Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: UL Standard for Safety Oily Water Separating Equipment and Oil Content Meters
-
Supplier: E+E Elektronik
Description: accurately measures water activity aw and temperature T. By entering oil-specific parameters, the hand-held meter calculates water content in oil (ppm). Probes Pressure-tight oil probe up to 20bar Together with the ball valve assembly set, the oil probe can
-
Supplier: Vaisala
Description: For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry Vaisala HUMICAP® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.02 ±%
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage
-
-
Supplier: Vaisala
Description: Convenient • No reference oil needed for recalibration. • Easy in-line process checking • No need to drain the oil. The probe can be inserted directly into the process pipe through a ball valve without draining the oil in the system. • Cost-effective multi-probe operation
- Operating Temperature: 14 to 104 F
- Electrical Outputs: Analog Voltage
- Technology: Capacitive
- Display: Digital Readouts
-
Supplier: Meter Group
Description: but it has been used to measure a variety of unusual things, including apples, bricks, oil, and insect carapaces. Easy Operation Simply place the sample in a round sample cup (4cm in diameter and 1cm tall) and set the cup in the lexan sample drawer, slide in the drawer and turn the knob to
- Operating Temperature: 41 to 104 F
- Technology: Chilled Mirror
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: CANNON Instrument Company
Description: The RX-620SA determines total sulfur in petroleum products using energy-dispersive X-ray fluorescence (EDXRF). Testing is quick, non-destructive, economical and accurate. The instrument comes with a 12 position autosampler for unattended processing.
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil, Sulfur Content
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Arjay Engineering
Description: The HydroSense 4420-OCM PPM Oil Content Meter offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: in corn, soybeans, wheat, rice, sorghum, barley, oats, rye, hops, coffee, cocoa beans, oil seeds, flax seeds, sunflower seeds, poppy seeds, pumpkin seeds, spelt seeds, buckwheat, sesame, peas, fava beans, scarlet runner beans, triticale, amaranth and jatropha, the PCE-A-315 in-process
- Moisture Content Range: 5 to 40 %
- Moisture Content Accuracy: 0.5 to 1 ±%
- Operating Temperature: 41 to 131 F
- Variables Measured: Moisture Content, Temperature
-
Supplier: KOBOLD Instruments, Inc.
Description: flowmeter. It is suitable for monitoring all liquids and gases that have low or medium viscosity, low solids content, and are compatible with the materials of construction. The meter features rugged, compact construction. In liquid applications of 6 GPM and higher, pulsation snubbers
- Operating Pressure: 180 psi
- Media Temperature: -30 to 212 F
- Media Temperature Range: -30 to 212 F
- Electrical Output: Analog Current, Frequency
-
Supplier: KPM Analytics
Description: Product Overview Continuous Measurement of Moisture, Oil, & Other Parameters Thousands of MCT460 sensors have been installed at many of the largest industrial manufacturing plants in the world. The sensors help operators control moisture to within one tenth of a percent to meet product specs
- Moisture Content Range: 0.1 to 60 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: 32 to 120 F
- Form Factor: Analyzer
-
Supplier: KPM Analytics
Description: Product Overview Continuous Monitoring of Moisture, Oil/Fat & Product Temperature The MCT466-SF is designed for demanding environmental conditions in food and snack food manufacturing. These sensors are being used at many of the largest food manufacturing plants in the world. They help
- Moisture Content Range: 0.1 to 60 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: -32 to 140 F
- Form Factor: Analyzer
-
Supplier: KPM Analytics
Description: Product Overview Continuous Moisture and Constituent Measurement The MCT469-SF is designed for washdown conditions in food and snack food manufacturing. The sensors help operators control moisture and oil/fat to meet product specifications every time. The MCT469-SF is IP69 rated and is built
- Moisture Content Range: 0.1 to 60 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: -32 to 140 F
- Form Factor: Analyzer
-
Supplier: KPM Analytics
Description: Product Overview Moisture, Protein, and/or Oil Analysis in 30 Seconds Trusted by thousands of quality assurance experts around the world, the SpectraStar™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications
- Moisture Content Accuracy: 0.2 ±%
- Operating Temperature: 32 to 104 F
- Form Factor: Analyzer
- Technology: Infrared
-
Supplier: Alfa Laval Inc.
Description: cleans large bilge water volumes at sea as well as ashore without the use of chemicals, adsorption filter or membranes. Cleaning efficiency PureBilge generally achieves an oil-in-water content of less than 5 ppm. Performance has been proven under real-life operating conditions and is
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: FineTek
Description: industry Grain, rape, sunflower seeds, sugar beets, potato products, flour, starch, milk powder, yeast, bean oil production, casein, gluten, gelatine, malt, hops soya, corn, lenses rice, pasta, beans confectionery, cereals,food means, fish meal, dried food 。Steel industry and power plants:
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
-
Supplier: Zurn Industries LLC
Description: content grease level, solids level, total liquid and temperature are transmitted with a wireless radio frequency signal to the control panel for monitoring and alarm remotely. Features And Benefits Easy retrofit or OEM installation 100 meter (300 foot) signal distance for easy remote
- Applications: Other, Waste / Recycling
-
Supplier: Flottweg SE
Description: control water. But What Does Partial Or Full Discharge Actually Mean? In a partial discharge, only part of the content of the solids space is discharged. The product supply is not interrupted in this case. The discharge quantity can be varied simply by changing the parameters on the operating
- Technology: Centrifuge
-
Supplier: Heinkel USA
Description: sensor for the product temperature and the heating/cooling medium, a sampler, a spraying flange and a differential pressure meter on the filter. Optional extras are an NIR sensor, a moisture content meter and a miniature camera for monitoring the process on a PC.
- Operating Temperature: -4 to 248 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Pharmaceutical
- Heat Source: Indirect / Contact / Conduction, Thermal Oil / Fluid
-
Supplier: Caterpillar Oil & Gas
Description: type Fuel transfer pump Electronically controlled unit injectors Instrumentation No standard instrumentation Optional, remote instrumentation available Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filler and dipstick — LH Oil pump Oil
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Alfa Laval Inc.
Description: cleans large bilge water volumes at sea as well as ashore without the use of chemicals, adsorption filter or membranes. Cleaning efficiency PureBilge generally achieves an oil-in-water content of less than 5 ppm. Performance has been proven under real-life operating conditions and is
-
Supplier: SAE International
Description: (LDC's) for safety reasons to detect the presence of natural gas which otherwise would be odorless. Water content and other corrosion precursors, heavier hydrocarbons which may condense within the fuel container, particulate matter, oil and energy content need to be controlled
-
Supplier: Titebond
Description: Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. General scouring with 20 grit or #3 1/2 paper will remove most compounds. After scouring, all loose materials must be vacuumed from the
- Viscosity: 100,000 cP
- Chemical System: Acrylic / Polyacrylate
Find Suppliers by Category Top
Featured Products Top
-
HydroSense 4420-OCM Continuous Closed-Loop The HydroSense 4420-OCM PPM Oil Content Meter offers a low-cost approach to monitoring ppm concentrations of (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
exceeding that of much more highly alloyed materials such as INCONEL alloys 625, 22 and C276. Applications for this allow are found in the pollution control, power, marine, chemical processing, pulp and paper, pharmaceutical and oil and gas industries (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
and broadcast a wireless signal, delivering Internet connectivity to under-served geographies. Drones already help farmers optimize crop production. They help real estate agents sell residential and commercial properties. Drones have created new markets in forestry, mapping, and oil and gas (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Thermal Mass Flow Meter Helps Mud Logging Contractor Meet U.S. EPA Flare Gas Emissions Monitoring Requirements
Upstream oil/gas production companies around the globe depend on mud logging service companies to analyze mud samples that help them maintain the correct direction for their drilling field operations. In mud logging,. samples of rock cuttings from bore holes are brought to the surface
More Information Top
-
Federal Register > Friday, January 16, 2009 > [74 FR 3364] Pollution Prevention Equipment
This monitoring system contains an oil content meter (hereinafter "meter") that measures the oil content of the effluent in ppm.
-
Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 162] Engineering Equipment
Oil content meter and bilge alarm test rig .
Indicates content that may require registration and/or purchase.