-
Supplier: JohnDow Industries, Inc.
Description: Pneumatic oil system for 16 gallon open-end drum System Includes: JD-3610 3:1 oil pump, JD-3566A Drum cover, JDM-1038 10' oil delivery hose, JD-3930 oil delivery gun Drum and Caster Base (JDI-16B) not included
-
Supplier: JohnDow Industries, Inc.
Description: Pneumatic oil system for 55 gallon bung-type drum System Includes: JD-3615 3:1 oil pump, JDM-1038 10' delivery hose, JD-3930 oil delivery gun Drum not included
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s 5:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 48-58 gallon drums. Features Heavy duty air operated oil pump.
- Dispense Rate: 35.03787878787879 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s 3:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium distance. For 48-58 gallon drums. Features Heavy duty air operated oil pump. Easy to use
- Dispense Rate: 35.03787878787879 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s 3:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 48 - 58 gallon drums. Features Heavy duty air operated oil pump.
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Container Size: 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s 5:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 13-16 gallon drums. Features Heavy duty air operated oil pump.
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Container Size: 49,210.3532587164 to 60,566.5886261125 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down
- Technology: Coalescing
-
Supplier: Kuriyama of America, Inc.
Description: Used to convey the high-purity, aqueous urea solution, DEF (Diesel Exhaust Fluid), in dispensing equipment systems such as transfer carts, DEF (Diesel Exhaust Fluid) station pumps, drum filling, portable dispensers, mobile filling trailers, and DEF (Diesel Exhaust Fluid) fuel
- Inside Diameter: 1 inch
- Outside Diameter: 1.38 inch
- Working Pressure: 300 psi
- Temperature Range: 212 F
-
Supplier: Kuriyama of America, Inc.
Description: Used to convey the high-purity, aqueous urea solution, DEF (Diesel Exhaust Fluid), in dispensing equipment systems such as transfer carts, DEF (Diesel Exhaust Fluid) station pumps, drum filling, portable dispensers, mobile filling trailers, and DEF (Diesel Exhaust Fluid) fuel
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.14 inch
- Working Pressure: 300 psi
- Temperature Range: 212 F
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down
- Technology: Coalescing
-
Supplier: Youngstown Barrel & Drum Co.
Description: Open Head Plastic Drums > Ultra-Track Pans® > Ultra-Gravel Bags® > Plastic Pails > Ultra-Containment Berms®, Economy Models > Ultra-Smoke Stop® > Ultra-Containment Berms®, Rapid Rise Models > Ultra-Sidewinder® Cable Protection System > Ultra-Floating Dispersion Blanket® > Steel Salvage
- Industry / Application: Oil & Gas / Petrochem
- Features: Other
-
Supplier: Wacker Chemical Corp.
Description: between -65°F and 400°F Impervious to weathering and ultraviolet degradation Resistant to hot lubricating oils Causes little or no foam in lubricating oils Non-corrosive to ferrous metals Application ELASTOSIL® A 442 can be bulk dispensed by hand or robot applicators with conventional
- Tensile Strength (Break): 225 psi
- Elongation: 800 %
- Industry: Automotive
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Plastic, Rubber / Elastomer
-
Description: pulse power supply, micro feed system, servo control system, etc. The digital control system was developed by applying micro EDM. The surface roughness Ra of micro EDM processing can be achieved up to 0.2 um, and the maximum processing accuracy can be attained to 440km in the
-
Description: pumps. New Section 19.7 governs the installation of bulk cooking oil storage and dispensing systems used in restaurants and prepared food manufacturing facilities. Change to Subsection 22.11.4 sets a 50,000 gal. maximum capacity for all secondary containment-type storage tanks
Find Suppliers by Category Top
More Information Top
-
Tecalemit Model SM 6001 lubrication and service trailer
Also carried are a high-pressure grease-dispensing system, three low-pressure oil- dispensing systems , low-pressure transfer pump for filling oil drums , hand-held penetrating oil sprayer, tyre inflator, storage locker, spare 50 litre oil drum, 150 litre coolant tank, 2 …
-
Introducing Trico's New Spectrum Bulk Oil Storage System
Spectrum Bulk Oil Storage System replaces 55-gallon drums or any other container with a clean, stackable, and systemized storage and dispensing system.
-
Trico Introduces New Spectrum Bulk Oil Storage System
Spectrum Bulk Oil Storage System replaces 55-gallon drums or any other container with a clean, stackable, and systemized storage and dispensing system.
-
Plant Maintenance Product | IFH offers a Special Product Package version of its Fluid Storage and Dispensing System to improve lubricant storage | Plant Servic...
The IFH Group offers a Special Product Package version of its Fluid Storage and Dispensing System , which improves lubricant storage by providing a better way to handle oils , lubricants and industrial fluids that is … … more cost efficient than 55-gallon drums .
-
Equipment | Special Product Package Now Available for Fluid Storage and Dispensing System | Food Processing
The IFH Group now offers a Special Product Package version of its Fluid Storage and Dispensing System that improves lubricant storage by providing a better way to handle all kinds of oils , lubricants and industrial fluids … … efficient than 55 gallon drums .
-
Environmental Report 2000
… adhesives operations, image tube fabrication, optic coating operations, storage tanks containing VOCs in excess of 1.0%, plating tanks, drum crusher, semiconductor opera- tions … … equip- ment, sewer diversion system , oil and water separator, fire test cells, gasoline- dispensing operation, paper- pulverizer system …
-
Environmental Report 2005
… metal machining and finishing operations, silk-screening operations, silk-screen washers, paint spray booths, adhesives operations, optic coating operations, drum crusher, semiconductor operations, diesel … … handling equipment, sewer diversion system , oil and water separator, fire- test cells, gasoline- dispensing operation, paper- pulverizer system …
-
Environmental Report 1999
… tube fabrication, optic coating operations, storage tanks containing VOCs in excess of 1.0%, plating tanks, drum crusher, semiconductor operations, diesel … … handling equipment, sewer diversion system , wave soldering machine, oil and water separator, fire test cells, gasoline- dispensing operation, resin-mixing operation …
-
Site Annual Environmental Report for 1997 (SAER)
… storage tanks containing volatile organic compounds (VOCs) in excess of 10%, planetary mixers, plating tanks, drum crusher, semiconductor operations, diesel … … handling equipment, sewer diversion system , wave soldering machine, oil and water separator, fire … … oil shale combuster, gasoline dispensing operation, resin mixing operation …
Indicates content that may require registration and/or purchase.