Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GENERON
Description: GENERON offers 2hp to 5,000hp, (1.5kw to 3,730kw). Industry proven engineered OIL-FREE Reciprocating Compression Packages, built to any technical specification using diesel or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 3,000 SCFM
- Horse Power: 2 to 5,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: GENERON
Description: GENERON offers 20hp to 500hp (15kw - 373kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 155 psig (10.7 barg). At GENERON our engineering,
- Discharge / Operating Pressure: 155 psi
- Flow Capacity: 2,000 SCFM
- Horse Power: 20 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Howden
Description: Howden Oil Free Screw Compressor Packages Howden’s range of oil free screw compressors are exclusively supplied as bespoke designed, complete packaged systems, through our specialist high specification packaging business Howden Process Compressors,
- Discharge / Operating Pressure: 217.55655 psi
- Flow Capacity: 15,296.58 SCFM
- Gases Handled: Corrosive / Sour Gas
- Lubrication Style: Oil-free
-
-
Supplier: Howden
Description: Howden HS oil-free screw compressors Ideal for hazardous or corrosive gases, or where contamination is an issue. (*offered as packaged systems only) Howden’s range of Oil Free screw compressors for use with hazardous or corrosive gases, or where
- Gases Handled: Corrosive / Sour Gas
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
-
Description: The TURBO-GAS 2040 & 6040 centrifugal compressors are great for handling landfill gas, digester gas, carbon monoxide, carbon dioxide, nitrogen, and natural gas.
- Discharge / Operating Pressure: 610 psi
- Flow Capacity: 1,500 to 6,000 SCFM
- Horse Power: 500 to 1,700 HP
- Features: 2 Stage, 3 Stage, Integral Cooler, More Than 3 Stages, Multistage Compressor, Other
-
Supplier: Royal Purple, Ltd.
Description: NGL-NS™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS™ is virtually sulfur free and is
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 115
- Pour Point: -35 F
- Flash Point: 370 F
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Gases Handled: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Propane
- Applications: Oil Refining / Chemical Processing, Process Gas Feeding / Injection, Refrigeration / Gas Drying
-
Supplier: Advanced Gas Technologies
Description: reciprocating compressors From 3 HP to 1600 HP Pressures to 7000 psig Oil lubricated, oil-free and oil-less compressors available Air and water cooled compressors available Vertical and horizontal configurations Open frame/closed sound attenuated
- Discharge / Operating Pressure: 7,000 psi
- Horse Power: 3 to 1,600 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor, Other
- Gases Handled: Argon, Carbon Dioxide (CO2), Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Description: MSG compressors are custom designed and built for individual customer needs for a variety of applications. MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation.
- Discharge / Operating Pressure: 600 psi
- Flow Capacity: 45,250 to 135,000 SCFM
- Horse Power: 22,000 HP
- Compressor Technology: Centrifugal
-
Supplier: Aerzen USA Corp.
Description: AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application, namely those in which the quality of the conveyed medium can significantly influence the production process and the finished product.
- Discharge / Operating Pressure: 0 to 166.79 psi
- Flow Capacity: 97.708 to 5,473.98 SCFM
- Gases Handled: Air / Plant Air
- Lubrication Style: Oil-free
-
Supplier: Accuris
Description: Petroleum and Natural Gas Industries - Rotary-Type Positive-Displacement Compressors - Part 1: Process Compressors (Oil-Free)
-
Supplier: FS-Curtis
Description: high efficiency and are an extension of our current offering of Oil Less piston compressors. FS-Curtis oil free compressors serve the majority of your compressed air needs. Oil-Less Design System contains no oil, unlike dry screw compressors.
- Discharge / Operating Pressure: 115 to 120 psi
- Horse Power: 20 to 150 HP
- Compressor Technology: Rotary Screw
-
Description: Petroleum and natural gas industries -- Rotary-type positive-displacement compressors -- Part 2: Packaged air compressors (oil-free)
-
Supplier: Knox Western
Description: configuration Frame.The TP can be Splash Lubricated or Force feed lubricated. The Two Throw version of the Knox-Western TP class frame is another one of our precision balanced machines capable of 1800 RPM with vibration free operation. As with all Knox-Western compressors, the Two
- Compressor Technology: Reciprocating Piston
-
Supplier: Accuris
Description: Petroleum and natural gas industries Rotary-type positive-displacement compressors Part 2: Packaged air compressors (oil-free)
-
Supplier: GENERON
Description: Wheels, GENERON is your total solutions provider. GENERON systems are used in applications and industries including: vapor recovery, CO2 removal, chemical and petrochemical industries, wastewater treatment, process vacuum, and environmental processes just to name a few. FEATURING: Oil
- Maximum Temperature: 0 to 2,000 SCFM
- Maximum Pressure: 10,000 psi
- Type: Gas Dryer, In-line
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Municipal Water Supply
-
Supplier: Titus Company (The)
Description: For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.
- Discharge / Operating Pressure: 600 psi
- Horse Power: 7.5 to 15 HP
- Lubrication Style: Lubricated, Oil-free
- Compressor Technology: Reciprocating Piston
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview Our original product line of oil-free air compressors has extensive field-validation throughout the world. Where the air supply is critical and downtime is not an option, Hycomp oil-free air compressors and air compressor systems are the only
- Discharge / Operating Pressure: 100 to 500 psi
- Horse Power: 0.5 to 50 HP
-
Supplier: Aerzen USA Corp.
Description: Powerful, efficient and designed for continuous operation: the oil-injected VMX Premium air ends from AERZEN have a proven track record for reliability in tough situations. With 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Gases Handled: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Accuris
Description: Petroleum and natural gas industries. Rotary-type positive displacement compressors. Part 1: Process compressors (oil-free) (ISO 10440-1:2000). (Endorsed by AENOR in March of 2001.)
-
Supplier: Advanced Gas Technologies
Description: compressor From 5 HP to 500 HP Pressures to 5000 psig Oil lubricated and oil-free compressors available Air and water cooled compressors available Vertical and horizontal configurations Open/enclosed sound attenuated compressor enclosures
- Discharge / Operating Pressure: 5,000 psi
- Horse Power: 5 to 500 HP
- Features: 2 Stage, 3 Stage, Integral Cooler, More Than 3 Stages, Multistage Compressor
- Applications: Gas Generation / PSA
-
Supplier: Gardner Denver, Inc.
Description: Compressors Gardner Denver is a global leader in the design, manufacture, installation and service of innovative compressor technologies for a diverse range of industries. From manufacturing to construction, mining to pharmaceuticals, our compressors work hard to increase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance.
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features From 3 HP
- Discharge / Operating Pressure: 30,000 psi
- Horse Power: 3 to 125 HP
- Gases Handled: Argon, Carbon Dioxide (CO2), Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Rogers Machinery Company, Inc.
Description: compressor with the appropriate materials and compatibility to meet your application. Our high-quality materials can meet the proper requirements for the majority of industrial gases. Reliability: Continuous and Oil-Free With slower operating speeds, Hycomp gas
-
Supplier: Howden
Description: Burton Corblin Periflow® Range of Peripheral Compressors The Periflow® compressor has its own performance characteristics situated between those of volumetric displacement blowers and centrifugal compressors. Periflow® compressors provide a cost-effective option when
- Discharge / Operating Pressure: 2,900.754 psi
- Horse Power: 1,340.22038490282 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Centrifugal
-
Supplier: Advanced Gas Technologies
Description: compressors to 700 HP Discharge pressures to 200 psig Oil lubricated or oil-free compressors available Air cooled or water cooled compressors available Base or tank mounted units to 30 HP available All compressors fully enclosed for quiet operation
- Discharge / Operating Pressure: 200 psi
- Horse Power: 30 to 700 HP
- Lubrication Style: Lubricated, Oil-free
- Compressor Technology: Rotary Screw
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAG 32 is a zinc free, readily biodegradable, low toxicity lubricant designed for use in flooded rotary screw and vane compressors. A high resistance to hydrocarbon dilution makes CITGO Compressorgard PAG 32 an excellent choice for compressors used to
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: Aerzen USA Corp.
Description: The Biogas compressor series C is an oil free screw compressor in 3 sizes for volume flows up to 1900 m³/h and 3,5 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for biogas (BGTP) or as an essential part of biogas injection plants
- Discharge / Operating Pressure: 50.76 psi
- Flow Capacity: 88.29 to 1,118.34 SCFM
- Gases Handled: Natural Gas / Methane
- Lubrication Style: Oil-free
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker Gas Engine Oil 800 Series oils are low ash/low phosphorus lubricants. These oils provide maximum resistance to oxidation, corrosion and foaming, and excellent antiwear performance. • Meets performance requirements of Service Category CC. • Employ the use
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: FLSmidth
Description: The simplest compressor for the toughest jobs. Simplicity of design and operation are the keys to the success of the Ful-Vane™ air, gas and vacuum compressor. Especially when compared to the complex, high-speed rotary screw compressors; Ful-Vane compressors have
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 194 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: For over 80 years our HOFER Compressor Technologies have supplied piston compressors, diaphragm compressors, hydraulically driven non-lubricated compressors. Upon request, they can be completely equipped with valve- and instrument panels. HOFER Compressor
-
Supplier: Howden
Description: Burton Corblin® H-Series of Hybrid Compressors The combination of piston and diaphragm technologies allows greater flows and high pressure delivery. Hybrid technology is a compact oil free solution to serve intermediate size units for high pressure needs. Key Benefits Hybrid
- Discharge / Operating Pressure: 14.50377 to 6,526.6965 psi
- Flow Capacity: 411.831 SCFM
- Horse Power: 938.154269431974 HP
- Gases Handled: Corrosive / Sour Gas, Helium, Nitrogen (N2)
Find Suppliers by Category Top
Featured Products Top
-
OIL-FREE SCREW COMPRESSOR FOR BIOGAS AND BIOMETHANE AERZEN screw compressor packages are characterised by a great variety of types and a lot of modification possibilities (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
. Food Processing Oil-free Compressors with the highest possible Security of Supply and Energy Efficiency Process air applications, such as pneumatic conveying systems in food processing, are under (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
or hydrogen – oil-free compressors, blowers and vacuum pumps from AERZEN have proven themselves in over 10,000 installations and processes around the world. All blowers and compressors can be used in hazardous areas Zone 1 and in Zone 2 as defined under ATEX Directive RL (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Oil-free Multi-stage Screw Compressor Series 2C AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC -
In the spirit of improvement: the nation's oldest distiller takes a practical approach to compressed air system upgrade.
(read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc.
Conduct Research Top
-
Oil-Free Screw Compressors - An Introduction to Dry Gas Sealing Systems
Oil-free compressors are most often used in process gas applications. Hazardous, poisonous or simply dangerous gases are usually being compressed and conveyed by our screw compressors. It is critical therefore, that such conveying media be sealed against leaks to the atmosphere or, in the case
More Information Top
-
*Some New Techniques in Tritium Gas Handling as Applied to Metal Hydride Synthesis
U-bed contaminants, such as oil or mercury, should be and can be eliminated from tritium processing streams by the use of oil - free gas compressors and pumps.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35663/76767500-MIT.pdf?sequence=2
The equipment for the flash freezing process includes nozzles, an oil - free gas compressor , a high pressure pump for the ice cream mix, a standard cooling unit and an extruder to remove and compress the final product.
-
Some new techniques in tritium gas handling as applied to metal hydride synthesis
sheams by the use of oil - free gas compressors and pumps.
-
Pilot-Scale Demonstration of a Novel, Low-Cost Oxygen Supply Process and its Integration with Oxy-Fuel Coal-Fired Boilers
The compressor utilized was an oil - free gas compressor with internal components designed to handle corrosive gases (e.g., stainless steel valves).
-
Experimental study on performance that carbon dioxide inhibits coal oxidation and spontaneous combustion
Air intake is supplied by WM-6 oil - free gas com- pressor and the CO2 is provided by steel bomb.
-
Solid partnerships help company expand
Blackmer compressor_Italy.jpg: Blackmer oil - free reciprocating gas compressor used during an LPG accident.
-
Prospects for the development of gas industry in Russia
… energy requirement to 15%; development and production of compressors for a final pressure of 15-30 MPa for two-section design of parallel-consecutive compressions; development and introduction into series production of ' oil - free ' gas compressors with 'dry' seals and …
-
PROCEEDINGS OF THE GAS-COOLED REACTOR INFORMATION MEETING AT THE OAK RIDGE NATIONAL LABORATORY, APRIL 27--30, 1970, OAK RIDGE, TENNESSEE.
The impurities from the gas circulation facilities can be largely avoided by barrier gas systems or oil free blowers and compressors ( gas -bearings blowers, membrane compressors and dry operation compressors).
-
DESIGN, FEATURES, AND ENGINEERING STATUS OF THE THTR 300 MWe PROTOTYPE POWER STATION
The impurities from the gas circulation facilities can be largely avoided by barrier gas systems or oil free blowers and compressors ( gas -bearings blowers, membrane compressors and dry operation compressors).
-
Compressors
The advantages of turbo- compressors are oil - free gas , complete hermetization, small installation area requirements, and long main- tenance-free operation.
Indicates content that may require registration and/or purchase.