-
Supplier: Titus Company (The)
Description: For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and
- Horse Power: 3 to 15 HP
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Reciprocating Piston
-
Supplier: Titus Company (The)
Description: Ideally suited for laboratory, medical and other small critical-air applications where oil lubricated machines cannot be tolerated. The scroll compressor provides quiet, reliable operation for continuous-duty applications.
- Horse Power: 1.5 to 20 HP
- Lubrication Style: Oil-free
- Features: Other
- Mounting: Skid / Base Plate Mounted
-
Supplier: Quincy Compressor
Description: Capable of virtually maintenance-free operation for up to three years (10,000 hours), hospitals, laboratories, dental offices, pharmaceutical and food processing companies all rely on the Quincy QRDS for clean, oil-less air. The QRDS runs slower and cooler than competing
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 6 to 65 SCFM
- Horse Power: 2 to 20 HP
- Lubrication Style: Oil-less
-
-
Supplier: Terra Universal, Inc.
Description: a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 4.4 SCFM
- Horse Power: 0.8 HP
- Power Source: AC Single Phase
-
Supplier: Gast Group
Description: like laboratory applications. In addition, these units offer high flow, pulse free air - making them ideal for demanding industrial applications requiring consistent air pressure and air flow. Wear items are easy to replace, which allows for a long service life and
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Compact Suitable for continuous operation Low current consumption High efficiency Long lifetime Very low noise DC versions inclusive separate electronics Range Technical Overview Capacity up to 0.05 cfm / 1.4 l/min Pressure to 6.5 psi /
- Discharge / Operating Pressure: 7.3 to 8.7 psi
- Flow Capacity: 0.1 SCFM
- Horse Power: 0.0067011019245141 HP
- Power Source: AC Single Phase, DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal Range Technical Overview Capacity up
- Discharge / Operating Pressure: 29 psi
- Flow Capacity: 0.1 to 0.2 SCFM
- Horse Power: 0.0100516528867712 to 0.0174228650037367 HP
- Features: Air / Plant Air
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 0.78 SCFM
- Horse Power: 0.25 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Hilliard Corporation (The)
Description: tests have reduced coolants to under 150 ppm free oil. In water applications contaminated with oil, laboratory testing removed oil from the water to under 10 ppm. The coalescer will extend coolant life by removing oil and solids that promote bio growth.
- Type: Cartridge
- Filtration Product: Coolants, Lubricants, Oil, Water
- Additional Features: Duplex
- Features: Filter Element / Cartridge
-
Supplier: Gardner Denver, Inc.
Description: rotary vane, articulated piston and linear. Up to 365 l/min flow. Claw Dry running claws generate contact free vacuum or compressed air efficiently and economically. This technology is used in claw pumps, claw vacuums and claw compressors among other machines. They offer
-
Supplier: Kaeser Compressors, Inc.
Description: Reliable performance - even under extreme conditions Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free
- Discharge / Operating Pressure: 60 to 145 psi
- Flow Capacity: 184 to 1,774 SCFM
- Horse Power: 50 to 450 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
Supplier: Busch Vacuum Solutions
Description: paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining
- Discharge / Operating Pressure: 8.7 psi
- Flow Capacity: 17.7 to 28.3 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Features: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Oil Refining / Chemical Processing, Other, Process Gas Feeding / Injection, Propane, Refrigeration / Gas Drying
- Lubrication Style: Oil-free
-
Supplier: Kaeser Compressors, Inc.
Description: Oil-free portable compressors where and when you need them Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility.
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,600 to 1,340 SCFM
- Horse Power: 600 HP
- Power Source: Diesel
-
Supplier: Aerzen USA Corp.
Description: For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor
- Discharge / Operating Pressure: -12.33 to 50.76 psi
- Flow Capacity: 70.632 to 1,559.79 SCFM
- Features: Air / Plant Air, Natural Gas / Methane, Other, Process Gas Feeding / Injection
- Lubrication Style: Oil-free
-
Supplier: Sullair Corporation
Description: Sullair Centrifugal Compressors are designed to be installed — and run. The compressor is equipped with many features that are packaged as standard — minimizing installation time. Features: Non-contacting internal components Anti-reverse rotation main shaft oil pump Carefully
- Compressor Technology: Centrifugal
- Lubrication Style: Oil-free
-
Supplier: Campbell Hausfeld
Description: Compact and convenient, Campbell Hausfeld pancake air compressors are ready to work with you wherever you go. Operating on standard household electrical current, these portable air compressors are ideal for air nailing, air brushing, a wide variety of
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.5 SCFM
- Horse Power: 0.33 HP
- Power Source: AC Single Phase
-
Supplier: Campbell Hausfeld
Description: Preferred by contractors - and anyone who needs more air tank capacity in a portable air compressor - Campbell Hausfeld twin-stack air compressors are ready to inflate tires or operate air nailers, air staplers, air wrenches, spray guns and
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.2 SCFM
- Horse Power: 1 HP
- Lubrication Style: Oil-free
-
Supplier: Sullair Corporation
Description: The Sullair OFS Series of air compressors utilizes proprietary rotary screw technology in providing 100% oil free air. Available in horsepower ranges from 100 to 350 hp (75 to 261 kW) Sullair OFS Series compressors are capable of providing pressures
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 10-gallon, 2 HP, dental air compressor (WTS115802) is designed for the dental office environment. The oil-free pump makes this unit maintenance free. Its 10-micron filter keeps the air lines clear of dirt and water vapor. Operates on
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 5.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's SF and SF+ oil-free scroll compressors deliver absolutely pure oil-free air with supreme energy efficiency. They are also extremely quote and low-maintenance, making them ideal for keeping your critical applications safe.
- Discharge / Operating Pressure: 116 to 145 psi
- Flow Capacity: 7.2 to 21 SCFM
- Horse Power: 2 to 30 HP
- Power Source: AC Three Phase
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors MTO II Champion’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 1.7 to 34.8 SCFM
- Horse Power: 0.75 to 5 HP
- Lubrication Style: Oil-free
-
Supplier: Campbell Hausfeld
Description: Go wherever the work is with a Campbell Hausfeld portable air compressor. Available in a wide range of sizes, air capacities and configurations, there's a Campbell Hausfeld portable air compressor with the footprint, weight and output you need to handle virtually
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 11.5 SCFM
- Horse Power: 3.7 HP
- Lubrication Style: Oil-free, Oil-less
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 20 to 900 HP
- Power Source: AC Three Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's high efficiency centrifugal air compressors are engineered using innovative in-house technology, the ZH centrifugal air compressor is the result of years of experience in the design of oil-free air compressors!
- Discharge / Operating Pressure: 36 to 190 psi
- Flow Capacity: 2,500 to 20,000 SCFM
- Horse Power: 500 to 3,000 HP
- Power Source: AC Three Phase
-
Supplier: Gardner Denver, Inc.
Description: consumption and decrease cost of ownership for compressed air users across the globe. Gardner Denver has been in business since 1859, with over 100 years of experience in manufacturing air compressors. Today we provide compressors to meet a wide range of customer
-
Supplier: ALMiG USA Corporation
Description: the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result: Clean, environmentally friendly oil-free compressed air Clean condensate - pure water - can be discharged straight into the normal wastewater system.
- Discharge / Operating Pressure: 75 to 145 psi
- Flow Capacity: 237 SCFM
- Horse Power: 50 HP
- Lubrication Style: Oil-free
-
Supplier: CEF Industries LLC
Description: CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Clark Solutions
Description: Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
- Discharge / Operating Pressure: 4.351131 psi
- Flow Capacity: 0.045903 SCFM
- Power Source: DC
- Compressor Technology: Diaphragm
-
Supplier: Aggreko
Description: 1500 cfm Electric Compressor Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,500 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Description: The MSG TURBO-AIR NX 8000 & 12000 were designed with extensive engineering processes that utilize the latest advances in technology and computational methods. The MSG TURBO-AIR NX 8000 & 12000 are the most efficient machines in their class and feature four new patent-pending designs.
- Discharge / Operating Pressure: 35 to 210 psi
- Flow Capacity: 4,850 to 15,200 SCFM
- Horse Power: 1,000 to 3,000 HP
- Compressor Technology: Centrifugal
Find Suppliers by Category Top
Featured Products Top
-
In the spirit of improvement: the nation's oldest distiller takes a practical approach to compressed air system upgrade.
(read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Oil-free Multi-stage Screw Compressor Series 2C AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
separator, otherwise the air or gas will affect the result. Viscosity is routinely measured right after an oil change to confirm the right oil was added, as well as on a periodic basis. New technologies make it easy to measure kinematic viscosity- solvent free, low volume systems are (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Kaeser’s redesigned FSG series oil-free rotary screw compressors are now available with i.HOC® (integrated heat of compression) dryers and IE4 class drive motors. Available in both fixed speed and variable frequency drive from 250-450 hp, these reliable units feature a number of (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
arrive completely assembled, saving you a lot of time and expense. Clean Air Treatment Package With the additional oil-coalescing filter and automatic drain, your KAirFree system will supply clean, dry compressed air. Kaeser Condensate (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
designed for heavy industrial, processing, and manufacturing operations including chemical, refinery, midstream/pipeline, food and beverage, pulp and paper, shipyards, mining, and large construction sites. Available for rental or purchase, the M500-2 is ready to supplement plant air during peak (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp.
More Information Top
-
The performance of dogs in detecting α-ionone in the vapor phase
In brief, air supplied from an oil - free compressor housed outside the laboratory passes through a water separator, differential pressure regulator, cold trap (refrigerated to -15~ and three parallel scrubbing columns (10 cm x 122 cm) containing two parts activated charcoal to …
-
Sell Silent Oilless Air Compressors (DA7003D)
Our silent oil free air compressors are widely used by dental, medical, laboratory , environmental protection, pharmaceutical, petrochemical and automation fields.
-
Studies on Liquid—Gas and Three‐Phase Fluidized Beds with Pulsating Air Flows
Oil - free compressed air was supplied to the column by a small laboratory compressor having a maximum discharge pressure of 15 kPa.
-
Tracing the Agulhas leakage with lead isotopes
Seawater was pumped directly into a trace metal clean laboratory van using a Teflon diaphragm pump connected to a clean, oil - free air compressor .
-
On the implementation of gain-scheduled LPV control for oxygen stoichiometry regulation in PEM fuel cells
Details of the laboratory test station are shown in a schematic diagram of the system depicted in Figure 1, where the main subsystems are briefly described as follows: • Air Compressor : 12 V DC oil - free diaphragm vacuum pump.
-
http://www.int-res.com/articles/meps/215/m215p201.pdf
In the laboratory between 1991 and 1996, 30 specimens from the Las Cruces intertidal rocky shore … … a 100 l fiberglass rearing tank (flow-through seawater, temperature 13 to 16°C, air continuously bub- bled from an oil - free compressor ), and fed ad libitum …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… public_convenience_N|1 portable_J|44 small_boat_N|10 box-shaped_J|3 free -reed_instrument_N|5 bellows_N|4 bellow_N|4 register_N|30 … … airfoil_N|20 vehicular_J|1 brake_N|14 compressed_ air _N|10 atomizer_N|2 spray_paint_N|1 subsonic_J|1 airliner_N|6 compressor _N|3 cool_N|1 takeoff_N|1 take_off_V|12 reactive_J|8 united_states_air_force_N|12 defense_ laboratory _N|5 aerospace_N|2 hammer_N|27 carburetor_N|8 … … aladdin_N|1 summon_V|19 genie_N|2 clock_N|42 oil _pipeline_N|3 mile_N|63 wells_N|4 well_N|6 …
-
The Forensic Laboratory Handbook Procedures and Practice
Generally a centralized compressed air system that utilizes oil - free compres- sors combined with a desiccant dryer provides a suitable source. In sizing the compressed air system, consideration of normal laboratory use of bench outlets needs to be …
Indicates content that may require registration and/or purchase.