-
Description: Primarily used on rotary vane pumps, the oil mist eliminator contains the mist and returns it to the pump body. Filters are easily replaceable.
- Applications: Coolant / Oil Mist
-
Supplier: Hilliard Corporation (The)
Description: The Vent Mist Eliminator removes visible oil vapor from the air stream of vents in lubricating oil systems. It prevents oil mist from contaminating air or soil and eliminates oil residue build-up on engine room floors, enclosures, and stairwells.
- Efficiency: 99.97 %
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
- Applications: Coolant / Oil Mist
-
Supplier: Hilliard Corporation (The)
Description: Custom oil mist eliminators can be sized for your system. To place an order for a HILCO vent oil mist eliminator, you will need to have the following measurements: vent size, temperature of flow, flow rate (ACFM), and allowable back pressure and/or vacuum.
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
- Applications: Coolant / Oil Mist
- Collector Type: Stationary
-
-
Supplier: Hilliard Corporation (The)
Description: The Vent Mist Eliminator removes visible oil vapor from the air stream of vents in lubricating oil systems. It prevents oil mist from contaminating air or soil and eliminates oil residue build-up on engine room floors, enclosures, and stairwells.
- Efficiency: 99.97 %
- Minimum Particle Size Filtered: 0.3 µm
- Airflow: 80 SCFM
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Kaeser Compressors, Inc.
Description: Capacities: 125 to 8000 scfm @ 100 psig Pressures: up to 150 psig Oil Mist Eliminators (OME) from Kaeser offer an economical and effective way to filter oil aerosols and water droplets from compressed air systems, protecting both products and critical equipment from
- Maximum Air Volume: 125 to 8,000 SCFM
- Maximum Inlet Pressure: 150 psi
- Filter Type: Coalescing
- Features: Pressure Gauge
-
Supplier: Industrial Air Filtration, Inc.
Description: industrial exhaust streams prevents corrosion of equipment, improves plant emissions, prevents slippery floors, reduces worker health risks, and improves overall product integrity. Some of the types of liquid contaminants that may be removed from process gas include oil mist,
- Collector Type: Stationary
- Process: Wet
-
Supplier: Aircel
Description: Aircel provides a full line of Mist Eliminators (300 - 8,000 scfm) to effectively remove oil, solids and water from your compressed air system. In addition, this technology can serve as an efficient prefilter and contaminant separator for refrigerated and desiccant compressed
- Efficiency: 99.3 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 300 to 8,000 SCFM
- Applications: Coolant / Oil Mist
-
Supplier: Titus Company (The)
Description: being a knitted wire mesh that captures the droplets of mist as the air passes through it. Mist eliminators may also use stacked, corrugated plates (vane mist eliminators) or a fiber bed. Fiber beds are effective for very fine mist droplets but can
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview Invented by ZEKS over 40 years ago, HDF Series Mist Eliminators feature a large, depth-bed filter element housed in an ASME-rated vessel. Low velocity compressed air passes through a purposefully-designed depth-bed filter element, allowing oil and water aerosols to
-
Supplier: Champion
Description: Mist Eliminators CFE Series Champion CFE Series Mist Eliminators are used to reduce energy costs and remove oil and water aerosols from compressed air systems. They also protect products and processes from contamination, increase the life of pneumatic equipment,
- Filter Size Rating: 0.1 to 3 microns
- Maximum Air Volume: 125 to 3,000 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 150 F
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Aluminum Mesh Prefilter, Mist-X Secondary Filter, MERV 14 Primary Filter, Refillable Carbon Module.
-
Supplier: Sentry Air Systems, Inc.
Description: mist, water mist, and oil mist applications. This unique patented device offers high efficiency, quiet operation, low power consumption, and minimal maintenance. No external exhausting or ducting is required with this system. The unique washable mist filter
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 100 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 350 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Airflow Systems, Inc.
Description: footprint: Eases installation, aids draining. Built-in silencer: For quiet operation. Direct-drive blower: Greater reliabilty, no belts or pulleys to replace. Options Pressure Gauge Kit: Indicates when filters require cleaning. Chevron® Mist Eliminator: Effectively removes moisture;
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 400 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates
- Airflow: 950 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 450 Mist Collector provides powerful air cleaning designed for mist collection on enclosed machinery such as CNC mist elimination, and for other systems that produce coolant mist, water mist, and oil mist. This compact unit easily integrates
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Airflow: 700 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Filter 1 Clean Air Consultants
Description: Method of Filtration The Filter 1 Mistron Mist Collector is designed to eliminate in-plant moisturization through efficient filtration of oil and water-based coolant mists and smoke. Contaminated air enters the intake plenum and the inlet baffle diffuses the air to distribute it
- Efficiency: 65 to 95 %
- Airflow: 2,500 SCFM
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: United Air Specialists, Inc.
Description: The Smog-Hog PSH Series of mist/fume collectors prevents hazardous emissions from escaping into the outdoors. Situated inside or outside a facility, these mist collectors are an ideal solution for capturing emissions from asphalt, industrial cooking, plasticizers, textiles and other
- Airflow: 750 to 40,000 SCFM
- Features: Continuous Duty
- Applications: Coolant / Oil Mist, General Cleaning, Reclaim / Recycle
- Process: Dry
-
Supplier: Royal Purple, Ltd.
Description: Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist® also exhibits
- Kinematic Viscosity (@ 40°C): 100 cSt
- Viscosity Index: 139
- Pour Point: -40 F
- Flash Point: 490 F
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion-proof, infrared detector designed to monitor ambient air for particulate matter such as smoke, oil mist, carbon, dust or ash. This unique product is the ONLY detector of
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: SAE International
Description: component performance degradation leads to a vicious loop of declining system performance. Endurance testing of a heavy-duty diesel engine revealed performance deterioration over time. Oil deposits, resulting from oil mist associated with the closed crankcase ventilation loop,
-
Supplier: Bijur Delimon International
Description: Application HyperFormance™ Air/Oil Lubricating System delivers high-efficiency lubrication and cooling for high-speed spindles and other surfaces requiring accurate oil deliveries. The advanced design delivers precise amounts of lubricant and eliminates residual drift of "oil
- Capacity: 0.058117862 gallons
- Operating Pressure: 450 psi
- Maximum Operating Temperature: 41 to 104 F
- Features: Adjustable Volume, Integral Filter, Pressure Gauge, Pressure Switch
-
Supplier: Busch Vacuum Solutions
Description: gears to loosen or wear Oil mist eliminator for clean exhaust Quiet operation Oil supply and oil return line are integrated into the cylinder end plate Accessories Gas ballast valve to absorb gases containing water vapor. Level switch for the automatic checking of
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OIL MIST ELIMINATOR, 25 HP, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SMOKE ELIMINATOR/OIL MIST SEPARATOR, SE2-4, KF16. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: United Air Specialists, Inc.
Description: The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building’s requirements. The Smog-Hog PSG system uses electrostatic
- Airflow: 825 to 22,000 SCFM
- Features: Continuous Duty, HEPA / ULPA Filters, Instrument Panel
- Applications: Coolant / Oil Mist, Reclaim / Recycle
- Process: Dry
-
Supplier: United Air Specialists, Inc.
Description: The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where large hoods are
- Airflow: 1,000 SCFM
- Applications: Coolant / Oil Mist, General Cleaning, Toxic Media, Welding Fumes
- Process: Dry
- Separation / Filtration System: Electrostatic Precipitators
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: Sunnen Products Company
Description: control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. SPECIFICATIONS No mineral oil, sulfur or chlorine Viscosity (SUS): Water Hazardous OSHA: No Hazardous DOT: No
- Functions: Coolant (Flood / Mist)
- Type: Fluid / Oil
- Features: Lubricant, Specialty / Other
- Industry Applications: Metal Working Fluid
-
Description: OFRP Liquid Ring Vacuum Systems are similar to our DRSP vacuum systems, except the sealing fluid is oil, accessories are steel and an oil mist eliminator comes standard. Flow ranges to 560 CFM (950 m³/h), and vacuum levels are rated to 29.5" Hg (-100 kPa g). Applications:
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 560 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Description: metal-to-metal contact in the pumping chamber High resistance to abrasion and corrosion No small orifices to plug up Includes integral oil mist eliminator Adjustable gas ballast permits handling of condensable vapors
- Pumping Speed: 165 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: Pall Water
Description: gases, organics such as oil mist and water vapor, and fine dust and scale particles Activated carbon absorbs finely dispersed oil, smoke odors and aqueous mist that penetrates the shell Inner layers provide for an excellent air polishing medium
Find Suppliers by Category Top
Featured Products Top
-
Eliminating hydraulic fluids and pneumatic air lines removes the risks of oil leaks, fluid contamination, oil mist generation, and messy hose replacements. This makes electromechanical actuators the ideal solution for hygiene-sensitive applications, including food and (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
vapor by moving dry air through the spray mist and exhausting the water vapor out the optional discharge stack. To prevent overspray from exiting the unit, mist eliminators and coalescing elements are incorporated in the discharge stack. As the water phase is evaporated, the liquid level (read more)
Browse Evaporators Datasheets for Filtertech, Inc.
More Information Top
-
http://medivactech.com/pdfs/100_pascal.pdf
Oil mist eliminators Rotary Vane Pumps .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
C Filters/Strainers (spatial interaction)(includes oil mist eliminators and vapor extractors .
-
$1500-$2000 Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Oil Mist Eliminator , Vacuum Pump, Port Size 2 1/2 FNPT In, Max Flow 300 CFM, 0.3 Microns, Max Pressure 14.7 PSI, Max Temp 40 to 220 F, Bowl Type (Material) Carbon Steel, Height 16 In, Width 15 1/4 In …
-
Pollution Control Systems For Food Processing By Heat And Control
Oil Mist Eliminators .
-
Filters for Vacuum Pumps (.pdf)
PME/KME Oil Mist Eliminator .
-
More than $5000 Pneumatics - Grainger Industrial Supply
• Oil Mist Eliminator , Vacuum Pump, Port Size 8 Flange In, Max Flow 1800 CFM, 0.3 Microns, Max Pressure 14.7 PSI, Max Temp 40 to 220 F, Bowl Type (Material) Carbon Steel, Height 38 13/16 In, Width 21 In, Manual …
-
Pneumatics - Grainger Industrial Supply
• Oil Mist Eliminator , Vacuum Pump, Port Size 8 Flange In, Max Flow 1800 CFM, 0.3 Microns, Max Pressure 14.7 PSI, Max Temp 40 to 220 F, Bowl Type (Material) Carbon Steel, Height 38 13/16 In, Width 21 In, Manual …
-
More than $5000 Pneumatics - Grainger Industrial Supply
• Oil Mist Eliminator , Vacuum Pump, Port Size 8 Flange In, Max Flow 1800 CFM, 0.3 Microns, Max Pressure 14.7 PSI, Max Temp 40 to 220 F, Bowl Type (Material) Carbon Steel, Height 38 13/16 In, Width 21 In, Manual …
-
More than $5000 Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Oil Mist Eliminator , Vacuum Pump, Port Size 8 Flange In, Max Flow 1800 CFM, 0.3 Microns, Max Pressure 14.7 PSI, Max Temp 40 to 220 F, Bowl Type (Material) Carbon Steel, Height 38 13/16 In, Width 21 In, Manual …
-
More than $5000 Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Oil Mist Eliminator , Vacuum Pump, Port Size 8 Flange In, Max Flow 1800 CFM, 0.3 Microns, Max Pressure 14.7 PSI, Max Temp 40 to 220 F, Bowl Type (Material) Carbon Steel, Height 38 13/16 In, Width 21 In, Manual …
Indicates content that may require registration and/or purchase.