-
Supplier: SANDPIPER Pump
Description: General Transfer Separators & Knockout Drums General Duty Spill Clean-Up Diesel Fuel Transfer Sea Water Pump for Drilling Mud Make-Up Produced Water / Condensate Transfer Cellar Pump-Out & Mud Transfer
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 1,500 psi
- Features: Mud Pumps, None, Pump Only, Well Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps, Well Stimulation
-
-
Supplier: Wacker Neuson SE
Description: Diaphragm trash pumps can move almost anything that flows. Pumps can handle solids up to 1.625 inches (41mm) and up to 88 gpm (333 l/min), these pumps are ideal for moving water with mud, slurries and in seepage areas. Built with high quality component, you will be
- Maximum Discharge Flow: 50 to 88 GPM
- Maximum Discharge Pressure: 57.6664675 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Renold Jeffrey
Description: offshore environments Supreme performance at high speeds and shock loads Applications include: Mud pumps Draw works Engine Compounds Transmission drives Rotary countershafts Rotary tables Low and high drum
- Chain Class / Application: Oil Field Chain
-
Supplier: Phelps Industrial Products
Description: possesses excellent resistance to high temperature and chemicals. This packing is uniquely suitable to handle abrasive media in wide range of industries: waste water & sewage pumps, pumps for slurry and mining, dewaxing units, mud pumps in oil drilling, mine
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 1,850 ft/min
- Operating Pressure: 500 to 3,000 psi
- pH Range: 3 to 11
-
Supplier: National Oilwell Varco
Description: catastrophic well control problems. BRANDT manufactures both mud/gas separators and degassers. Mud/gas separators are the first units of solids control equipment arranged to treat mud. As such, they process all of the mud from the flowline before the mud reaches
-
Supplier: National Oilwell Varco
Description: Liners National Oilwell Varco Mission liners are manufactured using only the highest-grade materials. Mission liners offer extended run times with excellent resistance to abrasion, erosion and corrosion. Mission offers ceramic, chrome iron sleeved and hardened steel liners for all mud
- Function: Abrasion / Sliding Wear, Corrosion, Erosion
- Liner Materials: Ceramic, Metal
- Industry / Application: Oil & Gas / Petrochem
-
Supplier: National Oilwell Varco
Description: are: Portable Well Test Manifolds Underbalanced Drilling Manifolds Mud Standpipe Manifold Cement Manifold Choke & Kill Manifold Mud Gas Separator Control System Local operation panel Remote operation panel Complete packages can also include the following parts: Glycol injection unit
- Application: Hydraulic Fluid, Oil / Fuel, Slurry
- General: Integral Manifold Valves
-
Supplier: Precision Polymer Engineering Ltd.
Description: Stack sets comprise of one or more rings with a V-shaped profile that are positioned between male and female adapters located top and bottom, to form a multi-lip packing suitable for mechanically challenging conditions in rod and piston locations. Typical applications include mud pump
- Features: All Rubber or Polymer, V-ring
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Pressure Washers Direct
Description: Engine •Reliable, quiet, and easy to start Karcher Triplex, Oil Bath Pump With 7 Year Limited Warranty •Triplex pumps last longer than axial pumps & are rebuildable •Innovative pump support bracket extends engine shaft life Adjustable Handle •Provides
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
-
Supplier: Renold Plc.
Description: ANSI 80 – 180 and S-Cotter from 200 – 240. Renold oilfield chains are used on: • Mud pump drives • Engine compounds • Tubular and casing draw works input • Transmission drives • Catshafts • Coil tubing injector gripper and skate chains • Low and high drum • Rotary countershafts •
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- Tensile Strength: 319,216 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quintuple and higher, Single
-
Supplier: Pressure Washers Direct
Description: Engine •Reliable, quiet, and easy to start Karcher Triplex, Oil Bath Pump With 7 Year Limited Warranty •Triplex pumps last longer than axial pumps & are rebuildable •Innovative pump support bracket extends engine shaft life Adjustable Handle •Provides
- Water Jet Pressure: 3,500 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Engine •Reliable, quiet, and easy to start Karcher Triplex, Oil Bath Pump With 7 Year Limited Warranty •Triplex pumps last longer than axial pumps & are rebuildable •Innovative pump support bracket extends engine shaft life Adjustable Handle •Provides
- Water Jet Pressure: 2,700 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
-
Supplier: Caterpillar Oil & Gas
Description: modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector 1 pump Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Hydraulic fill capacity — Approx. 114 L (30 gal),
- Output Shaft Speed: 2,100 rpm
- Output Torque: 53,064 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Oil & Gas
Description: control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector 1 pump Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Hydraulic fill capacity — Approx. 152 L (40 gal), subject to
- Output Shaft Speed: 1,900 rpm
- Output Torque: 798,672 In-lbs
- Features: Integrated Gears
-
Supplier: McLellan
Description: FUEL TANK - DOT306/406 - Tank runs 20 gallons per inch of shell. - Standard capacities from 2500 gallons to 4500 gallons. - All heads and baffles are dished and flanged. - Full length fenders (with chain clearance) and mud flaps. - 4 point McLellan hold-down system. - Two full box type
- Dispense Rate: 227.27272727272728 L/min
- Container Size: 9,463,529.47283008 to 17,034,353.0510941 cc
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Caterpillar Oil & Gas
Description: Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Maximum converter outlet oil temperature — 250°F (121°C) Hydraulic fill
- Output Shaft Speed: 2,100 rpm
- Output Torque: 32,400 In-lbs
- Features: Integrated Gears
-
Description: ISO 6807:2003 specifies the requirements for textile- and steel-reinforced rubber hoses and hose assemblies for use with water-based and/or oil-based muds, up to a maximum temperature of 82 °C, which are pumped at high pressure in large volumes in rotary drilling service and which,
-
Supplier: CSA Group
Description: ISO 6807:2003 specifies the requirements for textile- and steel-reinforced rubber hoses and hose assemblies for use with water-based and/or oil-based muds, up to a maximum temperature of 82 °C, which are pumped at high pressure in large volumes in rotary drilling service and which,
-
Supplier: FTL Technology
Description: packaged neatly into a wide variety of equipment such as pumps, compressors and mixers, or in other environments where downtime would be particularly costly and conventional sealing solutions lack the required durability – such as the Oil & Gas industry. The mechanical face seal rings
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Features: Oil / Grease Seal
-
Supplier: Caterpillar Oil & Gas
Description: cooled, multidisc Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector Oil System Cat Transmission/Drive Train Oil-4 (TDTO) sump oil temperatures Maximum converter outlet oil
- Output Shaft Speed: 2,100 rpm
- Output Torque: 24,300 In-lbs
- Features: Integrated Gears
-
Supplier: Renold Canada
Description: fatigue life Proven longer life in offshore environments Supreme performance at high speeds and shock loads Applications include: Mud pumps Draw works Engine Compounds Transmission drives Rotary countershafts Rotary tables Low and high drum
- Non-standard Chain Pitch: 1 to 3 inch
- Tensile Strength: 18,100 to 463,400 lbs
- ANSI Pitch: 100 (1 1/4"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 80 (1")
- # of Strands: Double, Quadruple, Quintuple and higher, Single, Triple
-
Supplier: 3M Advanced Materials Division
Description: Lower frictional losses improve motor efficiency Extended bearing service life High temperature capability (>650ºF) Compact design reduces bit-to-bend while maintaining high load capacity Operates in oil- or water based muds, process fluid or contaminated lubricants 3M™ Hydrodynamic
-
Supplier: 3X Ceramic Parts Company Limited
Description: and production efficiency. Ceramic liner is the first choice for upgrading the liner of high-pressure mud pump for oil field drilling. At present, zirconia ceramic bearing have been adopted by micro cooling fans, and their product life and noise stability are better than
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Palmetto, Inc.
Description: The Palmetto CHEKSEAL™ is a self-adjusting, shaft-mounted, axial lip seal designed as an exclusion device, deflecting and excluding contaminants such as dust, dirt, mud and water. The CHEKSEAL also functions as a “retainer” seal, preventing the loss of viscous lubricants such as heavy
- Seal Orientation: Axial Seal
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Description: maintaining a compact size. Application of API Y Type Filter Valve Oil and gas production: Filtering contaminants from crude oil or natural gas to protect pumps, valves, compressors, turbines, and other downstream equipment from damage. Refining and petrochemical processing:
- Valve Size: 4 to 20 inch
- Port Size: 4 to 20 inch
- Valve Type: Directional Valves
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
such as drills for onshore/offshore oil applications. Components typically straightened on Savage Presses: Downhole drills (rotors and stators) Drill pipes / tubular Liner hangers and drill collars Pump shafts, motor shafts, axles (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc. -
transmission for hydraulic, control, and sensor systems Standard 28 circuits, customizable circuit count, low crosstalk Environmental Protection IP65 or higher for dust, water, mud, and oil mist resistance (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
content — Fats, oils, and grease cause clogging of pipes, pumps, and equipment while inhibiting microbial activity. High suspended solids — Includes blood, proteins, hair, and meat scraps, leading to poor settleability and high sludge volumes (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Cai, Jiongjiong, +, ICEMS Aug. 2011 1-6 Research of low-speed and direct-drive PMSM for new oil drilling mud pump .
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
[ Related Keywords : F-2200 HL Mud pump, Horizontal Type Mud Pump, Oil Drilling Mud Pump , F-2200 Triplex Single Acting ] .
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
[ Related Keywords : F-2200 HL Mud pump, Horizontal Type Mud Pump, Oil Drilling Mud Pump , F-2200 Triplex Single Acting ] .
-
2011 Combined Author Index IEEE Industry Applications Society Publications
…level parallel current source inverter for high power application with DC current balance control; IEMDC May 2011 504-509 Bingyi, Zhang, Sen, Wang, and Guihong, Feng, Design of high-power PMSM for direct-drive oil drilling mud pump ; ICEMS Aug. 2011 1…
-
Advanced Technologies in Manufacturing, Engineering and Materials
…production scale of industrial reciprocating pump manufacturers, the main production J type metering pump (such as JZ, JD, JW, JX, JT, 2DB, 1DB), pneumatic and electric diaphragm type metering pump, slurry pumps, marine pumps, oil separating mud pump , mud pump, piston pump…
-
Computational Intelligence in Fault Diagnosis
Manifestations requested from the human operator are: Z1 (whistling noise at pump), Z2 (jerky noise at pump), M1 ( oil mud at pump ), M2 (oil mud at tank); x .
-
Human-like fault diagnosis using a neural network implementation of plausibility and relevance
…outlet: ‘‘too low’’ lo, ‘‘too high’’ hi), T2 (oil temperature ‘‘too high’’ in the tank); – Manifestations requested from the human operator are: Z1 (whistling noise at pump), Z2 (jerky noise at pump), M1 ( oil mud at pump ), M2 (oil mud at…
-
The impact of direct measurements of water saturation and water resistivity from core on the hydrocarbon in place calculations of the Azeri-Chirag-Guneshli (AC...
Mud & Oil pump .
-
oilfield - offers from oilfield manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Gear Oil Pump , mud pump parts, oilfield tools, BOMCO parts ] .
-
6. The Use of Hydraulic Systems in the Oil Industry
Our attention was then drawn to the problem of driving mud pumps for oil drilling.
Indicates content that may require registration and/or purchase.