-
Supplier: Accuris
Description: Hand Finishing Sticks and Oil Stones - Dimensions
-
Supplier: Gesswein Co., Inc.
Description: This special lubricant was developed for the mold and die finisher. It is economical and practically odorless, and it evaporates slowly. Recommended for fast cutting and for finishing operations. Helps prevent loading. Lets stones cut better and more freely so they produce a bright, smooth
- Features: Fluid / Oil, Petroleum / Mineral Oil, Specialty
- Type / Function: Lubricant, Metal Cutting Fluid, Metal Working Fluid
-
Supplier: DME Company
Description: TYPE M (MEDIUM OIL FILLED): Aluminum oxide crystals in a hard vitrified bond, with a special oil fill which eliminates the soaking often recommended for abrasive stones. The oil fill provides additional lubrication to prevent loading and assure optimum stock removal. Ideal
- Width: 0.375 to 0.5 inch
- Grit Size: 150 to 900
- Abrasive / Stone: Aluminum Oxide
- Applications & Coarseness: Fine - Stoning
-
-
Supplier: Acrolab Ltd.
Description: Stoner 93234 CUT non - chlorinated cleaner is a powerful, fast acting, non - CFC, precision cleaner that removes grease, oils, waxes, inks, tars and silicone oils from tools, equipment, molds, metal parts, and more . CUT dissolves and flushes away most release agents from molds. They
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
-
Supplier: Gesswein Co., Inc.
Description: A semiliquid material that releases tiny metal particles from hard stones to keep them at their peak efficiency. It is recommended for use on hard stones such as our Ruby, India and Hard Arkansas Stones. Comes in a 1/2 fl. oz. jar.
- Type: Cleaner / Cleaning Agent, Degreaser, Terpene / Oil-based
- Full Strength Use: Full Strength (Undiluted) Use
- Features: Other, Specialty / Other
-
Description: Capstone® repellents provide outstanding stain protection to porous mineral-based surfaces such as natural stone, unglazed tile and grout. Capstone® ST-100HS, ST-110, ST-300 and ST-500 can be diluted in water, and Capstone® ST-200 can be diluted in solvents, to create oil- and
-
Supplier: Norton Abrasives
Description: Multi-Oil Benchstone-C/M/F IM313
- Length: 11.5 inch
- Width: 2.5 inch
- Height: 0.5 inch
- Grit System: ANSI - Bonded
-
Supplier: Acrolab Ltd.
Description: Stoner W500 Citrus Cleaner for Molds is an all natural, heavy - duty, precision cleaner used to remove greases, oils, waxes, silicones and other contaminants from molds, metals, painted surface, ceramic, fiberglass and other materials. Citrus Cleaner for Molds is made from a highly refined
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Surface Treatment
-
Supplier: Acrolab Ltd.
Description: Stoner A555 is a Low Odor Cleaner Degreaser that has many uses for cleaning molds, tools, machinery, and other equipment. It removes grease, oil, tar, dirt, adhesives, ink, and grime from metals and other materials. Stoner A555 Low Odor Cleaner Degreaser Features & Benefits Low odor mold
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
-
Supplier: Morbern, Inc.
Description: permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Acrolab Ltd.
Description: per application. W408 contains no silicones, oils, or waxes and most molded parts do not require cleaning prior to painting, hot stamping, plating, or similar decorating. Improves molding efficiency in many processes including injection, compression, transfer, vacuum form, pour cast, die
- Type: Aerosol / Contact Cleaner
- Features: Specialty / Other
-
Supplier: Sunnen Products Company
Description: Man-852 is a non-hazardous, ecologically responsible, unregulated honing oil composed entirely of natural surface active lubricity agents. Because this product does not use additives, it is ideally suited for applications where additives are restricted, such as the aerospace and nuclear
- Industry Applications: Aerospace, Metal Working Fluid
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Specialty, Specialty / Other
-
Supplier: AENOR
Description: OIL STONES. DIMENSIONS.
-
Supplier: Light Center (The)
Description: 20 1/2`` Gold Stone Hanging Exterior Fluorescent in Oil Rubbed Bronze
- Light Fixture Wattage: 13 watts
- Features: Other
- Application: Outdoor
-
Supplier: Newark, An Avnet Company
Description: SOLDER BALL PLACEMENT KIT; Kit Contents:8000 Pcs Solder Balls, 4 Pcs ESD Safe Oilers, PEEK Spudger, Bent & Half Tweezers & Sharpening Stone; Product Range:- RoHS Compliant: Yes
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: for maintaining anion stone integrity. AmberCut 353 will prevent darkening of aion stones, thus resulting in extended stone life, removal rate consistency and lower scratch defect rate. AmberCut 353 is highly effective when used in a one-pass process with PVA formulated grinding
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Features: Biodegradable, Synthetic / Semi-synthetic
- Type / Function: Coolant (Flood / Mist), Grinding Fluid, Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: CS UNITEC
Description: Powerful 4.2 HP motor and heat-treated gears Drill holes up to 12" diameter Rugged 3-speed gearbox with mechanical slip clutch Ideal for heavy-duty wet drilling in concrete, reinforced concrete, asphalt and natural stone. Self-regulating oil flow control – required volume of 6 GPM;
- Weight: 69 lbs
- RPM: 380 to 1,800 rpm
- Electric Motor Power: 3,099.9999999999986 watts
- Power: Electrical Tools, Power Tools
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® PLS95G40DH1T is a 40% GR impact modified PA, made with SHIELD technology, its superior heat & oil resistance combined with the "stone impact resistance" makes it ideal choice for use in severe environments exposed to heat and oil. The Breakthrough Plastic that Won’t Break
- Tensile Modulus: 1,638.91628473633 ksi
-
Supplier: Victaulic Co. of America
Description: STRAIGHT, VAN STONE TYPE 304 STAINLESS STEEL MATERIAL 2.375 FLANGE OUTSIDE DIAMETER UL, ANSI/NSF 61 APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION, POWER GENERATION, MARITIME AND CUSTOM CASTING, COLD POTABLE WATER APPLICATION
- English Size: 2 inch
- Connection Type: Flange
-
Supplier: Techsil Limited
Description: to remove contaminants, mineral oils, greases, tar/bitumen, semi-cured adhesives and sealants, uncured paints/varnishes and oil based printing inks. It will not damage most surfaces and is safe for use on metals, composites, plastics, ceramics, acrylics, concrete, brick, stone,
- Type: Descaler / Desmutter / Dioxidizer, Solvent / Solvent-based
-
Supplier: Techsil Limited
Description: to remove contaminants, mineral oils, greases, tar/bitumen, semi-cured adhesives and sealants, uncured paints/varnishes and oil based printing inks. It will not damage most surfaces and is safe for use on metals, composites, plastics, ceramics, acrylics, concrete, brick, stone,
- Type: Descaler / Desmutter / Dioxidizer, Solvent / Solvent-based
-
Supplier: igus® inc.
Description: e-chains®, medium stressing, radii from 7.5 x d, speed up to 3 m/s Travel distance: 4: Travel up to 50 m Resistance to oil: 1: No resistance to oil Typical Applications for medium mechanical load requirements without influence of oil preferably indoor applications especially for
- Number of Conductors: 2 to 25 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -5 to 70 C
- North American (AWG): 20 AWG
-
Supplier: FTL Technology
Description: packaged neatly into a wide variety of equipment such as pumps, compressors and mixers, or in other environments where downtime would be particularly costly and conventional sealing solutions lack the required durability – such as the Oil & Gas industry. The mechanical face seal rings are
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Features: Oil / Grease Seal
-
Supplier: Durst
Description: back hoes, cement mixers, cherry pickers, drilling equipment, forestry feller-buncher, lawn & garden tractors, pavers, stone crushers, trenchers, turret boom vehicles, utility vehicles) Agricultural (bailers, spreaders, combines, fertilizers, harvesters, irrigators, plows, planters,
- Pitch Diameter: 2 to 48 inch
- Face Width: 2.75 to 30 inch
- Length: 25 to 36 inch
- Gear Type: Helical Gear, Pinion, Worm
-
Supplier: HardwareSource, Inc.
Description: This pivot base is used with our Large Pivot Hinges (SKU numbers 838250, 838251 and 838252 only). The pivot base replaces one leg of the pivot hinge (the non-door leg) to allow an easier installation if installing in concrete, marble, stone or any other material where a smaller cutout is
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium
- Features: Attachment Chain, Conveyor Chain, Other / Specialty Application
- Chain Types: Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium
- Conveyor Type: Chain Conveyor
-
Supplier: Beacon Adhesives, Inc.
Description: work surfaces. Items must be clean & dust free. Wipe back of stones to remove any oils or dirt. Apply glue to stone; enough to cover the back of the stone and gently position without pressure. For glitter, apply a thin coat of glue and generously sprinkle with glitter.
- Features: Water Based / Latex Dispersion
-
Supplier: ContiTech AG
Description: Extremely high stability is provided in the traverse direction, good longitudinal flexibility Different feed and discharge directions are possible by rotating the vertical runs Applications: Construction industry Potash and salt mining Stones and earth Fertilizer Chemical industry Recycling
- Application: Agricultural, Mining / Quarrying
- Features: Other / Custom, Sidewalls
-
Description: that produces no heat, eliminating the possibility of costly metal distortion and is spark free, so it is safe to use in explosive areas. It creates cleaner, straighter cuts and is more environmentally friendly than traditional methods as its byproduct is water, not shavings, dust or oils.
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
- Materials: Composites, Metals, Stone / Marble / Granite
- Capabilities: Water Jet Cutting
-
Supplier: Precision Surfacing Solutions
Description: plexiglas hood equipped with a safety micro-switch Each preparation program can be composed of a maximum of 100 steps, divided into groups of four steps at a time. Initial grinding by stone wheel to insure absolute flatness. Rotation of the sample holder is bi-directional, at speeds between 0
- Rotary Speed: 0 to 300 rpm
- Automation: Automatic / Indexing
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Grinder, Metallographic Equipment, Other
-
Supplier: Beacon Adhesives, Inc.
Description: Quick Grip is super strong, super-fast, and better than super glue – Quick Grip bonds, mends, and repairs almost anything! This super strong adhesive is perfect for both indoor and outdoor projects. Directions: Remove Cap. Surface must be clean, dry, and free from oil and grease. Always test
- Substrate Compatibility: Metal, Wood / Wood Product
- Features: Other
-
Supplier: CS UNITEC
Description: material will not glaze or load, even if exposed to heavy contamination. MAGNUM CLEAN® is the ideal cleaning disc for pore-deep removal of paint, rust, scale and oil smears, as well as for cleaning and exposing without material removal. It is ideal for use in body shops (cleans thin sheet
- Outer Diameter (OD): 5 inch
- Disc / Backing Type: Cloth Disc
- Applications & Materials Abraded: Dry Grinding, Metals / Metalworking
- Mounting: None / Handheld
-
Supplier: DEPRAG, Inc.
Description: Pistolgrip Design Air needle scalers with pistolgrip - high-quality - robust tools for cleaning welds - removal of rust from steel structures - removal of paint and boiler stones - cleaning the castings - cleaning facades and construction machines - roughening concretes - in the automotive
-
Supplier: ContiTech AG
Description: CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with
- Belt Width: 125.98432 inch
- Application: General Purpose, Mining / Quarrying
- Features: Other / Custom
Find Suppliers by Category Top
Featured Products Top
-
Finish Centerless ground finishing is a technique that offers a similar appearance to stainless steel as polished finishes do. The main difference is that the ground finish shows visible circumferential scratch lines as a result of the grinding stone. The finishing details may vary from smooth to (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Dictionary of the geology / Dictionary of Geology
not controllably) wildly oil waving oil tracks pl traces of oil oil stone m elaeolite, oilstone oil sump m seepage oil carrier m kerosene-bearing zone oil pollution f oil pollution oil supply m oil reserve, oil stick oil sump f oil …
-
Dictionary of Gems and Gemology
India stone; a remarkably fast-cutting, long-wearing oil stone , a smooth fine-grained stone used to sharpening edged tools, made from alundum.
-
Dictionary of Gems and Gemology
India stone; a remarkably fast-cutting, long-wearing oil stone , a smooth fine-grained stone used to sharpening edged tools, made from alundum.
-
Mechanical Engineering, Materials and Energy
Keywords: Ultrasonic Vibration, Honing, Oil Stone Bed, Ultra-precision Machining .
-
Dubbel
° C % By Weight maximally sulfur content by mineral oils lignite-tar oils coal-tar oils …
-
Investigation and evaluation of geopressured-geothermal wells. Summary of Gruy Federal's Well-of-Opportunity Program to January 31, 1980
Atlantic Richfield Atlantic Richfield Stone Oil Stone Oil Inexco .
-
Landolt-Börnstein
3 Normal impregnating oil (coal tar oil) after Reichsbahn- and rich post rule.
-
Advanced Research on Advanced Structure, Materials and Engineering II
Changes of coarse aggregate gradation composition of Marshall specimen volume parameter ( Oil stone ratio 5.4% .
-
Advanced Research on Material Engineering and Electrical Engineering
Figure1 Honing after 2 # sticky oil stone .
-
Product Design and Manufacture
Honing is the finishing processing method for cylinder and bush-type parts, but the ordinary honing and ultrasonic honing can not avoid the problem of offline dressing after the oil stone passivation.
Indicates content that may require registration and/or purchase.