Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ifm efector inc.
Description: Continual condition monitoring of oils Two analog outputs for viscosity and temperature Wide input voltage range Robust stainless steel housing From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
-
Supplier: Newark, An Avnet Company
Description: FS-930 Series - Oil Flow Switch, Compensates for Viscosity Changes in Fluids RoHS Compliant: Yes
-
Supplier: BARTEC
Description: fulfil the conditions of Newton’s friction law are referred to as Newtonian fluids. Their viscosity is a material constant, which is only dependent on pressure and temperature. The viscosity for incompressible and Newtonian fluids can be derived from the so called Hagen-Poiseuille law.
-
-
Supplier: BARTEC
Description: fulfil the conditions of Newton’s friction law are referred to as Newtonian fluids. Their viscosity is a material constant, which is only dependent on pressure and temperature. The viscosity index is a widely used and accepted measure of the variation in kinematic viscosity due
-
Supplier: SAE International
Description: was conducted by designing and installing a separate oil reservoir along with a circulation system which was mounted in the vicinity of the oil pan. An innovative oil sensor was directly installed on the reservoir which can measure five (5) independent oil
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears,
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Sensirion
Description: The SLQ-QT500 features a flow range of up to 120 ml/min for water-based and hydrocarbon-based liquids, such as alcohols, solvents, oil, fuel and adhesives. It is the first choice for measurement of liquids containing particles or with a high viscosity. The SLQ-QT500 in combination with
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Mounting: In-line
-
Supplier: SAE International
Description: these data, realtime modification of engine or system operation can be made to optimize power, efficiency, oil drain management and emissions depending on the fluid and control system that integrates the sensor. Single parameter sensors like electrical property sensors
-
Supplier: Cambridge Viscosity by PAC
Description: The Model SPC/L392 in-line viscometer sensor provides continuous measurement of temperature and viscosity. The sensor can be used with our VISCOpro electronics to meet any viscosity management application. Our patented technology is based on a simple and reliable
- Dynamic Viscosity Range: 0.2 to 20,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: In-Line / In-Tank (Process / Continuous), Measures Temperature
- Industry / Application: Lube Condition Monitoring (Oil Analysis), Non-Newtonian Liquid
-
Supplier: Clark Solutions
Description: Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems Transformer oils Aggressive/caustic liquids in the chemical industry The model DOZ01 flow
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 32 to 176 F
- Liquid Volumetric Flow Rate: 0.0333333333333333 to 0.35 GPM
- Operating Pressure: 145.0377 to 290.0754 psi
-
Supplier: Gems Sensors & Controls
Description: Ideal for Viscosity Fluids Withstands Rough Service Intermediate Size Excellent stability for general use in oils and water. With large float displacement, switch withstands rough service; suitable for high viscosity liquids. Intermediate in size.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 230 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: ASTM International
Description: Laboratory and Engine Test Stand Calibration 11.1 Testing of Reference Oils 11.1.1 Reference Oil Test Frequency 11.1.2 Reporting of Reference Oil Test Results 11.1.3 Evaluation of Reference Oil Test Results 11.1.4 Status of Non-reference Oil Tests Relative to
-
Supplier: AMETEK Spectro Scientific
Description: measurement of kinematic viscosity using only a few drops (60µL) of oil. When closed, the center pieces of the split cell form a funnel with 100 micron gap allowing oil to flow down by gravity. Sensors along the funnel are triggered when oil flows by and flow time
- Kinematic Viscosity Range: 1 to 700 cSt
- Accuracy: 3 ±% Full Scale
- Display & Special Features: Graphic / Video Display, Handheld / Field
- Industry / Application: Lube Condition Monitoring (Oil Analysis)
-
Supplier: AMETEK Spectro Scientific
Description: analyze oil additive levels as well as additional wear metals. Monitoring equipment and oil health with oil analysis The three automated MicroLab 30 tests provide a complete look at equipment and oil condition. Mechanical condition parameters indicate potential equipment
-
Supplier: BARTEC
Description: is an important quality parameter especially for lube oils but also for gas oils and fuel oils.
-
Supplier: Eaton
Description: (50 bar) Temperature: 32 to 158 °F (0 to 70 °C) Calibration: ISO MTD in oil Connection: 1” or ¾“ pipes Power supply: 24 V DC PFS 01 - Laser Sensor Features: Consists of two sensor elements: a laser sensor for particle counting and a flow sensor for volume flow
-
Supplier: Cole-Parmer
Description: • Tuning fork vibration viscometer provides superior accuracy • Changing viscosity and temperature can be measured without replacing the sensor plates • Accurate low viscosity measurement • Excellent solution for difficult measurements such as foaming, flowing, and low
- Dynamic Viscosity Range: 0.3 to 10,000 cps
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: • Tuning fork vibration viscometer provides superior accuracy • Changing viscosity and temperature can be measured without replacing the sensor plates • Accurate low viscosity measurement • Excellent solution for difficult measurements such as foaming, flowing, and low
- Dynamic Viscosity Range: 1,000 to 100,000 cps
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: • Tuning fork vibration viscometer provides superior accuracy • Changing viscosity and temperature can be measured without replacing the sensor plates • Accurate low viscosity measurement • Excellent solution for difficult measurements such as foaming, flowing, and low
- Dynamic Viscosity Range: 1,000 to 100,000 cps
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: • Tuning fork vibration viscometer provides superior accuracy • Changing viscosity and temperature can be measured without replacing the sensor plates • Accurate low viscosity measurement • Excellent solution for difficult measurements such as foaming, flowing, and low
- Dynamic Viscosity Range: 0.3 to 10,000 cps
- Features: Specialty / Other
-
Supplier: HydraCheck Inc.
Description: used on mobile and industrial hydraulic circuits. Also lubrication and coolant systems using oil. These direct acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good reliability and minimizes the
- Media Temperature Range: 14 to 122 F
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Eaton
Description: laser sensor for particle counting and a flow sensor for volume flow measurements Advantages of the thermal volume flow sensor: no mobile parts, no abrasion, simple electronic evaluation procedures, contamination resistant Integrated laser sensor operates on the principle
-
Supplier: AMETEK Spectro Scientific
Description: typically takes 2 to 3 hours to complete 24 samples. Actual run time varies by oil viscosity and cleanliness.
-
Supplier: Gefran
Description: TPF Series flush diaphragm pressure transducers are based on bonded strain gauge on stainless steel technology. Thanks to the strong flush diaphragm made with 17-4 PH stainless steel, TPF is particularly suitable for pressure measurement where the media is with high viscosity (thick fluids,
- Working Pressure Range: 150 to 15,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Gauge
-
Supplier: Cambridge Viscosity by PAC
Description: control-the ability to change settings, measure different attributes, and capture and analyze real-time data. The VISCOpro 2000 viscometer offers menu-driven electronics to complement and control Cambridge Viscosity's high-quality in-line and in-tank sensors. Powerful yet easy to use,
- Dynamic Viscosity Range: 0.2 to 20,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature
- Industry / Application: Lube Condition Monitoring (Oil Analysis), Non-Newtonian Liquid
-
Supplier: Badger Meter
Description: the responsible and careful use of available resources. Compact and cost-effective meter. Designed for flow measurement of low viscosity and non-aggressive liquids alike, including demineralized water, alkaline solutions, oils, salad oil, fuel/fuel consumption, beverages, water
- Pipe Diameter: 0.25 to 0.375 inch
- Liquid Volumetric Flow Rate: 0.026 to 9.2 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00005733 to 0.020286 lbs/min
-
Supplier: Solutions with Innovation, LLC
Description: The intermediate size L180 and large size L190 feature a Buna-N or Teflon float that provides optimum displacement and excellent stability in oils and water. Both Buna-N models are rated to system pressures of 180 psig. The L180 can be supplied with a 300 psig Teflon float and the larger Buna
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 180 F
- Liquid specific gravity: 0.65 (Specific Gravity #)
-
Supplier: Malema Sensors
Description: Covol volumetric counter is ideal meter for viscous fluids such as oils, waxes and polymers. The sensor is constructed in SS-316, PVC, PP and PTFE material options to suit corrosive applications. It can be easily cleaned and sterilized. Features Viscosity up to 120,000 mPa.s It
- Media Temperature Range: -40 to 302 F
- Liquid Volumetric Flow Rate: 0.044 to 264.17205234 GPM
- Electrical Output: Analog Current
- End Fittings: Flanged, Threaded
-
Supplier: TDCollaborative, LLC
Description: used oil, or residual fuel measurements, including Heavy Fuel Oil pre-combustion control. Control circuitry is housed in a rugged industrial enclosure mounted directly to the sensor. It runs on safe 24Vdc power, returning sourced 4-20ma signals AND a serial port data and setup
- Dynamic Viscosity Range: 5 to 40 cps
- Accuracy: 2 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, In-Line / In-Tank (Process / Continuous), Measures Temperature
- Industry / Application: Diesel / HFO Blending, Fuel Testing, Petroleum / Oil & Gas
-
Supplier: KOBOLD Instruments, Inc.
Description: technology at a rotameter price. Suitable for viscous media ranging from hydraulic oils to light gear oils, the OVZ eliminates problems associated with viscosity changes during operation. The OVZ's cost conscious design allows for easy maintenance. Since the only wear components
- Media Temperature Range: 176 F
- Operating Pressure: 580 psi
- Electrical Output: Frequency
- Features: Liquid, Positive Displacement
-
Supplier: Siemens Process Instrumentation
Description: viscosity, batch control, integrated net oil computing with API standard and heat calculation. Tube health check and key diagnostics for inline meter verification without disturbing running measurements Extensive range of optional functions selectable at time of ordering Batching
- Features: Computer Controllable, Digital Display, Digital Front Panel, Mass Flow Meter, Other, Volumetric Flow Meter
- Meter Technology: Coriolis Meter
-
Supplier: AMETEK Brookfield
Description: Applications include chemical compounds containing volatile materials, oil industry, drilling muds and fracturing fluids, processed foods, polymers and paints. Any test sample requiring absolute viscosity measurement under totally enclosed conditions is a viable candidate. FEATURES AND
- Dynamic Viscosity Range: 0.5 to 36,000,000 cps
- Shear Rate Range: 1,700 sec -1
- Industry / Application: Chemical Processing, Petroleum / Oil & Gas
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), SPC / Application Software
-
Supplier: Burkert Fluid Control Systems
Description: This positive displacement sensor fitting is specially designed for flow measurement and/or batch control of highly viscous fluids like glue, honey or oil. This measuring element S077 must be associated to a transmitter SE30, SE32, SE35, SE36 with hall sensor principle only,
-
Supplier: Micro Sensor Co., Ltd.
Description: Used For Oil and Gas Industry, Power Generation and Mining Industry, Urban Water Supply and Drainage MDM7000-LT Intelligent Level Transmitter is applicable for level measurement of high viscosity, corrosive, easily precipitated fluids. It supports multiple options of liquid as filled
- Working Pressure Range: 5.801508 to 435.1131 psi
- Accuracy: 0.075 ±% FS
- Media: Gas, Liquid
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Viscosity" to learn more. Learn about the MiniVisc 3000. If you have any questions regarding monitoring the viscosity of your oil, please contact Ametek Spectro Scientific so we can work with you to develop a solution that is right for you. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
of oxidation and contamination in service. Oil viscosity is expected to rise over time and use, and loss of viscosity is considered to be more serious than an increase. For rotary screw systems where the oil is mixed with lubricant and then separated, the viscosity must be taken after the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
acids, varnish, and sludge. Fuel These contaminants are generally associated with engine malfunction. Fuel dilution, however, can also be caused by excessive engine idling or stop-and-go operation. Fuel dilution of the oil causes a loss in viscosity, resulting in (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
largest uses of gear sets in the world and are a very large consumer of oil. In 2016, in the United States, transmissions used 160 million gallons of oil. This represented 7% of the worldwide usage of transmission oils. Lubricants for transmissions are very specialized and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Measuring oil viscosity Analyzing oil for key parameter like TAN, TBN and oxidation Download your free handbook to learn the latest techniques. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Analysis: Complies with ASTM D7889, using just 60 microliters of oil with no sample preparation required. The test is quick, taking only 1 minute, and involves no solvents or chemicals. Viscosity (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
inexpensive method to gauge potential machine wear by determining the condition of the oil and the presence of metallic wear particles. By measuring oil condition via molecular and viscosity analysis, FieldLab enables customers to extend service life of lubricants used in their applications, optimize (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
On-site oil analysis for Power Generation Machine condition monitoring based on oil analysis is widely practiced by power plants, whether they are nuclear, coal-fired steam, combined cycle gas turbine, medium and low speed diesels, windmills, or geo-thermal. All of these (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
: Particle counting, classification and ferrous monitoring Measuring oil viscosity (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
of Mexico reached out to a reliability services provider in Louisiana to seek a solution to improving their oil analysis program. The major challenge was to select a portable, solvent free oil testing device that could measure abnormal metals, viscosity, oil chemistry, and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
When Oil is Struck VISCOlab PVT Helps Schlumberger DBR Technology Analyze It
Viscosity series 300 sensors in its oil analysis system.
-
The Challenges of Measuring Flare Gas
, and the current to the velocity sensor is converted to electrical power, or wattage. The four temperatures, the wattage, and the gas composition are the inputs to the system. The gas property algorithms calculate the updated properties of the gas (mass density, dynamic viscosity, thermal conductivity
More Information Top
-
Monitoring automotive oil degradation: analytical tools and onboard sensing technologies
2003) An automotive engine oil viscosity sensor .
-
Recent Developments in Online Oil Condition Monitoring Sensors and Alignment with ASTM Methods and Practices
Despite this, few online oil viscosity sensor technologies are currently available, although there is considerable academic interest in developing miniaturised devices [21].
-
Condition monitoring of viscous liquids using microsensors
Jakoby, B., Scherer, M., Buskies, M., Eisenschmid, H. (2004a): An Automotive Engine Oil Viscosity Sensor .
-
Fluid condition monitoring sensors for diesel engine control
[4] B. Jakoby, M. Scherer, M. Buskies, and H. Eisen- schmid, “An Automotive Engine Oil Viscosity Sen- sor ”, IEEE Sensors J., Vol. 3, No.5, 2003, pp. 562- 568.
-
Sensitivity analysis of multi-layered C-axis inclined zigzag zinc oxide thin-film resonators as viscosity sensors
Eisenschmid, “an auto- motive engine oil viscosity sensor ,” IEEE Sens. J., vol.
-
A General-Purpose Online Measurement System for Resonant BAW Sensors
[30] B. Jakoby, M. Scherer, M. Buskies, and H. Eisenschmid, “An automotive engine oil viscosity sensor ,” IEEE Sensors J., vol.
-
Progress and trend of sensor technology for on-line oil monitoring
An automotive engine oil viscosity sensor .
-
Applications of Tuning Fork Resonators for Engine Oil, Fuel, Biodiesel Fuel and Urea Quality Monitoring
An Automotive Engine Oil Viscosity Sensor .
-
New Automotive Sensors—A Review
[61] B. Jacoby, M. Scherer, M. Buskies, and H. Eisenschmid, “An auto- motive engine oil viscosity sensor ,” IEEE Sensors J., vol.
-
E-maintenance
Agoston et al. (2005a) used a thickness shear mode microacoustic resonator for an engine oil viscosity sensor .
Indicates content that may require registration and/or purchase.