Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH? HR Series high temperature hermetically sealed switch is sealed as defined in MIL-PRF-8805, Symbol 5. The HR Series combines maximum sealing, high temperature [315 deg C (600 deg F)] capabilities and rugged, heavy duty, corrosion-resistant construction
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -65 to 315 C
- Pre-travel: 0.050000027 inch
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Precision Multiple Limit Switches are used for the control and positioning of all kinds of automated machinery and industrial equipment. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Both horizontal and vertical
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -20 to 80 C
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Inductive Multiple Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. Up to 20 sensors per housing are available in various mounting profiles. The robust
- Maximum AC Voltage Rating: 20 to 250 volts
- Maximum DC Voltage Rating: 10 to 55 volts
- Operating Temperature: -25 to 70 C
- Certifications / Approvals: CE Certification
-
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Inductive Single Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. The robust design allows our inductive sensors to be used as an alternative to mechanical
- Maximum AC Voltage Rating: 20 to 250 volts
- Maximum DC Voltage Rating: 10 to 55 volts
- Operating Temperature: -25 to 70 C
- Certifications / Approvals: CE Certification
-
Supplier: Burger & Brown Engineering, Inc.
Description: SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger molds, or molds with multiple slides. Increased safety and prevention of mold damage result when the SMARTLOCK® slide retainer
- Maximum Current Rating: 4 to 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 28 volts
- Electrical Life (Minimum): 10,000,000 (#)
-
Supplier: Euchner-U.S.A., Inc.
Description: EGM Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows
- Maximum Current Rating: 0.6 amps
- Maximum AC Voltage Rating: 230 volts
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -20 to 85 C
-
Supplier: DigiKey
Description: HIGH TEMPERATURE, DUAL CIRCUIT V
- Maximum Current Rating: 10 amps
- Electrical Life (Minimum): 500,000 (#)
- Operating Temperature: -40 to 350 C
- Mechanical Life (Minimum): 15,000,000 (#)
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 912292-AV4044 Series: AV4 Operating Temperature Range: -25°C ~ 80°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market:
- Device Type: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: C&K Components Win Source Part Number: 933237-SDS002R Series: SDS Operating Temperature Range: -40°C ~ 85°C Features: Switch SPST-NC Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High
- Device Type: Rotary Limit Switch
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting plate
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Win Source Part Number: 897585-SS-10GL13 Series: SS Operating Temperature Range: -25°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Tray Mounting: Chassis Mount Family Name: SS-10 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the
- Device Type: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: ZF Electronics Win Source Part Number: 915323-E34-00A Series: E Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat
- Device Type: Rotary Limit Switch
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting plate
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Richardson RFPD
Description: Si834x Isolated Smart Switch The Si834x provides up to four isolated high-side or low-side switches with low RON. These switches are ideal for driving resistive and inductive loads like solenoids, relays, and lamps commonly found in industrial control systems like Programmable
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 120 to 480 volts
- Maximum DC Voltage Rating: 115 to 550 volts
- Operating Temperature: -29 to 121 C
-
Supplier: Littelfuse, Inc.
Description: A high temperature flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Rated for
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Eaton Corporation
Description: PBT RESIN MATERIAL 1.57 INCH W X 1.57 INCH D X 4.64 INCH H SIZE 1/2 INCH NPT, TERMINAL WIRING CONNECTION TYPE 2 WIRE(S) 35 TO 250 VAC OPERATING VOLTAGE NEMA 4/4X/6/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO/NC OUTPUT CONFIGURATION 15 MM SENSING DISTANCE TOP/SIDE SENSING
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Barksdale Control Products
Description: Barksdale's TPR Series Temperature Switch adds flexibility to Barksdale's solid reputation for quality & reliability, and offers versatility for your temperature sensing needs. This switch is ideal for applications where freeze protection or lower temperature control is
- High Temperature Set Point: 40 F
- Maximum Current: 22 amps
- Maximum AC Voltage: 480 volts
- Maximum Diameter or Width: 3.25 inch
-
Supplier: Barksdale Control Products
Description: Barksdale's TXR & TXL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offer versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in hazardous
- High Temperature Set Point: 15 to 325 F
- Maximum Current: 22 amps
- Maximum AC Voltage: 480 volts
- Maximum Diameter or Width: 4.5 inch
-
Supplier: WATTCO
Description: circuits added after each stage It is also attached with a control terminal board to help in the efficient controlling of the heater. There is a left hand offset control box It comes with grounding lugs The duct heaters are fitted with automatic limit switches to allow for primary
- AC Voltage Required: 120 to 600 volts
- kWatts: 22.5 kW
- Heating Capacity: 22.5 kW
- Heater Type: Coil Heater, Duct Heater
-
Supplier: Thermik Corporation
Description: position. The contacts (7) are abruptly closed. The temperature will now fall. The bimetallic disc (4) will only snap back upon reaching a defined spring back temperature and the contacts will be abruptly opened again. As a result of the dimensioning of the contact bearing pin (2), an
- High Temperature Set Point: 158 to 392 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 500 volts
- Life Cycles: 10,000 Number of Cycles
-
Supplier: ACCES I/O Products, Inc.
Description: equipment, instrumentation, lab automation, and process control. The board is capable of monitoring electrical devices such as motor controllers, powered switches, dry contacts, thermostats, limit switches, push buttons etc.. The PCIe-IDIO Series can be used in the following
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- Data Acquisition: Data Acquisition Computer Board, Output Module
-
Supplier: steute
Description: Indicator lamp position in the left side cable entry, other positions possible on request Ex version available Version for low temperatures down to -40 °C with high degree of protection IP 67 available
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
- Normal State: Normally Closed (NC), Normally Open (NO)
- Features: Offset Roller, Screw Terminals
-
Supplier: steute
Description: by 4 x 90° Ex version available Version for low temperatures down to -40 °C with high degree of protection IP 66 available - see chapter / ES 98 / EM 98 -40°C IP66 Extreme > Version for high temperatures up to +90 °C with high degree of protection IP 69K available
- Maximum AC Voltage Rating: 4,000 volts
- Operating Temperature: -20 to 80 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
-
Supplier: ACCES I/O Products, Inc.
Description: equipment, instrumentation, lab automation, and process control. The board is capable of monitoring electrical devices such as motor controllers, powered switches, dry contacts, thermostats, limit switches, push buttons etc.. The PCIe-IDIO Series can be used in the following
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Eaton Corporation - Sensors
Description: Non-contact Sensing with the Ability to Handle High Currents in a Solid-State Output Now there is an alternative to limit switches for position sensing on industrial vehicles. Cutler-Hammer® High Current Output features a continuous output current rating from 2 to 8A.
- Operating Distance: 0 to 0.393701 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Description: This bimetal type thermostat is able to perform at a high temperature of 400°C. For a disk-type bimetal thermostat, 230°C is considered to be upper limit because the disk cannot withstand the high temperature stress. We use a flat plate bimetal for the H series to
- High Temperature Set Point: 302 to 842 F
- Repeatability / Tolerance: 21.6 to 36 F
- Maximum Current: 0.1 to 10 amps
- Maximum AC Voltage: 125 to 400 volts
-
Supplier: Invotec Solutions Ltd.
Description: tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger moulds, or moulds with multiple slides. Increased safety and prevention of mould damage result when the SMARTLOCK® slide retainer and limit switch is installed in a mould. A
-
Supplier: ACCES I/O Products, Inc.
Description: equipment, instrumentation, lab automation, and process control. The board is capable of monitoring electrical devices such as motor controllers, powered switches, dry contacts, thermostats, limit switches, push buttons etc.. The PCIe-IDIO Series can be used in the following
- Digital I/O Channels: 12 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: Microchip Technology, Inc.
Description: transient response and cycle-by-cycle current limit. The controller is equipped with output over-voltage protection which protects the IC under an open load condition. Additional safety features include under voltage lock-out (UVLO), programmable soft-start and over-temperature
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Microchip Technology, Inc.
Description: transient response and cycle-by-cycle current limit. The controller is equipped with output over-voltage protection which protects the IC under a open load condition. Additional safety features include under voltage lock-out (UVLO), programmable soft-start and over-temperature
- Output Current (IOUT): 2 amps
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC / SOP
Find Suppliers by Category Top
Featured Products Top
-
together offer remote open or closed position indication. New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. Limit switch feedback from the new manual (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
for high vibration environments • -40°C to 125°C temperature range • Simple tooling offers ease of termination, serviceability in the field FOCUS APPLICATIONS • High-Speed Interconnect Network (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
threaded stainless steel housing making them ideal for harsh industrial environments. They are also shielded allowing for flush mounting. They operate on 10-30 VDC and have a NPN or PNP normally open output. Standard features include a 2-meter long high temperature cable, a protection degree of IP (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
.) Ambient Operating Temperature: 0 to +71°C. Storage Temperature: -40 to +85°C. Cooling: Forced-air cooled (ball bearing fan); air enters back of power supply and exits from front. Switching Frequency: 55 kHz (Typical). (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
those conditions, are essential parts of keeping equipment running and performing as expected. OTTO's P6 Limit Switches are sealed at the plunger and base against water and liquids, built to operate with temperatures as low as –55°C and as high as 105°C, and (read more)
Browse Limit Switches Datasheets for OTTO Controls -
switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO) in two versions with a wide temperature setting range. Contact breaker versions (NC) with secondary (read more)
Browse Thermostats Datasheets for STEGO
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
applications to provide vastly improved flow characteristics and consistent performance. Electric actuators consist of a motor, a gear train, cams and limit switches. The electric actuator requires two electrical input signals; one to open and another to close the valve. DynaQuip actuators are available
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1383.pdf
Open high temperature or auxiliary limit switch .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1227.pdf
Open high temperature or auxiliary limit switch .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0101.pdf
The high oil temperature limit switch is open (0) or closed (1).
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/95C-10617B.pdf
Set the LIMIT OFF lever to the temperature at which the high limit switch is to open to stop the burner.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0117.pdf
Set the LIMIT OFF lever to the temperature at which the high limit switch is to open to stop the burner.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2104.pdf
R-B terminals provide high limit switching function (contacts open at set point on temperature rise).
Indicates content that may require registration and/or purchase.