-
Supplier: SCHOTT AG
Description: For more than 125 years, SCHOTT Advanced Optics has been offering a large portfolio of high-quality optical glasses to meet the needs of a broad variety of optical applications as well as industrial applications, ranging from consumer products to optical systems at the leading
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator. Macor
- Length: 12 inch
- Diameter: 0.188 to 3 inch
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Macor Rod Machinable ceramic materials have excellent electrical insulation performance (electric breakdown reaches 40kv/a per millimeter), high mechanical strength, and resistance to quenching and heating (resistance to freezing and heating from minus 200
- Density: 2.5999983590696485 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Material Type: Glass Ceramic, Silica / Silicate Materials
-
-
Supplier: SCHOTT AG
Description: glass has been the standard material used to manufacture laboratory glassware since the 1950s. SCHOTT manufactures DURAN® glass tubes, glass rod and other glass capillary products for a wide range of applications under the DURAN® trademark from laboratory glassware
-
Supplier: IRD Glass
Description: IRD Glass is a World Class Supplier of precision glass, optical and ceramic components. For over twenty five years, IRD Glass has served the aerospace, defense, sensor, machine vision, laser, technical glass, optical, process control and medical industries
- Size Capabilities: 0.3149608 to 20 inch
- Materials Processed: Aluminosilicate, Borosilicate, Dichroic, Fluoride Glass, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Secondary Operations: Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Hermetic Sealing, Lapping / Polishing, Screen Coating, Silvering / Metallizing
- Services: Design Assistance, Glass Cutting / Profiling, Glass Part Fabrication, Inspection / Testing, Material Selection
-
Supplier: Ross Optical Industries
Description: Rod lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod will be focused into a line. These components are used in a variety of laser and imaging
- Diameter / Length: 5.000000000000001 mm
- Width: 15 mm
- Length: 5.000000000000001 mm
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: American Precision Glass Corp.
Description: APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding Glass Cutting Glass
- Size Capabilities: 0.1181103 to 12 inch
- Secondary Operations: Anti-Glare Coating, Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Heat Treating, Lapping / Polishing, Screen Coating, Silvering / Metallizing
- Materials Processed: Borosilicate, Dichroic, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Applications: Decorative / Furniture, Lighting, Optical / Semiconductor
-
Supplier: SCHOTT AG
Description: Concentrated Solar Power (CSP), tubular photovoltaics and solar collectors are application examples of environmental technology. Depending on the application, a different kind of special glass is required. Solar glass tubing from SCHOTT, with its well-known excellent optical
-
Supplier: Accu-Glass
Description: Accu-Glass melts an Infrared (IR) Absorbing glass suitable for use in sealing to Ni-Fe alloys. This glass is used widely to manufacture sleeves for reed switches. Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the
- Coeff. of Thermal Expansion (CTE): 0.0925 µm/m-C
- Dielectric Constant (Relative Permittivity): 4.9 #
- Density: 2.53 g/cc
- Features: Specialty / Other
-
Supplier: Accu-Glass
Description: Substances Directive (RoHS) directive using Accu-Glass lead free glass tubing. Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique chemical and mechanical characteristics of glass in your design: Light
- Coeff. of Thermal Expansion (CTE): 0.092 µm/m-C
- Dielectric Constant (Relative Permittivity): 6 #
- Index of Refraction: 1.523 #
- Modulus of Elasticity: 10,515.1708533968 psi
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. optical glass and UV Fused Silica substrates are
- Lens Type: Cylindrical Lens
- Lens Application: Infrared, Ultraviolet, Visible
- Features: Other
- Materials: UV Grade Fused Silica
-
Supplier: Accu-Glass
Description: Accu-Glass melts a pharmaceutical grade soda lime glass used in the medical, clinical, laboratory, and pharmaceutical industries (conforms to USP Type III and ASTM Type II). This composition has a wide range of uses, including capillary, hermatocrit, volumetric, flow restrictors and
- Coeff. of Thermal Expansion (CTE): 0.091 µm/m-C
- Dielectric Constant (Relative Permittivity): 7.2 #
- Density: 2.5 g/cc
- Glass Type: Soda Lime
-
Supplier: Shanghai Optics
Description: silica is 1.4585. Cut-rod lenses are derived from longer mother rods; the ends are ground to the desired size. This allows us to provide custom sizes as desired, from microsizes to full-sized lenses. As rod lenses are not typically chamfered, you will need to use caution when
- Features: Other
- Lens Application: Ultraviolet, Visible
-
Supplier: Accu-Glass
Description: Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B
- Coeff. of Thermal Expansion (CTE): 0.033 µm/m-C
- Dielectric Constant (Relative Permittivity): 4.6 #
- Density: 2.23 g/cc
- Glass Type: Borosilicate
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: 1, Non-uniform light source can be homogenized.2, The pupil is octagon.3, Can be used to build lighting systems. Description Of Octagon Based Prism Octagonal light guide rod adopts total reflection, which can transform non-uniform light source into uniform light. Regular octagonal
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Features: Other
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Rod Lenses are polished on the circumference and ground on both ends. It is similar to a Plano-Convex cylinder lens. Collimated light passing through the diameter of the rod will be focused into a line.
- Diameter / Length: 5.000000000000001 to 10.000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: BK7 Glass
- Features: Other
-
Supplier: SCHOTT AG
Description: DURAN® Borosilicate Glass 3.3 tubing from SCHOTT is an indispensable component in systems construction. Tailored solutions made of high-quality glass tubes offer many product advantages. A wide range of dimensions and variable lengths help to reduce and or eliminate the need for
-
Description: Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of
- Density: 2.3999984852950598 to 2.499998422182354 g/cc
- Max Use / Curie Temperature: 800 to 1,000 C
- Max Use Temperature: 800 to 1,000 C
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Optics / Optical Grade, Refractory / High Temperature Materials, Structural, Thermal Insulation / Fire Proofing
-
Supplier: Total Plastics, Inc.
Description: Acrylic rod is used commonly in displays, signs, the food and beverage industry and in architectural applications. ROD Optical Clarity High Tensile Strength Easy to Work With Resists Aging Good Impact Resistance Available Sizes ROD Lengths: 8’ for .250” to 1.375” 6’ for
- Chemical System: Acrylic
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
-
Supplier: MOK Optics Co., Ltd.
Description: MOK Optics can process: Optical glass - CDGM, SCHOTT, OHARA, HOYA UV grade fused silica - JGS1, Corning 7980 etc.IR grade fused silica - JGS3, Corning 7979 etc.IR crystals - Germanium, Sapphire, MgF2, CaF2, ZnSe, ZnS etc.
- Diameter / Length: 3 to 250.00000000000003 mm
- Diameter: 3 to 250.00000000000003 mm
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Total Plastics, Inc.
Description: Clear, and Black at 10% Surcharge Polycarbonate rod and tubing have the clarity of glass and the impact resistance of metal. It has good dimensional stability and rigidity. Polycarbonate is well suited for applications demanding high impact, excellent heat resistance, good chemical
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Light Pipes/Blocks with all the surface polished.Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Light pipes provide 35% less light loss than a comparable square configuration. Low Numerical
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
-
Supplier: Zygo Corporation
Description: including, but not limited to: Amplifier Slabs, discs and rods Debris Shields Laser fusion optics Reference surfaces Intelligence, surveillance & reconnaissance (ISR) Wavelengths ZYGO has developed a wide range of manufacturing processes to accommodate optical windows operating in the
- Features: Specialty / Other
-
Supplier: Foctek Photonics, Inc.
Description: As Focusing in optics for more than ten years, FOCtek Photonics Inc designs and manufactures a wide range of Crystals Components. Laser Crystals and Rods: Ti: Sapphire, Nd:YAG, Nd:GdVO4, Er:Phosphate Glass, Nd:Phosphate Glass Nonlinear Crystals: BBO, KTP, LiNbO3 Birefringent
- Type: Q-Switch
-
Supplier: Zygo Corporation
Description: of materials to fabricate optical windows. Other materials for optical window products include, but are not limited to: Cleartran windows (water-clear Zinc Sulfide - ZnS) Glass windows (fused silica, BK7, etc.) Sapphire windows (various crystal orientations) Silicon windows Zinc
- Window Material: Germanium
-
Description: shape of cylindrical lens like rectangular, square, rod or circular, that are widely accepted by high laser diode or scanner imaging manufacturer. These cylinder lenses size can be from 1.2mm to 350mm, and material can be of glass and crystal like bk7, UVFS, silicon, and caf2 etc. One
- Diameter / Length: 1.2000000000000002 to 350 mm
- Length: 1.2000000000000002 to 350 mm
- Materials: BK7 Glass, Calcium Fluoride, UV Grade Fused Silica
- Features: Concave-Concave, Convex-Convex, Other, Plano-Concave, Plano-Convex
-
Supplier: Zygo Corporation
Description: including, but not limited to: Amplifier Slabs, discs and rods Debris Shields Laser fusion optics Reference surfaces Intelligence, surveillance & reconnaissance (ISR) Wavelengths ZYGO has developed a wide range of manufacturing processes to accommodate optical windows operating in the
- Window Type: Plane Windows
- Features: Specialty / Other
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides precision custom machined optical components from prototype to high volume and OEM production. We can apply a variety of precision processes, individually or in combination, to any glass substrate. 90% of Glass Fabrication requirements are unique,
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Cutting: CNC Cutting, Water Jet Cutting
- Materials: Glass
- Features: North America, Southwest US Only, United States Only
-
Supplier: Total Plastics, Inc.
Description: Acrylic thermoplastics are available in cast or extruded sheet, rod and tube. Extruded acrylic is the more economical alternative to cast acrylic. Cast acrylic has superior optical and surface qualities, and is available in a wide variety of colors, textures and formulations. Cast
- Chemical System: Acrylic
- Form / Shape: Film / Sheet
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator. Macor
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
-
Supplier: Edmund Optics Inc.
Description: variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated
- Diameter / Length: 2 mm
- Length: 2 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Edmund Optics Inc.
Description: variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated
- Diameter / Length: 3 mm
- Length: 3 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Edmund Optics Inc.
Description: variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated
- Diameter / Length: 1 mm
- Length: 1 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Edmund Optics Inc.
Description: variations in polishing/ groung surfaces and additional coatings are available upon request, please contact our Sales Department for details.TECHSPEC® Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated
- Diameter / Length: 5.000000000000001 mm
- Length: 5.000000000000001 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Kyocera Corporation
Description: Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced transparent materials.
- Thermal Conductivity: 42 W/m-K
- MOR / Flexural Strength: 100,075.419156466 psi
- Compressive / Crushing Strength: 426,408.307710159 psi
- Modulus of Elasticity: 68,167,314.4978826 psi
Find Suppliers by Category Top
Featured Products Top
-
resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses? Yutai Optics processing rod lens materials are: BK7, fused silica, sapphire and other optical glass and some infrared materials, such as silicon. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Watch INSACO demonstrate the scratch resistance between sapphire and glass... Sapphire is an anisotropic, rhombohedral crystal form of Aluminum Oxide. Anisotropic single (read more)
Browse Sapphire Materials and Components Datasheets for Insaco, Inc. -
Cutting hard, brittle, or dust-generating materials such as quartz, optical glass, graphite, and ceramics can be challenging. Engineers often struggle with material chipping, inefficient debris removal, and short (read more)
Browse Power Saws Datasheets for Vimfun Diamond Wire Saw -
, HEM, or Kiropolous methods allow the highest optical quality sapphire, but the result is a rod like “blob” of crystal called a boule, that must be entirely machined into usable shapes and sizes. Sapphire and Ruby are actually the same material with small amounts of chromium (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
, however there are many limitations to what can be done. The Czochralski, HEM, or Kiropolous methods allow the highest optical quality sapphire, but the result is a rod like “blob” of crystal called a boule, that must be entirely machined into usable shapes and sizes. Sapphire and (read more)
Browse Production Machining Datasheets for Insaco, Inc. -
Your Precision Parts Spheres Ring Gages Gage Blocks / Slip Gauges Setting Standards (Frames, Rods) End Standards / Ball Bars for CMMs Threaded Rings & Plugs (NPT) Tapered Rings & Plugs Pin (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Why Hard Materials Vs. Metals? Many times we are asked at INSACO if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely tight tolerances and precision (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
Replacing Metals With Hard Materials Why Hard Materials Vs. Metals? Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
Replacing Metals With Hard Materials Why Hard Materials Vs. Metals? Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely (read more)
Browse Machine Shop Services Datasheets for Insaco, Inc.
More Information Top
-
Mosaic Optical Fibers
Unusually to other technologies of optical fibres, here the output preform is assembled from modular optical glass rods of standardized dimensions and shapes.
-
Absorption-Interferometric Technique For Mapping Temperature And Concentration Profiles During Crystal Growth From Solution
The absorption calibration might consist of an optical glass rod extending between and cemented to the cell windows plus a filter or filters whose absorbances at Xi and X2 approximate those of the solution (Figure 4).
-
A technique for production glass macro-shells for ICF targets. Final report, 1 November 1986--31 October 1987
BK-7 optical glass rods , 31.8 and 38.1 mm in diameter, .
-
Nanophotonic Materials
Optical glass rods are typically produced in non-long-distance fibre-optical quality.
-
Preparation and application of functionalized photonic crystal fibres
Optical glass rods are typically produced in non-long-distance fibre-optical quality.
-
FIBER OPTIC LASER DEVICES
If the media consist of a high refractive index optical glass rod inside a low refractive index glass tubing all fused together, then the light will travel the length of the rod by making many total internal reflections from the rod-tubing …
-
Precise Measurement of a Magnetic Field Generated by the Electromagnetic
Flux Compression Technique
The FR of an optical glass rod was measured simultaneously to the signal of a pickup coil in the manner shown in the inset of Fig. 2.
-
Bubble Preforms for Producing Glass Macroshells for Inertial Confinement Fusion Targets
Two sizes of commercially available Corning 7740 (Pyrex) and Schott BK-7 optical glass rods , 31.8 and 38.1 mm in diameter, were used to produce gas bubbles 3 and 6 mm in diameter, respectively.
-
Optical current sensor by self-compensating the Faraday effect
The bulk optical glass rod configuration of head sensor overcomes many of the problems encountered with optical fiber current sensors and is much less complicated to fabricate than ring bulk sensors.
-
Laser technologies for micro-optics fabrication
There are two types of them: a) fabricated using A1203 ceramics tube with diameter d = i-2mm by the laser amorphization, focal length9 f = 1-3 mm; b)fabricated using optical glass ( rods ) by two-sidcd evaporation, d = i-2 mm,f …
Indicates content that may require registration and/or purchase.