Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: Diffusers are available in both circular and elliptical beam patterns. Large angle diffusers produce the greatest degree of homogenized light. Precisely Shape, Control, & Distribute Light Light Shaping Diffusers also precisely shape, control, and distribute
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Rectangular Width: 50.800000000000004 mm
- Shape: Circular, Square
- Diffuser Type: Opal Diffusers
-
Supplier: ORAFOL Fresnel Optics GmbH
Description: Surface relief diffusive microstructures (SRDM) are used for specifically distributing light in a defined angle range. They homogenize irregular light distributions as well as local intensity peaks. It is also possible to apply those diffusive microstructures directly into the plano
-
Supplier: Chi Mei Corporation
Description: Chimei's Optical Diffuser Plate is produced using Polystyrene as the main material and can be applied for TFT-LCD backlight modules and lighting fixtures such as side or direct vertical panel lights, etc. This diffuser plate can effectively convert the midpoint of the
- Diameter, Square Side, or Rectangular Length: 2,235.0000000000005 mm
- Rectangular Width: 422 mm
- Thickness: 1.5 to 2 mm
- Shape: Rectangular
-
-
Supplier: Metaphase Technologies, Inc.
Description: heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of
- Active Area Diameter or Length: 1.5 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 880 nm
- Color Temperature: 6,000 K
-
Supplier: Newport MKS
Description: The 10DIFF-VIS Flashed Opal Optical Disk Diffusers is significantly less expensive than integrating spheres and is easily mounted in a simple optic holder. Diffusers scatter incident light, thereby reducing the sensitivity of a detection system to slight positional or
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Shape: Circular
- Diffuser Type: Opal Diffusers
-
Supplier: Smith-Victor Corporation
Description: TD10 CLOTH DIFFUSER FOR 10 IN. LIGHTS
-
Supplier: Smith-Victor Corporation
Description: DP10 CLIP-ON DIFFUSER FOR 10 IN. LIGHTS
-
Supplier: Smith-Victor Corporation
Description: DP12 CLIP-ON DIFFUSER FOR 12 IN. LIGHTS
-
Supplier: Smith-Victor Corporation
Description: DP5 CLIP-ON DIFFUSER FOR 5 IN. LIGHTS
-
Supplier: Thorlabs, Inc.
Description: Diffusers are ideal for general purpose applications, whereas our Engineered Diffusers have a much more controlled diffusion. Thorlabs and RPC Photonics are proud to offer Engineered Diffusers™, which provide non-Gaussian intensity distributions in various patterns. We offer
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 1.5 mm
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaBright™ High Power Diffuse Dome Light 4" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area
- Active Area Diameter or Length: 4 inch
- Lifetime: 100,000 hours
- Wavelength: 365 to 880 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaBright™ High Power Diffuse Dome Light 7" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area
- Active Area Diameter or Length: 7 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 880 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaBright™ High Power Diffuse Dome Light (18" nominal I.D./23" O.D.) provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting
- Active Area Diameter or Length: 18 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 880 nm
- Color Temperature: 6,000 K
-
Supplier: Edmund Optics Inc.
Description: Diffusing Angles Ranging from 0.5 - 50° Fused Silica Substrate Offers 70% Transmission at 190nm Homogenous Light Distribution Standard Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Edmund Optics Inc.
Description: Diffusing Angles Ranging from 0.5 - 50° Fused Silica Substrate Offers 70% Transmission at 190nm Homogenous Light Distribution Standard Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Edmund Optics Inc.
Description: Diffusing Angles Ranging from 0.5 - 50° Fused Silica Substrate Offers 70% Transmission at 190nm Homogenous Light Distribution Standard Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Edmund Optics Inc.
Description: Diffusing Angles Ranging from 0.5 - 50° Fused Silica Substrate Offers 70% Transmission at 190nm Homogenous Light Distribution Standard Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Description: suitable for various applications. Description Diffuse photoelectric sensor, also known as diffuse-reflective sensor is an optical sensor that are commonly used in industrial automation applications. They have a built-in light emitter and a receiver. These sensors detect the emitted
- Operating Distance: 3.93701 to 39.3701 inch
- Optical Technology Type: Diffuse, Through Beam
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description Cloudlite diffusers feature a soft rounded corner design for a contemporary look. Cloudlite diffusers are made of 100% acrylic for years of performance. White acrylic finish for uniform light distribution.
- Diameter, Square Side, or Rectangular Length: 711.1996159522074 mm
- Rectangular Width: 431.79976682812594 mm
-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description Drum diffusers are formied in 100% acrylic for years of performance. Suitable for use with fluorescent and incandescent lights. Standard finish is smooth white.
- Diameter, Square Side, or Rectangular Length: 406.3997805441185 mm
-
Description: suitable for various applications. Description Diffuse photoelectric sensor, also known as diffuse-reflective sensor is an optical sensor that are commonly used in industrial automation applications. They have a built-in light emitter and a receiver. These sensors detect the emitted
- Operating Distance: 3.93701 to 39.3701 inch
- Optical Technology Type: Diffuse, Through Beam
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
-
Supplier: SPIE - Education
Description: This course covers fundamentals and recent advances in in-vivo near-infrared (NIR) spectroscopy and imaging of deep biological tissues. The course reviews physical and physiological background of light transport in tissues: absorption and scattering of light, optical properties
- Technology / Subject Expertise: Bioengineering / Biomedical, Instruments / Sensors, Photonics / Optics
- Type: Course
- Industry: Life Sciences
- Delivery: On-site / In Plant
-
Supplier: Pexco
Description: Optimize your linear light fixture by partnering with Pexco in the lens or diffuser development. Pexco has generations of experience in supporting Lighting OEMs to develop new and innovative fixtures which deliver the perfect combination of light distribution, diffusion, and
-
Description: various automation fields. Description Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh
- Operating Distance: 19.68505 to 39.3701 inch
- Optical Technology Type: Diffuse
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: A Diffractive diffuser is a type of diffractive optic that can take a laser beam and redistribute the light into virtually any pattern desired. Our standard diffractive diffusers are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot find what
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1 mm
- Features: Other
- Shape: Square
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: A Diffractive diffuser is a type of diffractive optic that can take a laser beam and redistribute the light into virtually any pattern desired. Our standard diffractive diffusers are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot find what
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1 mm
- Features: Other
- Shape: Square
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: A Diffractive diffuser is a type of diffractive optic that can take a laser beam and redistribute the light into virtually any pattern desired. Our standard diffractive diffusers are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot find what
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1 mm
- Features: Other
- Shape: Square
-
Supplier: Allied Electronics, Inc.
Description: 5 mm (0.20 In.) Sensing Distance Light Modulation Effectively Reduces External Light Interference Easy Adjustment and Optical Axis Monitoring with a Light-On Indicator Wide Operating Voltage Range (5 to 24 VDC) Makes Smooth Connection Possible with TTLs, Relays and
-
Supplier: ifm efector inc.
Description: For installation to a ring light illumination unit Quick and easy mounting and fixing Robust design for use in harsh industrial environments For increasing the sensitivity of object recognition sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected
- Diffuser Type: Opal Diffusers
- Shape: Rectangular
-
Optical Filters - Diffuser Kit, Circular Light Shaping, Medium, 50.8 mm, 10,15,20 & 25° -- 20DKIT-C2Supplier: Newport MKS
Description: The 20DKIT-C2 is a Circular Light Shaping Diffuser Kit. Four medium angle 50.8 mm diameter diffusers are included: 10°, 15°, 20°, 25°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light
- Diameter, Square Side, or Rectangular Length: 45 mm
- Thickness: 0.76 mm
- Filter Set: Filter Set
- Features: Other
-
Supplier: Newport MKS
Description: The 10DKIT-C3 is a Circular Light Shaping Diffuser Kit. Four wide angle 25.4 mm diameter diffusers are included: 30°, 40°, 60°, 80°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light
- Diameter, Square Side, or Rectangular Length: 21.4 mm
- Thickness: 0.76 mm
- Filter Set: Filter Set
- Features: Other
-
Supplier: Knight Optical (UK) Ltd
Description: Flashed opal offers a more thorough diffusion with a distribution close to Lambertian, with the brightness of the diffuser being independent of the viewing angle. Such wide scattering angles will inevitably reduce brightness, however Opal diffusers can be very useful in light
- Thickness: 3 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Flashed opal offers a more thorough diffusion with a distribution close to Lambertian, with the brightness of the diffuser being independent of the viewing angle. Such wide scattering angles will inevitably reduce brightness, however Opal diffusers can be very useful in light
- Thickness: 3 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Flashed opal offers a more thorough diffusion with a distribution close to Lambertian, with the brightness of the diffuser being independent of the viewing angle. Such wide scattering angles will inevitably reduce brightness, however Opal diffusers can be very useful in light
- Thickness: 3 mm
Find Suppliers by Category Top
Featured Products Top
-
: requires high light transmittance and low scattering properties. Optical treatment: some light pipes feature anti-reflective or reflective coatings to minimize losses, while others employ diffusive treatments to achieve uniform light output. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
containers and openings. Stable measurement values even with challenging geometries A key advantage of the IFS2404-18 lies in its optical design. The numerical aperture of 0.17 creates a particularly narrow light cone that enables measurements even in hard-to-access areas (read more)
Browse Linear Position Sensors Datasheets for Micro-Epsilon Group -
applications such as eye and facial sensing. Diffuse "Flood" Source Analysis Some NIR applications rely on a strong flash of NIR light (sometimes referred to as “flood” distribution) for proximity sensing using a time-of-flight (ToF) measurement (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
Analysis of Undiffused and Diffused Light on Stainless Steel
of stainless steel and application of theoretical optical models to the surface of the steel. The picture analysis and optical models then confirm the advantage of diffused light over undiffused light.
-
Fast molecular tracking maps nanoscale dynamics of plasma membrane lipids
We describe an optical method capable of tracking a single fluorescent molecule with a flexible choice of high spatial accuracy (~10-20 nm standard deviation or ~20-40 nm full-width-at-half-maximum) and temporal resolution (< 1 ms). The fluorescence signal during individual passages of fluorescent
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
motion were. commensurate, rapid mixing was observed. The rectangular mixing chambers were. found to be more efficient than the circular chambers. This approach shows potential for. mixing low diffusivity biological samples, which is a very challenging problem in laminar. flows at small scales
More Information Top
-
Photodynamic therapy
… according to the 6 tudes currently publi6es seems promising; 2) D6veloppement and low commercialization current and future of photosensibilisantes news mol6cules; 3) Facilit6 of use and relative would cofit new laser sources (diode lasers); 4) Diversit6 and performance of new optical diffusers .
-
Design considerations and initial performance of a 1.2 cm2 beta imaging intra-operative probe
The optical light diffusers investigated were made of (1) quartz (n=l.46), (2) clear polymethylmethacrylate (PMMA; n=1.49), (3) glass (n=1.50), and (4) polystyrene (PS, n=1.58) (the same material as the core of the Kuraray double …
-
Modern Management of Abnormal Uterine Bleeding
The foldaway arm design allows the laser energy to be transmitted via three optical light diffusers , which also means that it can be performed in an outpatient setting if required (the cervix needs to be dilated up to 7 mm); however, the …
-
Endometrial laser intrauterine thermotherapy for the treatment of dysfunctional uterine bleeding: the first British experience
The handset is made up of three proprietary optical light diffu- sers that are designed to transmit laser light in all direc- tions.
-
Author's Reply
The handset is made up of three optical light diffusers that transmit laser light in all directions.
-
Laparoscopic myolysis.
Very recently, myoma interstitial thermo-therapy (MITT) was performed using the diode laser and a specific optical light diffuser that is designed to transmit laser light in all directions.
-
ORBi: Donnez Jacques - Laparoscopic myolysis.
Very recently, myoma interstitial thermo-therapy (MITT) was performed using the diode laser and a specific optical light diffuser that is designed to transmit laser light in all directions.
-
The new challenges of the palliative treatment of the cholangiocarcinome: photodynamic therapy, échoguidée internal biliary bypass
Fig. 1 an optical fiber with cylindrical diffuser of radiolabeled light for the photodynamic therapy at the level of the biliodigestive anastomosis .
-
P4.3. Behavioral disorders
Methods: The installation of a snoezelen space formed within the unit Alzheimers with the choice of a dedicated piece, equipped the projector with a mobile carriage grouping the column at bubbles with disc at oil, optical fibers, diffuser of aromas, chain hifi …
-
Investigation of a clinical PET detector module design that employs large-area avalanche photodetectors
… such as the emerging (silicon photomultiplier) SiPM (Lewellen 2008, Schaart et al 2009, Kolb et al 2010, Song et al 2010, Kwon et al 2011), since they share several similar design features including crystal array, optical diffuser , light sharing, detector dead area …
Indicates content that may require registration and/or purchase.