Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Light Pipes/Blocks with all the surface polished.Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Light pipes provide 35% less light loss than a
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
-
Supplier: Newark, An Avnet Company
Description: LIGHT PIPE OPTICAL HEADER .100; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIGHT PIPE OPTICAL HEADER .160; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LIGHT PIPE OPTICAL HEADER .060; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIGHT PIPE OPTICAL HEADER .200; Product Range:- RoHS Compliant: Yes
-
Supplier: Shanghai Optics
Description: Light pipe Homogenizing Rods are tubes which transits natural light collected by light collector. Light pipe Homogenizing Rods could be distinguished into straight light pipe and bending light pipe according to appearance. The
- Features: Other
-
Supplier: Newport MKS
Description: The LPH-MOUNT Post Mounting Clamp allows a light pipe, which has been mounted in the LPH-COL-series collet holder, to be post-mounted and allows for it to be easily rotated.
- Mount Type: Prism Table
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement
- Light Guide Type: Fiber Optic
-
Supplier: Newport MKS
Description: The LPH-COL-8 Light Pipe Collet makes contact with the LPH-PIP-8 light pipe only at the edges and completely covers the sharp edges for safety. It has a 100 mm length.
-
Supplier: Newport MKS
Description: The LPH-COL-6 Light Pipe Collet makes contact with the LPH-PIP-6 light pipe only at the edges and completely covers the sharp edges for safety. It has a 75 mm length.
-
Supplier: Newport MKS
Description: The LPH-COL-4 Light Pipe Collet makes contact with the LPH-PIP-4 light pipe only at the edges and completely covers the sharp edges for safety. It has a 50 mm length.
-
Supplier: Knight Optical (UK) Ltd
Description: Homogenising light pipe rods provide uniform, homogenised illumination of non-uniform light sources through the process of total internal reflection. Hexagonal light pipe homogenising rods achieve about 35-40% increase on output of light compared to
- Largest Dimension: 2 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Homogenising light pipe rods provide uniform, homogenised illumination of non-uniform light sources through the process of total internal reflection. Hexagonal light pipe homogenising rods achieve about 35-40% increase on output of light compared to
- Largest Dimension: 2 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Homogenising light pipe rods provide uniform, homogenised illumination of non-uniform light sources through the process of total internal reflection. Hexagonal light pipe homogenising rods achieve about 35-40% increase on output of light compared to
- Largest Dimension: 2 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Allied Electronics, Inc.
Description: Pipes™ Optical Lightpipes, 0.250 in. Dia. Precision engineered with ray tracing for bright, optically precise even indication and attractive appearance ESD protection from circuitry for exceptional reliability High contrast and wide viewing angle for greater visibility. Panel mounting.
-
Supplier: Edmund Optics Inc.
Description: Easily Mounts Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our N-BK7 and Fused Silica families of Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Easily Mounts Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our N-BK7 and Fused Silica families of Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Easily Mounts Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our N-BK7 and Fused Silica families of Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Easily Mounts Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our N-BK7 and Fused Silica families of Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The
- Features: Other
-
Supplier: Advanced Energy Industries, Inc.
Description: The Sekidenko OR400T delivers accurate, non-contact temperature and emissivity measurements in a compact, modular platform. Configurable wavelength based on material type and required temperature range Remote lensed optical sensors or sapphire light pipes for in-situ measurement
- Temperature Range: 122 to 6,332 F
- Operating Temperature: 50 to 104 F
- Electrical Output: Current, Voltage
- Technology: Optical Pyrometer
-
Supplier: OMEGA Engineering, Inc.
Description: infrared LED and a light receiver. Continuous light from the LED is directed into a prism which forms the tip of the sensor. With no liquid present, light from the LED is reflected within the prism to the receiver. When rising liquid immerses the prism, the light is
- Maximum Operating Pressure: 150 psi
- Maximum Current: 0.017 amps
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: KEYENCE
Description: processing can be done directly through the controller to eliminate the need for post-processing. Common Applications: Wire diameter Pipe Diameter Pin Connector Pitch Runout
- Range: 0.01 to 1.57 inch
- Resolution: 0.00001 inch
- Speed: 1,200 Samples/sec or Scans/sec
- T/R Separation: 4.73 to 7.87 inch
-
Supplier: Advanced Energy Industries, Inc.
Description: using remote lensed optical sensors or sapphire light pipes for in-situ measurement Both analog and digital communications with optional Fieldbus protocols for closed-loop control The Sekidenko OR4000T is a multi-channel, non-contact optical fiber temperature pyrometer
- Temperature Range: 122 to 6,332 F
- Operating Temperature: 41 to 104 F
- Electrical Output: Current, Voltage
- Technology: Optical Pyrometer
-
Supplier: Ritmo America, LLC
Description: ELEKTRA LIGHT is an universal electrofusion machine, suitable for welding pipe/fittings for the transport of gas, water and for welding fire sprinkler system (PP-R, HDPE, PP couplings from 8 to 48 V). The Elektra Light machine is made in compliance with international standards.
-
Supplier: Fiberscope.net by MEDIT
Description: CYCLOPS Manhole Camera is an extremely reliable and affordable inspection device used to inspect tanks, manholes, tunnels, pipelines, etc. from street level. This lightweight unit with a telescopic rod allows for easy single-user operation and ideal for pipes with diameter from 200 mm (8’’)
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
- Physical: Pan / Tilt
-
Supplier: Allied Electronics, Inc.
Description: Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel
-
Supplier: Allied Electronics, Inc.
Description: Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel
-
Supplier: Hubbell Lighting, Inc.
Description: UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING COMPACT FLUORESCENT LAMP TYPE 65 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD OPTICAL DIAMETER 12 INCH KIT
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 65 watts
- Lamp Type: Fluorescent
-
Supplier: Allied Electronics, Inc.
Description: Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel
-
Supplier: Broadcom Inc.
Description: This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles. Several intensity choices are available in each color for increased design flexibility.
- Peak Wavelength: 565 nm
- Forward Voltage: 2.6 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 40 milliCandela
-
Supplier: GL Communications, Inc.
Description: channelized traffic – carrying many TDM T1, E1, T3, and E3 pipes. GL's LightSpeed1000™ hardware platform (PCIe Card and USB Pod) is capable of OC-3/12 and STM-1/4 wire-speed processing on quad optical ports for functions such as wire-speed recording and wire-speed playback of
- Number of Ports: 5
- Network Protocol: ATM, E1, Frame Relay, ISDN, PPP, T1
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Idemitsu Chemicals USA Corporation
Description: TARFLON™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light
- Deflection Temperature (@ 264 psi, 1.8 MPa): 257 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 µin/in-F
- Tensile Strength (Break): 9,427.39455821781 psi
- Tensile Modulus: 333.584730521553 ksi
-
Supplier: GL Communications, Inc.
Description: channelized traffic – carrying many TDM T1, E1, T3, and E3 pipes. GL's LightSpeed1000™ hardware platform (PCIe Card and USB Pod) is capable of OC-3/12 and STM-1/4 wire-speed processing on quad optical ports for functions such as wire-speed recording and wire-speed playback of
- Number of Ports: 4
- Network Protocol: E1, ISDN, T1
- Features: Other
-
Supplier: Techsil Limited
Description: ThreeBond 3114 is an epoxy resin based solvent- free ultraviolet-curing resin. Since the resin cures through optical cationic polymerization it is not inhibited from curing by oxygen, and it excels in surface curability. TB3114 cures to a free, fast setting anaerobic reactive pipe
- Chemical System: Epoxy (EP)
- Cure / Technology: Thermosetting / Crosslinking, UV / Radiation Cured (also EB, Light)
-
Supplier: Swiss Jewel Company
Description: as .0175". Typical Sapphire Rod Applications: pumps, light pipes, spacers, insulators, wear applications
- Length: 0.095 to 2,973 inch
- Diameter: 0.0173 to 0.125 inch
- Density: 3.9699974944255785 g/cc
- Max Use / Curie Temperature: 2,000 C
Find Suppliers by Category Top
Featured Products Top
-
they perform uniformly and reliably, which makes them a good fit for many optical systems. Square configuration is the standard, while a hexagonal configuration has the potential to provide 35% less light loss than a comparable square pipe. Avantier (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Currently, Yutai Optics only manufactures light pipe prisms from optical glass. Its core function is to alter the light path through refraction, reflection, or total internal reflection (TIR), efficiently transmitting light from the source to the target area. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
within the portfolio of US company Baker. It is pitch dark, with only some distant metallic echoes to be heard. We are inside a pipeline of a gas power station, a labyrinth of criss-crossing pipes. Suddenly, there is a flash of light coming through a circular opening, followed by (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
What is a LED Light Pipe?
Light pipes, often called LED light pipes because of their use with LEDs, are physical structures (either a transparent plastic rod or an optical fiber) that are used for transmitting light lengthwise.
More Information Top
-
Application to automobile of liquid crystal and light-emitting diode (material)
Is etc けい optical tube , nixi tube.
-
Spectral properties of a semiconductor laser subjected to an external optical retroaction
The second type of r6troaction optical conduit 5.
-
Panel for lighting realized the world good color rendition at organic EL (超 of world)
Firefly optical tube .
-
Physical selection technology for rare earth recycle (the latest trend of special feature automotive recycle technology)
High bridge 徹 ほ laying: distinct recovery one of rare earth element, Hokkaido 立 industrial test due to distinct recovery one 向流 multi stage extraction method of 希 土類 element of waste firefly optical tubular layings (3rd information) .
-
Present situation of glass recycle and perspective (from that special feature material such thing)
萤 optical tubular sort .
-
About correspondence to environmental load substance
Whereas as for processing technology of use 済 fluorescence tube, the development proceeds, the whistle optical tube continues 当面 and doesn't obtain through use not, without limiting in automobile, because at consumer electronics industry reduction of mercuric use amount, also alternative technical…
-
時 済み use trend of dismantling technology
鲎 optical tube .
-
About perspective of development of material year 50 for automobile and future
Forward, the study of alternative technology is wanted together with recovery system about mercury contained in 凿 optical tube etc.
-
Introduction of new type Preser (technical introduction of new type car new system)
Optical tube ( .
-
About oil and natural gas resources
篆 礎 policy matter k 妗 緣 r 符 of f 紹 trespassing 卞 m % optical tubular 蠓 because of こ bill ば U.S. 到
Indicates content that may require registration and/or purchase.