Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Types and characteristics of optical transport network equipment
-
Supplier: Accuris
Description: Characteristics of optical transport network hierarchy equipment functional blocks
-
Supplier: Accuris
Description: Characteristics of optical transport network hierarchy equipment functional blocks Amendment 2
-
-
Supplier: Accuris
Description: Characteristics of optical transport network hierarchy equipment functional blocks Amendment 3
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei OptiX OSN 1800 is a series of box architecture MS-OTN transmission equipment which support TDM, packet, and OTN services over a metro or campus optical network. They enable multiple high-bandwidth services (from 2 Mbit/s to 100 Gbit/s) to be delivered at less cost.
- Data Rate: 0.016 to 800 Gbps
- Network Equipment: Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Description: networks. Path Routing in Mesh Optical Networks Presents an in-depth treatment of a specific class of optical networks, i.e. path-oriented mesh optical networks Focuses on routing and recovery, dimensioning, performance analysis and availability in
-
Supplier: Juniper Networks Inc.
Description: The PTX5000 Packet Transport Router is the first Converged Supercore® router to combine market-leading performance and transport integration with elegant deployment options. This router provides high-density 10GbE, 40GbE, and 100GbE interfaces for large networks and
- Data Rate: 24,000 Gbps
- Network Equipment: Router
-
Supplier: CIENA Corporation
Description: de-risks capital investment by performing aggregation in many network technologies, matching expenditure to revenue, regardless of how a new service is delivered. The Ciena 6200 Packet-Optical Platform is a highly dense edge aggregation transport device that supports a mix of
- Form Factor: Rack Mount
-
Supplier: CIENA Corporation
Description: The 6110 Multiservice Optical Platform is a compact, cost-effective multiservice access product optimized for deployment in customer sites and in collector networks where lower service capacity is required. The 6110 offers a smooth network evolution with support for both
- Data Rate: 0.155 to 2.5 Gbps
- Form Factor: Rack Mount
-
Supplier: Ericsson, Inc.
Description: that are used to perform the following important tasks in a radio network: Multi-standard GSM, WCDMA and LTE (FDD/TDD) Baseband processing for the uplink and downlink The interfaces between the radio network and the O&M interface for the node Synchronization from the transport
-
Supplier: Cisco
Description: protection of the Cisco 12000 Series. IP/MPLS Applications: IP/MPLS core (long-haul and regional) Peering Optical private line aggregation (OC-48 to DS0) ATM/Frame Relay transport services (over an IP/MPLS core) Important Features: Cisco I-Flex design--A portfolio of shared port
- Number of Ports: 4 to 16 #
- Data Rate: 2.5 to 1,280 Gbps
- Network Equipment: Router
-
Description: IEC 60728-113:2018 is applicable to optical transmission systems for broadcast signal transmission that consist of headend equipment, optical transmission lines, in-house wirings and system outlets. These systems are primarily intended for television and sound signals using
-
Supplier: CSA Group
Description: IEC 60728-113:2018 is applicable to optical transmission systems for broadcast signal transmission that consist of headend equipment, optical transmission lines, in-house wirings and system outlets. These systems are primarily intended for television and sound signals using
-
Description: IEC 63098-2:2022 provides the required performance with reliability and quality assurance of radio-over-fiber-based fronthaul networks for railway communication networks between trains and tracksides, as well as a design guide for network configuration. A high-speed train
-
Supplier: ValueTronics International, Inc.
Description: equipment in the transmission chain is easy. Transmission For error analysis of Transport Streams, the MTX100A provides continuous recording that can be controlled by external trigger signals from the MTM400 Transport Stream monitoring tool. Digital TV broadcasters and
-
Supplier: Nokia
Description: the reach of the optical network in support of 10G E-Line or W-Line services. As part of the Nokia Optical Transport portfolio, the 1830 PSD leverages the same optics (SFPs) used within the broader 1830 PSS product family and common network operations being
-
Description: IEC 60793-2-70: 2017 This part of IEC 60793 is applicable to optical fibre types D1, D2, D3, as described in Table 1 . These fibres are polarization-maintaining fibre types, and are used or can be incorporated in information transmission equipment and optical fibre cable. These
-
Supplier: GL Communications, Inc.
Description: platform. It is applicable for SDH TDM point-to-point network transmission and switching. It can be used in various network topologies such as point-to-point, chain, ring, hub, and mesh networks. The STM-1 MUX multiplexes 63 E1 signals into a STM-1 stream, with TU-12
- Data Rate: 0.002048 Gbps
- Number of Channels: 63 #
- Network Media: Fiber Optic
- Area Network Type: Local Area Network (LAN)
-
Supplier: CSA Group
Description: IEC 60793-2-70: 2017 This part of IEC 60793 is applicable to optical fibre types D1, D2, D3, as described inTable 1. These fibres are polarization-maintaining fibre types, and are used or can be incorporated in information transmission equipment and optical fibre cable. These
-
Supplier: Data Connect Enterprise, Inc.
Description: Concatenation (VCAT) E1 Transparent transmission with HDB3 or AMI line coding EoS (Ethernet over SDH) for E-LAN. Supports Ethernet traffic in all nodes of rings Single-ended network management 1+1 APS for optical line and module (optical redundancy) Three timing synchronization
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Nokia
Description: service providers, and internet content providers (ICP) is dramatically lowering software application costs, while expanding computation and storage scalability. The 1830 PSI products offer optimized optical network solutions for the cloud era. 1830 Photonic Service Interconnect – 2T
-
Supplier: Juniper Networks Inc.
Description: space-constrained central offices (COs), and colocation facilities. An eight-slot router occupying 22 rack units, the PTX3000 supports up to eight FPCs, each providing one PIC. It delivers the best of IP and optical worlds, offering the flexibility of a full-featured IP network with
- Data Rate: 8,000 Gbps
- Network Equipment: Router
-
Supplier: Nokia
Description: networks that already run the SR OS and additionally ensures the highest software quality possible. 7250 IXR routers provide excellent network resiliency and security. This reduces network downtime and improves the overall productivity of your network operations while
- Network Equipment: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: meet the specific requirements of a broad range of applications. Two Optimux-T3 units can be connected over a single fiber (SF) using WDM technology (the transmit signal is at a different wavelength than the receive signal), thus reducing fiber cable costs by 50%. Various optical interfaces
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom VMB Valve Manifold Boxes for Enhanced Tool Isolation and Maximum Uptime in Complex Chemical Distribution Networks Custom Valve Manifold Boxes (VMB) serve as the critical distribution hubs within complex chemical delivery networks. In high-stakes environments like semiconductor
- Body Material: Stainless Steel
-
Supplier: Microchip Technology, Inc.
Description: The VSC6802API unified Application Programming Interface (API) provides a comprehensive, user friendly, and robust function library that supports all Microsemi Ethernet switch, MAC, PHY, and Optical Transport Network (OTN) Mapper products. The VSC6802API is portable to any
- Network Equipment: Switch
-
Supplier: GE Grid Solutions
Description: Multiplexer provides voice, data, telemetry, ethernet and teleprotection transport services over T1 leased line, microwave radio, as well as dedicated copper or optical cable media. An integrated digital cross connect offers powerful traffic grooming options. TN1U SDH Multiplexer The
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
- Features: Ruggedized
- Network Media: Wireless
-
Supplier: Broadcom Inc.
Description: The Vortex Gearbox™ AVSP-1104 is a single-chip 100Gbps gearbox PHY IC designed for high-density 100G Ethernet and Optical Transport Networking (OTN) applications. The device supports full-duplex multiplexing of ten 10/11Gbps channels and de-multiplexing of four 25/28Gbps channels. The
- Network Equipment: Multiplexer
-
Supplier: GL Communications, Inc.
Description: Voice, data, and video traffic is exploding as smartphones, IP TV, video streaming, and "cloud" based services takeoff. A majority of the backbone transport for these applications continues to be SONET and SDH optical transmission networks. A dominant protocol for IP
- Number of Ports: 4
- Network Protocol: E1, ISDN, T1
- Features: Other
-
Supplier: GL Communications, Inc.
Description: Voice, data, and video traffic is exploding as smartphones, IP TV, video streaming, and "cloud" based services takeoff. A majority of the backbone transport for these applications continues to be SONET and SDH optical transmission networks. A dominant protocol for IP
- Number of Ports: 5
- Network Protocol: ATM, E1, Frame Relay, ISDN, PPP, T1
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ValueTronics International, Inc.
Description: concepts to new access networks as well as passive optical networks (PONs). Though transmission rates are considerably lower compared to long-haul systems (OC-3/12 vs. OC-192/768; STM 1/4 vs. STM 64/256), the density and architecture of the networks (point-to-multipoint
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: submarine operating systems, emergency lighting equipment, robots, exhibition/display equipment, medical equipment, etc.; Our advantage: Product advantage: With the encapsulated miniature slip rings, we offer you the ideal components for transmitting power and signal current to
- Number of Circuits: 49
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Airbus Group
Description: harshest operating conditions. If equipment or systems are required beyond the baseline definition, additional customization can be provided by Airbus Helicopters and its wholly-owned Vector Aerospace company, or the network of customer centers and approved partners. Well-equipped From
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: the parts-per-trillion (ppt) level. Our core mission is to facilitate seamless, contamination-free chemical transport from bulk storage to the point of use. We offer a comprehensive suite of solutions, including Chemical Delivery Systems (CDS) for high-volume transport and Chemical
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
for OEM customization TARGET APPLICATIONS Data centers Networking Storage High-speed interconnects within and between switches, routers and transport equipment (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
ensure optimal performance. Fluoropolymer Coatings on Circuit Boards As cellular network technology advances, printed circuit boards face higher performance and quality demands. AGC’s Fluon+™ EA-2000 functionalized perfluoro resin coats and protects PCBs by (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
NX4000 40-Gbit/s Next-Generation Optical IP Transport Analyzer
With the advent of the next-generation optical transport network that provides the foundation for building up a Next Generation Network (NGN), a 40-Gbit/s class ultra-high-speed and large-capacity DWDM system is entering into the phase of commercial development. In order to realize 40-Gbit/s WDM
-
Optical Networking Best Practices Handbook
. Nevertheless, most people still visualize electrical signals when they think of voice and data communications, but the truth is that the underlying transport of the majority of signals in today 's networks is optical. The use of optical technologies is increasing every day because it is the only way
-
Optical Switching - Preface
objectives: (1) to increase the speed at which online services and applications can be accessed;. and (2) to enable seamless connectivity, even when users are mobile. The first. objective translates to an increase in capacity of the optical-fiber-based networks. that form the Internet infrastructure
-
Optical Bit Error Rate - Preface
with the expected. (one out of 10-12) and, if it does not meet this criterion, then some remedial action. must be taken based on recovery and protection strategies that are built into the. system and network. This is the second book on performance of optical channels, systems, and networks. The first book
-
Converged Optical Ethernet - MultiService over SDH Application (.pdf)
Most service providers have existing SDH networks that have proven indispensable in serving revenue-critical TDM-based private line services. SDH is firmly established as the technology of choice for general-purpose transport in telecom networks because of its flexibility, reliability, ease
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Startup defines optical routing for metro networks Startup Optical Networks Inc. is launching a metropolitan-area optical-transport architecture based on a dedicated optical-networking operating system and on an optical-link-management protocol that connects wavelength-routed and traditional
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. Tellium, Ciena eye hybrid switches for optical transport Tellium Inc. and Ciena Corp. revealed details of their upcoming hybrid optical/electronic telecom switches at the Opticon conference last week. Both were on a crusade at the show to convince analysts that the all-optical networks touted by some
-
Next Generation SONET/SDH
. of the next generation optical network. Thus, based on technological advancements,. new optical systems are being designed and new optical networks designed. These new systems and networks offer more bandwidth at less cost, and it is. expected that bandwidth will become a commodity item. This is the fifth
More Information Top
-
Optical Networking Standards: A Comprehensive Guide
[7] ITU-T Recommendation G.872, Architecture of optical transport networks, November 2001 Amendment 1 December 2003, [8] ITU-T Recommendation G.798, Characteristics of optical transport network equipment functional blocks, January 2002, Amendment 1 June 2002 [9] ITU-T Recommendation G…
-
Packet Optical Transport And 40G Represent Big Opportunity For Non-Incumbent Vendors
Service providers participating in the study, Service Provider Plans for Packet Optical Transport and 40G, named product reliability and standards compliance as their top criteria when choosing a packet optical transport network equipment vendor.
-
Next Generation Transport Networks
G.798, Characteristics of optical transport network equipment functional blocks", January 2002, Amendment 1 June 2002 [ITG8080] .
-
Afro-European Conference for Industrial Advancement
The benefits of the solution are: fast deployment and low cost because no additional optical transport network equipment is needed [19].
-
Energy consumption and low power design of optical equipment
[2] China Mobile, “Class Specification on Energy Consumption of Optical Transport Network Equipment ,” CMCC QB-B-010-2009, Mar. 2009.
-
Analysis and design of optical virtual private networks (OVPN) over ASON
By providing a common signaling and control mechanism across multiple vendors’ optical transport network equipment , the ASON control plane powers the discovery and inventory of network elements and services, real-time provisioning, end-to-end connectivity, and unified communication.
-
Novel scheme for routing optical supervisory channels adhering to OXC
G.798, “Characteristics of optical transport network equipment function blocks,” 1998.
-
Vitesse Semiconductor and CyOptics Demonstrate Interoperability at ECOC 2001
The Company's products address the needs of Enterprise, Access, Metro, Core, and Optical Transport network equipment manufacturers who demand a robust combination of high-speed, high-service delivery and low-power dissipation in their products.
Indicates content that may require registration and/or purchase.