Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, OPTICAL COUPLED ISOLATOR, DUAL CHANNEL
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE OPTICALLY,COUPLED,IS OLATOR
-
Supplier: Qioptiq
Description: Tunable with maximum isolation over the complete wavelength range Two coupled isolator stages in series Especially high Isolation > 60 dB TGG crystal Rare earth magnet Input polarization = output polarization Individually calibrated
- Aperture: 5 mm
- Center Wavelength: 610 to 890 nm
- Isolation: 60 dB
- Isolator Type: Free Space Isolator
-
-
Supplier: Accuris
Description: OPTICALLY COUPLED ISOLATORS, SOLID STATE, SPECIFICATION FOR
-
Supplier: Qioptiq
Description: Two coupled isolator stages in series Especially high isolation > 60 dB TGG crystal Rare earth magnet TV-Version: wavelength range ± 10 nm depending on the central wavelength TI-Version: wavelength adjustable Customized
- Aperture: 5 mm
- Center Wavelength: 650 to 1060 nm
- Isolation: 60 dB
- Isolator Type: Free Space Isolator
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, 4-CHANNEL, OPTICALLY COUPLED ISOLATOR
-
Description: PHOTO COUPLER BIN B
- Operating Temperature: -30 to 110 C
-
Description: 6 PIN, SMT OPTICALLY COUPLED ISO
- Operating Temperature: -55 to 125 C
-
Description: 6 PIN, SMT OPTICALLY COUPLED ISO
- Operating Temperature: -55 to 125 C
-
Description: HIGH SPEED LOGIC OUTPUT COUPLER;
- Operating Temperature: -40 to 100 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1165432-ACPL-M71U-50 0E Category: Isolators>Optoisolat ors - Logic Output Series: R²Coupler™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1371599-ACFL-6212U-5 00E Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr
- Operating Temperature: -40 to 125 C
-
Supplier: Broadcom Inc.
Description: The ASSR-V62X Series is specially designed to drive high power MOSFETs in Solid State Relay (SSR) applications. It consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to an output detector circuit. The detector consists of a high-speed photovoltaic
- Isolator Type: Free Space Isolator
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1113339-ACPL-344JT-0 00E Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100, R²Coupler™ Package: Tube Standard Package: 45 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 257 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1042551-ACPL-312U-30 0E Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100, R²Coupler™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 257 F
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 24
- Product Type: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can also use
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Isolation: Isolated Digital Input
- Operating Temperature: 32 to 140 F
-
Supplier: Axetris AG
Description: Fused Silica or Silicon material Low surface roughness 100 % inspection Parallel channel communication WDM, De/MUX and R/OADM Optical amplifiers, attenuators, isolators
- Cable Type: Single Mode
- Coupler Wavelength(s): 1300 nm, 1550 nm, Other
- Insertion Loss: 1 dB
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from
- Analog Input Channels: 24 #
- Application: General Lab and Industrial
- Isolation: Isolated Digital Input
- Operating Temperature: 32 to 140 F
-
Description: optical transmitters, receivers, amplifiers, directional couplers, isolators, multiplexing devices, connectors and splices used in cable networks; • covers the frequency range 5 MHz to 3 300 MHz; • identifies guaranteed performance requirements for certain parameters
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers
- Application: General Lab and Industrial
- Application Software Included: Yes
- Digital I/O Channels: 24 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: RS Components, Ltd.
Description: The OPI1268S high voltage opto-isolator has a digital output which is capable of high speed data transmission. The OPI1268S consists of an IR LED (850 nm) which is optically coupled to the output optical IC. The device produces DC and AC voltage isolation between the
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 24
- Product Type: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 12
- Product Type: Other
-
Supplier: TelephoneStuff.com
Description: network, and ensuring that cables can support the speed capabilities of active equipment with bit error rate tests. Distance to opens and shorts help isolate the location of cable faults. Features: - Measures optical power on single mode and multimode fiber - Conducts BER testing to
- Optical Meter Type: Power Meter
-
Supplier: Micropac Industries, Inc.
Description: The 66329 high voltage isolator consists of an 850 nm LED optically coupled to a photodiode driven detector. The isolator provides high isolation and fast switching speeds over the specified temperature range of -40ºC to +100ºC.The isolator is built with hermetic
- Collector Emitter Breakdown Voltage: 20 volts
- Isolation Voltage: 25000 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -40 to 100 C
-
Supplier: Micropac Industries, Inc.
Description: The 66328 high voltage isolator consists of an 850 nm LED optically coupled to a photodiode driven detector. The isolator provides high isolation and fast switching speeds over the specified temperature range of -40ºC to +100ºC.The isolator is built with hermetic
- Collector Emitter Breakdown Voltage: 20 volts
- Isolation Voltage: 15000 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -40 to 100 C
-
Supplier: Micropac Industries, Inc.
Description: The 66330 high voltage isolator consists of an 850 nm LED optically coupled to a photodiode driven detector. The isolator provides high isolation and fast switching speeds over the specified temperature range of -40ºC to +100ºC.The isolator is built with hermetic
- Collector Emitter Breakdown Voltage: 20 volts
- Isolation Voltage: 35000 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -40 to 100 C
-
Supplier: Allied Electronics, Inc.
Description: 3 to 200 VDC, 40 A, 2500 V (RMS) Dielectric Strength, Solid State Relay Solid state circuitry Optically coupled circuit Internal snubber Red LED status lamp Clear plastic cover No moving parts. Isolate input from output. It protects relay from transients. Verifies presence of
- Input (Pick-up) Voltage Range: 32 volts
- Input Voltage Type: DC
- Maximum Current: 40 amps
- Mounting: Panel
-
Supplier: Micropac Industries, Inc.
Description: The 66324 high voltage isolator consists of an 850 nm LED optically coupled to a high gain inverting photon detector. The isolator provides high CTR and low leakage currents over the specified temperature range of -40ºC to +100ºC.The isolator is built with hermetic
- Collector Emitter Breakdown Voltage: 18 volts
- Isolation Voltage: 15000 volts
- Mounting Option: Through Hole (Plug-in)
- Operating Temperature: -40 to 100 C
-
Supplier: Richardson RFPD
Description: Photocoupler. High Isolation Voltage, AC Input Response Type, Multi Photocoupler Series. The PS2565-1 is optically coupled isolators containing GaAs light emitting diodes and an NPN silicon phototransistor. The PS2565-1 is in a plastic DIP (Dual In-line Package) and the
- Isolation Voltage: 5000 volts
- Mounting Option: Other
-
Supplier: Richardson RFPD
Description: Photocoupler. Operating Ambient Temperature 110°C. The PS2561D-1 is an optically coupled isolator containing a GaAs light emitting diode and an NPN silicon phototransistor. The PS2561D-1 is in a plastic DIP (Dual In-line Package) and the PS2561DL-1 is lead bending type
- Isolation Voltage: 5000 volts
-
Supplier: Richardson RFPD
Description: Photocoupler. The PS9313L and PS9313L2 are optical coupled isolators containing a GaAIAs LED on the input side and a photo diode and a signal processing circuit on the output side on one chip. The PS9313L and PS9313L2 are specified high CMR, high CTR and pulse width distortion
- Isolation Voltage: 5000 volts
-
Supplier: OSI Optoelectronics
Description: The SCW 1590 series laser diode module is a 20 mW 1550 nm DFB laser diode packaged in a 14 pin butterfly or DIL. The laser diode is optically coupled and aligned to a Panda PM fiber pigtail and includes a back facet monitor detector, thermoelectric cooler and an electrically isolated
- CDRH Classification: Other
- Features: Thermoelectric Cooling
- Fiber Pigtailed: Yes
- Laser Power: 20 milliwatts
-
Supplier: CASTECH, Inc.
Description: Product description:The fiber collimator is an important component of laser devices such as isolators and circulators. It is formed by precisely aligned the optical fiber and the focusing lens. It can not only collimate the beam output from the optical fiber but also
- Beam Delivery Component: Beam Collimator
- Laser Output Power: 20 to 100 watts
- Laser Type: Fiber Laser
- Process / Operation: Other
Find Suppliers by Category Top
Featured Products Top
-
). The EVAL-ADN4620EBZ allows quick and easy evaluation of the ADN4620 LVDS isolators without needing external components. The ADN4620’s iCoupler technology combines a 2-channel isolator with LVDS receivers and drivers into a single, 20-lead SSOP package. The ADN4620 is capable of (read more)
Browse Isolation Transformers Datasheets for DigiKey
Conduct Research Top
-
Optocoupler Performance Comparison: NEC PS9552 vs. Avago HCPL-3120
Both the PS9552 and HCPL-3120 are optically-coupled isolators that employ a GaAlAs LED on the input side and a photo diode, a signal processing circuit, and a power output transistor on the output side. They feature large peak output current, fast switching speeds, undervoltage lockout protection
-
Design and Development of Medical Electronic Instrumentation
for. compliance with safety standards. Projects include the design of an isolated biopotential. amplifier, transformer-coupled analog isolator module, carrier-based optically coupled analog. isolator, linear optically coupled analog isolator with compensation, isolated eight-channel. 12-bit analog
More Information Top
-
ISOCM IL205 Series Datasheets. IL207, IL211, IL208, IL205A, IL213A, IL211A, IL208A, IL205, IL217, IL206, IL212A, IL207A, IL216, IL206A, IL215, IL213, IL212 Dat...
6V; 60mA small outline optically coupled isolator transistor output in 8-pin SOIC package.
-
SFH60 datasheet : Datasheets for Electronic Components and Semiconductors
6V; 60mA optically coupled isolator phototransistor output .
-
ISOCM SFH600 Series Datasheets. SFH600-4, SFH601-4, SFH609-5, SFH601-3, SFH600-0, SFH609-3, SFH600-2, SFH601-1, SFH609-1, SFH601-5, SFH600-1, SFH601-2, SFH609-...
6V; 60mA optically coupled isolator phototransistor output in 6-pin Dual-in-line package.
-
mct2 datasheet : Datasheets for Electronic Components and Semiconductors
6V; 60mA optically coupled isolator phototransistor output .
-
Page 2. Semiconductor parts with 626 in root number
5V; 50mA low input current AC input phototransistor optically coupled isolator .
-
Page 1. Semiconductor parts with 617 in root number
6V; 50mA low input phototransistor optically coupled isolator .
-
ISOCM MOC205 Series Datasheets. MOC208, MOC216, MOC212, MOC207, MOC206, MOC215, MOC211, MOC205, MOC213, MOC217 Datasheet.
6V; 60mA optically coupled isolator transistor output in 8-pin -- package.
-
ISQ203BI datasheet - Optically coupled isolator transistor output : Datasheets for Electronic Components and Semiconductors
Optically coupled isolator transistor output .
-
TLP620-4 datasheet - 6V; 50mA optically coupled isolator : Datasheets for Electronic Components and Semiconductors
6V; 50mA optically coupled isolator .
-
OPI110B datasheet - Optically coupled isolator : Datasheets for Electronic Components and Semiconductors
Optically coupled isolator .