-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, OR-ING DIODE CTRL; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LM74610-Q1; Kit Application Type:Power Management; Application Sub Type:OR-ing Controller; Kit Contents:Eval Board LM74610-Q1; Product RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ORING MOSFET CONTROLLER, 150DEGC ROHS COMPLIANT: YES
-
Supplier: Renesas Electronics Corporation
Description: The primary downside is the increased power dissipation loss in the ORing diodes as power requirements for systems increase. Another disadvantage when using an ORing diode would be failure to detect a shorted or open ORing diode, jeopardizing power system
- Features: Other
- Package Type: SSOP
-
-
Supplier: Renesas Electronics Corporation
Description: The ISL6146 represents a family of OR-ing MOSFET controllers capable of OR-ing voltages from 1V to 18V. Together with suitably sized N-channel power MOSFETs, the ISL6146 increases power distribution efficiency when replacing a power OR-ing diode in high current applications. It provides gate
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Diode Schottky 15V 40A OR-ing TO-220AB
- Features: Other, Schottky, TO-220
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
- Diode Type: Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing
- Tj: -65 C
- IO: 20 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: DigiKey
Description: IC ORING DIODE CTLR TSOT23-6
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOT23
-
Supplier: Allied Electronics, Inc.
Description: The Schottky rectifier module has been optimized for ultra low forward voltage drop specifically for the OR-ing of parallel power supplies. The proprietary barrier technology allows for reliable operation up to 125°C junction temperature. Typical applications are in parallel switching power
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 120 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 120 A, Diode and Rectifier,
- Tj: -65 C
- IO: 60 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: TDK-Lambda Europe GmbH
Description: The i1R Series ORing FET Modules are high-efficiency, low-loss power devices designed to replace traditional diodes in applications that require OR-ing functionality for redundancy and parallel operation. Utilizing advanced MOSFET-based circuitry, the i1R series minimizes reverse
- Rated Voltage: 5 to 30 volts
- Operating Temperature: -40 to 120 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 20 A, Diode and Rectifier,
- Tj: -65 C
- IO: 20 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: O-RING CONTROLLER
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 3 to 16.5 volts
- Features: Linear Regulator, Other
-
Description: O-RING CONTROLLER
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: N+1 ORing Controller FET Type: N-Channel Voltage -
- Tj: -40 to 150 C
-
Supplier: Lingto Electronic Limited
Description: O-RING CONTROLLER
- Device Type: CardBus Controller
-
Description: IC SMART SW ORING 3A 2CH 12TQFN
- Tj: -40 to 125 C
-
Supplier: Quarktwin Technology Ltd.
Description: OR Controller N+1 ORing Controller N-Channel N:1 14-TSSOP
- Quiescent Current (IQ): 4,250 µA
- Supply Voltage (Vi): 3 to 16.5 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Nexperia B.V.
Description: The NID1101is a compact, high-efficiency ideal diode that replaces traditional Schottky diodes in low-voltage power systems. It provides a low froward voltage drop alternative to traditional Schottky diodes while integrating both forward and true reverse current blocking. The
- Tj: 150 C
- Features: Other
- Diode Applications: Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 206421-LM5051MAX Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 120ns Categories: Integrated Circuits Status: Active Temperature Range -
- Tj: -40 to 125 C
-
Supplier: Nexperia B.V.
Description: The NID1100is a low forward-voltage drop ideal diode with forward and reverse voltage blocking. It can be used to replace rectifiers in low voltage systems unable to tolerate the high voltage drops of conventional Schottky diodes. The device operates over an input voltage range of 1.5
- Tj: 125 C
- Diode Applications: Detector, Power Diode, Protector
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Description: SMART DIODE CONTROLLER ORING EVA
- Category: Development Board
- Features: Other
-
Supplier: Nexperia B.V.
Description: The NID5100 is an integrated ideal diode capable of replacing traditional diodes in low voltage systems unable to tolerate the high voltage drops of conventional Schottky components. When enabled and forward biased, the device regulates the voltage between the IN and OUT pins resulting
- Tj: 150 C
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: LTC4229 ORing Controller / Ideal Diode Power Management Evaluation Board
- Category: Development Board
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Internal O-Ring Diodes Connects Up to Two Power Supplies
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1000375-LM66200DRLR Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 1.35
- Supply Voltage (Vi): 1.6 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools Telecom -48V OR-ing Diode
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337713-DZDH0401DW-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 FET Type: P-Channel Current - Supply: 11.6 µA
- TJ: -65 to 150 C
- Features: Other
- Package Type: SSOP
-
Supplier: Allied Electronics, Inc.
Description: freewheeling diodes, OR-ing diode, dc-to-dc converters and reverse battery protection.
-
Supplier: XP Power
Description: • 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
- DC Output Voltage: 48 volts
- DC Output Current: 5.2 amps
- DC Output Power: 250.00000000000003 watts
- AC Input Voltage: 80 to 275 volts
-
Supplier: Infineon Technologies AG
Description: Rad hard, 30V, 75A, single, N-channel MOSFET, in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS, On DBC carrier Features Co-Pack N-channel RAD-Hard MOSFET and Schottky Diode Ideal for Synchronous Rectifiers in DC-DC Converters up to 75A Output Low Conduction Losses Low Switching Losses Low
- VF: 1.05 volts
- Features: Other
- Diode Applications: Power Diode, Rectifier Diode
-
Supplier: XP Power
Description: • 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
- DC Output Voltage: 24 volts
- DC Output Current: 14.6 amps
- DC Output Power: 350 watts
- AC Input Voltage: 80 to 275 volts
-
Supplier: Infineon Technologies AG
Description: Rad hard, 30V, 75A, single, N-channel MOSFET, in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS Features Co-Pack N-channel RAD-Hard MOSFET and Schottky Diode Ideal for Synchronous Rectifiers in DC-DC Converters up to 75A Output Low Conduction Losses Low Switching Losses Low Vf Schottky
- VF: 1.05 volts
- Features: Other
- Diode Applications: Power Diode, Rectifier Diode
-
Supplier: XP Power
Description: • 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
- DC Output Voltage: 18 volts
- DC Output Current: 19.5 amps
- DC Output Power: 350 watts
- AC Input Voltage: 80 to 275 volts
-
Supplier: Infineon Technologies AG
Description: Rad hard, 30V, 75A, single, N-channel MOSFET, in a SMD-2 package - SMD-2, 100 krad(Si) TID, QIRL, On DBC carrier Features Co-Pack N-channel RAD-Hard MOSFET and Schottky Diode Ideal for Synchronous Rectifiers in DC-DC Converters up to 75A Output Low Conduction Losses Low Switching Losses Low
- VF: 1.05 volts
- Features: Other
- Diode Applications: Power Diode, Rectifier Diode
-
Supplier: Nexperia B.V.
Description: Planar Low VF Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage High power capability due to clip-bond technology Small and thin SMD plastic package Applications High
- VF: 380 to 0.38 volts
- IF: 14 mA
- VR: 45 volts
- IR: 0.0005 mA
Find Suppliers by Category Top
Conduct Research Top
-
How to Choose Power FETs for ORing MOSFET Controllers
Using ORing controllers and power FETs in place of ORing power diodes can minimize power loss in high-current power distribution systems. This article discusses key selection steps for choosing power FETs, and provides design tips to ensure engineers meet their target specifications when developing
More Information Top
-
Start-Up Control to Prevent Overcurrent During Hot Swap in Paralleled DC–DC Converters
An ORing diode can perform this function since it is reverse biased until the output voltage of a new module exceeds the bus voltage.
-
Using redundant DC power in high availability systems
Using input ORing diodes to combine the two dc buses into one and then using an isolated dc-dc converter.
-
Fault tolerance in distributed power systems
However, the converters have been made more complex with addition of components and circuits, such as ORing diodes and current sharing, needed to make the units parallelable.
-
http://www.mouser.com/catalog/supplier/library/pdf/cdtechdatelcatalog.pdf
Current sharing and internal ORing diodes are included to support high-availability (HA) enterprise applications.
-
Integrated power systems with fault tolerant attributes
As a universal approach of Figure 1, ORing diodes , also called isolation diodes are commonly connected in series with the converters' outputs to prevent power supply output failures and allow hot insertions [2-51.
-
Principles of fault tolerance
AT&T Power System’s method for detecting an ORing diode that has failed short is to margin down the output voltage of just one of the units operating in parallel.
-
How to select DC-DC converters
This is generally acceptable but be careful in applications using remote sense or output ORing diodes or both.
-
Voltage Regulator Electronic Circuits, Page 5
Hot-swap structure offers improved redundancy - 9-Jan-03 Issue of EDN For redundancy purposes, a number of power supplies, using ORing diodes , can work into the same load.
-
Bel Power Solutions - FNP300-1048G - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Passive current share along with internal ORing diodes allow the FNP300's to be also used in redundant, hot-swap applications.
-
NIS6201: Floating, Regulated Charge Pump
The NIS6201 Charge Pump is designed to provide economical, low level power to circuits above ground level potential, such as the drive for ORing Diodes .
Indicates content that may require registration and/or purchase.