-
Supplier: Vortec
Description: Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Advanced Technology Products
Description: OSHA Compliant: Removable nozzle complies with OSHA regulations. Die-cast, zinc-plated brass body with lever operation. Pressure Limit: 150 PSI Temperature Limit: 32 to 175 degrees F Air Inlet: 1/4″ NPT
- Air Line Connection: 1/4" NPT
- Nozzle: Standard
- Style: Straight / Lever
-
Supplier: Radwell International
Description: AIR NOZZLE, FLAT, POM, G1/4, FBA AND OSHA COMPLIANT, **600.130.AC WITH COLOR CODE '56'**. FREE 2 YEAR RADWELL WARRANTY
- Media: Air / Gases
-
-
Supplier: DME Company
Description: Pistol grip blow guns are ergonomically designed for operator comfort and safety. FEATURES: • Lightweight nylon body insulates from refrigerated air • Machined brass valve mechanism, nozzle inlet and hose inlet for strength • Lever style trigger with comfortable pistol grip for
- Pressure Capacity: 125 psi
- Air Line Connection: 1/4" NPT
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: DME Company
Description: BG Series Blowguns combine durability, excellent performance, and safety to meet your specific cleaning or drying applications. FEATURES: • Lever activation styles • 10 different nozzle choices • Blow gun kit provides versatility • Patented quick-disconnect nozzle adapter • 1/4 “ NPT
- Pressure Capacity: 150 psi
- Air Line Connection: 1/4" NPT
- Nozzle: Standard
- Style: Straight / Lever
-
Supplier: EXAIR
Description: EXAIR's 1" Flat Super Air Nozzle is a highly efficient, unique flat air nozzle. Their patented (U.S. Pat 5402938) design uses a special shim to maintain the critical position of the component parts. Air is released through the thin slot, across a flat surface. The
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: nozzles. The 1 NPT Super Air Nozzles produce 6.6 pounds of blowing force - over 8 times that of ordinary nozzles. The 1-1/4 NPT Super Air Nozzles produce up to 23 pounds of blowing force - almost 28 times that of the standard Super Air Nozzle!
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: or marking items as they move through an assembly line. Narrow angle round pattern atomizing nozzles are capable of delivering the most liquid of any of our atomizing nozzles.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: EXAIR
Description: The patented† Intellistat® Ion Air Nozzle produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal
- Maximum Pressure: 30 to 80 psi
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff
-
Supplier: Festo Corporation
Description: air nozzle ADNA-PDAD-22 For PDAD dryer.
- Media: Air / Gases
-
Supplier: ABB Measurement & Analytics
Description: Flow nozzles do not rely on a sharp edge (which can degrade over time) to maintain accuracy and therefore offer excellent long-term accuracy with less wear and reduced possibility of distortion. They are often used for flow testing on steam-raising plant. A flow nozzle can measure
- Media: Air / Gases, Fuel (Liquid), Oil, Steam, Water
- Form: In-line
- Material: Steel - Stainless
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: Paxton Products, an ITW company
Description: The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition
- Features: Adjustable Position / Direction
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Vortec
Description: high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray nozzles accelerate air-liquid interaction to give more effective cooling,
- Media: Air / Gases
- Application: Humidification
- Form: In-line
- Features: Other
-
Supplier: Pneumadyne, Inc.
Description: 1/16 Id Air Nozzle are offered to accommodate application requirements. Simply use the Retaining Nut to attach the Nozzle to the Air Jet Base to complete the assembly.
- Orifice Size: 62.5 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis
- Maximum Pressure: 200 psi
- Maximum Flow: 8.22 to 66.6 GPH
- Orifice Size: 0.052 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Lechler, Inc.
Description: Two liquid feed ports enable the mixing of two different fluids within the nozzle prior to atomization. This second liquid feed port may otherwise be used as a flow exit to provide constant fluid circulation to avoid the settling of slurry or suspension during non-spray operation. The second
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 20 to 103 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air
- Features: Adjustable Position / Direction, Other
- Media: Air / Gases
- Material: Brass, Copper
- Application: Cleaning / Blowoff
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: ABO Series air blow-off nozzles project a flat fan-shaped curtain of gas in a direction parallel to the axis of the nozzle body. Gases most commonly used are air and steam. ABO nozzles are designed with large maximum free passage sizes to
- Maximum Pressure: 100 psi
- Maximum Flow: 300.716883116883 to 28,276.3636363636 GPH
- Orifice Size: 16 to 72 mil
- Media: Air / Gases, Coolant, Steam
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates:
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Lechler's hollow cone nozzle utilizes a two-piece body and cap design. Tangential whirl chamber has large free passage with no internal parts, for clog resistant atomization.
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 114 to 366 GPH
- Orifice Size: 433 mil
- Media: Air / Gases
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Pneumadyne, Inc.
Description: To provide the stream of air required by your application, Pneumadyne offers Air Nozzles with six configurations and an inside diameter of 1/32. Install the Nozzle on the Air Jet Base with the Retaining Nut to complete the assembly.
- Orifice Size: 31.25 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin - Dishwashing - Fertilizer Spraying - Metal
- Maximum Pressure: 60 psi
- Maximum Flow: 1.8 to 882 GPH
- Orifice Size: 17 to 266 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Lechler, Inc.
Description: * Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use *
- Maximum Pressure: 15 to 75 psi
- Maximum Flow: 2,917.4025974026 to 8,572.67532467533 GPH
- Media: Air / Gases
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon
- Maximum Pressure: 400 psi
- Maximum Flow: 6 to 37.2 GPH
- Orifice Size: 0.039 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Steam, Water
-
Description: O-ring seal prevents leakage, nylon or stainless steel ball actuator
- Maximum Pressure: 50 psi
- Media: Air / Gases, Oil, Water
- Form: In-line
- Technology: Pressurized / Hydraulic
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Sapphire & Ruby Nozzles are used where a longer Inner Diameter to Length ratio is desired. Sapphire nozzles & Ruby offer longer life than using metal and we can hold tighter tolerances due to sapphires & Ruby acceptance of higher surface finish. Typical Applications: Gas & Air
- Media: Air / Gases, Coatings / Inks
- Application: Cleaning / Blowoff, Cutting / Machining
- Features: Other
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving
- Maximum Pressure: 200 psi
- Maximum Flow: 300 to 1,338 GPH
- Orifice Size: 0.23399999999999999 mil
- Media: Air / Gases, Chemicals, Steam, Water
-
Supplier: Lechler, Inc.
Description: Two air feed ports accommodate a regulated pressure line to control atomization at pressures above and below the 40 psi air minimum required for the piston control: For simplified, full range atomization of the flat fan - from coarse droplet formation at low air pressures, to
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 11 to 58 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
Find Suppliers by Category Top
Featured Products Top
-
CONSTRUCTION Construction sites have many rules in place to ensure the safety of personnel. These guidelines include OSHA and NEC regulations. NEC standards for temporary work environments dictate that any appliance up to 30 Amps must be GFCI protected with a UL 943 Class A (read more)
Browse Datasheets for Tecmark Corporation -
The PowerLift Series of industrial vacuums includes an electric model, a propane or diesel model, and a silica variation for complete OSHA compliance. Featuring an astonishingly small footprint, each portable OSHA-compliant vacuum system is designed for powerful suction and easy material (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
liquids making them a perfect tool for a variety of industries. To better illustrate their utility as well as the various styles, EXAIR has created a quick video demonstrating how Atomizing Nozzles can assist in a myriad of processes. Combining liquid and compressed air, atomizing nozzles create a (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
environments. The Model 1104-PEEK 3/8 NPT Super Air Nozzle provides a strong blowing force. High amplification of airflow produces a blowing force of 1.9 pounds (850 grams), with air consumption of only 35 SCFM at 80 PSIG. Safe operation is assured since the airflow of the CE compliant Super (read more)
Browse Nozzles Datasheets for EXAIR -
construction, sizes and force/thrust levels compatible with most installations; capable of replacing open copper tubes, flex-line, drilled pipe and other nozzles that are not designed to save air. Worker safety standards are met as well, as Vortec safety air nozzles are compliant with OSHA 1910.242(b) dead-end pressure regulations. (read more)
Browse Nozzles Datasheets for Vortec -
EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. An array of holes provide a (read more)
Browse Nozzles Datasheets for EXAIR -
EXAIR's 1" Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 9.8 ounces (278g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets. The 1" Flat (read more)
Browse Nozzles Datasheets for EXAIR -
EXAIR's 1" High Power Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 16 ounces (462g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets (read more)
Browse Nozzles Datasheets for EXAIR -
operations where mist over a broad area is needed, such as dust suppression, humidification and cooling. They combine liquid and compressed air inside of the air cap to produce the finest mist of atomized liquid that can be easily adjusted to meet the needs of your application. These spray nozzles (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
External Mix Atomizing Spray Nozzles mix liquid and air outside the (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR
More Information Top
-
http://www.lincolnindustrial.com/Catalogs/_English/05-General_Lubrication_Products/ControlHandlesMeters&Systems.pdf
• Same as 840, except with air restricter • Nozzle inlet pressure 30 psi maximum complies with Federal Safety Regulation 50-204.8 and OSHA 1910 242.B.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_137/LubeToolsEquip.pdf
• Same as 840, except with air restricter • Nozzle inlet pressure 30 psi maximum complies with Federal Safety Regulation 50-204.8 and OSHA 1910 242.B.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/BU_General_Lubrication.pdf
• Same as 840, except with air restricter • Nozzle inlet pressure 30 psi maximum complies with Federal Safety Regulation 50-204.8 and OSHA 1910 242.B.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/pgs55-63.pdf
• Same as 840, except with air restricter • Nozzle inlet pressure 30 psi maximum complies with Federal Safety Regulation 50-204.8 and OSHA 1910 242.B.
-
Analysis of Compressed Air and Process Heating Systems - A Case Study from Automotive Parts Manufacturer in Mexico
Vortex nozzles reduce the compressed air demand to as low as one tenth of the current compressed air demand and also comply with OSHA safety regulations.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/airline_products.pdf
• Same as model 840, except with air restricter • Nozzle inlet maximum pressure 30 psi (2,1 bar) complies with Federal Safety Regulation 50-204 .8 and OSHA 1910 242 .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/valves_meters_acc.pdf
• Same as model 840, except with air restricter • Nozzle inlet maximum pressure 30 psi (2,1 bar) complies with Federal Safety Regulation 50-204 .8 and OSHA 1910 242 .
-
Plant Maintenance Product | Exair's Model 1108SS Atto Super Air Nozzle is designed to provide a narrowly focused air pattern | Plant Services
Sound level is at 58 dBA and it meets OSHA noise requirement 29 CFR 1910.95(a). The Atto Super Air Nozzle has also been certified CE compliant by an independent laboratory.
-
Heavy Duty Safety Air Gun Delivers High Force
A variety of Heavy Duty Safety Air Gun models use different engineered Super Air Nozzles , giving the user a choice of flow, air pattern and force that ranges from 13 ounces to 3.3 pounds. The sound level is quiet and the airflow cannot be blocked, which complies with OSHA standards 29 CFR 1910.95(a) and 1910.242(b).
-
Bookshelf and Unified Agenda > Federal Register Archive > 1989 > 54 FR 2332 - Air Contaminants (Jan. 19‚ 1989: pages 2332 to 2983)
… the baratte, aligning of casing strands in the extrusion cabinet, and puncturing casings at the extrusion nozzle . Air - supplied hoods are currently used by workers performing these operations, and OSHA finds that respirators are likely to continue to be needed in these three processes, which require the opening of process machinery. Because employers will be permitted to use respirators to achieve compliance during these three operations, OSHA concludes …
Indicates content that may require registration and/or purchase.