-
Supplier: Hach
Description: The 9586 sc Oxygen scavenger analyzer has a fast response time of less than 60 seconds. Unlike traditional amperometric techniques that use two electrodes, the 9586 sc uses a three-electrode design; eliminating voltage drift due to the composition of the water. The working electrode
- Dissolved O2 Range: 0 to 0.5 ppm
- User Controls: Digital Front Panel
- Form Factor: Panel
- Interface Options: Serial
-
Supplier: Surventis Surface Treatment LLC
Description: Boiler water treatment additive to assure more complete removal of corrosion-causing residual oxygen from system feedwater.
- Function: Corrosion Inhibitor / VCI, Oxidation Inhibitor / Anti-oxidant
- Form & Features: Powder
- Applications: Water Treatment
-
Supplier: Fuji Impulse America Corp.
Description: easy tearing. Fuji Impulse recommends using the bag along with oxygen scavenger.
- Height: 0.003149608 inch
- Length: 15.74804 inch
- Width / Diameter: 11.023628 inch
- Features: Air Tight
-
-
Supplier: Fuji Impulse America Corp.
Description: self-life, and for preventing the shifting of the contents. To produce an oxygen-free packaging to double the preservation effect, use a high-gas-barrier packaging material along with an oxygen scavenger.
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Food / Beverage, Garment, Industrial / General Use
- Goods: Consumer Packaging, Liquid, Powder / Granular
- Closing Method: Heat Seal
-
Supplier: Lovibond® Tintometer®
Description: Lovibond CheckitComparator is a compact, handy colorimetric unit which is suitable both for mobile and stationary analysis work. Supplied with a generous number of different colour scales, it provides the basis for a comprehensive, easy-to-use colorimetric analysis system. The CheckitComparator D55
- Measured Parameter: Aluminum, Ammonia, Bromine, Chlorine Dioxide, Copper, DEHA/Oxygen Scavengers, Fluoride, Free Chlorine, Iron, Manganese, Molybdate, Nitrate, Nitrite, Ozone, Phosphate, Silica, Total Chlorine, Zinc
- Instrument Type: Handheld, Portable
-
Supplier: Fuji Impulse America Corp.
Description: hot-tack and heat-seal properties. With its high gas-barrier and heat-seal properties, XL is suitable for: A. Prevention of oxidation, corrosion, and deterioration of food products. B. Prevention of odors in refrigerator. C. Gas-flush packaging or vacuum packaging used along with oxygen
- Height: 0.0025590565 inch
- Length: 15.74804 inch
- Width / Diameter: 11.023628 inch
- Features: Air Tight, Moisture Barrier / Proof, Moisture Resistant, Specialty / Other
-
Supplier: Fuji Impulse America Corp.
Description: lever). A single-side heating type is capable of sealing materials up to 0.3mm/ 11.8mil thick. Sealing an oxygen scavenger inside a gas-barrier material packaging can help extend a shelf-life.
- Packaging: Bag / Pouch
- Goods: Consumer Packaging, Liquid
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Hydrofarm, Inc.
Description: known for generations. HUM-BOLT is a long-chain molecule which plays many roles in living organisms, it is a free radical scavenger, binding up free electrons, as well as heavy metals which can negatively affect proper cell replication. HUM-BOLT is a natural chelate and biostimulant. it
- Applications: Agriculture
- Function: Catalyst
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: known for generations. HUM-BOLT is a long-chain molecule which plays many roles in living organisms, it is a free radical scavenger, binding up free electrons, as well as heavy metals which can negatively affect proper cell replication. HUM-BOLT is a natural chelate and biostimulant. it
- Applications: Agriculture
- Function: Catalyst
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: known for generations. HUM-BOLT is a long-chain molecule which plays many roles in living organisms, it is a free radical scavenger, binding up free electrons, as well as heavy metals which can negatively affect proper cell replication. HUM-BOLT is a natural chelate and biostimulant. it
- Applications: Agriculture
- Function: Catalyst
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: known for generations. HUM-BOLT is a long-chain molecule which plays many roles in living organisms, it is a free radical scavenger, binding up free electrons, as well as heavy metals which can negatively affect proper cell replication. HUM-BOLT is a natural chelate and biostimulant. it
- Applications: Agriculture
- Function: Catalyst
- Form & Features: Liquid / Solution, Powder
Find Suppliers by Category Top
Featured Products Top
-
oxygen scavengers that persist through the recycling process. As demand for rPET exceeds supply, quality can decline and contamination levels may increase. These contaminants cause increased outgassing and dust generation, leading to faster accumulation of deposits in mold vents and runner (read more)
Browse Hot Runner Controllers Datasheets for Husky Technologies™
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
… Singh, Department of Pharmacy, Faculty of Pharmaceutical Sciences, University of Sao Paulo, Pharmaceutical Packaging ˜ R. Paul Singh, Department of Biological and Agricultural Engineering, University of California, Time Temperature Indicators Stanislav E. Solovyov, Multisorb Technologies, Inc., Oxygen Scavengers Yoon S. Song, Process …
-
Boiler Water Treatment Principles and Practice
… All-Volatile Treatment Program Chemistries 474 10.10 Mixed Treatment and Zero Solids Treatment 476 10.11 An Outline of Water Treatment for Nuclear Powered Steam Generators 477 11 Adjuncts and Conjuctional Treatments 479 11.1 Oxygen Scavenger Chemistries 479 11.2 …
-
Handbook of Corrosion Inhibitors
By searching for key functional words related to corrosion protection such as corro- sion inhibitor, corrosion remover, rust preventive, film-former, neutralizer, oxygen scavenger , metal passivator, or specific application areas such as potable water, steam generators, boiler water treatment, recirculating water and …
-
Handbook of Preservatives
Uses: Corrosion inhibitor for steam generating systems; oxygen scavenger which removes dissolved oxygen from feedwater and boiler water .
-
Methods for Assessing Pipeline Corrosion Prevention Chemicals on the Basis of Antimicrobial Performance and Acute Toxicity to Marine Organisms
Abstract Anticorrosion packages consisting of a biocide and oxygen scavenger may he added to linefill waters during hydrostatic testing to prevent microbially enhanced and oxygen induced corrosion.
-
Practical Boiler Water Treatment Handbook
Such limits can be achieved by deaeration followed by the addition of oxygen scavengers such as sodium sulfite or hydrazine.
-
Nalco Water Handbook, Third Edition > Oxygen Removal
• The oxygen scavenger cannot cope with the high volume of cold feedwater, and chemical deaeration is poor.
-
Investigation of the oxygen depletion properties of novel oxygen‐scavenging plastics
Abstract The oxygen depletion and tensile properties of EVA resins blended with varying compositions and sizes of iron (Fe), modified iron (MFe) and ascorbic acid (Vc) oxygen scavengers were systematically investigated.
Indicates content that may require registration and/or purchase.