-
Supplier: ValueTronics International, Inc.
Description: The R8486A is a used 40 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional
- Frequency Range: 40,000 MHz
-
Supplier: Instrumentation Northwest, Inc.
Description: The TempHion™ Smart Sensor is a submersible water quality sensor and datalogger capable of measuring pH, specific ions, redox, and temperature. Each unit comes with a thermistor based temperature element plus up to three pH, ISE, or redox elements. The TempHion™ comes with INW's
-
Supplier: Cable & Supplies, Inc.
Description: SF-2C02 Dual Sensor is mainly used for oil exploration in marine and transition zone. It can make up the receiving P wave in marine The dual Sensor contains two super geophones and one hydrophone. The two super geophones can rotate 360 degree along the axis. The liquid
- Frequency Response: 10 Hz
- Hydrophone Sensitivity: 13,999,900 dB re V/µPa
- Maximum Operating Depth: 75 m
- Diameter: 65 mm
-
-
Supplier: Fluidwell bv
Description: The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation has almost no restrictions and can be done easily. Due to its relatively small G3/4"
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Programmable, Top mount
- Meter Technology Type: Radar / Microwave
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106SH can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Allied Electronics, Inc.
Description: from 360° 12-30 VDC Supply Voltage 2 m Integral Cable Models Listed (Euro-Style QD Available) Accessories Available: Cordsets, Brackets and Wave Guide
-
Supplier: Allied Electronics, Inc.
Description: from 360° 12-30 VDC Supply Voltage 2 m Integral Cable Models Listed (Euro-Style QD Available) Accessories Available: Cordsets, Brackets and Wave Guide
-
Supplier: Cole-Parmer
Description: two-line display.<P> |Choose from polypropylene (PP), PTFE, 316 stainless steel(SS), or brass sensors. Select PP sensors for general-purpose applications. Use PTFE sensors for high-purity, high-temperature applications. The 316 SS sensors should be
- Operating Temperature: 250 F
- Operating Pressure: 150 psi
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: two-line display.<P> |Choose from polypropylene (PP), PTFE, 316 stainless steel(SS), or brass sensors. Select PP sensors for general-purpose applications. Use PTFE sensors for high-purity, high-temperature applications. The 316 SS sensors should be
- Operating Temperature: 250 F
- Operating Pressure: 150 psi
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: two-line display.<P> |Choose from polypropylene (PP), PTFE, 316 stainless steel(SS), or brass sensors. Select PP sensors for general-purpose applications. Use PTFE sensors for high-purity, high-temperature applications. The 316 SS sensors should be
- Operating Temperature: 160 F
- Operating Pressure: 150 psi
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: two-line display.<P> |Choose from polypropylene (PP), PTFE, 316 stainless steel(SS), or brass sensors. Select PP sensors for general-purpose applications. Use PTFE sensors for high-purity, high-temperature applications. The 316 SS sensors should be
- Operating Temperature: 160 F
- Operating Pressure: 150 psi
- End Fittings: Threaded
-
Supplier: Radwell International
Description: PHOTOELECTRIC SENSOR, INFRARED, LED SOURCE, 800 MM LIGHT SPOT, 850 NM WAVE LENGTH, BACKGROUND SUPPRESSION DETECTION, 20 MM X 55.7 MM X 42 MM, 10-1500 MM MAX SENSING RANGE, (1218669), REPLACES WT18-3P410 (1025889). FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION CM1106-C series is a single beam NDIR CO2 sensor, based on non-dispersive infrared (NDIR) technology with independent intellectual property, which can detect CO2 concentration of indoor air. With high accuracy, long term stability, small size, it is widely used for ventilation
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Honeywell Sensing & IoT
Description: Hazardous Location VRS sensors are designed for use in locations where explosion-proof or intrinsically safe sensors are required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for
- Linear Speed Range: 14.9606299212598 in/sec
- Operating Temperature: -99.4 to 199.4 F
- Body Shape: Threaded Barrel
-
Supplier: SAE International
Description: vehicles. On the other hand, a conventional backup-assistance sonar has a very small coverage area, but it is more cost effective than the above-mentioned sensors. This paper proposes an effective method to increase the range of detection of conventional sensor with the help of a
-
Supplier: Honeywell Sensing & IoT
Description: Hazardous Location VRS sensors are designed for use in locations where explosion-proof or intrinsically safe sensors are required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for
- Linear Speed Range: 14.9606299212598 in/sec
- Operating Temperature: -99.4 to 199.4 F
- Body Shape: Threaded Barrel
-
Supplier: Honeywell Sensing & IoT
Description: Hazardous Location VRS sensors are designed for use in locations where explosion-proof or intrinsically safe sensors are required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for
- Linear Speed Range: 14.9606299212598 in/sec
- Operating Temperature: -67 to 248 F
- Body Shape: Threaded Barrel
-
Supplier: Honeywell Sensing & IoT
Description: Hazardous Location VRS sensors are designed for use in locations where explosion-proof or intrinsically safe sensors are required. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for
- Linear Speed Range: 14.9606299212598 in/sec
- Operating Temperature: -99.4 to 199.4 F
- Body Shape: Threaded Barrel
-
Supplier: Optris Infrared Sensing, LLC
Description: Plastic films and foils with a thickness below 250 µm are often highly transmissive in the long-wave infrared range from 8 to 14 µm. As a result, standard LT pyrometers are not suitable for reliable surface temperature measurement on these materials. The CTi P7 pyrometer addresses this
- Temperature Range: 32 to 1,310 F
- Spectral Range: 7.9 microns
- Response Time: 150 milliseconds
- Category: Sensor / Transducer
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1190864-ITC117P Packaging: Tube Mounting Style: SMD Function: Telecom Circuit Includes: Full-Wave Current Detector, Optocoupler Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer
- TJ: -40 to 85 C
- Package Type: SOIC
-
Description: differs from most sensor manufacturers and test parameter, It is notice for estimated performance. This sensor’s ability to provide tight duty cycle at high speeds and over a wide temperature range makes it for transmission and industrial speed application. Features: 1. Sensor
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Borehole seismic energizer ESP3 is a system designed to offer detailed illustration of S waves, phase inversion of S waves, modest inhibition of P wave energy, lower weight, signal repetition, high-frequency (fast rise time), maximum reliability and a lower cost. A 3-in-1
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SMART750RM1U 750VA / .75kVA / 600 watt line interactive, sine wave UPS system offers complete power protection for critical network applications in a highly efficient 1U total rack/tower configuration. Network management interfaces support communications via USB port, DB9 serial
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 13.2 minutes
-
Supplier: Tripp Lite by Eaton
Description: The SMART1500RMXLN SmartPro 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up servers and network storage devices, the
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.350000000000002 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Richardson RFPD
Description: The CHR2421-CHR2421-QEGQEG is a monlithic multifunction dual chaneel receiver in K-Band which integrates low noise amplifiers and mixers providing an IF signal from DC to 1 MHz. All the active devices are self biased on chip. The circuit is dedicated to sensors and also well suited for a wide
- Input Frequency Range: 24,500 to 23,750 MHz
- Output Frequency Range: 23,750 to 1 MHz
- Conversion Gain: 22 dB
- Noise Figure: 7 dB
-
Supplier: Metrohm USA, Inc.
Description: Dimensions remark - Potentiostat Dimensions in mm (W/H/D) - 132/36/100 Potentiostat Sweep potential range: ±4 V Max. measured current: ±40 mA Resolution of measured current (in the smallest measuring range): 1 pA Current measurement techniques DP ("Differential Pulse") SQW ("Square Wave") LS
-
Supplier: Tri-Tronics Company, Inc.
Description: Drawings DOWNLOAD 3D STEP RH-P STEP RH-P MW1 (not all 3D model variations available) Supply Voltage Options Output Circuits Currently Available Programs Program Description 64Q Output Type: quadrature Output Circuits: push/pull, or open collector (pre-configured at the factory)
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" long bushing with 1⁄8" dia. × 7⁄16" long (FMS) slotted shaft. NS = S.P.D.T. rotary switch. PPS = push-pull S.P.D.T. switch. 309 for 409 locking bushing available as special order. Also available as special order with S.P.S.T. or S.P.D.T. switches up to three multiple
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Three-Phase All Wave Sensor-less Motor Driver for Notebook PC, VCT20 3x3, 0.5P, 2000-REEL Product overview: SS30-TE-L-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful
- Operating Temperature: -30 C
-
Supplier: Laurel Electronics LLC
Description: Vrms Transmits phase angle between two AC wave shapes of similar period Transmits power factor from 1.000 to 0.000 with sinusoidal signals For frequencies from 0.005 Hz to 10 kHz, voltages from 10 mV to 250 Vac 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: ASTM International
Description: wave. The SVH or SZX is also referred to as an SH wave. These test methods are limited to the determination of the interval velocities from arrival times and relative arrival times of compression (P) waves and vertically (SV) and horizontally (SH) oriented shear (S)
-
Supplier: Infineon Technologies AG
Description: 1min @ 50Hz Mechanical Direct Cooled Base Plate with Ribbon Bonds (WAVE Base Plate) Guiding elements for PCB Integrated NTC temperature sensor RoHS compliant Benefits Very compact design (25% lower size than HybridPack™ Drive) with benchmark current density (direct cooling via Ribbon
- VCES: 750 volts
- VCE(on): 1.1 volts
- IC(max): 650 amps
- Transistor Grade / Operating Range: Automotive
-
Supplier: Tri-Tronics Company, Inc.
Description: encoder shaft interrupts an infrared light beam and photo sensor. Internal wave shaping circuitry provides a square wave output that is compatible with all popular counters and digital tachometers. When used with measuring wheels it can accurately measure inches, feet,
- Sensor Technology: Optical Linear Encoder
-
Supplier: REED-Direct
Description: Precision selenium photovoltaic cells and microprocessor provide for excellent accuracy of ±5% Large 0.5" LCD readout displays to 1999 counts and indicates overrange DATA_HOLD switch Automatic zero adjustment Separate light sensor facilitates measurements in remote locations Built-in analog
- Sensor Diameter: 0.50000027 inch
- Illuminance Range: 2,000 to 50,000 Lux
- Lux Resolution: 1 Lux
- Foot Candle Resolution: 0.10000000000000002 FC
-
Supplier: ZGC, Inc.
Description: Weather-Resistance, new Ultrasonic Wave Motion Cleaning What's in the box: EOS-1D X Digital SLR Body Eyecup Eg (not shown) Battery Pack LP-E4N Battery Charger LC-E4N Wide Neck Strap L7 Cable Protector Stereo AV Cable AVC-DC400ST USB Interface Cable IFC-200U EOS Digital Solution Disc Software
- Shutter Speed: 0.0001249999999999998 to 30 seconds
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
- Performance: High Definition, Progressive Scan
Find Suppliers by Category Top
Featured Products Top
-
The GWR-3000 is a guided wave radar designed specifically for liquid applications. It uses (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
Made in the USA, SSI Technologies’ P51 MediaSensor Series of bulk, micro-machined pressure sensors are designed for both harsh and benign media with superior accuracy. These compact and robust sensors measure pressures from 3 PSI to 7,500 PSI, have an operating temperature of -40 (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
Measure with Confidence. Isolate with Certainty. When you're dealing with high-voltage DC systems, safety and precision can't be optional. The P45000 from Knick delivers: SIL 2 certified (SIL 3 redundant) Continuous isolation up to 4.8 k (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Enhanced Flexibility with Knick Special Products – P42100D3 High Accuracy DC Voltage Transducer One way that Knick looks to bring additional value to our Customers is through product customization. This flexibility with product modification (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Knick Interface P41000AG Adaptive Gain Current Transducer: One Device for Two Critical Jobs In high power electrical systems, overcurrent events aren't just an inconvenience, they are a costly risk to both equipment and personnel. Protection relays, high (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
Product: Rotary sensor P6501 Among other things, the wheel vector sensors are used for studying camber angle variations (e.g. when cornering), measuring wheel position variations and recording positions while driving on test courses and racing tracks for (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Enhanced Flexibility with Knick Special Products – P52000VPD One way that Knick looks to bring additional value to our Customers is through product customization. This flexibility with product modification sometimes includes enhanced functionality over and (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Absolute Linear Sensor Magnetostrictive Displacement Transducer In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
“Displacement Transducers” employing magnetostrictive phenomena, especially the Wiedemann effect. An ultra-sonic wave is generated by a moving magnet operating near a magnetostrictive wave guide on which the sonic wave propagates up to the head of the transducer. The propagation time is (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Regardless of the type of tank, application and medium – thanks to its non-contact 80 GHz radar technology the SicWave product line is suitable for all your level measuring needs. HART communication and Bluetooth connection simplify service and diagnostics on the (read more)
Browse Level Sensors Datasheets for SICK
More Information Top
-
Seismic anisotropy of serpentinite from Val Malenco, Italy
The equipment allows ultrasonic measurements of spherical rock samples in 132 independent directions by using a pair of P wave sensors (transmitter and receiver polarized along the radial direction) or two pairs of S wave sensors (transmitter and receiver polarized tangentially to …
-
The state of the lithosphere in the junction zone of Tarim and Tien Shan according to the petrological interpretation of the magnetotelluric data
The delay time was measured with the Paramet rics NDT P wave sensors with a resonance frequency of 5 and 10 MHz, Parametrics NTD pulse receiver, and analog to digital converter.
-
Variance‐decomposition of pure‐component spectra as a measure of selectivity
1) where a is a vector of responses measured at p sensors ( wave lengths, etc.), c is the concentration vector for n components and K is the p x n matrix of linear response constants (calibration matrix).
-
A global perspective on multivariate calibration methods
where cT = (cl,c2,...,c,,) is a 1 x n concentration matrix for n components, K = (kij) is an n x p matrix of linear response constants or sensitivities for p sensors ( wave lengths for spectroscopy), rT= (TI, 1-2, ...,rp)is …
-
EIT Oedometer: An Advanced Cell to Monitor Spatial and Time Variability in Soil with Electrical and Seismic Measurements
Figure 3 reports the picture of the bottom base of the cell where both the bender element and the P wave sensor are installed with their epoxy cover; the top base is similarly constructed.
-
Acoustic Emission Testing
Since the particle motion of a S-wave is normal to the propagation direction, and that of a P-wave is parallel to the propagation direction, a P - wave sensor is not designed to detect S-waves (see also Chap.
-
Laboratory Approach to the Study of Dynamic and Static Bulk Anisotropy in Rock Under High Hydrostatic Pressure by Simultaneous P, S Sounding and Sample Deforma...
Due to this fact, measuring arrangement was modified by using only P - wave sensors TP and RP, which are firmly connected with measuring arms – see Fig. 6.
-
Physics and
P - wave sensors were produced from PZT piezoceramic discs with 5 mm diameter and 2 mm thickness.
-
Rock Damage and Fluid Transport, Part I
Deformation-induced AE activity and velocity changes were monitored using twelve P - wave sensors and eight orthogonally polarized S-wave piezoelectric sensors; volumetric strain was measured using two pairs of orthogonal strain gages glued directly to the rock surface.
-
A new automated nondestructive system for high resolution multi-sensor core logging of open sediment cores
The main technological innovation is the design of the P - wave sensor system.
Indicates content that may require registration and/or purchase.