-
Supplier: Assured Automation
Description: This paddle wheel flow meter can monitor flows in pipes ranging in size from 1/2" to 8". Wide range in flow rates, negligible headloss and good accuracy at a reasonable price, continue to make these meters popular. Easy removal for cleaning and repair permit
- Pipe Diameter: 0.5 to 8 inch
- Liquid Volumetric Flow Rate: 0.6 to 3,200 GPM
- Operating Pressure: 200 psi
- Operating Temperature: 20 to 130 F
-
Supplier: FineTek
Description: resistance error etc. Calculate the K value read. The company's flow test equipment, Testable 10mm~300mm mouth Diameter flow sensor. EPR Paddle Wheel Flow Meter, Water Flow Meter Paddle wheel flowmeter mainly by using the principle of rotating
- Velocity Flow Rate: 0.984251968503937 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Meter Technology: Paddlewheel
- Features: Sanitary
-
Supplier: Newark, An Avnet Company
Description: Paddle Wheel Flow Meters: Sensor
-
-
Supplier: Cole-Parmer
Description: • Impeller design minimizes wear for long sensor life Each flow sensor uses a rotating turbine and a magnetic Hall-effect sensor to generate an electronic pulse proportional to flow rate. The controller converts these pulses into flow units. These low-flow sensors measure
- Operating Temperature: 200 F
-
Supplier: Cole-Parmer
Description: • Impeller design minimizes wear for long sensor life Each flow sensor uses a rotating turbine and a magnetic Hall-effect sensor to generate an electronic pulse proportional to flow rate. The controller converts these pulses into flow units. These low-flow sensors measure
- Operating Temperature: 200 F
-
Supplier: Cole-Parmer
Description: • Impeller design minimizes wear for long sensor life Each flow sensor uses a rotating turbine and a magnetic Hall-effect sensor to generate an electronic pulse proportional to flow rate. The controller converts these pulses into flow units. These low-flow sensors measure
- Operating Temperature: 200 F
-
Supplier: Malema Sensors
Description: Tangential turbine flow meters continue to be the most common way to measure flow electronically in a wide range of industries. Enhancements to tangential turbine flow meter systems are producing a flow-sensing device that is smaller, easier to install, and
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -40 to 185 F
- Liquid Volumetric Flow Rate: 0.036 to 20 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SMART FLOW SENSOR, WITH SIGNET P525-1 PADDLE WHEEL INSERT, 0.5-1 INCH, 316SS, CD4MCU, FLUOROLOY B, 1-20 FT/S. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: KOBOLD Instruments, Inc.
Description: which makes it the perfect product for OEM flow measuring applications. The DRG series is a paddle flow sensor which uses a Hall effect sensor to detect the passing of permanent magnets imbedded in the rotating paddle. The DRG can be supplied with a frequency output, 4-20
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.15 to 37 GPM
- Operating Pressure: 580 psi
- Electrical Output: Analog Current, Frequency
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Bidirectional Maximum Temperature 225°F Easy to Install Low Cost Low Pressure Drop The extraordinary reliability of the KOBOLD paddle-type PPS flow switch is available at a competitive price and can be installed in pipes 1†and larger. These units, made of
- Media Temperature Range: 225 F
- Operating Pressure: 145 psi
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
-
Supplier: Watts
Description: Series FS-200-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications.
- Features: CSA Mark, Double Throw (DT), Electro-Mechanical Switch, Insertion Type, Normally Open (NO), Single Pole (SP), UL, Velocity Meter
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Electrical Output: Switch
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-25 flow switch utilizes the force of liquid flow to propel its paddle and to detect the incoming flow or movement of the existing liquid in the pipe. In static liquid or no liquid, the spring is in expanded and presses the magnet downward. The reed switch is
- Pipe Diameter: 1 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 4 to 33 GPM
- Operating Pressure: 355 psi
-
Supplier: Malema Sensors
Description: The MFS-25 series of Paddle Flow Switches that are ideally suited in process applications where direction of flow and desired actuation set points are needed for control and dynamics of operations. These monitor flow/no flow conditions and are supplied in different
- Pipe Diameter: 1 to 8 inch
- Operating Pressure: 1,500 psi
- Features: Double Throw (DT), Electro-Mechanical Switch, In-line, Single Pole (SP)
- Process Media Type: Gas, Liquid
-
Description: The paddle flow switches is with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit protection, high and low flow rate alarm, valve failure, pump
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Electrical Output: Switch
-
Description: Particular Introductio 1. Describtion FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line, changed the switches from N.O. to N.C. also you may changed the setting
- Operating Pressure: 1,000 to 2,000 psi
- Media Temperature: 199.4 to 257 F
- Media Temperature Range: 199.4 to 257 F
- Features: Double Throw (DT), Normally Closed (NC), Normally Open (NO), Single Pole (SP)
-
Supplier: Gems Sensors & Controls
Description: Size: 1 1/4" and up Primary Construction Material: Stainless Steel or Brass Setting Type: Fixed Standard FS-550 switches sense liquid flow in either direction to monitor flow/no-flow conditions. They are supplied in two paddle lengths. The paddle is trimmed during
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: -30 to 300 F
- Liquid Volumetric Flow Rate: 5 to 52 GPM
- Operating Pressure: 2,000 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: multitude of low-viscosity liquids and aggressive chemicals. The DF is a compact flow sensor which employs permanent magnets embedded in a rotating paddle wheel. A Hall-effect sensor detects the magnet passing and provides an output which is proportional to flowrate. The DF sensor is
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 0.02 to 36 GPM
- Electrical Output: Frequency
- Features: In-line, Velocity Meter
-
Supplier: Newark, An Avnet Company
Description: SENSOR, PADDLE FLOW SWITCH, 20BAR; Flow Rate Min:60.6l/min; Flow Rate Max:83.3l/min; Pressure Max:20bar; Supply Voltage DC Min:-; Supply Voltage DC Max:230V; Accuracy %:25%; Port Size:25.4mm; Product Range:LFS Series RoHS Compliant: Yes
-
Supplier: Automation24, Inc.
Description: The VHS15M01171N31 paddlew flow switch from SIKA is a simple and economical solution to detect presence or absence of flow in a variety of liquid applications. The VHS15M01171N31 has a 1/2" NPT female process connection and a setpoint range of 0.9-1.1 GPM. The contact can be set to
- Pipe Diameter: 0.5 inch
- Media Temperature Range: -13 to 230 F
- Liquid Volumetric Flow Rate: 0.9 to 1.1 GPM
- Operating Pressure: 232 psi
-
Supplier: Automation24, Inc.
Description: The VHS25M01171N51 paddlew flow switch from SIKA is a simple and economical solution to detect presence or absence of flow in a variety of liquid applications. The VHS25M01171N51 has a 1" NPT female process connection and a setpoint range of 3.5-4.4 GPM when used as normally open. The
- Pipe Diameter: 1 inch
- Media Temperature Range: -13 to 230 F
- Gas Volumetric Flow Rate: 0.46795 to 0.58828 SCFM
- Liquid Volumetric Flow Rate: 3.5 to 4.4 GPM
-
Supplier: DigiKey
Description: PADDLE WHEEL FLOW METERS: SENSOR
- Operating Temperature: 14 to 109.4 F
- Process Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: FS-550, Paddle Flow Switch
- Operating Pressure: 2,000 psi
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
-
Supplier: OMEGA Engineering, Inc.
Description: FSW-20 series paddle-type switches easily install into pipes ranging in size from 1¼" on up using an ordinary pipe tee or threaded weld coupling. The paddle pivots to move out of the liquid’s path with increasing flow, thereby activating the switch. The paddle is easily
- Pipe Diameter: 1.25 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 3 to 52 GPM
- Operating Pressure: 2,000 psi
-
Supplier: Powell Electronics, Inc.
Description: Paddle Wheel Flow Meters: Sensor
-
Supplier: Radwell International
Description: ADJUSTABLE AIR FLOW PADDLE SWTCH. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: Paddle Wheel Flowmeter
- Operating Temperature: 32 to 110 F
- Operating Pressure: 300 psi
- Meter Technology: Paddlewheel
-
Supplier: Burkert Fluid Control Systems
Description: The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a Bürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or
- Media Temperature Range: 5 to 212 F
- Liquid Volumetric Flow Rate: 0.0059708 to 0.1990516 GPM
- Features: In-line, Velocity Meter
- Process Media Type: Liquid
-
Supplier: Burkert Fluid Control Systems
Description: Compatible with Inline sensor-fitting S030 with paddle wheel for flow measurement (see datasheets types 8030, SE30 Ex, S030); Compatible with Inline sensor-fitting S077 with oval gears for flow measurement (see datasheet type SE30+S077, SE30 Ex)
- Media Temperature Range: 5 to 212 F
- Operating Temperature: 5 to 140 F
- Meter Technology: Oval Gear, Paddlewheel
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Adjustable Switchpoint Micro Switch Rated to 15 Amps Install in Vertical or Horizontal Ducts KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have the added benefit of being inexpensive as
- Velocity Flow Rate: 3.25000000000001 to 30.1666666666667 ft/sec
- Media Temperature: 185 F
- Velocity Flow Rate Range: 3.25000000000001 to 30.1666666666667 ft/sec
- Media Temperature Range: 185 F
-
Supplier: Assured Automation
Description: from the meter. All sizes produce 1 pulse per gallon. Advantage of Positive Displacement These meters use positive displacement to measure flow. This provides a low starting flow rate and great accuracy in any orientation. Unlike multi-jet meters, paddle
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: KEYENCE
Description: KEYENCE Electromagnetic Flow Sensor: FD-M Series • Obstruction free flow sensor • Dual digital display with easy set-up • Protected housing: IP65 The FD-M Series uses electromagnetics to determine the flow rate of conductive liquids. This enables detection without obstructions,
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0.66 to 26.4 GPM
- Operating Pressure: 0 to 145 psi
-
Supplier: Clark Solutions
Description: FLO-GARD™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing
- Pipe Diameter: 1.06 to 4.62 inch
- Operating Temperature: -80 to 350 F
- Operating Pressure: 0 to 400 psi
- Media Temperature: -80 to 212 F
-
Flow Controllers - Coolant Flow Controller & Leak Detector for Robotic Welding Systems -- WeldSaverSupplier: Proteus Industries Inc.
Description: < 0.3 sec > Flow rates to 50 LPM / 13 GPM > Multiple gun capability > View coolant flow directly in LPM or GPM > EtherNet/IP™, PROFINET®, and DeviceNet™ interfaces available > Vortex or paddle wheel flow metering options > Keypad selection of Low Flow alarm level >
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Media: Liquid
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: Clark Solutions
Description: The operation of the RVL vortex flow meter is based on the vortex shedding principle. As fluid moves around a body, vortices (eddies) are formed and move downstream. They form alternately, from one side to the other, causing pressure fluctuations. These are sensed by a piezoelectric
- Pipe Diameter: 0.25 to 3 inch
- Operating Pressure: 90 to 150 psi
- Operating Temperature: 158 to 397.4 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
-
Supplier: Daniel Measurement and Control Inc.
Description: tolerance to extreme atmospheric and process conditions. Daniel offers Universal, DVS and Paddle Type plates in a wide variety of line and orifice sizes. Each plate meets or exceeds AGA standards, ensuring accurate flow measurement.
- Process Media Type: Gas
- Features: In-line
- Meter Technology: Orifice Plate
- End Fittings: Plain End
Find Suppliers by Category Top
More Information Top
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
& A paddle flow meter consists of rotating paddles with magnets installed on each paddle of the sensor, which is inserted into the liquid.
-
Electromechanical Devices & Components Illustrated Sourcebook > SENSORS
A second method of gauging gas flow rate is with a paddle flow meter , as shown in Figure 15-69.
-
Simulator and the First Field Test Results of an Automated Early Kick Detection System That Uses Standpipe Pressure and Annular Discharge Pressure
… drilling was proven by Otto R. Harrison of Humble Oil & Refining, Houston Texas (Harrison 1967) where a Foxboro gauge having the sensitivity to measure a 1 inch change in the fluid column was used and compared to a paddle flow meter .
-
Automatic Sensor Data Validation: Improving the Quality and Reliability of Rig Data
Paddle flow meter /electromagnetic flow meter/ Coriolis meter 18 .
-
Approaches to stable operation of shaftless centrifugal pump
The pressure transducer and the paddle flow meter are set at discharge pipe in order to measure the pump head and the flow rate.
-
ITER prototype divertor cassette fabrication, integration and final assembly
Flow test instrumentation includes: measurements of pressure drop across each of the PFCs and flow jumpers, four pitot-tube flow sensors (PT1-4), and four paddle flow meters (PWl-4).
-
Heave Motion Effects On Kick And Lost Circulation Detection In Floating Drilling Rigs
It corresponds approximately to the time needed to the mud which returns from the wellbore cross the flow line and reaches the flow meter paddle (Jardine, 1991).
-
Grain Yield Mapping: Yield Sensing, Yield Reconstruction, and Errors
Yield reconstruction One of the earliest yield mapping studies was conducted by Searcy et al. (1989) who instrumented a combine with a grain flow meter ( paddle wheel sensor) and position determination equipment (microwave location system).
-
Drives and Control for Industrial Automation
Paddle wheel flow meters are used in many applications including those found in the chemical industries, irrigation, air-conditioning, and refrigeration.
-
Development of a Storm Runoff Simulator: Part 3 – Sediment Mixing Device
The device operates under gravity flow and uses a feedback control system consisting of an actuated gate valve, paddle wheel flow meter , and CR10X Measurement and Control System.
Indicates content that may require registration and/or purchase.