-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM,
- Melting Range: 2,831 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our portfolio of palladium products includes: Pure A bright, ductile deposit suitable for reel-to-reel or rack-and-barrel applications. Palladium Alloy Available in High Speed (HS), Low Speed (LS), and reduced consumption options. These alloys offer bright, ductile
- Chemical / Composition: Silver Plating, Tin Plating
-
Supplier: Accuris
Description: ELECTRICAL CONTACT ALLOYS, PRECIOUS METALS (GOLD, SILVER, PALLADIUM, PLATINUM, AND IRIDIUM)
-
-
Supplier: Metalor Technologies USA Corporation
Description: We supply a comprehensive range of leading edge materials to meet the demanding requirements of the automotive, electrical, renewable energy (photovoltaics), and electronic industries. We produce precious metal powders and flakes with various particle sizes, surface areas and
- Features: Noble / Precious Metal (UNS P)
- Shape / Form: Powder
-
Supplier: Accuris
Description: Jewellery and precious metals \x96 Determination of palladium \x96 Gravimetry using dimethylglyoxime
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Jewellery and precious metals - Determination of palladium - Gravimetry using dimethylglyoxime
-
Supplier: Accuris
Description: Jewellery and precious metals \x96 Determination of palladium in palladium alloys \x96 Gravimetric determination after precipitation using dimethylglyoxime
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1844 CAS#: F.W.: NFPA#:3-0-2 Specific Gravity: 1.100 DOT:8/II Descriptions: 100 ppm each element in 20% Hydrochloric Acid. Specification TEST 1. Gold 100 +/- 1 ug/mL 2. Iridium 100 +/- 1 ug/mL 3. Osmium 100 +/- 1 ug/mL 4. Palladium 100 +/- 1 ug/mL 5. Platinum 100 +/- 1 ug/mL 6. Rhenium
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Technic, Inc.
Description: Palladium Flake
- Features: Noble / Precious Metal (UNS P), Non-ferrous - Any Type, Other
- Nonferrous: Palladium / Palladium Alloys
-
Supplier: CSA Group
Description: ISO 15093:2015 specifies an analytical procedure for the determination of either platinum in platinum jewellery alloys, gold in gold jewellery alloys, or palladium in palladium jewellery alloys, with a nominal content of each precious metal of 999 ? (parts per thousand)
-
Supplier: Technic, Inc.
Description: Precipitated Amorphous Palladium Powder
- Features: Noble / Precious Metal (UNS P), Non-ferrous - Any Type
- Nonferrous: Palladium / Palladium Alloys
- Shape / Form: Powder
-
Supplier: Technic, Inc.
Description: Precipitated Spherical Palladium Powder
- Features: Noble / Precious Metal (UNS P), Non-ferrous - Any Type
- Nonferrous: Palladium / Palladium Alloys
- Shape / Form: Powder
-
Supplier: Technic, Inc.
Description: Silver-Palladium Powder, Atomized
- Features: Noble / Precious Metal (UNS P), Non-ferrous - Any Type
- Nonferrous: Palladium / Palladium Alloys, Silver / Silver Alloy
- Shape / Form: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5055 Pd CAS#:7440-05-3 F.W.:106.40 NFPA#: Specific Gravity: DOT:4.1/II Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties.
- Features: Noble / Precious Metal (UNS P), Non-ferrous - Any Type
- Nonferrous: Palladium / Palladium Alloys
- Shape / Form: Powder
-
Description: Specifies a range of fineness of gold alloys (375, 585, 750, 916), platinum alloys (850, 900, 950), palladium alloys (500, 950), and silver alloys (800, 835, 925).
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM,
- Melting Range: 1,787 to 1,832 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM,
- Melting Range: 1,947 F
- Braze Alloy: Gold Alloy Braze
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM,
- Melting Range: 536 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Description: ISO 15093:2008 specifies an analytical procedure for the determination of either platinum in platinum jewellery alloys, gold in gold jewellery alloys or palladium in palladium jewellery alloys, with a nominal content of each precious metal of 999 ‰ (parts per thousand),
-
Supplier: Umicore Metal Deposition Solutions
Description: palladium electrolyte is very easy to use. Due to the excellent throwing power, expensive precious metal can be saved, making this electrolyte economically attractive. Advantages Light-white pure palladium coatings Corrosion resistant Ductile layers for decorative
-
Supplier: Umicore Materials
Description: palladium electrolyte is very easy to use. Due to the excellent throwing power, expensive precious metal can be saved, making this electrolyte economically attractive. Advantages Light-white pure palladium coatings Corrosion resistant Ductile layers for decorative
-
Supplier: Umicore Metal Deposition Solutions
Description: Neutral pure palladium electrolyte less sensitive to cyanide PALLUNA® 458 is a neutral pure palladium electrolyte (pH-value 7.0) without free ammonia. It deposits bright, light white coatings low in pores. Compared to previous palladium electrolytes, the process is characterized
-
Supplier: Metalor Technologies USA Corporation
Description: We manufacture precious metal salts, solutions, anodes and crystals from silver, gold and platinum group metals. These products are used for a variety of purposes in the chemical, petrochemical, automobile, pharmaceutical, plating and electronics industries.
-
Supplier: Metalor Technologies USA Corporation
Description: We manufacture precious metal salts, solutions, anodes and crystals from silver, gold and platinum group metals. These products are used for a variety of purposes in the chemical, petrochemical, automobile, pharmaceutical, plating and electronics industries.
-
Supplier: Materion Corporation
Description: Lithium, Pd/Li Palladium Manganese, Pd/Mn Palladium Nickel, Pd/Ni Platinum Palladium, Pt/Pd Palladium Rhenium, Pd/Re Platinum Rhodium, Pt/Rh Platinum Iridium, Pt/Ir Silver Copper, Ag/Cu Silver Gold, Ag/Au Silver Palladium, Ag/Pd Silver Titanium, Ag/Ti
- Type: CVD / Chemical Precursor
- Material: Precious / Noble Metal
-
Supplier: Metalor Technologies USA Corporation
Description: We manufacture precious metal salts, solutions, anodes and crystals from silver, gold and platinum group metals. These products are used for a variety of purposes in the chemical, petrochemical, automobile, pharmaceutical, plating and electronics industries.
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C 1450 10⁻¹ mbar in °C 1620 Boiling point in °C 2963 Melting Good Directly from Cu crucible Good BN Good W Good at 550 nm: n 1.64
- Overall Width / OD: 0.0393701 inch
- Overall Length: 0.0393701 inch
- Features: Noble / Precious Metal (UNS P), Non-ferrous - Any Type, Other
- Nonferrous: Palladium / Palladium Alloys
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C 1450 10⁻¹ mbar in °C 1620 Boiling point in °C 2963 Melting Good Directly from Cu crucible Good BN Good W Good at 550 nm: n
- Overall Width / OD: 0.0393701 inch
- Overall Length: 0.0393701 inch
- Features: Noble / Precious Metal (UNS P), Non-ferrous - Any Type, Other
- Nonferrous: Palladium / Palladium Alloys
-
Supplier: AENOR
Description: Jewellery and precious metals - Determination of palladium in palladium alloys - ICP-OES method using an internal standard element (ISO 11495:2019) (Endorsed by Asociación Española de Normalización in November of 2019.)
-
Supplier: AENOR
Description: Jewellery and precious metals - Determination of palladium - Gravimetry using dimethylglyoxime (ISO 11490:2023) (Endorsed by Asociación Española de Normalización in April of 2023.)
-
Supplier: Tokusen Kogyo Co., Ltd.
Description: high tolerances not achievable with conventional etching processes. Our unique grinding process can grind precious metal materials, unsuitable for etching, to a high level of accuracy that leaves taper of excellent linearity and variation-free uniformity. We can also provide pins bent
- Overall Width / OD: 0.001968505 to 0.009842525 inch
- Overall Length: 0.9842525 to 5.905515 inch
- Features: Beryllium / Beryllium Alloy, Noble / Precious Metal (UNS P), Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R), Rhenium / Rhenium Alloy, Tungsten / Tungsten Alloy
- Applications: Electronics / RF-Microwave
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11
-
Supplier: Umicore Materials
Description: CAS Number: 7440-05-3 Metal: Palladium Product class: PGM Blacks Application: Sensors Chemical properties Chemical formula Pd Empirical formula Pd Molecular weight 106.42 Metal Pd Theoretical metal content 98 Physical state powder Color black Metal purity 99.95
-
Supplier: Umicore Materials
Description: CAS Number: 13815-17-3 Metal: Palladium Product class: PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula H12N4Cl2Pd Empirical formula [Pd(NH3)4]Cl2 solution Molecular weight 245.45 (anhydrous) Metal Pd
Find Suppliers by Category Top
Featured Products Top
-
finishes for corrosion resistance. ? Electrical Contacts: Precious metal alloys (e.g., gold, silver, palladium) for low and stable contact resistance, high current-carrying capacity, and oxidation resistance. ? Brush/Bearing System: Advanced (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
A Review of the Currently Available Methods for Ambient Temperature Carbon Monoxide Removal in a Disabled Royal Navy Submarine
SUPPORTED PLATINUM AND PALLADIUM Precious metals (Pt and Pd) are well-known complete oxidation catalysts with high activity and stability (39, 40, 41, 42 and 43).
-
Durability of Ultra Thin Wall Catalyst Solutions at Similar Restriction and Precious Metal Loading
Secondly, the price of palladium precious metal has increased significantly.
-
Over induced radioactivity
noble metals palladium , iridium, silver) receive the unit and in lesser degree also platinum and gold so much Aktivitat, da6 by groSem Uberschu6 of the activating salt and mehrtagigem residence in the on about 60 ° erwarmten Fliissigkeit the can increase Intensitat…
-
The selective hydrogenation of acetylene in the manufacturing method for vinyl chloride
It to mount the noble metal palladium as dunne layer in gleichmaRig divided form with aid of a specific Praparationsverfahrensgelang on this oberflachenarmen Si0,-Trager whereat the Pd layer thickness < 1 l in the average amounts to m.
-
A green and simple method for preparation of an efficient palladium adsorbent based on cysteine functionalized 2,3-dialdehyde cellulose
(2014) 2-Mercaptobenzothiazole impreg- nated cellulose prepared by ultrasonication for the effective adsorption of precious metal palladium .
-
Separation of palladium and palladium alloys with high layer thicknesses for the Mikrosystemtechnik
The noble metal palladium adopts in the most compounds the valence stage 2.
-
Nanotechnology-breakage in the kingdom of dwarfs
The fullerene with noble metals palladium or ruthenium becomes doped, the catalysts that achieve by the hydrogenation better results as conventional systems on base of active charcoal result.
-
Determination of gold in gold jewellery alloys by ICP spectrometry
As regards the precious metals palladium , platinum, rho- dium and iridium, this effect does not show itself so clearly.
-
Printed Circuits Handbook, Seventh Edition > OTHER SURFACE FINISHES
As a precious metal palladium is resistant to oxidation, and can offer a good physically strong deposit for electrical contacts and soldering.
-
Synthesis and Modification of Heterocycles by Metal-Catalyzed Cross-coupling Reactions
The replacement of the precious metal palladium with the first-row, abundant metal nickel for Suzuki–Miyaura couplings could significantly reduce the cost of the catalyst.
Indicates content that may require registration and/or purchase.