Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Panels, Information, Integrally Illuminated
-
Supplier: Accuris
Description: PANELS, INTEGRALLY ILLUMINATED, WHITE GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: PANELS, ELECTROLUMINESCENT ILLUMINATED COCKPIT AND INTERIOR CONTROLS
-
-
Supplier: SAE International
Description: This specification covers the general requirements for integrally illuminated information panels.
-
Supplier: Accuris
Description: PANELS, INFORMATION, INTEGRALLY ILLUMINATED
-
Supplier: Visual Sound, Inc.
Description: RCI Custom Products - RCI Custom Products LED Series Illuminated Logo Panels are the finest full color graphics panels available. Transform your company brand, logo and artwork into brilliant, full color illumination. 1... RCI Custom Products LED Series Illuminated Logo Panels
- Features: Flat Panel Monitor, LED Display
-
Supplier: Allied Electronics, Inc.
Description: Indicator, Red Color Lens, 30.5 mm Mounting Hole Diameter, Flush Mounting Type To Create Your Pushbutton Switch or Indicator, Follow Steps 1-4. All pushbuttons and indicators include white diffusers. This indicator has plastic red lens.
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, ILLUMINATED, PUSHBUTTON, SHORT BODY PANEL SEAL, SPDT, AMBER LED
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, ILLUMINATED, PUSHBUTTON, SHORT BODY PANEL SEAL, SPDT, GREEN LED
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, ILLUMINATED, PUSHBUTTON, SHORT BODY PANEL SEAL, DPDT, AMBER LED
-
Supplier: Pepperl+Fuchs SE
Description: Illuminated pushbutton, red - 1x NO Ex de and Ex tb certified Full equipment certified Polyamide housing for panel mount Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Cable Gland M20 integrated in protective cover Degree of protection IP66
-
Supplier: OTTO Controls
Description: The LP3S series of momentary action, LED illuminated pushbuttons offers most of the same features as the LP3 series, but are about 5/8" shorter behind panel. High contact pressure and extremely low contact bounce are the result of the OTTO snap-action mechanism. Extra long electrical life and
- Features: Dustproof, Illuminated Switch, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
-
Supplier: Security Camera Warehouse
Description: CIL05 Features • Built-in Hi-Power Infrared LED • Switch On/Off by Photo Conductor (CdS) • Power Consumption: DC 15V/800mA • Illuminant Range: 60 degree/10m • Dimension: 161x122x25mm (Not including bracket)
-
Supplier: BARTEC
Description: requirements of type of protection “e-increased safety” and “d-flameproof enclosure”. The illuminated button can be combined with various lamp module actuators. Each illuminated button actuator is inserted in a mounting hole on a control console or control panel. The respective illuminated
- Maximum Power: 0.00067011019245141 HP
- Features: Illuminated Switch, Pilot Light
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: SAE International
Description: This document is intended to highlight critical design issues that a panel designer should understand when designing panels for NVIS applications. It is not intended to be a discussion of the benefits of one lighting technology versus another. See ARP4168 for a more complete discussion
-
Supplier: Newark, An Avnet Company
Description: Rocker Switch, Illuminated, DPST, Black, Panel, 10 A, 250 V RoHS Compliant: Yes
-
Supplier: BARTEC
Description: actuator is fitted into a mounting hole in a control console or a control panel. The respective illuminated button is intended for fitting onto a mounting rail. Conductors are connected using terminals with increased safety on the back of the module. The lamp module actuator can be fitted
- Maximum Power: 0.00067011019245141 HP
- Features: Illuminated Switch, Pilot Light
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: BARTEC
Description: colours (red, green, yellow, white and blue). The connecting cable is connected to the ComEx illuminated push button module via screw terminals. The ComEx illuminated push button module offer the option of simple and fast mounting on a rail- or a panel mounted installation per direct mounting
- Features: Illuminated Switch, Pilot Light
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: ABB Inc.
Description: look outside the panel makes mixing compact and modular range easy A complete offering to meet any customer need. Main features High IP ratings Fulfills major international standards.
-
Supplier: BARTEC
Description: actuators it offers a junction box to facilitate a safe and convenient installation of the module into a control panel. The module contacts are designed as snap-action contact elements. The conductors are connected by means of terminals on the back of the module which have an increased safety
- Maximum Power: 0.00134022038490282 HP
- Features: Illuminated Switch, Pilot Light
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: Newark, An Avnet Company
Description: Rocker Switch, Illuminated, SPDT, On-On, Black, Panel, 5 A, 250 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rocker Switch, Illuminated, DPDT, (On)-Off-(On), Black, Panel, 10 A, 250 V RoHS Compliant: Yes
-
Supplier: ABB Inc.
Description: look outside the panel makes mixing compact and modular range easy A complete offering to meet any customer need. Main features High IP ratings Fulfills major international standards.
-
Supplier: Carling Technologies, Inc.
Description: new V-Series Illuminated Plug also has a unique panel retention system which accommodates panel thicknesses up to 1/2". Three different style housings (flush, raised panel, oval) assure seamless integration into most any dashboard panel. A one-piece polarized connector,
- Length / Diameter: 1.91 inch
- Width: 0.96 inch
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 2 to 24 volts
-
Supplier: Newark, An Avnet Company
Description: Rocker Switch, Illuminated, SPST, Off-On, Black, Panel, 16 A, 250 V RoHS Compliant: Yes
-
Supplier: RAFI GmbH & Co. KG
Description: Our LUMOTAST FK illuminated pushbuttons are extremely compact. Featuring RAFI Click fastening technology, they can be front-mounted in seconds. Simply insert the pushbutton into the front panel, actuate once, and you’re done! The terminal is reverse-polarity secure using a male quick
- Maximum Current: 0.1 amps
- Maximum DC Voltage: 0.02 to 35 volts
- Features: Dustproof, Illuminated Switch, Other, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: ABB Inc.
Description: look outside the panel makes mixing compact and modular range easy A complete offering to meet any customer need. Main features High IP ratings Fulfills major international standards.
-
Supplier: OKW Enclosures, Inc.
Description: Modern illuminated tuning knobs Our STAR-KNOBS are designed for menu driven interfaces, click rotation and click push-in for ‘OK’. This reduces the number of knobs and controls required on the front panel. The illumination is a visual highlight and enhances user operation of the equipment.
- Knob Diameter: 1.2992125984251968 to 1.6141732283464567 inches
- Bore Diameter: 0.23622047244094488 to 0.31496062992125984 inches
- Diameter / Width: 1.2992125984251968 to 1.6141732283464567 inches
- Bore / Insert Diameter: 0.23622047244094488 to 0.31496062992125984 inches
-
Supplier: ABB Inc.
Description: look outside the panel makes mixing compact and modular range easy A complete offering to meet any customer need. Main features High IP ratings Fulfills major international standards.
-
Supplier: Utmel Electronic Limited
Description: HONEYWELL 2TL1-3D Toggle Switch, TL Series, Non Illuminated, DPDT, On-On, Panel, 15 A
- Operating Temperature: -85 to 159.8 F
- Pole & Throw Specifications: DPDT
- Standards / Compliances: RoHS Compliant
-
Supplier: Xoxide
Description: Black nylon housing Panel mount Illuminates when in the "ON" position Specifications: Requires 1/2" x 1" hole/cutout 1/4" male blade terminals Rated at 20A/12V DC
-
Supplier: Xoxide
Description: Black nylon housing Panel mount Illuminates when in the "ON" position Specifications: Requires 1/2" x 1" hole/cutout 1/4" male blade terminals Rated at 20A/12V DC
-
Supplier: NKK Switches
Description: FM-Series 12 and 16 Key Illuminated Keypads FM Series keypads are available in both illuminated and non-illuminated configurations. Both models include adhesive backing for easy mounting and actuating domes, which offer crisp, tactile feedback to positively indicate circuit transfer.
- Operating Temperature: 5 to 122 F
- Standard Keypad Size: 3x4, 4x4
- Features: Backlit Options
- Mounting: Front Panel
-
Supplier: Xoxide
Description: and features a full size clear lens that is fully illuminated in the dark. These are easy to mount and install and look great in use! Features: Black nylon housing Panel mount Requires a 18mm x 8mm mount hole. Illuminates when in the "ON" position Specifications: Rated Voltage: 10 Amps at
-
Supplier: OTTO Controls
Description: LP9 RGB illuminated pushbuttons have RGB LEDs that can display nearly any color, and color choices can be easily switched in the field. These momentary, snap-action switches are designed for use in panels, control grips, instruments, heavy equipment and other demanding applications requiring
- Maximum Current: 0.01 amps
- Maximum AC Voltage: 1,000 volts
- Features: Illuminated Switch
- Switch Function: Momentary Contact
Find Suppliers by Category Top
Featured Products Top
-
provides responsive operation with audible and tactile feedback to the user. NKK Switches LB Series Illuminated Pushbutton switches are rated for up to 3 amps and have a minimum electrical life of 100,000 cycles. The 22-millimeter bushing mount design minimizes depth behind the panel and has combination terminals for flexible installation. (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
NKK's illuminated switches! Our cutting-edge designs offer unmatched visibility and reliability, making them ideal for a wide range of applications. From industrial control panels to high-tech medical devices, discover how (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
LP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
NKK’s LP01 Series pushbutton switches offer a compact, tamper-resistant solution with a short 14.0mm body, ideal for space-constrained designs. Available in illuminated and non-illuminated versions, they feature a smooth, concave cap for comfortable actuation and a snap-action mechanism (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
panel was developed in-house and had not been updated since the invention of the device. Belmed wanted to reduce the time and money that was spent on manufacturing. Read More (read more)
Browse Light Emitting Diodes (LED) Datasheets for NKK Switches -
. Two base models are available: an E-Stop button installed in position 1 (NH), with the remaining three operator positions customizable (LT); all four operator positions customizable (LT); The LT positions on the control panel can be field (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
SCHURTER extends its Metal Line switch series MSM to include a modern ring illuminated dead-front display. With its fresh look, the new MSM combines the familiar and intuitive features of tactile and optical feedback. The new MSM ring illuminated dead-front series uses a housing of high (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
/without knurls and/or a finger recess in the cover. Both versions offer optional LED illumination. Flush-fitting knobs can be specified with a ring that lights up between the recess and the knob cover. The surface-mount version sits on a 3 mm high ring that can be illuminated. Two (read more)
Browse Knobs (industrial) Datasheets for OKW Enclosures, Inc. -
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp.
Conduct Research Top
-
Pfizer's Warman and Pillai Lead AutomationXchange PAT Panel
on your Web site. To link to this article, select and copy the HTML code below and paste it on your own Web site. Pfizer's Warman and Pillai Lead AutomationXchange PAT Panel Pfizer's Jeff Miller, Martin Warman and Lou Pillai participated in a PAT Roundtable at AutomationXchange and hosted by Control
-
Smart Computing Article - LCD Monitors
; the light illuminates either all or none of the cells. In theory, images on a flat-panel display should be perfect. However, because it's possible for individual cells to be damaged, images are rarely perfect. Analog monitors, which can be either active or passive matrix, take a digital signal and convert
-
Truly Automated Light and Color Measurement for Tell-Tales and Indicators
When it comes to inspecting the accuracy and uniformity of light-emitting symbols on an instrument panel, manufacturers are faced with a small quality control nightmare. Is it possible to ensure the harmonization of so many different shapes, sizes, colors, and positions of lighted features
More Information Top
-
Recent Developments In Plastic Optical Fibers And Applications For Automotive Use
Light Guide (1) Light Monitor 12) Panel Illuminator .
-
Standardization of In Vitro Macrophotography for Assessment of Cutaneous Responses
[1] Three-dimensional human skin equivalents in 6-well plate; [2] flat panel illuminator with daylight 5000 K lamps; [3] small tabletop copy stand; [4] adjustable mounting pole and camera bracket; [5] ‘‘point and shoot’’ camera; [6] two desk lamp units with …
-
LIGHT EMITTING DIODES FOR ILLUMINATION IN PHOTOELASTICITY
Due to their miniature construction, LED devices can also be designed as flat panel illuminators by connecting them up on printed circuit boards.
-
Development of Optical Components for Space-Based Solar Plant Lighting
Another design concept is a flat panel illuminator , which contains multiple miniature reflector plates.
-
Progress in Automation, Robotics and Measuring Techniques
In order to obtain the correct lighting of the inspected area, on the outer part of the vision head, on both sides, white LED panel illuminators are mounted.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93816/900635564-MIT.pdf?sequence=2
Fig 2.3: IR LED Flat Panel Illuminator .
-
Characterization of wafer-scale and many-output CCD detectors
This image shows the window and fiber optical panel illuminator for the ITL cold prober.
-
ITAS Final Design Review
– Directional Lighting – Low angle “spot lights” will be placed around the perimeters of the upper and lower panel illuminators .
-
Establishing the suitability of quantitative optical CT microscopy of PRESAGE® radiochromic dosimeters for the verification of synchrotron microbeam therapy
As illustrated in figure 2, the illumination arrangement was made more compact by removing the LED light source, collimating lens and screen and replacing them with a flat panel illuminator (PHLOX-LEDR-BL-100 × 100-S-Q-IR-24 V, PHLOX …
-
Verification of synchrotron microbeam radiation therapy using a purpose-built optical CT microscope
As illustrated in Figure 2(b), the illumination arrangement is made more compact by replacing the collimated light source with a flat panel illuminator (Phlox PHLOX-LEDR-BL-100x100-S-Q-1R-24V).
Indicates content that may require registration and/or purchase.