-
Supplier: Glenair, Inc.
Description: Unmanaged and Smart Ethernet Switches and Breakout CablesGlenair unmanaged Ethernet switches are layer 2 switches with Auto negotiation and Auto MDI / MDIX circuitry that enables port expansion with IEEE-802.3U 10/100/1000Base-T Ethernet ports. Developed for
- Number of Ports: 4 to 7 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
-
Supplier: Cisco
Description: The Cisco Industrial Ethernet 3010 Series Switches (IE 3010) is a family of compact 1-rack unit (RU) rack-mount, fixed configuration switches. These products offer Industrial Ethernet applications with ease-to-use, innovative features and strengthened security. The
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: GE Grid Solutions
Description: ML3000 Series Rack-mounted Managed Switches The MultiLink ML3000 Series Rack Mountable hardened Managed Ethernet Switches (the ML3000 and ML3100) are designed specifically for use in Industrial Facilities, Substations, and Transportation Environments. They are 1588v2 boundary
- Number of Ports: 10 to 12 #
- Form Factor: Rack Mount
- Features: Ruggedized, Switch
-
-
Supplier: Henrich Electronics, Inc.
Description: 8G-Port Din-rail Full Gigabit Unmanaged Ethernet Switches The HES8G series are equipped with 8 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The HES8G switches provide an economical solution for your industrial Gigabit
- Number of Ports: 8 #
- Form Factor: Chassis Mount
- Features: Switch
-
Supplier: Henrich Electronics, Inc.
Description: 4-port Din-rail Layer 3 Managed Ethernet switches MX6004LN series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with not only L2 functions but also L3
- Number of Ports: 4 #
- Data Rate: 0.1 Gbps
- Form Factor: Chassis Mount
- Features: Layer 3 Capable, Switch
-
Supplier: Moxa Inc.
Description: Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier IPv6 Ready logo awarded (IPv6 Logo Committee certified) Leading EN50155-compliant industrial Ethernet switches for rolling stock applications DHCP Option 82 for IP address
- Users: 1 #
- Number of Ports: 8 #
- Features: Layer 3 Capable, Switch
- Area Network Type: Local Area Network (LAN)
-
Supplier: Advantech
Description: 4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, Flexible mounting Provides 4 x 10/100 Mbps Ethernet ports with RJ-45 connector and 1 x 100 Mbps multi/single-mode fiber port with ST connector Supports full/half duplex flow control Supports Integrated Loop-up engine Supports MDI/MDI-X
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Black Box
Description: Compact industrial Gigabit Ethernet switch w/ 10 10/100/1000Mbps RJ45 ports & 4 SFP ports. SFP interfaces support 100/1000 Mbps fiber SFPs. Switch has DIN rail or panel mounting w/ 12-58VDC input.
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, 100MBPS, 4PORT; No. of Ports:4Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 4; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes
-
Supplier: Black Box
Description: The switch has panel mounting with 100-240VAC input. The fiber interface is 850nm, MM, ST, with 2km range.
- Features: Switch
-
Supplier: Brainboxes Limited
Description: sales@brainboxes.com for availability 4 Digital Inputs/Outputs + RS232 Serial Port + Ethernet Switch Complete Ethernet to Serial Device Server: up to 1 MegaBaud Factory floor process control and automation User friendly software interface -10°C to +60°C / +14°C to +140°C Temperature
- Analog Input Channels: 0 #
- Operating Temperature: 14 to 140 F
- Features: DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: L-com, Inc.
Description: The NS-205 is a compact, robust, and durable 5 port industrial Ethernet switch. It has 5 Ethernet Switching ports that support 10/100 Base-TX, with a 10/100M auto-negotiation feature and an auto MDI/MDI-X function. Through it's 5 ports it can connect 5 workstations and will
- Number of Ports: 5 #
- Features: Switch
-
Supplier: Black Box
Description: The switch has panel mounting with 1115VAC input.
- Features: Switch
-
Supplier: Black Box
Description: The switch has panel mounting with 100-240VAC input.
- Features: Switch
-
Supplier: Gefran
Description: SW5-SA is a switch module with 4+1 Fast Ethernet ports (100 Mbps). Installed to panel or on DIN rail with appropriate accessory. It is equipped with “autosense” ports that automatically switch to the correct transmission speed and can manage both pin-to-pin and crossover cables. Each
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, RJ45X8, 16GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Network Speeds:16Gbps RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes
-
Supplier: Data Connect Enterprise, Inc.
Description: The EtherWAN EX9600 series, managed, Ethernet switches are designed to operate in the harsh environments at the edge of the network. The EtherWAN EX9600 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional oparation @ -40°C to 85°C (-40°F
- Number of Ports: 9 #
- Features: Switch
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Tripp Lite by Eaton
Description: Designed for Use in Power over Ethernet Plus (PoE+) ApplicationsThis Power over Ethernet patch panel maximizes performance with PoE+ applications. It prevents spark-gap erosion that degrades the plug and jack contacts over time and can affect data and/or power transmission
- Number of Ports: 12
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
- Features: Wall Mounted
-
Supplier: Tripp Lite by Eaton
Description: applications.Specifically Designed for Use in Power over Ethernet Plus (PoE+) ApplicationsThis Power over Ethernet patch panel maximizes performance with PoE+ applications. It prevents spark-gap erosion that degrades the plug and jack contacts over time and can affect data
- Number of Ports: 12
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
- Features: Wall Mounted
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. If you need to connect multiple cameras or other 802.3af compatible devices, we offer the AW58103HTS, identical
- Number of Channels: 4 #
- Maximum Output Power: 4,000 milliwatts
- Network Equipment: Access Points
- Features: Point-to-Point, Power-over-Ethernet (PoE) Ready
-
Supplier: Tripp Lite by Eaton
Description: or have no electrical outlets Add routers, switches, wireless access points, security cameras, sensors and other PoE+ devices to an Ethernet network configuration Package Includes N252-P24 24-Port 1U Rack-Mount Cat6 Patch Panel - PoE+ Compliant Cable management bracket
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: TRENDnet Inc.
Description: 16 x Gigabit PoE+ ports 220 Watt power budget 32 Gbps switching capacity Rack mount brackets included Fanless design reduces energy consumption and operating noise Rear panel ports for easy network integration with your AV rack Convenient front-panel 4-digit seven-segment LED
- Number of Ports: 16 #
- Data Rate: 0.01 to 2 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded 24-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingOrganize your high-density Cat5e/6 application without taking up too much valuable rack space. This shielded patch panel offers 24 fully shielded RJ45 ports with color-coded Krone IDC slots
- Number of Ports: 24
- Height: 0.5
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Teguar Corporation
Description: The TP-2945-15 is a solid mid-range industrial panel pc. The 15” flat touchscreen panel pc is a low power consumption model thanks to its system on chip (SoC) architecture. Perfect for use with your factory software on the manufacturing floor, the TP-2945-15 and its fanless cooling
- Display Size: 15 inch
- Speed: 1,830 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: versatility you can choose to configure this computer to receive its power from a standard ethernet cable (PoE) rather than using a DC input cable. 12.1” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU Onboard DDR3L 4GB Memory Optional PoE (Power over
- Display Size: 12.1 inch
- Speed: 1,830 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: Electro Standards Laboratories
Description: position and power. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit.
- Number of Ports: 12 #
- Features: Layer 3 Capable, Switch
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: TRENDnet Inc.
Description: Gigabit ready rack mount 16-port panel Cat6 patch panels deliver a steady 250Mhz connection to copper Gigabit switches Ideal solution for Ethernet, Fast Ethernet and Gigabit applications Use with TRENDnet TC-PDT Punch Down Tool
- Number of Ports: 16
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Hubbell's Gigabit Ethernet series patch panels provide the ultimate in performance and technology incorporated into a simple design. The Gigabit panel has been third-party verified toIEEE 802.3ab for Gigabit Ethernet transmission, ensuring a zero BER Bit Error Rate. The
- Port Type: RJ (Modular)
-
Supplier: TRENDnet Inc.
Description: Rack mount 16-port Gigabit ready panel Cat5e patch panels deliver a steady 100Mhz connection to copper Gigabit switches Ideal solution for Ethernet, Fast Ethernet and Gigabit applications Use with TRENDnet TC-PDT Punch Down Tool
- Number of Ports: 16
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Brainboxes Limited
Description: Ethernet to DIO device: 8 digital input/output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port
- Analog Input Channels: 0 #
- Operating Temperature: 14 to 140 F
- Features: DC Voltage Input
- Network Options: Ethernet
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 2178HEE is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The Data Connect 2178HEE functions at
- Data Rate: 0.001 to 0.05 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Electro Standards Laboratories
Description: display switch position and power. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500
- Number of Ports: 12 #
- Features: Layer 3 Capable, Switch
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
NKK’s Panel Mount Assembly (BYB201-470) streamlines switch installation by providing a ready-to-use solution that includes a PC board, resistor, connector, and straight PC adaptor. Designed for single pole YB2 switches, it offers a compact and convenient assembly that eliminates the need (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
The industrial ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable and secure industrial networks. Whether you require an unmanaged switch for a point-to-point link, or a managed switch for redundancy – our extensive range of (read more)
Browse Datasheets for Larch Networks -
Different industrial applications require different levels of network performance. VOLKTEK offers two 8-port unmanaged industrial Ethernet switches: the INS-8008A and INS-8408A, providing Fast Ethernet and Gigabit Ethernet connectivity options. INS-8008A | Fast Ethernet (read more)
Browse Network Switches Datasheets for Volktek Corporation -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The MCS tactile switch series with 16, 19 and 30 mm diameters offer a simple design, yet a highly durable construction. The metal housing and actuator encapsulate a base switch with completely sealed contacts, rated IP67. Mounting to the chassis is also (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with (read more)
Browse Thermostats Datasheets for Altech Corp. -
, no minimum load requirements, short circuit and overload protection with enhanced surge capabilities, front panel AC input power switch with indicator, overtemp protection on heat sinks and thermostatically controlled fans. Optional features include selecting your desired AC input voltage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
7L Series LED panel lights for electrical enclosures The 7L Series comprises a LED lights for electrical panels with magnetic mounting. They are the perfect solution for lighting machinery and electrical panels of all types. They are extremely practical and (read more)
Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio
More Information Top
-
Unified Physical
Infrastructure
A (1) side panel equipped enclosure and (2) Panduit PanelMax™ Corner Duct can save space for components such as (3) a panel mounted Ethernet switch and (4) a 12-port Panduit Patch Panel.
-
The emergence of substation automation in Southern Africa, opportunities, challenges and threats
In this case all IEDs installed in a specific bay communicate and exchange information with each other via a panel mounted Ethernet switch using the IEC 61850 GOOSE (Generic Object- Oriented Substation Event) message protocol.
-
Switches / Ethernet
ML1600 - 9" Panel Mounted hardened Managed Ethernet Switch .
-
In Nuremberg, pleanty for automation engineers to see
This comprises itsP 6 7 Fast Ethernet switch Octopus5TX,afour- pin M12 Ethernetconnector, panel mounting sockets,cableentry fitting and a media modulewith an M E connection in Ip20for the modular MICE system. “ .
-
Why use Industrial Ethernet Switches?
In addition, Industrial Ethernet switches are housed in rugged industrial style steel enclosures using Din-Rail or panel mounting .
-
Plant Maintenance Product | Grace Engineered Products' Active GracePort Ethernet switch was designed with electrical safety in mind | Plant Services
Designed to mount on the outside of a control panel , the GracePort industrial Unmanaged 4:1 Ethernet Switch can be ordered with unlimited combinations of outlets, data interfaces, and customer logos and text to meet customer requirements.
-
Plant Maintenance Product | Grace Engineered Products' Active GracePort Ethernet switch was designed with electrical safety in mind | Plant Services
Designed to mount on the outside of a control panel , the GracePort industrial Unmanaged 4:1 Ethernet Switch can be ordered with unlimited combinations of outlets, data interfaces, and customer logos and text to meet customer requirements.
-
Innovative Differential Protection of EAF Electrical Systems Using Low Energy Current Sensors
Figure 7 Ethernet Switch Installed in the Substation Control Room Figure 8 Cable Differential Relay Mounted in EAF 2 Differential Relay Panel .
-
Cisco Intrusion Prevention System
Appliance and Module Installation Guide
for IPS 5.1
Ethernet port indicators features front panel indicators front panel switches grounding lugs hardware bypass installing network ports performance power supplies power supply indicators rack mounting (2-post) rack mounting (4-post) sensing interfaces specifications 5-8 .
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
…contactors; batteries; battery acid; lead acid batteries; rotor assemblies; spider castings; ring forgings; tie rings; stator hubs; heaters; hot plates; antennas; Ethernet switch boards; switch boards; modems; radios; panels ; modules; antenna networks; antenna … radio; GPS receiver; antenna mount ; alarm indicator; alarm panel…
Indicates content that may require registration and/or purchase.