-
Supplier: PHOENIX CONTACT USA
Description: Panel feed-through terminal block, connection method: Screw connection, Cable lug connection, number of positions: 1, load current: 125 A, cross section: 6 mm² - 35 mm², AWG 10 - 2, connection direction of the conductor to plug-in direction: 0 °, width: 15.1 mm, color:
- Approvals: Other
- Conductor Size (North American): 2 to 10 AWG
- Contacts Pitch: 15.1 mm
- Current Rating: 101 amps
-
Supplier: PHOENIX CONTACT USA
Description: Panel feed-through terminal block, connection method: Screw connection, Cable lug connection, number of positions: 1, load current: 150 A, cross section: 16 mm² - 50 mm², AWG 6 - 1/0, connection direction of the conductor to plug-in direction: 0 °, width: 18.8 mm, color:
- Approvals: Other
- Conductor Size (North American): Up to 6 AWG
- Contacts Pitch: 18.8 mm
- Current Rating: 150 amps
-
Supplier: PHOENIX CONTACT USA
Description: Panel feed-through terminal block, connection method: Screw connection, Cable lug connection, number of positions: 1, load current: 150 A, cross section: 16 mm² - 50 mm², AWG 6 - 1/0, connection direction of the conductor to plug-in direction: 0 °, width: 18.8 mm, color:
- Approvals: Other
- Conductor Size (North American): Up to 6 AWG
- Contacts Pitch: 18.8 mm
- Current Rating: 150 amps
-
-
Supplier: PHOENIX CONTACT USA
Description: Panel feed-through terminal block, connection method: Screw connection, Cable lug connection, number of positions: 1, load current: 125 A, cross section: 6 mm² - 35 mm², AWG 10 - 2, connection direction of the conductor to plug-in direction: 0 °, width: 15.1 mm, color:
- Approvals: Other
- Conductor Size (North American): 2 to 10 AWG
- Contacts Pitch: 15.1 mm
- Current Rating: 101 amps
-
Supplier: DigiKey
Description: SCREW TYPE TERMINAL BLOCK, PLUG,
- Approvals: Other
- Conductor Size (North American): 14 to 28 AWG
- Contacts Pitch: 5 mm
- Features: Pluggable?
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks SSL 2.5
- Approvals: VDE Component Mark, Other
- Contacts Pitch: 5.2 mm
- Mounting Options: Panel Mount
- Terminal Block Type: Other
-
Supplier: Utmel Electronic Limited
Description: Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 24-12 AWG Screw
- Conductor Size (North American): 12 to 30 AWG
- Contacts Pitch: 5.08 mm
- Current Rating: 12 amps
- Features: Pluggable?
-
Supplier: Altech Corp.
Description: protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips
- Approvals: CE Conformity Marks, UL Recognized Component Mark (US and Canadian), VDE Component Mark, Other
- Conductor Size (North American): 10 to 24 AWG
- Current Rating: 10 to 20 amps
- Mounting Options: Panel Mount, Terminal Strip
-
Supplier: Altech Corp.
Description: Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past
- Approvals: UL Recognized Component Mark (US and Canadian), Other
- Conductor Size (North American): 12 to 30 AWG
- Current Rating: 10 to 20 amps
- Number of Contacts: 10
-
Supplier: Mersen
Description: DIN rail yielding lower installed costs Captive termination screws: Unique channel design ensures captive metric wire termination screws. Screws can never be lost Available accessories: For multi-pole panel mounting, simply snap in pins for rigid fit. Cap plugs provide the
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark, Other
- Current Rating: 175 to 840 amps
- Mounting Options: Other
- Operating Temperature: 80 C
-
Supplier: Conxall Corporation
Description: MTPBK/TTPB 96 Sets of PPT Terminals (Tip, Ring, Sleeve), 2RU The Backpanel Series offers the end user the flexibility of configuring their own patchbay, or to use as a central patchpoint location. The backpanels utilize the PPT punchdown and come with a rugged cable tray. • Allows for custom
- Port Type: Audio Plugs and Jacks
-
Supplier: RS Components, Ltd.
Description: terminal block. Material: PA66. Temperature range: -20°C to +125°C Series = TH406 Material = Nylon 66 Mounting Type = Panel Mount Number of Contacts = 3 Maximum Operating Temperature = +125°C Minimum Operating Temperature = -20°C
-
Supplier: Win Source Electronics
Description: Depth: 15 mm Lead Free: Lead Free Mount: Free Hanging, Panel, Plug-In RoHS: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 12 A Wire Gauge (Max): 30 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 2
- Current Rating: 12 amps
- Voltage Rating: 250 volts
-
Supplier: DigiKey
Description: 8 Position Terminal Block Plug, Female Sockets 0.400" (10.16mm) 90° Panel Mount
- Contact Size (AWG): 8 to 20 AWG
- Current Rating: 41 amps
- Geometry: Right Angle, Other
-
Supplier: RS Components, Ltd.
Description: 5.08mm TERMI-BLOKâ?¢ straight mount left hand terminal block plug connectors with M3 screw clamp terminals. These 5.08mm TERMI-BLOKâ?¢ terminal block plug connectors are made from green PA 6.6 plastic are side stackable and accept a wire size
- Contacts Pitch: 5.08 mm
- Current Rating: 15 amps
- Mounting Options: PCB Terminal Block
- Number of Contacts: 12
-
Supplier: Allied Electronics, Inc.
Description: Pluggable Eurostrip Flat Base, 10 Poles, 10 mm Terminal Spacing Tubular screw clamp Panel mount or free float Housing material: polyamide 6.6 Color: opaque white For wire-to-wire connections in HVAC, appliance, equipment, power and other distribution applications.
- Approvals: UL Recognized Component Mark (US and Canadian), VDE Component Mark
- Conductor Size (North American): 10 to 24 AWG
- Current Rating: 20 amps
- Mounting Options: Other
-
Supplier: Littelfuse, Inc.
Description: design for PC board mountable terminals for Pb-free wave soldering process Applications: Power Supply Wireless LAN Access Point Battery Control Module DC Motor Drives Appliances Control panels
- Mounting: Fuse Block, PC Mount
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 125 volts
-
Supplier: L-com, Inc.
Description: VESA standards. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".
- Gender: Male / Plug
-
Supplier: RS Components, Ltd.
Description: From Han E, these AV terminal blocks are used in conjunction with the bulkhead/panel mount housing to allow a terminal block style wire termination inside the equipment, perfect for customizable connection solutions. Features and Benefits:. â?¢ Inserts
- Current Rating: 16 amps
- Poles: Other
- Voltage Rating: 500 volts
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The FP-MP1 is the ideal choice in most applications requiring a preamp. RDL's exclusive low-noise discrete circuitry produces studio quality low noise performance in an economical preamplifier. The XLR and plug-in terminal block connections make the FP-MP1
-
Supplier: Allied Electronics, Inc.
Description: Sealed, NEMA 1 Auxiliary Timer and Instantaneous Switches Can Be Added for Greater Switching Flexibility Numerous Mounting Options: Surface-Mount, Panel-Mount, Octal Plug-In Mounting Options and Accessories: Quick-Connect Terminals, Dial Stops and Transient
- Maximum Time Interval: Over 0.0019 hours
- Minimum Time Interval: 0.7000 seconds
- Mounting: Panel Mount
- Operating Temperature: -22 to 167 F
-
Supplier: RS Components, Ltd.
Description: TERMI-BLOK 5.08mm vertical PCB mount left-hand terminal block plug connectors with locking screw flange and side wire entry. These TERMI-BLOK 5.08mm terminal block PCB plug connectors have M3 screw clamp terminals and are made from green
- Contacts Pitch: 5.08 mm
- Current Rating: 15 amps
- Number of Contacts: 2
- Orientation: 180 Degrees (Vertical)
-
Supplier: RAFI GmbH & Co. KG
Description: for flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without
- Frame Depth: 28.85 mm
- Frame Diameter / Length: 24.95 mm
- Frequency: 2400 to 3100 Hz
- Maximum Operating Current: 25 milliamps
-
Supplier: Advantech
Description: input. USB to RS-422/485 Converter 2 kV Isolation 921.6 Kbps Serial Data Rate Flat Panel Mounting Terminal Block for 10-30 VDC Power Input High Retention USB Connector, Plug in Serial Terminal Block USB Cable Included
- Connector: Other
- Device Type: Serial Data Converter
- Mounting / Form Factor: Panel Mounted, Other
- Number of Ports: 2
-
Supplier: Advantech
Description: VDC source (not included, sold separately). Two power connectors are provided – terminal block or threaded/lockable barrel plug. Each downstream port provides up to 500 mA of power to connected USB devices. (Refer to ordering information for power supply requirements and
- Data Rate: 480000 kbps
- Mounting / Form Factor: DIN Rail Mounted, Panel Mounted, Other
- Number of Ports: 7
- Operating Temperature: -40 to 80 C
-
Supplier: OMEGA Engineering, Inc.
Description: removable 3 position terminal block. The RS485 signal connects to the communication board via either an RJ45 modular plug or a removable 2 position terminal block.
- Display Type: Line
- Features: Indoor, Programmable
- Height: 0.4826 m
- Mounting: Panel or Case
-
Supplier: Hammond Manufacturing Company Inc.
Description: poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel
- Depth: 6 inch
- Length / Height: 15 inch
- Width/Diameter: 10 inch
-
Supplier: Allied Electronics, Inc.
Description: 20 A. Two mounting options available - socket and flange mount. UL contact rating 10 A @ 28 VDC and 120/240 VAC at 80% pf, 1/3 HP @ 120 VAC, 1/2 HP @ 277/240/600 VAC. Terminals can be socket mounted or soldered. 10 Amp - Terminals 0.187", 20 Amp and 30 Amp -
- Coil Resistance: 72 ohms
- Maximum AC Switching Power: 2400 VA
- Maximum AC Switching Voltage: 240 volts
- Maximum Current: 10 amps
-
Supplier: OMEGA Engineering, Inc.
Description: , main and secondary measurements as well as a “dial-style” digital bar graph. The DPU91 is offered in both panel or field-mount versions. Both configurations can run on 12 to 32 Vdc power (24 Vdc nominal)and have 4 to 20 mA outputs. Designed for complete flexibility, plug-in
- Display: Digital Display
- Electrical Output: Analog Current
- Front Panel Interface: Digital Front Panel
- Interface Options: Serial / Digital
-
Supplier: Dataforth Corporation
Description: Input signal connections to the SCMVAS-Mnnn attenuator module are made using a pluggable terminal block for ease of system assembly and reconfiguration. For safety purposes, the terminal block has a cover over the screws and there are no other exposed high-voltage
- Data Acquisition Device Type: AC Voltage Input?
- Form Factor: Panel / Chassis Mount, DIN Rail
- Operating Temperature: -40 to 185 F
- User Interface: None
-
Supplier: ABB Measurement & Analytics
Description: unit Full NEMA 4X / IP66 protection makes it suitable for use in the wettest or dustiest locations Easy installation – options for wall-, panel- or pipe-mounting available Detachable terminal blocks simplify connection, enabling easy attachment of input and output wiring
- Accuracy: 0.1000 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: Tripp Lite by Eaton
Description: terminal blocks.Versatile Installation OptionsHardware is included for mounting the 208V to 120V isolation transformer transformer in 2U of space in an EIA-standard 19-inch 4-post rack with a maximum depth requirement of 27.25 inches. Use the optional 2POSTRMKITWM for 2-post
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Mounting / Form Factor: Other
- Operating Frequency Range: 60 Hz
- Standards: Other
-
Supplier: OMEGA Engineering, Inc.
Description: at 110 VAC input, the Si3540 can be set by the user to operate at 220 VAC input by a simple switch selection. Pluggable screw terminal blocks are provided for the I/O, motor, and AC power input. Mating connectors, programming cable with computer interface connector, as well as
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: RS232
- Configuration: Stand Alone
-
Supplier: Phoenix Mecano Inc.
Description: Designed with an integral card cage, CombiSet allows for mounting up to three single height VMEbus boards or one modular plug-in power supply unit (maximum 2.4” front panel width). Backplanes are offered in DIN 41612 or press-in mother-board varieties. A special 32 contact
- Depth: 5.67 inch
- Features: Flame Retardant, Screw-on Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: Endress+Hauser, Inc.
Description: Intrinsically safe signal circuit EEx ia IIC for using sensors in hazardous areas Measuring range to 200 kO Alarm relay can be switched as second level relay (SPDT) Compact housing for simple series mounting on standard rails in cabinet Easy wiring thanks to pluggable terminal
- Device Classification: Instrument / Sensor System
- Display: Digital Readouts
- Features: Built-in Alarm / Indicator
- Level Measurement Type: Point Level / Multi-Point Levels
Find Suppliers by Category Top
Featured Products Top
-
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Pluggable Terminal Blocks BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster offers Custom PCB Terminal Blocks and Pluggable Terminal Blocks, we also offer pad printing custom legends and or color-coded terminal blocks. BlockMaster has extensive Custom Terminal Block Capability and Experience. We (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers. Contact us today (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
optimal solution to your industrial control projects: Screw connection Push?in design Iron soldering Spring clamp Front screw PCB connector plugs, connector sockets, and terminal blocks from Dinkle use an error (read more)
Browse PCB Terminal Blocks Datasheets for Galco Industrial Electronics -
High current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets. Technical features: Nominal current: 80, 125, 175, 250 or 400 A Available with 7, 8 or 12 connections (according to type (read more)
Browse Terminal Blocks Datasheets for Finder S.p.A. con unico socio -
Omni Pro Electronics has announced the EBY Electro new EB4862 Series of Easy-Wiring “Screwless” Terminal Blocks. These modular push-button terminal (read more)
Browse Terminal Blocks Datasheets for Omni Pro Electronics, Inc. -
). Other colors available, include red, blue, green, black & yellow. BlockMaster’s PCB Terminal Blocks and Pluggable Terminal Blocks, we also offer pad printing custom legends and or color-coded terminal blocks (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster’s has a variety of terminal blocks for the HVAC industry. These blocks include tab terminal blocks, medium power blocks, and high power blocks. Ratings are: 250V/25A for (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster’s has a variety of terminal blocks. Including Tab, Double Row, and (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
Federal Register > Friday, May 29, 2015 > [80 FR 30659] Foreign-Trade Zone (FTZ) 54-Clinton County, New York; Notification of Proposed Production Activity; Swa...
… brass hickeys; glass drills; instructional DVDs; dimmer switches; electrical plugs ; protection caps; silicon sleeves … … monorail connectors; power adapters; terminal blocks ; connection boxes; junction boxes … … floor standing lamps; wall mount light fixtures; high intensity … … lamp fixtures; LED illuminated paneling ; LED illuminated wall mounts …
-
Federal Register > Thursday, June 13, 2013 > [78 FR 35604] Foreign-Trade Zone (FTZ) 155-Calhoun/Victoria Counties, Texas; Notification of Proposed Production A...
… caps, retaining rings, clamping blocks , and clips); rubber articles … … locks; keys; metal hinges; mountings ; supports; tubing nameplates; diesel … … brakes; solenoids; batteries; spark plugs ; ignition coils; alternators; voltage … … apparatus; radios; antennas; indicator panels ; horns; visual signaling equipment; capacitors; electrical terminals ; fuses; circuit breakers; relays …