-
Supplier: DigiKey
Description: Tactile Switch SPDT Top Actuated Panel Mount
- Maximum Current: 0.1 amps
- Maximum DC Voltage: 32 volts
- Features: Illuminated Switch
- Switch Function: Momentary Contact
-
Supplier: VAST STOCK CO., LIMITED
Description: Tactile Switches Panel Mount Tact Switch Wire Leads + Connector, Green LED SPST 50mA 12VDC
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 12 volts
- Features: Illuminated Switch, Other, RoHS
- Switching Mechanism: SPST
-
Supplier: Newark, An Avnet Company
Description: TACTILE SWITCH, SPST, 0.125A, 48V, PANEL; Product Range:MCS18 Front Series; Actuator Orientation:Top Actuated; Switch Mounting:Panel Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:125mA at 48VDC RoHS Compliant: Yes
-
-
Supplier: C&K Components
Description: Features/Benefits Short travel Good tactile feedback Self cleaning 3 actuation forces RoHS Typical Applications Aircraft Instrument Panels Radio equipment
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 100 volts
- Features: Dustproof, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: Newark, An Avnet Company
Description: Tactile Switch; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:Panel Mount; Actuator Style:Round Button; Actuating Force:305gf; Contact Rating:125mA at 48VDC; Switch Dimensions (L x W):18mm Dia; IP Rating:IP65 RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038557-1241.1102.7018 Termination: Solder Contact Material: Gold Operating Force: 3 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market:
-
Supplier: Newark, An Avnet Company
Description: PUSHBUTTON SWITCH, DPST, (N.O.) (N.C.), MOMENTARY-TACTILE, 2A, 28VDC, SOLDER TERMINAL, PANEL MOUNT ROHS COMPLIANT: YES
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators LPB-SNGL MNT TACTILE
- Lamp Type: LED Lamps
-
Supplier: Win Source Electronics
Description: Manufacturer: C&K Win Source Part Number: 793066-K5V1RD43P Series: K5V Packaging: Bulk Termination Style: Solder Lug Operating Temperature Range: -40°C ~ 85°C Features: Tactile Feedback Ingress Protection: IP40 Mounting: Panel Mount Circuit: SPDT Switch Function: On-Mom Actuator
-
Supplier: Newark, An Avnet Company
Description: SWITCH, TACTILE, 125mA, THROUGH HOLE; Product Range:MCS18 Front Series; Actuator Orientation:Top Actuated; Switch Mounting:Panel Mount; Actuator Style:Square Button; Actuating Force:290gf; Contact Rating:125mA at 48VDC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Pushbutton Switch, Panel Mount, SPST Contact Form, Solder Terminal Pushbutton option 1000 Megohms (Min.) insulation resistance. Fine silver fixed and moving contact material.
-
Supplier: RAFI GmbH & Co. KG
Description: The MICON 5 tactile switch, measuring just 5.1 x 6.4 mm, opens up totally new options for control panels. The reliable gold contacts, combined with great tactility, are not only suitable for automotive applications. They are also ideal wherever you need safe switching, long service
- Maximum Current: 0.1 amps
- Maximum DC Voltage: 35 volts
- Maximum Power: 0.00134022038490282 HP
- Features: Illuminated Switch, Other, RoHS
-
Supplier: RAFI GmbH & Co. KG
Description: These keyboards live up to their name with a travel of at most 1 mm. They are available with both overlays and keycaps. We equip our short-travel keyboards with MICON 5, RACON 8/12, or RF 15/19 tactile switches. This ensures a distinct tactile feedback throughout the actuation
- Number of Keys: 30 to 108
- Operating Temperature: 32 to 131 F
- Additional Features: Backlighting, Pointing Button / Joystick, Touchpad, Trackball
- Connection: Cable
-
Supplier: Interface Displays & Controls
Description: flexibility. Benefits of Tactile Touch-Screen Displays - Sensory combination of visual and tactile feel - Reliability > 500,000 actuations - Increased viewing angles - Improved human interface through eye workload reduction - Configurable and programmable for a variety of mission
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
- Features: Backlit Screen
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: Grayhill, Inc.
Description: Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly
- Maximum Current: 0.15 to 0.5 amps
- Maximum AC Voltage: 115 to 220 volts
- Maximum DC Voltage: 5 to 20 volts
- Pushbutton Material: Metal, Thermoplastic / Plastic
-
Supplier: Grayhill, Inc.
Description: Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly
- Maximum Current: 0.15 to 1 amps
- Maximum AC Voltage: 115 to 220 volts
- Maximum DC Voltage: 5 to 20 volts
- Switching Mechanism: DPDT, SPDT, SPST
-
Supplier: Grayhill, Inc.
Description: Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly
- Maximum Current: 0.15 amps
- Maximum DC Voltage: 24 volts
- Pushbutton Material: Metal, Thermoplastic / Plastic
- Switch Function: Momentary Contact
-
Supplier: Grayhill, Inc.
Description: Customization can include: Custom caps and legends Custom detents (clicks) and tactile feel Multiple termination and cabling options Custom electronics Integration into a Grayhill custom front panel assembly
- Maximum Current: 0.15 amps
- Maximum DC Voltage: 24 volts
- Switch Function: Momentary Contact
- Configuration: Normally Open (NO)
-
Supplier: DigiKey
Description: Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
- Maximum Current: 3 amps
- Switching Mechanism: DPDT
- Actuator Specifications: Flush Pushbutton
- Features: Illuminated Switch
-
Supplier: Allied Electronics, Inc.
Description: Panel Mounting Type, 25 mA @ 50 VAC⁄DC (Max.) , Single Pole Key Switch Positive tactile feel Variety of cap colors Switch terminal material silver plated, maximum operating temperature +65 °C.
-
Supplier: Kelco Industries
Description: This rugged, high-performance switch features a compact panel-mount design with snap action. This flexible switch is available in either SPDT or SPST for use in a wide variety of applications. The positive tactile feedback assures the operator of switch actuation, allowing for
-
Supplier: OTTO Controls
Description: area can be a concave surface or a slightly bowed surface. It can also be customized to accommodate surfaces of irregular shape. The CS is designed to be mounted in a panel, grip, armrest or other surface. The switch can be used as a single device or in combination with additional CS
- Pushbutton Material: Thermoplastic / Plastic
- Switch Type: Touch-sensitive Switch
-
Supplier: Honeywell Sensing & IoT
Description: Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
- Maximum Current: 0.4 to 2 amps
- Maximum AC Voltage: 0.5 to 250 volts
- Maximum DC Voltage: 0.5 to 30 volts
- Switching Mechanism: DPDT
-
Supplier: Honeywell Sensing & IoT
Description: Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
- Maximum Current: 0.4 to 2 amps
- Maximum AC Voltage: 0.5 to 250 volts
- Maximum DC Voltage: 0.5 to 30 volts
- Switch Function: Alternate Contact (Push-Push)
-
Supplier: Honeywell Sensing & IoT
Description: Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
- Maximum Current: 0.4 to 2 amps
- Maximum AC Voltage: 0.5 to 250 volts
- Maximum DC Voltage: 0.5 to 30 volts
- Features: Illuminated Switch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1007452-8121SDCGE Category: Switches>Pushbutton Switches Series: 8020 Type: Standard Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout
-
Supplier: TE Connectivity
Description: Body Features Seal Type : IP65 Configuration Features Ganged : No Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 16 (Diameter) Snap Action : With Tactile : Yes Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
- Features: Illuminated Switch
-
Supplier: Veetronix, Inc.
Description: A Touch Above The Rest Ideal for Rack Mount Panels Low Profile Made in the USA Sealed Reed Contact 100% Tested RGB Illumination Available Variety of Keycap Sizes and Colors Available
-
Supplier: Kelco Industries
Description: Guardian’s 5-way mini-switch packs multiple switching capabilities into a low profile, mini-envelope size. The series offers 4-way toggling, combined with a 5th pushbutton – center axis capability. The switch has positive tactile feedback and is readily integrated into panel-mounted or
-
Supplier: Allied Electronics, Inc.
Description: Panel Mounting Type, 50 Milliohms Contact Resistance, Silver Contact , Switch Contact material silver Maximum operating temperature +50 °C Switch voltage rating 480 VAC (Max.) @ 20 A (resistive), 480 VDC (Max.) @ 4 A (resistive).
-
Supplier: Radwell International
Description: SWITCH PUSH BUTTON, EXTENDED SQUARE BUTTON, MOMENTARY CONTACT, SCREW PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Switch Function: Momentary Contact
- Switch Type: Tact Switch
-
Supplier: NKK Switches
Description: square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status. Audible and tactile feedback with smooth and responsive
- Maximum Current: 0.1 amps
- Maximum AC Voltage: 30 volts
- Maximum DC Voltage: 30 volts
- Switch Function: Momentary Contact
-
Supplier: NKK Switches
Description: Light Touch Miniature Pushbutton Switches 0.4VA Logic Level, PCB Mount, Panel Mount, Light Touch Actuation Threaded bushing combined with straight PCB terminals provide choice of PCB or panel mounting. Choice of cap sizes in 8mm and 10mm diameter cap design for
- Maximum Current: 0.4 amps
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Switch Function: Momentary Contact
-
Supplier: OTTO Controls
Description: LP9 RGB illuminated pushbuttons have RGB LEDs that can display nearly any color, and color choices can be easily switched in the field. These momentary, snap-action switches are designed for use in panels, control grips, instruments, heavy equipment and other demanding applications
- Maximum Current: 0.01 amps
- Maximum AC Voltage: 1,000 volts
- Features: Illuminated Switch
- Switch Function: Momentary Contact
-
Supplier: Banner Engineering Corp.
Description: Overview Rugged, cost-effective and easy-to-install multicolor indicator light with push button Waterproof IP65 construction for washdown environments Excellent for panel mounting or as a stand-alone device Immune to EMI and RFI interference 10 to 30V dc operation Cabled and Quick Disconnect
- Maximum Current: 0.04 amps
- Maximum DC Voltage: 10 to 30 volts
- Features: CE Certified, Illuminated Switch
- Actuator Specifications: Raised Pushbutton
Find Suppliers by Category Top
Featured Products Top
-
The MCS tactile switch series with 16, 19 and 30 mm diameters offer a simple design, yet a highly durable construction. The metal housing and actuator encapsulate a base switch with completely sealed contacts, rated IP67. Mounting to the chassis is also (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
NKK’s Panel Mount Assembly (BYB201-470) streamlines switch installation by providing a ready-to-use solution that includes a PC board, resistor, connector, and straight PC adaptor. Designed for single pole YB2 switches, it offers a compact and convenient assembly that eliminates the need (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
versatility while maintaining exceptional tactile feel for single or double-sided printed circuit boards, flex circuits, and membrane switch panels. Offered in Mini (.331” Dia), Compact (.394” Dia) and Maxi (.480” Dia) styles with trip forces (read more)
Browse IC Interconnect Components Datasheets for Keystone Electronics Corp. -
Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5 (read more)
Browse Touch Switches and Tactile Switches Datasheets for NKK Switches -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Membrane switches are created using multiple layers of polyester or polycarbonate, adhesives, and printed circuitry. The top layer typically serves as a graphic overlay, displaying logos and relevant information to the user. These interfaces can feature tactile or non-tactile buttons, which may (read more)
Browse Membrane Switch and Keypad Services Datasheets for Quantaflex Printed Electronics Inc. -
Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with (read more)
Browse Thermostats Datasheets for Altech Corp. -
, no minimum load requirements, short circuit and overload protection with enhanced surge capabilities, front panel AC input power switch with indicator, overtemp protection on heat sinks and thermostatically controlled fans. Optional features include selecting your desired AC input voltage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
state-of-the-art KP04 series illuminated surface mount pushbuttons from NKK Switches. With a streamlined design that extends just 0.906” (23.0mm) above the PC board to the cap's pinnacle, this pushbutton switch is available in tactile/audible and nontactile options. Customers can (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Navimec™ is a five position navigational switch solution, with excellent tactile feedback, IP67, ideal for data entry devices where joystick function is needed. It has a select switch in the middle and four navigational switches around it (RS (read more)
Browse Navigational Instruments Datasheets for RS Components, Ltd.
More Information Top
-
http://www05.abb.com/global/scot/scot203.nsf/veritydisplay/20a4a7305643b93980256e8d002ee387/$File/IM_ZMT_8.pdf
All instrument functions are fully programmable via tactile membrane switches mounted on the front panel .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/85-0000s/85-3003.pdf
Modules consist of a panel - mounted printed circuit card with an integral tactile rubber membrane switch .
-
Navimec Switches Provide Joystick Functionality
The Navimec switch series is designed for PCB mounting with and may be incorporated in control panels together with the existing illuminated Illumec switches 4A and 4F offering very bright illumination and excellent tactile feel.
-
Suppliers to the Volvo XC70
… Gustav Wahler Timing system (3.2L I6) BorgWarner T-ODS ( tactile obstacle detection sensor) for … … Stabilus 3M™ Interam® Mat Mount for catalytic converter 3M … … Johnson Controls Gear Lever Panel Novem Headliner Johnson Controls … … Leather steering wheel with switches TRW Automotive Engineered Fasteners …
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
This station con- tains call registration buttons in accord- ance with the logic operation selected, an emergency stop switch, an alarm button, tactile plates, and a light switch , as well as any other devices required by the ap- plicable code. The Americans with Disabilities Act (ADA) requires that devices operable by the general public and mounted in an el- evator car operating panel be identified with Braille or tactile symbols.
-
Round rocker switches from C&K Components
C&Kâs new extended family of additional panel mount rocker switches also includes miniature rectangular styles, single and double power devices, and speciality products. C&K offers a wide variety of switches, including toggle, tactile , key, navigation, pushbutton, slide, DIP, snap, switchlock …
-
Lead-free miniature coded switch delivers 3 Ncm torque and 10,000 cycle life for space-saving user c
Now available from Foremost Electronics is the first of a series of new switch families manufactured by Elma, the C08 miniature coded panel switch, believed to be the worldâs smallest coded panel switch to combine high torque tactile feedback (3 Ncm) long … … 9 x 9 x 10 mm C08 coded panel switch offers SMD (surface mount device) mounting as …
-
C&K Components - KS11R21CQD - Switches - Pushbutton - Allied Electronics
Panel Mounting Type, 25 mA @ 50 VAC⁄DC (Max.) , Single Pole Key Switch Positive tactile feel .
Indicates content that may require registration and/or purchase.