-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators. The push-lock type knob permits easy pressure setting. In
- Valve Size: 0.125 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.125 inch
- Controlled Pressure Range: 1.45036839357197 to 72.5184196785985 psi
-
Supplier: Spirax-Sarco
Description: The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The IR1M and IRN1M Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For line, bracket
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
-
Supplier: Spirax-Sarco
Description: The IR1 and IRN1 Spirax-Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For line,
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 50.763195 psi
- Port Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The MR range of Spirax-Monnier miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response.
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: Allied Electronics, Inc.
Description: Relieving Type Diaphragm Regulator Locking Adjustment Knob Prevents Accidental Setting Changes Operating Pressure: 150 psi (Adjustment Range: 7 Up to 125 psi) Name Plate and Caution Plate for Bowl In Imperial Units (psi, °F)
-
Supplier: RS Components, Ltd.
Description: Pneumatic regulator panel mounting nut
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, PANEL MOUNTING,13 BAR, FLOW RATE: 730 NL/MIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: Radwell International
Description: INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 3/4 PORT SIZE, WITH SET NUT (FOR PANEL MOUNT), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 4
- Features: Air, Regulator (general), Threaded
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features 'RV2 series' is super compact, very low-profile and requires a little space to install. Best to install in the apparatuses in saved space and available to mount both panel and brackets. Excellent pressure characteristics of 'RV series' allow this regulator accurate negative
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Vacuum Control Pressure: 30.3051507409624 to 59.4513289534997 in Hg vac
- Number of Ports/Ways: 2
-
Supplier: ControlAir LLC
Description: The Type 480V vacuum regulator provides precise control up to full vacuum. The push type locking knob provides smooth adjustment. The standard bracket and integral panel nut allows for versatile installation options. Compact size and low weight - Allows for in-line pipe mounting. Soft
- Valve Size: 0.25 inch
- Media Temperature: 32 to 140 F
- Port Size: 0.25 inch
- Controlled Pressure Range: -14.5036839357197 to 0.1885478911643561 psi
-
Description: cylinder is designed for the toughest 100% continuous duty applications. The Twin-stack compressor package comes standard with two 1/4-inch universal coupler, front panel mounted regulator and pressure gauge, 4 gallon twin tanks, All Season Select lubricant and a power cord.
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 3.2 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Radwell International
Description: REGULATOR, AIR PRESSURE, TYPE 100, 2-120 PSI, 1/4 INCH NPT, 3 NL/MINUTE, PIPE/PANEL/BRACKET MOUNTING OPTIONS. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: Brooks Instrument
Description: UL listed (aluminum body only) as compressed gas regulator for use with the these gases: air, argon, helium, hydrogen, krypton, neon, nitrogen, oxygen or xenon Benefits Metal diaphragm eliminates hydrocarbon outgassing Compact, economical design is suitable for line or panel
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications. Typically these units are used for applications that require electronic pressure control of valve actuators,
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Pneumadyne, Inc.
Description: micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for
- Valve Size: 0.15625 to 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: RS Components, Ltd.
Description: LF3000 panel mount flow regulator,6mm
- Valve Size: 0.2362206 inch
- Pressure Rating: 145.0377 psi
- Media: Air
- Features: Other, Tube Fitting
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL MOUNT NUT, FOR CHALL AIR REGULATOR 1258. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Proportion-Air, Inc.
Description: repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Media: Air, Compressed Air, Gas
-
Supplier: Ostberg Americas, Inc.
Description: voltage variation regulators.
- Media Temperature: 149 F
- Maximum Diameter (Fan or Blower Wheel): 13.0708732 inch
- Applications / Use: Air Handling Units / HVAC
- Features: Wall / Panel Mount
-
Supplier: Sames North American Corporation
Description: air piloted fluid regulator, customizable color changes, flushing sequences & more. Quick color changes Timer controlled dump valve Increased production User-friendly 6" color touchscreen control panel Performance Fast color changes Manual & automatic Airmix® guns deliver 86%
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
- Equipment Type: Component / Sub-system
-
Supplier: Terra Universal, Inc.
Description: Ideal choice when clean air, dependability and quiet are needed Comes assembled on powder-coated air tank Equipped with 5-micron moisture filter Model 3370-18 features built-in desiccant dryer Optional silencing cabinet reduces noise level still further Oil-less operation makes these
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.25 SCFM
- Horse Power: 0.2 HP
- Power Source: AC Single Phase
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to provide high transfer
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to provide high transfer
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Clippard
Description: Precise, linear flow control within a closed-loop system with ultra high resolution and repeatability. The Cordis flow controller utilizes an extremely fast-reacting mems technology sensor upstream from a proportional valve, with the option of a DR-2 regulator for accurate and precise
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: PID Control
-
Supplier: Electric Generators Direct
Description: Smart Circuit Standby Generator System •Restores power to your entire electrical panel automatically •Digital Load Management (DLM) protects against overload Nexus Smart Switch™ (RTSD200A3 - Included) •DLM technology allows for the smart control of 2 air conditioners •Service Rated:
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Smart Circuit Standby Generator System •Restores power to your entire electrical panel automatically •Digital Load Management (DLM) protects against overload Nexus Smart Switch™ (RTSD200A3 - Included) •DLM technology allows for the smart control of 2 air conditioners •Service Rated:
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Mi-T-M Corporation
Description: Safety shut-off valve · Heat regulator knob · Hand wheel connection for valve · Standard propane tank connection For use in open workshops, construction sites, farms and for any other outdoor heating need. Max. Operating Hours L-48/M-18/H-14 hours using a 20 lb. cylinder Heat Output (Double
- Watts: 4.6896 to 9.3792 kW
- Heating Capacity: 4.6896 to 9.3792 kW
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Flat Panel Heater
-
Supplier: ControlAir LLC
Description: The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument
- Output Pressure: 0 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: ControlAir LLC
Description: The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument
- Output Pressure: 3 to 27 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: Brainboxes Limited
Description: PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 Digital
- Analog Input Channels: 0 #
- Operating Temperature: 14 to 140 F
- Features: DC Voltage Input
- Network Options: Ethernet
-
Supplier: SC Hydraulic Engineering Corporation
Description: SC Hydraulic Engineering's tubular power units incorporate the D and 10 Series pumps, 2.2 gallon reservoir, air supply filter/regulator and shut off valve, high pressure plumbing and panel mounted fluid pressure gauge into a rugged portable tubular frame. (Gauge is
- Operating Pressure: 1,000 to 30,000 psi
- Flow: 0.08658 to 3.24675 GPM
- Reservoir Capacity: 2.2 gallons
- Features: Fluid Sight Level, Overpressure Protection
-
Supplier: Nordson EFD
Description: fluids. Its precision air pressure regulator controls pressure to the syringe barrel and can be operated in continuous or pulse mode. Each 794 Series auger valve requires a 7194 controller for optimal valve performance. EFD controllers are simple to set up and operate, and easy to
- Interface: Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Pressure control panel • JSR-1E / VSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for corrosive (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Hammond’s PBPS series steel rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in five powder coat finish colors, and are designed to mount within a standard (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Hammond’s PBPA series aluminum rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in six finish options including unfinished, and are designed to mount within a (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
small footprint and versatile mounting options, these units can be used on all enclosures, even in confined areas. Electric Vortex AC units maintain a slight pressurization in the enclosure while running, ensuring that no ambient, dirty or humid air enters the enclosure. Each highly reliable (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
The Superdew?3?WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer engineered for precise trace moisture measurement in process gases and compressed air. Designed for demanding industrial environments, it is housed in a wall?mount, weatherproof IP65 (NEMA (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
with minimal velocity fluctuations. The laterally opposed bearing design also allows flexible mounting orientations, and options include encoder configurations, air preparation kits, single- and multi-axis controllers, pneumatic locks, XY (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
simplified so that the operator can set the output pressure desired through a regulator on the front panel of the system. The output pressure gauge is located to accurately reflect the output pressure of the system. The Zero Air Generator is designed to fit into a 19" rack with optional slides (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Product Overview Used in wafer inspection, precision metrology, coordinate measurement, and laser processing equipment where friction-free motion and sub-micron positioning accuracy are required. Fountyl air floating tables replace traditional mechanical rolling or (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Supplied Air System & Respirator Accessories - Repiratory - Grainger Industrial Suuply
○ Wall Mount Air Filter and Regulator Panel (1) .
-
Use of radiation pyrometers in the automatic control system of molten-glass temperature in feeders
Filters for removing dust, moisture, and oil from air and pressure regulators were mounted on the panel .
-
Hg removal from SRTC laboratory waste using an in-tank ion exchange probe
A separate 25 psig instrument air source supplies a constant flow regulator mounted on the panel .
Indicates content that may require registration and/or purchase.