-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAO lubricants are formulated with high-quality polyalphaolefin (synthesized hydrocarbon) base fluids and incorporate technologically advanced additives. This base fluid makes CITGO CompressorGard PAO lubricants the most cost-effective lubricants currently
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Description: operating temperatures Cost-effective low-temperature and volatility performance when blended with mineral oils SpectraSyn Plus™ Advanced 6 cSt PAO Delivers improvement in volatility for 6 cSt PAO and is better suited to automotive and industrial applications that require good
- Density / Specific Gravity (@15.6°C, 60°F): 0.827 specific gravity
- Kinematic Viscosity (@ 40°C): 614 cSt
- Pour Point: -65 F
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Description: Low viscosity polyalphaolefins Available in viscosity ranges between 2 to 10 cSt at 100°C, SpectraSyn™ Lo Vis (Low Viscosity) PAO (polyalphaolefins) are used to formulate synthetic lubricants and for upgrading mineral oil base stocks. Formulators add SpectraSyn Lo Vis PAO to
- Density / Specific Gravity (@15.6°C, 60°F): 0.798 specific gravity
- Kinematic Viscosity (@ 40°C): 5 cSt
- Pour Point: -87 F
- Composition / Chemistry: Synthetic / Semi-synthetic
-
-
Oil Additives and Fluid Additives - High Viscosity Polyaphaolefin (PAO) Base Stock -- SpectraSyn 40
Description: High viscosity polyalphaolefins SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.
- Density / Specific Gravity (@15.6°C, 60°F): 0.85 specific gravity
- Kinematic Viscosity (@ 40°C): 396 cSt
- Pour Point: -33 F
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Mist Oil is a premium quality, synthetic, extreme-pressure (EP) gear oil developed for use in oil mist lubrication systems for enclosed industrial gearboxes operating under extreme-temperature conditions. Syncon Mist Oil is available in one viscosity
- Kinematic Viscosity (@ 40°C): 13.2 cSt
- Viscosity Index: 130
- Pour Point: -32.8 F
- Flash Point: 525.2 F
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Barrier Oil is a premium quality, non-reactive, synthetic light process oil developed for use as a barrier oil in seal applications where the manufacturer calls for a light mineral seal oil. Typical applications include seal service in refineries, gas
- Kinematic Viscosity: 1.7 cSt
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: synthetic polyalphaolefin (PAO) base oils and a carefully balanced additive package to provide long service life, excellent deposit control, protection against rust and corrosion, and resistance to foaming. It has outstanding oxidation resistance and thermal stability at high
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 143
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: viscosity index for use over a wide range of operating temperatures. Syncon EP Plus Gear Oil is available in four viscosity grades: ISO 150, 220, 320 and 460. It is formulated with synthetic polyalphaolefin (PAO) base oils, a viscosity modifier and a non-chlorinated
- Kinematic Viscosity (@ 40°C): 34.7 cSt
- Viscosity Index: 153
- Pour Point: -43.6 F
- Flash Point: 469.4 F
-
Supplier: Dupont Molykote
Description: ISO 680 gear oil intended for use in worm gear applications. Composition of polyalpha olefin (PAO) and other synthetic hydrocarbons. Does not contain additives harmful to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in
- Kinematic Viscosity: 48 to 674 cSt
- Viscosity Index: 128
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Synthetic
-
Description: SpectraSyn Elite™ metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn Elite mPAO base
- Density / Specific Gravity (@15.6°C, 60°F): 0.846 specific gravity
- Kinematic Viscosity (@ 40°C): 614 cSt
- Pour Point: -44 F
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker ST-32 is a synthetic gas turbine lubricant blended with polyalphaolefin (PAO) base stocks. It is formulated to meet the demands of high output stationary industrial gas turbines. High quality synthetic base oils are blended with carefully selected additives to
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Champion
Description: Rotary Screw Lubricant Synthetic - RotorLub 8000 RotorLub 8000 is a superior PAO (polyalphaolefin)/MFSE (multi-functional synthetic ester) blend formulated with proven additive components. The result is superior thermal and oxidative stability. RotorLub 8000 is ideal for applications
- Functions: Compressors / Piston Pumps
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Tecsia Lubricants USA
Description: Gear and bearing failures can be traced to mechanical problems or lubricant failure. Lubricant related failures are usually traced to contamination, lack of oil film, additive depletion and use of improper lubrication for the application. To prevent premature failure, lubricant
- Kinematic Viscosity (@ 40°C): 32 to 1,000 cSt
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Henkel Corporation - Industrial
Description: Advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a calcium sulfonate additive. LOCTITE® LB 8034 is an advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a calcium sulfonate
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: Synthetic / Semi-synthetic
Find Suppliers by Category Top
Featured Products Top
-
Synesstic AN combines the stability of a polyalphaolefin (PAO) and solubility benefits of an ester, helping formulators extend the performance of synthetic and mineral-oil-based lubricants used in many automotive and industrial applications. Available in 5 and 12 cSt grades, Synesstic AN is (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks
More Information Top
-
Energy Engineering and Environmental Engineering
Besides, Zhang et al. [3] reported that using nano-CaCO3 particles as base oil PAO additives can improve the load-carrying capacity, as well as the anti-wear and friction reduction properties of base oil.
-
Review of boundary lubrication mechanisms of DLC coatings used in mechanical applications
In general, the friction in contacts with doped coat- ings was higher than with non-doped coatings, which was true for all oils, except for PAO oil with additives containing FM (MoDTC).
-
Various MoS2 -, WS2 - and C-Based Micro- and Nanoparticles in Boundary Lubrication
It was at the same level or even slightly higher than the wear measured when only PAO oil without additives was used (Fig. 3).
-
Increasing the yield of poly-α-olefin oil
the yield of PAO oil by adding paraffinic and naphtheno-paraffinic hydrocarbons to the system.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39866/181592119-MIT.pdf?sequence=2
fluids containing surfactant was applied, whereby the proper amount of PAO oil was added .
-
Friction and wear properties of ZrO2 /SiO2 composite nanoparticles
Zhang et al. (2009) reported that using CaCO3 nanoparticles as PAO base oil additives can dramat- ically improve the load-carrying capacity, as well as the anti-wear and friction reduction properties of PAO base oil.
-
Superlubricity behaviors of Si 3 N 4 /DLC Films under PAO oil with nano boron nitride additive lubrication
The potential usefulness of nano boron nitride as lubricant additive in PAO oil for Si3N4/DLC films has been demonstrated under oil lubrication conditions.
-
Action of oil additives when used in DLC coated contacts
By adding additives to PAO oil running-in performance, the steady state friction and wear rate have been improved.
-
Tribological behaviour analysis of hydrogenated and nonhydrogenated DLC lubricated by oils with and without additives
Final wear rate of diamond-like carbon (DLC) ball against steel flat after friction tests lubricated by oils with additives ( PAO + 1% GMO and 5 W-30) for hydrogenated and nonhydrogenated DLC (load 5 N, temperature 110 C, 15 000 cycles).
-
Engineering Materials and Application
And using MoS2-containing MoDTC additive in PAO oil lubricant resulted in much more pronounced changes in the tribological performance [5,6].
Indicates content that may require registration and/or purchase.