Products/Services for PC104 Verilog
-
PC/104 Modules - (124 companies)PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6 " x 3.8 " and can be self-stacked to save space. PC/104 modules are tied to the ISA-Bus standard that is mainly...Product TypeTechnology -
Fieldbus Communications Computer Boards - (43 companies)...peripheral component interconnect (PCI), PC/104, and PC/104-Plus. VersaModule Eurocard (VME). They are also suitable for use with PCMCIA devices or PC cards, credit card-sized peripherals used mainly in laptop and notebook computers. The specific size... -
CPU Cards and Modules - (110 companies)...and bus type as well as other features and applications built in to the card. Types of CPU Cards and Modules. CPU cards and modules include: peripheral component interconnect (PCI) cards. modular PC/104 cards. industry standard architecture (ISA) cards... -
Serial Communications Computer Boards - (76 companies)...use a 68-pin host socket, while PC/104 cards use a 104-pin socket. A PC card and slot on a laptop. PCI. Peripheral component interconnect (PCI) is a local bus system capable of 32 or 64 bit transfer rates at a clock speed of 33 MHz. CompactPCI buses... -
PCMCIA Bus Interface Cards - (29 companies)...types. Examples include universal serial bus (USB), small computer systems interface (SCSI), general-purpose interface bus (GPIB), IEEE 1394 or FireWire (R) (Apple Computer), PC/104, parallel interfaces, and CompactFlash (R) (CompactFlash Association... -
Motion Control Software - (108 companies)Architecture (ISA) cards, and PC/104 connection cards. Specifications. Advanced motion control typically deals with four-axes cards that, when used with motion control software, results in up to 32 axes of coordinated motion control for robotics and servomotor...
-
RF Band Pass Filters - (173 companies)RF band pass filters are active or passive circuits that pass signals from a specific frequency band and reject signals from out-of-band frequencies. Surface acoustic wave (SAW) filters, crystal filters, and cavity filters are types of band pass filters.
-
Frame Grabbers - (111 companies)Frame grabbers are image processing computer boards that capture and store image data for industrial applications such as quality control.
-
Single Board Computers (SBC) - (346 companies)...and environmental parameters. Common Bus Choices. Common bus choices for single board computers include ISA or EISA, STD bus, PCI, PMC bus, VME bus, VXI or VMI bus, PXI bus, CompactPCI, Multibus (I &II), PCMCIA (PC card), and PC/104 (PC/104-Plus, EBX, ETX). A bus...
-
Breadboards and Breadboard Accessories - (78 companies)Breadboards and breadboard accessories are used for testing and experimenting with electronic circuits. They are covered with slots for interchanging components and electrical connection strips.
Product News
-
Keystone Electronics Corp.
Easy-Mount Kits for PC/104 & PC/104-Plus Modules A new series of Hardware Mounting Kits for PC/104 and PC104-Plus Bus Drives ideal for limited space design/installation applications is among the latest developments from Keystone Electronics Corp. Engineered to ease assembly of new modules and multi-board stacks, the PC/104 and PC/104-Plus kits may be used with any of the more than one hundred different PC/104 modules available in the marketplace. Each of Keystone's PC/104 hardware mounting kits includes all the hardware required to mount... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
Maxi-Mount Holder for 20mm Coin Cell Battery app. Maxi-Mount Holder for 20mm Coin Cell Battery applications. Coin Cell holder designed for maximizing PC board capacity when installing 20mm lithium coin cells in high-density applications. Unique raised mounting design allows components to be placed underneath the holder. Ideal when PC board space is more important than board height; such as PC/104 applications. Cat. # 101 has Tin-Nickel plated contacts housed in a UL, 94V-0 housing. Holder design versatility can accommodate 2 stacked 2012... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Dataforth Corporation
SensorLex® - isolated analog signal conditioners accuracy, +-0.02% linearity, 5-pole filtering, 1500Vrms isolation, low output noise and much more. APPLICATIONS. Designed for Embedded Applications. PC/104 Embedded Solutions. Compact PCI Systems. VMEbus Systems. PXI Systems. Protects User Equipment from Lightning and. Industrial Equipment Power-Line Voltage. Reduces Electrical Noise in Measured Signals. Convenient System Expansion and Repair. Click here for more info. (read more)Browse Signal Conditioners Datasheets for Dataforth Corporation -
Keystone Electronics Corp.
Standoffs & Spacers - Threaded and Clear Hole Keystone offers a comprehensive line of threaded standoffs & clear hole spacers in Metric and Standard sizes and materials for any industry. Keystone 's standard Hex & Round Threaded Standoffs are available in Aluminum, Brass, Stainless Steel, Nylon and Phenolic materials. Keystone 's standard Clear Hole Spacers are available in Aluminum, Brass, Nylon and Phenolic materials. Aluminum Standoffs and Spacers feature a Clear Iridite finish per MIL-C-5541. Brass Spacers feature a Zinc Plate with a... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp.
-
Instruments, Measurement, Electronics and Information Engineering
[5] W.Jianqiu, L.Xiaoyang, “Design Of An Aeronautical Testing System Based On PC104 Bus,” Eelectronic … Verilog Design for CPLD/FPGA.
-
Advanced Measurement and Test III
Top-down methodology is practiced in this design, Verilog HDL and schematics are combined to input the … The controller communicates with CPU through PC104 bus.
-
A Fully Integrated PC-architecture SoC for Industrial Control
… PC104 bus controller is actually a bridge between high-speed synchronized ISA and low-speed PC104 bus. The design is coded with Verilog HDL.
-
PLDApplications announces immediate availability of PCI Express kernel IP core for ASIC and FPGA
… and simulation tools like the IP Wizard for core customization and a VHDL/ Verilog test bench are … … with a strong focus in the PCI and derivatives market (PCI-X, CompactPCI, PCI Express, PC104 /PC104+).
-
Advances in Technology and Management
Jing, M.-Y.: Digital System Design and Verilog HDL. The Design of the Test System of Spring Sorting Based on Industrial Control Environment of PC104 .
-
Recent Advances in Computer Science and Information Engineering
According to the method discussed before, we finished the circuit design with Verilog HDL, and simulated it … The hardware consists of PC104 , LVDS board and FPGA board, and the proposed circuit is downloaded into …
-
PLDApplications announces PCI Express IP Core and unveils Complete PCI Express Roadmap
… and simulation tools like the IP Wizard for core customization and a VHDL/ Verilog test bench are … … with a strong focus in the PCI and derivatives market (PCI-X, CompactPCI, PCI Express, PC104 /PC104+ .
-
Measurement Technology and Engineering Researches in Industry
… ±12V and +5V power supply for data acquisition board, main control board and PC104 board uses DC/DC … In the environment of Quartus II 10.1, Verilog HDL and VHDL are used to complete base …
-
ReFLEX Consulting and PLDApplications introduce New VME IP Platform
Customizable VHDL/ Verilog source code and complete simulation environment are provided, together with a self running test … … IP), with a strong focus in the PCI and derivatives market (PCI-X, CompactPCI, PCIExpress, PC104 /PC104+ .
-
Two startups seed Java silicon
We do it in Verilog ," said Advancel president Anand Sheel. " To that end, Ajile is currently putting together a PC104 form-factor evaluation board and kit, outfitted …
Indicates content that may require registration and/or purchase.