Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SENSOR, HALL EFFECT, 72A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:5.4VDC; Supply Voltage DC Max:13.2VDC; Current Measuring Range DC:-72A to 72A; Current Measuring Range AC:-72A to 72A; Response Time:3µs; Accuracy %:-; RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Hall Effect Current Sensors. 3 to 25 Amp Applications - Open Loop. Compact PCB Mount Design. Dual Integrated Primary. Withstanding Voltage of 2000 Vrms. 3A - 25A with a Bipolar ± 15 VDC Supply Voltage. Low Cost.
- Measuring Range: 15 amps
- Input Voltage: 5 volts
- Technology: Hall-Effect
- Loop Type: Open Loop
-
Supplier: Radwell International
Description: HALL EFFECT CURRENT TRANSFORMER, 50A, 5VDC, 6 PIN PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Technology: Hall-Effect
-
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS711 offers a cost-effective solution for current sensing in low- and high-side applications, with integrated overcurrent fault protection and a low-noise analog signal path. Eliminates the need for an external sense resistor, reducing component count and PCB space. * Note: If
- Measuring Range: 0 to 50 amps
- Input Voltage: 3.3 to 5 volts
- Frequency Range: 100,000 Hz
- Operating Temperature: -40 to 257 F
-
Supplier: Honeywell Sensing & IoT
Description: requiring high switching speed and a lower current (0.33 mA typ.) than standard Hall-effect sensor ICs SL353LT: Very low duty cycle (0.013% typ.), resulting in extended battery life in applications requiring extremely low current drain (1.8 µA typ.) and not
- Input (Supply) Voltage: 2.2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Honeywell Sensing & IoT
Description: requiring high switching speed and a lower current (0.33 mA typ.) than standard Hall-effect sensor ICs SL353LT: Very low duty cycle (0.013% typ.), resulting in extended battery life in applications requiring extremely low current drain (1.8 µA typ.) and not
- Input (Supply) Voltage: 2.2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: American Aerospace Controls, Inc.
Description: Space flight; output 0 to +3.5V (Isolated); accuracy 2%FS; power +4.5 to +5.5Vdc; input current by in-line connection; response 1m-sec; temperature -55° to +85°C; pcb mount; solder terminations
- Measuring Range: 0 to 10 amps
- Input Voltage: 4.5 to 5.5 volts
- Response Time: 1,000 µs
- Accuracy: 2 %FS
-
Supplier: RS Components, Ltd.
Description: Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Ratiometric Body Style = Block Mounting Style = Surface Mount Supply Voltage = 2.7 - 6.5 V dc Terminal Type = PCB Pin Maximum DC Voltage = 1.05V Switching Current = 1.5 mA Maximum
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Rectangular
-
Supplier: Infineon Technologies AG
Description: can be used with either position or speed sensors Summary of Features Four input interfaces for two-wire Hall Effect position sensors − Short to supply protection − Overtemperature protection − Sensor state status available by SPI Four input interfaces for two-wire
-
Supplier: Microchip Technology, Inc.
Description: Sinusoidal Drive, for high efficiency and low acoustic noise Position Sensorless BLDC Drivers (No Hall-effect sensor required) Integrated Power Transistors Supports 2V to 5.5V Power Supplies Programming Resistor (RPROG) setting to fit motor constant (Km) range from 3.25 mV/Hz to
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: DigiKey
Description: Current Sensor 180A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
- Measuring Range: 180 amps
- Input Voltage: 12 to 15 volts
- Response Time: 0.5 µs
- Accuracy: 0.5 %FS
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V. * Note: If you have issues logging into this feature you may need
- Measuring Range: 0 to 50 amps
- Input Voltage: 5 volts
- Frequency Range: 80,000 Hz
- Current Type: AC Current, DC Current
-
Current Sensors - ±20A, 5V, 1MHz Magnetic Current Sensor in SOICW-16 Package -- ACS37035KLACTR-020B5Supplier: Allegro MicroSystems Inc.
Description: Integrated Current Sensors
- Technology: Hall-Effect
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A075T5-E0001 -- TLI4971-A075T5-E0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A075T5-E0001 magnetic coreless current sensor with analog interface and dual fast over-current detection output The Infineon XENSIVTM TLI4971-A075T5-E0001 is a new pre-programmed 75A sensor. The high precision current measurement serves
- Measuring Range: 75 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: RS Components, Ltd.
Description: 3.3V Linear Hall-Effect Current Sensor
- Technology: Hall-Effect
- Features: Other
- Approvals / Certifications: RoHS
-
Supplier: Infineon Technologies AG
Description: well-established and robust Hall technology. The core-less design avoids negative effects (saturation, hysteresis) commonly known from sensors using iron cores for flux concentration. Our TLE4972 current sensor is qualified according AEC Q100 and ISO 26262 Safety
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
- Technology: Hall-Effect
-
Supplier: Infineon Technologies AG
Description: 75A current sensor. A new package developed to enable quality control only via optical inspection in the assembly line is introduced with this product. The high precision current measurement serves applications with medium to high currents. Due to the coreless magnetic
- Measuring Range: 75 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Technology: Hall-Effect
-
Supplier: Honeywell Sensing & IoT
Description: CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of
- Measuring Range: 90 amps
- Input Voltage: 12 to 15 volts
- Response Time: 0.5 µs
- Accuracy: 0.5 %FS
-
Supplier: Utmel Electronic Limited
Description: SENSOR CURRENT HALL 500A AC/DC
- Response Time: 3 µs
- Accuracy: 1 %FS
- Operating Temperature: -13 to 185 F
- Current Type: AC Current, DC Current
-
Supplier: Tamura Corporation of America
Description: • Excellent accuracy • Very good linearity • Low temperature drift • Wide frequency bandwidth • No insertion loss • High Immunity To External Interference • Optimised response time • Current overload capability
- Measuring Range: 300 amps
- Input Voltage: 15 volts
- Current Type: AC Current, DC Current
- Electrical Output: Analog Current / 4 - 20 mA
-
Supplier: American Aerospace Controls, Inc.
Description: RMS responding; output 0 to 5Vdc; accuracy 0.5%FS; frequency 60Hz; power +14 to +32Vdc; response 75m-sec; temperature -40° to +85°C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations
- Measuring Range: 0 to 1,000 amps
- Input Voltage: 14 to 32 volts
- Frequency Range: 60 Hz
- Response Time: 130,000 µs
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EDC Series from Eaton’s electrical business combines a hall effect sensor and signal conditioner into a single package for use in DC current applications up to 300A. The EDC Series has jumper-selected current input ranges and industry standard
- Measuring Range: 100 to 200 amps
- Input Voltage: 0 to 5 volts
- Response Time: 100,000 µs
- Isolation Voltage: 3 kilovolts
-
Supplier: Ohio Semitronics, Inc.
Description: OSI manufactures current sensors that are open loop, highly-precise, and designed for AC, DC, pulse, and variable-frequency drives. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application.
- Measuring Range: 0 to 40,000 amps
- Response Time: 50,000 to 200,000 µs
- Accuracy: 0.5 to 2 %FS
- Operating Temperature: -40 to 158 F
-
Description: Measured current range: ≤±2000A; Output form: 4-20mAdc(three-wire)/±4Vdc; Load: ≤500(current type)/≥100K(voltagetype); Power supply voltage: 12V-24Vdc; Power consumption current: <40mAdc; Accuracy(Linearity): ≤1%; Response time: ≤50ns(±4Vdc)/≤300ms(4-20mAdc); Operating humidity:
- Measuring Range: 0 to 2,000 amps
- Response Time: 300,000 µs
- Accuracy: 1 %FS
- Operating Temperature: -4 to 131 F
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch
- Measuring Range: 400 amps
- Input Voltage: 6 to 12 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: American Aerospace Controls, Inc.
Description: Rail transit ground fault; output spst relay; automatic reset; response 50m-sec; power +25 to +45Vdc; temp -25° to +75°C; aperture 1+1/2 inch dia; dual bus-bar available; plastic case; barrier screw terminations
- Measuring Range: -1,600 to 1,600 amps
- Input Voltage: 25 to 45 volts
- Response Time: 50,000 µs
- Operating Temperature: -13 to 167 F
-
Supplier: Ohio Semitronics, Inc.
Description: OSI manufactures current sensors that are closed loop, highly-precise, and designed for AC, DC, pulse, and variable-frequency drives. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application.
- Measuring Range: 0 to 500 amps
- Response Time: 1,000 µs
- Accuracy: 0.1 to 0.5 %FS
- Operating Temperature: -40 to 176 F
-
Supplier: Utmel Electronic Limited
Description: SENSOR CURRENT HALL 150A DC
- Response Time: 4 µs
- Accuracy: 1.6 %FS
- Operating Temperature: -40 to 257 F
- Technology: Hall-Effect
-
Supplier: Utmel Electronic Limited
Description: SENSOR CURRENT HALL 15A AC/DC
- Response Time: 0.4 µs
- Accuracy: 0.2 %FS
- Operating Temperature: -40 to 185 F
- Current Type: AC Current, DC Current
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Automotive LEM Automotive specializes in developing and manufacturing current transducers for battery management and motor drive applications in cars, busses and trucks. LEM products can contribute to significant energy savings and an environmental
- Measuring Range: 80 to 2,000 amps
- Input Voltage: 5 to 12 volts
- Frequency Range: 80 to 2,000 Hz
- Accuracy: 0.1 to 1 %FS
-
Supplier: American Aerospace Controls, Inc.
Description: Industrial grade; output solid state switch; automatic reset; powered by input; adjustable trip point; frequency 50-400Hz; temperature -20° to +70°C; aperture 3/4 inch dia; plastic case; barrier screw terminations
- Measuring Range: 0 to 250 amps
- Frequency Range: 400 Hz
- Response Time: 200,000 µs
- Operating Temperature: -4 to 158 F
-
Supplier: Utmel Electronic Limited
Description: SENSOR CURRENT HALL 8A, 12A, 25A
- Response Time: 0.5 µs
- Accuracy: 0.3 %FS
- Operating Temperature: -13 to 185 F
- Technology: Hall-Effect
-
Supplier: HARTING Inc. of North America
Description: effect and, galvanically isolated, measures the current via the magnetic field of the conductor. This uses two principles of measurement: compensation current sensors are available for demanding measurement tasks. If there is less demand for accuracy, open-loop
- Measuring Range: 0 to 3,600 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 100,000 Hz
- Response Time: 1 µs
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Railway and trackside applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated bus bar, or clip-on current measurement from 0.1 A to 20 000 A. High voltage
- Measuring Range: 0.25 to 20,000 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 150,000 Hz
- Accuracy: 0.01 to 1.35 %FS
Find Suppliers by Category Top
Featured Products Top
-
programmable switch outputs. Special features Analog outputs: voltage, current Easy to implement 3-wire analog versions Partial and fully redundant versions are ISO-pulses and ISO 11452 tested for safety and mission critical applications (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
system efficiency and extending battery life, Allegro has developed the ACS37601 programmable linear Hall-effect current sensor IC with overcurrent, overtemperature, and self-test capabilities. Designed to achieve high accuracy and resolution without compromising bandwidth, the ACS37601 is (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
/cosine Hall-effect position sensor IC. The A33230 is the smallest 3D sine/cosine sensor currently available in the market, and offers system designers a cost-effective solution for automotive and industrial applications with a quick time to market. The A33230 contains two discrete analog (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
, Allegro has developed the ACS37601 programmable linear Hall-effect current sensor IC with overcurrent, overtemperature, and self-test capabilities. Designed to achieve high accuracy and resolution without compromising bandwidth, the ACS37601 is Allegro’s highest-accuracy field current sensor for (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
sensing and power solutions for motion control and energy-efficient systems, today announced the A31316 3D Hall-effect position sensor, the latest addition to the company’s 3DMAG™ line of 3D sensors. Offered in an industry-smallest 4 (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
turns, the rotation of the magnetic field triggers a pulse. The strength and duration of each current pulse is independent of how quickly or slowly the shaft rotates. This is one of the major benefits of Wiegand technology compared to other analog magnetic sensors (e.g., Hall effect sensors) which (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
Shaft length Technical data (voltage, current, torque, speed) Drive PCB board & Hall sensor Cable length Highlight Specifications Voltage range: 12–24V DC; normal operating voltage: 12V No (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
by a standard BLDC driver using a six-step trapezoidal technique, featured Hall sensors spaced 120° apart, ensuring a consistent 50% duty cycle. Trapezoidal current waveforms for all phases confirmed smooth operation in both forward and reverse directions, meeting specified speed and current (read more)
Browse Rotary Encoders Datasheets for Portescap -
Knob switch design Hall sensor integration Performance Data: (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
Common Mode Field Rejection in Coreless Hall-Effect Current Sensor ICs
Allegro current sensor ICs use the Hall-effect to measure the magnetic field produced by an integrated, current carrying loop, translating the magnetic field to a voltage which is proportional to the current flow. This technology has many advantages, including galvanic isolation, low power loss
More Information Top
-
Tool breakage detection in CNC high-speed milling based in feed-motor current signals
The three- phase currents of feed motor Iu, Iv, and Iw were measured by three current sensors ( PCB mounting hall effect -based linear current sensor, ACS754, Allegro MicroSystems Inc.).
-
Materials, Transportation and Environmental Engineering
The threephase currents of feed motor Iu, Iv, and Iw were measured by three current sensors ( PCB mounting hall effect -based linear current sensor, ACS754, Allegro MicroSystems Inc.).
-
Applied Mechanics and Mechanical Engineering II
The threephasecurrents of feed motor Iu, Iv, and Iw were measured bythree current sensors ( PCB mounting hall effect -basedlinear current sensor, ACS754, Allegro MicroSystemsInc.).
-
Development of an electrically actuated exercise system
Major PCBs such as the hall effect current sensor and the Apex PA05 power amplifierwere securedto the top of the cart to allow for easy access(see Figure 3).
-
Motor Control Sensor Feedback Circuits
Figure 11 provides an example of a PCB mounted Hall effect sensor that measures the current through a wire placed on the top of the IC.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-05-3583/ENGELKEMEIR-THESIS.pdf?sequence=2
The PCB also includes a hall - effect current sensor to monitor the total .
-
High-speed magnetically levitated reaction wheel demonstrator
The novel slotIess self-bearing motor concept is completed with two PCB based eddy current displacement and hall effect rotation angle sensors .
-
Mathematical model and control strategy of a two-wheeled self-balancing robot
Also two hall effect based current sensors are integrated on the power PCB .
-
Vibration monitoring of electric generators without sensor dedicated
Fig. 5 – PCBs for conditioning of voltage and current sensors Hall - Effect type.
-
http://dspace.mit.edu/bitstream/handle/1721.1/54522/560547474-MIT.pdf?sequence=2
The meters contain five primary components: a custom designed PCB ( Figure 2), a transformer, an Allegro Hall Effect current sensor , a ZigBee wireless transceiver, and GladWare casing.
Indicates content that may require registration and/or purchase.