Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RAFI GmbH & Co. KG
Description: illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully
- Maximum Current: 0.25 amps
- Maximum DC Voltage: 50 volts
- Maximum Power: 0.0167527548112852 HP
- Actuator Specifications: Flush Pushbutton
-
Supplier: Newark, An Avnet Company
Description: RF Switch Straight PCB Jack Through Hole 50 Ohm / Tape&Reel
-
Supplier: Newark, An Avnet Company
Description: RF Switch Straight PCB Jack Surface Mount 50 Ohm / Tape&Reel
-
-
Supplier: Newark, An Avnet Company
Description: RF Connector, RF Micro-Switch PCB Straight Jack, Surface Mount, 50 Ohm / Tape&Reel
-
Supplier: Newark, An Avnet Company
Description: RF Micro-Switch PCB Straight Jack, Surface Mount, 50 Ohm / Tape&Reel
-
Supplier: Infineon Technologies AG
Description: and LNA Bank BGB707L7ESD | Multi-purpose LNAs BGSX22G6U10 | Antenna cross switches CYW55512 | Wi-Fi 6/6E (802.11ax) BGA824N6 | GNSS LNAs BGSX22G5A10 | Antenna cross switches BGSX24MU16 | Antenna cross switches BGSX33M5U16 | Antenna cross switches BGSA403ML10 | Antenna
- Frequency Range: 50 to 9,000 MHz
- Insertion Loss: 0.16 dB
- Isolation (Port to Port): 46 dB
- Actuator Voltage: 1.65 to 3.6 volts
-
Supplier: Richardson RFPD
Description: The SKY12248-492LF is a compact single-pole, double-throw (SPDT) fail-safe switch for TDD 4G and 5G applications. It can be tuned to specific RF bands within the range of 2.3 to 4.2 GHz by modifying select external SMT components. This device features high-power handling at hot, low TX and RX
- Frequency Range: 2,300 to 4,200 MHz
- Features: Other
-
Supplier: Rego Electronics Inc.
Description: Micro Coax PCB Switches Micro Coax Test Adaptor with SMA Jack ( or Plug ) Cable Assemblies Features & Benefits - A full range of products, compatible with MURATA MM 8430-2600, MM 8030 and HRS MS-156 High performance, high quality Target Market - Wireless Local Area Networking, Wireless
- Features: Board Mount Connector, Other
- Category: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMA
-
Supplier: Aratas America LLC
Description: Surface Mounting Rotary DIP Switches Flat/Extended-actuator models are available. Terminal arrangement of 4 × 1 and 3 × 3 allow high flexibility in the PCB design Embossed 100 pcs reel type is recommended for flexible demand.
- Number of Positions Available (# of actuators): 16
- Terminal Type: Other Terminal Type
-
Supplier: DigiKey
Description: 0.15-2.8GHZ 50W GAN SPDT SWITCH
-
Supplier: Aratas America LLC
Description: 10mm Square Sealed Rotary DIP Switches Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high con-tact reliability even in dusty locations Flat/cone/wheel shaped and Extended-actuator models are available. A slider lock and rotating PCB mechanism
- Number of Positions Available (# of actuators): 10
- Terminal Type: Other Terminal Type
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors RF Micro-Switch PCB Jack Through-Hole
- Frequency Range: 3 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Aratas America LLC
Description: Through-hole Mounting Rotary DIP Switches Top/side-actuated, and Flat/extended-actuator models are available. Actuator with an O-ring sealed structure prevents the ingress of dirt and dust. Terminal arrangement of 4 × 1 and 3 × 3 allow high flexibility in the PCB design.
- Number of Positions Available (# of actuators): 16
- Terminal Type: Other Terminal Type
-
Supplier: Richardson RFPD
Description: RF Micro-Switch PCB Jack Through-Hole 50 Ohm
- Features: Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Carlisle Interconnect Technologies
Description: Carlisle Interconnect Technologies' (CarlisleIT) Field Replaceable PCB connectors are designed to simplify board trace testing and save time and expense with a solderless installation, eliminating the risk for damaging sensitive equipment. These standard connectors are part of CarlisleIT's
- Frequency Range: 34 to 67 GHz
- Connector Type: 1.85 mm, 2.4 mm, 2.92 mm, 3.5 mm
- Features: Board Mount Connector, Straight
- Category: RF and Microwave Connector
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER POWER ICL8001G PCB
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 280 to 380 volts
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Description: TRANSFORMER POWER ICL8001G PCB
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 120 to 200 volts
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: assurance of internal cleanliness Precious metal alloy contact material with gold plating assures excellent high current and dry circuit switching capabilities Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz
-
Supplier: Richardson RFPD
Description: PCA3060 Attenuators are designed to reduce the signal power uniformly at different frequencies, temperatures and power levels. These surface mount Attenuators can be used in amplifier circuits, receivers, up/down converters, phase‐matched arrays and switching networks. PCA3060 series are available
- Frequency Range: 0.03 GHz
- Attenuation: 7 dB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1101499-ADTS31SV Category: Switches>Tactile Switches Series: ADTS3 Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type:
- Configuration: Normally Open (NO)
- Switching Mechanism: SPST
-
Supplier: Standex-Meder Electronics
Description: The single in-line SIL RF series high frequency reed relay is capable of switching signals from DC to 1.5GHz. This instrumentation grade RF reed relay is supplied in a rugged thermoset overmolded package. Utilizes minimum PCB area at only 50% compared to our DIP and DIL series.
- Normally Open (NO): 1
- Maximum AC Switching Voltage: 200 volts
- Maximum DC Switching Voltage: 200 volts
- DC Coil Voltage: 5 to 12 volts
-
Supplier: ODG (Origin Data Global)
Description: TRANSFORMER POWER ICL8001G PCB
- Operating Temperature: -40 to 125 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Richardson RFPD
Description: station switching networks, power monitoring in hand-helds and other communication applications where size and PCB real estate is a premium. Available in tape and reel. The MACPCC0002 is fabricated using a passive-integrated circuit process. The process features full chip passivation for
- Frequency Range: 824 to 960 MHz
- Average Power: 2 watts
- Coupling: 17 dB
- Directivity: 15 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: RFX8422S is being discontinued and is not recommended for new designs. The RFX8422S is a fully integrated, single-chip, single-die RF front-end integrated circuit (RFeIC®) that incorporates all the RF functionality needed for dual-mode WLAN and Bluetooth® signal functions
- Frequency Range: 2,400 to 2,500 MHz
- Applications: Mobile / Wireless Systems
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Infineon Technologies AG
Description: switching performance leading to low EMI levels Benefits Excellent cost/performance for hard switching applications Outstanding temperature stability Very good EMI behavior Up to 60% space saving on the PCB Higher reliability due to monolithically integrated IGBT & diode due to less thermal
- VCE(on): 600 volts
- Switching Speed: 4 to 30 kHz
- tr: 7 ns
- tf: 37 ns
-
Supplier: Mini-Circuits
Description: used within the noted specifications. All RF connections (SMA female) are conveniently grouped together on the front of the switch. Simple control via TTL voltage levels allows integration with a wide range of microcontroller, embedded or custom systems without the additional complexity of
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.15 to 0.5 dB
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
-
Supplier: Mini-Circuits
Description: JSW3-272DR+ is a reflective SP3T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and negative voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight
- Frequency Range: 5 to 2,700 MHz
- Insertion Loss: 0.6 to 0.8 dB
- Isolation (Port to Port): 37 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: JSW4-272DR+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance
- Frequency Range: 5 to 2,700 MHz
- Insertion Loss: 0.6 to 0.8 dB
- Isolation (Port to Port): 37 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: JSW5-23DR-75+ is a high power reflective SP5T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband
- Frequency Range: 5 to 2,000 MHz
- Insertion Loss: 0.7 to 1.3 dB
- Isolation (Port to Port): 38 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12248-492LF is a compact single-pole, double-throw (SPDT) fail-safe switch for TDD 4G and 5G applications. It can be tuned to specific RF bands within the range of 2.3 to 4.2 GHz by modifying select external SMT components. This device features high-power handling at hot, low TX and RX
- Frequency Range: 2,300 to 4,200 MHz
- Features: Other
- Type: SPDT
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: PCB footprint. The device is provided in a 5 × 5 mm, 20-pin Quad Flat No-Lead (QFN) package. Pin-to-pin compatible with SKY12248-492LF (120 W fail-safe switch).
- Frequency Range: 300 to 3,800 MHz
- Features: Other
- Type: SPDT
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12245-492LF is a compact, integrated high-power single-pole, double-throw (SPDT) PIN diode switch with driver circuit for TDD-LTE and similar applications. The part operates with a single +5 V supply and switches with a single control voltage (0 to 3 V). It can be tuned to specific
- Frequency Range: 300 to 5,000 MHz
- Features: Other
- Type: SPDT
- Package Type: Surface Mount
-
Supplier: Allied Electronics, Inc.
Description: magnetic-latching relay featuring extremely low intercontact capacitance for exceptional RF performance over the full UHF spectrum. Engineered for use in RF attenuator, RF switch matrices, ATE and other applications requiring magnetic latching, high isolation, low insertion loss
-
Supplier: AMETEK Programmable Power
Description: instrument on the market with the ability to mix low-level, power, and RF switch modules in a single mainframe. This scalable family of products is designed to leverage capital investments in one common hardware and software platform that can be used in development, manufacturing, and field
-
Supplier: Infineon Technologies AG
Description: BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGS12WN6 | RF Switches BGS14M8U9 | RF Switches BGSA149MN10 | Antenna tuners BGSA149M2N10 | Antenna tuners BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Infrastructure integrate a linear pre-driver, RF Power amplifier, Rx LNA with T/R switch, a circulator and bias controller and DPD feedback coupler in a compact footprint. RapidRF reference boards are ideal for radio units requiring 2.5-8W (34-39 dBm) average transmit power at the antenna. Versions (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
SD2943W is designed for professional applications including 50 V HF, VHF, UHF, and industrial ISM power amplifiers up to 150 MHz, bringing the essential capabilities of a power MOSFET into one clearly defined orderable device. Engineers can use its device (gold-metallized N-channel RF power (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
Designing multi-radio IoT on one PCB is hard—here’s a proven way to do it Packing cellular, GNSS, Wi-Fi 6 and Bluetooth LE into a compact device creates coupling, mismatching and efficiency loss if the RF is not planned correctly. This design guide shows a (read more)
Browse Chip Antennas Datasheets for Ignion -
DC resistance (27mΩ) to reduce heat generation and improve efficiency. Compact Footprint: Small 5mm × 5mm size enables integration into dense PCB designs (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics
Conduct Research Top
-
Application: RF Reed Relays Used in Integrated Circuits Performance PCBs
Performance boards are used in conjunction with integrated circuits to directly connect the actual test functions from the test system to the integrated circuit under test. RF reed relays are specially designed to switch and pass fast digital pulses in a 50 ohm impedance environment while offering
-
Application: Function PCB Testers Use Reed Relays
Functional PCB testers are in some cases, up to 20 layers thick, requiring 1000s of test points for functional verification. Because of size restrictions, isolation, relatively fast acting and good RF characteristics, reed relays are often chosen as the testing switch.
More Information Top
-
Bill of Materials Analysis - DirecTV D12-300 Set-Top Box
RF Switch Module PCB , Bottom .
-
PCB-MEMS RF Switch: Parametric analysis and design guide lines
V. RF SWITCH ON PCB : A PROPOSED FABRICATION FLOW .
-
Design and process considerations for fabricating RF MEMS switches on printed circuit boards
Owing to the intrinsic unique properties of microwave lami- nate PCB , RF MEMS switch design and process requirements will face different challenges than those for semiconductor substrates.
-
Single-use microvalve fabricated using Printed Circuit Board and SU8 technologies
5 pp. [9] Weber, B.S.M.; Kretly, L.C.; ” PCB -MEMS RF Switch : Parametric analy- sis and design guide lines”.
-
A compact wideband MEM switched diversity antenna for indoor mobile channels
In this work, we use three elements of the same antenna structure and monolithically integrate them with RF MEM switches on PCB using a novel RF MEMS technology.
-
MEMS capacitive series switch fabricated using PCB technology
Keywords: RF MEMS switches ; PCB MEMS; MEMS series switch; Capacitive MEMS switch; CPW; Kapton E Polyimide film .
-
A Compact Broadband MEMS-Integrated Diversity System
More recently, detailed design and process considerations for addressing the challenges in fabricating RF MEMS switches on PCB have also been presented [11].
-
RF MEMS switch integrated on printed circuit board with metallic membrane first sequence and transferring
This letter reports a new wafer transfer scheme to realize RF MEMS switches on PCB substrate, by forming the MEMS devices on rigid low-resistive substrate in a reversed integration sequence, and then transfer of such onto PCB through thermal bonding and…
-
Subject index
Zeji Gu, + , MWSYM-03 2003 391-394 vol.1 diversity antenna, RF MEMS switch , PCB substr..
-
MEMS-Based Electronically Steerable Antenna Array Fabricated Using PCB Technology
In [6] and [7], a PCB -based RF MEMS switch using Kapton polyimide film as the structural layer was reported.
Indicates content that may require registration and/or purchase.