Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:56VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A; Isolation Voltage:4kV RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: LOW VOLTAGE TRANSFORMER, 20VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 18V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.12A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:3 x 24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole; Input Voltage:480VRoHS Compliant:
-
-
Supplier: Newark, An Avnet Company
Description: PCB MOUNT TRANSFORMER, 350MVA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:6V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:58mA RoHS Compliant: Yes
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 2.5 - 35 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6,
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 18 volts
- Power Rating (VA): 18 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Datatronics™
Description: Feature 300 V Peak Output. Full Selection of Turns Ratio. Ultra-Thin Design. For Extreme Acceleration and Shock Application. Virtually Corona Free.
- Operating Frequency Range: 500,000 Hz
- Power Rating: 10 watts
- Maximum Secondary Voltage Rating: 300 volts
- Power Rating (Watts): 10 watts
-
Supplier: Standex-Meder Electronics
Description: TRB Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted – open style package. CSA certified LR 16597 and UL recognized E105782. Insulated 10″ TEW primary and secondary leads. Secondary winding center tapped.
- Standards / Compliance: CSA, UL
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Standex-Meder Electronics
Description: TRPI Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package with 2.5VA to 56VA and 4000VRMS isolation primary and secondary. Industry standard P.C. board layout. Dual primary/secondary windings for
- Power Rating (VA): 2.5 to 56 VA
- Standards / Compliance: CSA, UL
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer, Through Hole Technology (THT)
-
Supplier: Standex-Meder Electronics
Description: TRP-TRPD Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed for printed circuit board (PCB) vertical mounting (TRP series is 6 pin and TRPD series is 8 pin). 0.5VA to 24VA single or dual primary voltages. 6 Pin 230 Volt 50/60Hz also
- Maximum Primary Voltage Rating: 230 volts
- Power Rating (VA): 24 VA
- Standards / Compliance: CSA, UL
- Mounting: PC / PCB Mount
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional to the
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: Radwell International
Description: BOBBINS TRANSFORMER; PCB TRANSFORMER TYPE:SPLIT BOBBIN; SECONDARY VOLTAGES:2 X 18V; POWER RATING:12VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:700MA; ISOLATION VOLTAGE:2.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
- Transformer Category: Current Transformer
-
Supplier: Radwell International
Description: POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 6.3V; POWER RATING:5VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:800MA; ISOLATION VOLTAGE:4KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: For PC mount transformers, Amgis’ standard low profile PCB mount transformers are manufactured to the highest quality standards possible, in an IS/ISO 9001:2008 approved facility. All ranges are approved to UL5085-1 Low Voltage Transformers, and VDE 61558-1 (except
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 7 to 22 volts
- Power Rating (VA): 1.6 to 50 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: EPCOS AG
Description: Step-up transformers are cohesive coils consisting of primary coils and secondary coils, and generate voltage that corresponds to turn ratios with mutual induction effects. TDK’s step-up transformers allow smaller sizes and more stable mutual induction effects than those of
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer, Step-Up Transformer, Surface Mount Technology (SMT)
-
Description: output transformers (3) High frequency high voltage output transformers (4) High frequency high current output transformers (5) High frequency wide-band output transformers
- Maximum Secondary Voltage Rating: 1,000 to 10,000 volts
- Maximum Secondary Current Rating: 0.01 to 1,500 amps
- Power Rating (Watts): 50 to 20,000.000000000004 watts
- Output Type: DC
-
Transformers - Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 5/10VAC;PCB -- 70037377Supplier: Allied Electronics, Inc.
Description: Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for
-
Transformers - Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 8/16VAC;PCB -- 70037389Supplier: Allied Electronics, Inc.
Description: Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for
-
Supplier: EPCOS AG
Description: Isolation transformers with high withstand voltages are required for battery monitoring of lithium-ion batteries. The products in this series successfully combine a shift to high coupling (low leakage) with a shift to completely automatic winding by employing a new structure that makes
- Other Transformer Types / Applications: Isolation Transformer
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
- Features: Surface Mount Technology (SMT)
-
Supplier: Datatronics™
Description: Feature Toroidal Core Transformers Encapsulated Molded Case Used for Line Coupling, Matching and Isolation Dielectric Withstanding Voltage: 500 VDC
- Power Rating: 0.5 watts
- Maximum Secondary Voltage Rating: 300 volts
- Output Voltage: 300 volts
- Power Rating (Watts): 0.5 watts
-
Supplier: Trigon Components, Inc.
Description: SERIES YLTG DESCRIPTION 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Surface Mount - Cost Effective - Optimum Performance - Industrial Standard Foot
- Operating Frequency Range: 1,000,000 to 100,000,000 Hz
- Operating Temperature: 0 to 70 C
- Insertion Loss: 1.4 dB
- Mounting: PC / PCB Mount
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94 VO
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 50 VA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: EPCOS AG
Description: Isolation transformers with high withstand voltages are required in the IGBT gate drive power supplies of motor inverters for xEVs. The products in this series successfully combine a shift to high coupling (low leakage) with a shift to completely automatic winding by employing a new
- Transformer Type: Isolation Transformer
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer, Surface Mount Technology (SMT)
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our encapsulated transformers have their windings and core covered with epoxy resin in an enclosure to reduce noise and are impervious to water, moisture, and dust. They are available in a wide variety of primary and secondary voltage combinations.
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 24 volts
- Category: Signal / RF Transformer
-
Supplier: Trigon Components, Inc.
Description: SERIES YLT-2 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Optimum Perform - Surface Mount - Optional Pin-Outs - Cost
- Operating Frequency Range: 100,000 to 100,000,000 Hz
- Operating Temperature: 0 to 70 C
- Insertion Loss: -2 dB
- Mounting: PC / PCB Mount
-
Supplier: TE Connectivity
Description: Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features
- Power Rating (VA): 12 VA
- Features: Other
- Mounting: PC / PCB Mount
- Standards: RoHS Compliant
-
Supplier: Premier Magnetics, Inc.
Description: Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 24 to 12 volts
- Maximum Secondary Current Rating: 0.06 amps
- Power Rating (Watts): 30.000000000000004 watts
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels 1. 5, 3, 6,
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Maximum Secondary Current Rating: 0.005 to 1.8 amps
- Power Rating (VA): 1 to 9 VA
-
Supplier: Tamura Corporation of America
Description: • Highest Density Package Available • Approved to UL1950 3rd Edition • Approved to UL60950 & EN60950 • Surface Mount • Vacuum Encapsulated • Pri:Sec Hi-Pot=1500Vrms and Higher • Surge Voltage
- Operating Frequency Range: 200 to 4,000 Hz
- DCR: 150 ohms
- Insertion Loss: 3 dB
- Features: None, Surface Mount Technology (SMT), Tray
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our encapsulated transformers have their windings and core covered with epoxy resin in an enclosure to reduce noise and are impervious to water, moisture, and dust. They are available in a wide variety of primary and secondary voltage combinations.
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 24 volts
- Category: Signal / RF Transformer
-
Supplier: Coilcraft CPS
Description: The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D. This transformer is designed for universal input, 85 – 265 Vac. It operates in
- Maximum Primary Voltage Rating: 85 to 265 volts
- Maximum Secondary Voltage Rating: 5 volts
- Maximum Secondary Current Rating: 2 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Schaffner EMC Inc.
Description: Galvanic separation of drive and power circuit Voltage resistance up to 4kV Ignition current up to 1A Turns ratio up to 3:1:1 Frequency : ≤ 40000 Hz Ignition currents : 0.1 to 1 A Operating frequency : 0 to 40000 Hz Rise time : 0.4 to 4 µs
- Operating Frequency Range: 40,000 to 500,000 Hz
- Other Transformer Types / Applications: Electronics Transformer, Pulse Transformer
- Winding Turns: One to One, Step-Down Transformer
- Mounting: PC / PCB Mount
-
Supplier: Schaffner EMC Inc.
Description: Galvanic separation of drive and power circuit Voltage resistance up to 8 kV Ignition current up to 3 A Turns ratio up to 3:1 Frequency : ≤ 40000 Hz Ignition currents : 0.1 to 3 A Operating frequency : 0 to 40000 Hz Rise time : 0.3 to 2.3 µs
- Operating Frequency Range: 40,000 to 500,000 Hz
- Impedance Ratio: 1 to 3 :1
- Operating Temperature: -20 to 70 C
- Pulse Duration: 0.25 to 2.3 µs
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 120V or 240V, 50/60Hz. Secondary (Output) This transformer has a single voltage winding, 200V at 40mA and 8V at 1.5A. Magnet Wire All units are wound with the finest
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 200 volts
- Maximum Secondary Current Rating: 1.5 amps
- Mounting: PC / PCB Mount
-
Description: distribution transformers with separable insulated high-voltage connectors. These transformers are rated 167 kVA and smaller, with high voltages of 34500 GrdY/19 920 volts and below for operation between one phase and grounded neutral, and low voltages of 240/120
-
Supplier: Coilcraft CPS
Description: Developed for the ST Micro STL3075 and STL3085 Integrated POTS interfaces for home access gateway and WLL. Provides negative voltage ( – 46 V typical) to operate the microchip
- Maximum Primary Voltage Rating: 4.5 to 8.5 volts
- Maximum Secondary Voltage Rating: 45 volts
- Maximum Secondary Current Rating: 0.083 amps
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
encapsulated transformers Inductors Inverter transformers Isolation transformers Low-profile transformers Medical transformers Printed circuit board (PCB) mount transformers Pules transformers Reactors (up to 400 Henries (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
sensing circuit instead of optical components, further enhancing reliability. Typical operating voltage potential between primary and secondary is 2-5kVrms. This value depends on the specific application and contamination class, and is limited by the creepage distance of 76 mm (3.0″) on the PCB (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
-101). Light Electrical Applications The light electric sector includes essential parts for everyday consumer electrical goods. The applications cover the full range from low to high voltages, such as smaller transformers, lighting, home applications, automotive uses, smaller (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
Conduct Research Top
-
Cooling Employees in Challenging Conditions
underground high-voltage. power cables. Many of these older cables contain. PCB's and lead, so they must be handled with care.
More Information Top
-
Voltage Transformer - Voltage Transformer Manufacturers, Suppliers
2.5mA:2.5mA 2000:2000 PCB Voltage Transformer .
-
Guidance on the management of polychlorinated biphenyls (PCBs)
The installation of enhanced electrical protection on lower secondary voltage network PCB Transformers and higher secondary voltage radial PCB Transformers in use in or near commercial buildings was required by October 1, 1990.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Audit Policy and Protocols > RCRA > Audit Protocols > [FDBKF20050930152...
Verify that all higher secondary voltage radial PCB transformers in use in or near commercial buildings, and lower secondary voltage network PCB Transformers are equipped with electrical protection to avoid transformer ruptures caused by high current faults (i.e., current limiting fuses).
-
Environmental Guidance Program reference book: Toxic substances control act. Revision 7
(iv) As of October 1, 1990, all higher secondary voltage radial PCB Transformers , in use in or near commercial buildings, and lower secondary voltage network PCB Transformers not located in sidewalk vaults in or near commercial buildings (network transformers with secondary voltages…
-
PCB Mount Micro Voltage Transformer from Yousun International Group Limited, Hong Kong
• PCB Mount Voltage Transformer ...
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Administrative Law Judges > Records of Decision > 1998 > [FDBKF2003110515284216796] ...
It is alleged that Respondent failed to equip eighteen higher secondary voltage radial PCB transformers used in or near commercial buildings on its Manoa Campus with enhanced electrical protection by October 1, 1990, as required by 40 C.F.R. §§ 761…
-
Transformer - Yousun International Group Limited
MODEL: YSPT04 Pin type PCB mount voltage transformers Highest measurement voltage:2kv output voltage:2.5v MODEL TURNS RATIO INPUT CURRENT SAMPLING RESISTANCE PHASE SHIFT DIOELECTRIC ...
-
Micro Voltage Transformer for 0-2KV from Yousun International Group Limited, Hong Kong
Pin type PCB mount voltage transformers .
-
PCBs: The Beginning, the Muddle, the End?
It prohibited the continued use of higher secondary voltage network PCB transformers (equal to or greater than 480 V) in or near commercial buildings beyond 1 Oct. 1990.
-
PCB Mount Micro Current Transformer from Yousun International Group Limited, Hong Kong
• PCB Mount Voltage Transformer ...
Indicates content that may require registration and/or purchase.