-
Supplier: Acromag, Inc.
Description: serial I/O, FPGA, etc.) on a single board. Or, combine modules of the same type for almost two hundred channels on a single card. Either way, the APCe7040 saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering or use most third-party mPCIe
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
Supplier: Acromag, Inc.
Description: This device meets or exceeds all written PCI Express specifications per revision 2.1. Includes a PCIe Gen 2 switch to expand the single host PCIe port to two ports, one to each device (AcroPack or mini-PCIe). The host port consists of four PCIe lanes, each of the mini-PCIe sites
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: TOP-electronics USA
Description: Quectel BG96-GG, LTE Cat.M1/NB1 and EGPRS Mini PCIe Module with embedded GNSS BG96 is a series of LTE Cat M1/Cat NB1/EGPRS module offering a maximum data rate of 375Kbps downlink and 375Kbps uplink. The BG96-GG Mini PCIe is in the standard PCI Express® MiniCard form factor
- Technology: Ethernet
-
-
Supplier: Aaeon Systems Inc.
Description: VGA, DVI, HDMI, LVDS Gigabit Ethernet x 2 Up to Four 2.5" HDD/SSD or Up to Two 2.5" HDD/SSD and One 3.5" HDD/SSD, Support RAID 0,1,5,10 USB 2.0 x 6, COM x 1 (up to 6 COM Port via expanded DB9 Holes and expansion slot) Mini-PCIe socket x 1, CFast x 1 (Optional 1 x PCI-E [x4]
- Processor: Intel®
-
Supplier: Data Device Corporation (DDC)
Description: provides a unique solution by combining multipurpose protocols on one card saving valuable space, power, and weight in micro-TCA or ATCA systems. Each 1553 channel uses DDC’s Extended Enhanced Mini-ACE® (E²MA) architecture which is fully backwards API compatible with DDC’s field
- Number of Channels: 20
- Height: Full-Height
- Features: Other
- Interfaces / Ports: RS232 / RS422 / RS485
-
Supplier: Data Device Corporation (DDC)
Description: on one card saves valuable PMC sites on host computers. Each 1553 channel uses DDC’s Extended Enhanced Mini-ACE® (E²MA) architecture which is fully backwards API compatible with DDC’s industry standard, field proven, Enhanced Mini-ACE®. Each 1553 channel is individually
- Number of Ports: 4
- Features: Bus Interface / Adapter Module
- Technology: PMC
-
Supplier: Data Device Corporation (DDC)
Description: multiple I/Os on one card saves valuable PC/104-Plus space, shortening the height of the stack to fit inside of small spaces. Additionally available in PCI-104 format (BU-65591C) Each 1553 channel uses DDC’s Extended Enhanced Mini-ACE (E²MA) architecture which is fully
- Number of ports: 2
- Features: Bus Interface / Adapter Module, Other
- Technology: PC/104Plus
-
Supplier: Data Device Corporation (DDC)
Description: The BU-65577/78Cx is a one to four channel MIL-STD-1553 card that provides new levels of performance and flexibility for PC/104-Plus (BU-65578C) or PCI-104 (BU-65577C) systems that interface to a MIL-STD-1553 data bus. The card uses DDC’s Extended Enhanced Mini-ACE
-
Supplier: ELMA Electronic Inc.
Description: The T4410a supports applications requiring fast data distribution and management. Data Plane: PCI Express Interfaces • Six 4 lane PCIe ports on P1/P2 Control Plane: Ethernet Interfaces • Six (or eight) 1000Base-BX ports on P2 (8 ports => MOD3-SWH-6F8U version) • Two (or one ) 1000Base-T ports
- Number of Ports: 6
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: RJ-45, RS232
-
Supplier: Aaeon Systems Inc.
Description: Only Operation Optional Extension Board Supports: 24-bit Dual-channel LVDS or DVI, USB x 1, SATA 1.5Gb/s x 2 (Support RAID 0 & RAID 1) or PCI-E [x 1] x 1, COM x 4, LPC x 1 & PCI x 1 Signals
- RAM: 224 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Intel Corporation
Description: Key features SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s Seven HD SFF8643 mini-SAS internal connectors for 28 internal ports One HD SFF8644 mini-SAS external connector for eight external ports Low-profile, MD2 depth for use in low-profile slots PCIe* x4 connector with
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 5, RAID 50, RAID 0
- Disk Channel: SATA
-
Supplier: Acromag, Inc.
Description: AcroPack® modules are a ruggedized version of a mini PCIe card. AcroPacks add a down-facing 100-pin connector to internally route I/O signals through the carrier card to secure field connectors, thus eliminating loose cables and increasing reliability. APZU modules provide a
- Number of Ports: 4
- Features: Bus Interface / Adapter Module
- Other Products: FPGA Module
-
Supplier: Acromag, Inc.
Description: approach to system assembly. Designed for COTS applications these avionics communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. The AP570 series modules are 70mm long, which is 19.05mm longer than the full-length mini PCIe card at
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
, extender board tail, and other specialized contact options From 2 to 188 contacts in single, bridged, and dual rows with or without card supports Contact spacings of 0.050″, 0.100″, 0.125″, 0.150″, 0.156″ and 0.200″ Styles for many (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
unmanaged SPE switch extends this capability by incorporating Single-pair Power over Ethernet (SPoE) technology, supporting power classes 10-12 with 24V delivery orpower classes 13-14 with 55V delivery to powered devices. This combination provides both data connectivity and substantial power delivery over (read more)
Browse Network Switches Datasheets for Volktek Corporation -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Stable Performance:Frequency stability options from ±25PPM to ±100PPM Multiple Power Supply Options:+1.8V, +2.5V, +3.3V (±5%) Extended Temperature Range:−20°C to +70°C, (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Guide to High Temperature Test Hook Connectors Both the X100W mini (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
the enclosures to be mounted vertically with one screw. Molded in black (RAL 9005) ASA+PC (UL 94 V-0), the kit includes a holder, cover plate and two anti-slide feet. There is also an extender kit for raising the height of the PCB mounting pillars that enable circuit boards to be (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
adjust it accordingly, or to recharge a tiny pacemaker by holding a credit-card-sized power transmitter up to the chest. Automobile engines have become increasingly smaller, yet are still able to deliver the power of their larger, gas guzzling predecessors. Chargers for cell phones are as (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
OKW has extended its range of SMART-PANEL wall-mount and desktop enclosures for building monitoring and control. New size S114 fits flush-mount cavity wall boxes up to 3.94” x 3.94”. Elegant SMART-PANEL is ideal for applications including building services systems, electrical (read more)
Browse Operator Interface Enclosures Datasheets for OKW Enclosures, Inc. -
The extended interfacing capabilities of the UltimET Advanced allows the user to add many more sensing devices directly in the control loop while it required a connection to main PC in the past (i.e. time lost). In fact, with dedicated TCP (read more)
Browse Motion Controllers Datasheets for ETEL S.A.
More Information Top
-
Shopping In Wireless Networking - Big Bruin
Intel - 2230 2230bn_hmw Half Mini Pci-e Wireless Wlan Wifi Card Bluetooth Module 802.11 B G N Brand: Intel Model: Centrino Wireless … … laptop, no include Dell/HP/Lenovo) Device Class: 802.11 b/g/n + BT Interface: Half Mini PCI - e Condition: New & Unused … • Importer520 25 Foot Premium Active USB 2.0 Extender / Repeater / Extension Cable with Built …
-
Popular Products In Networking - Big Bruin
… Range Extender 300Mbps Anker Uspeed Wireless-N Wi-Fi Repeater Access Point Range Extender 300Mbps Rated: 0/10 … • Ultimate-N 6300 Mini PCI - E WIFI Card (Wireless Network Card) Mod. 633ANHMW .
-
Shopping In Wireless Networking - Big Bruin
Intel - 2230 2230bn_hmw Half Mini Pci-e Wireless Wlan Wifi Card Bluetooth Module 802.11 B G N Brand: Intel Model: Centrino Wireless … … laptop, no include Dell/HP/Lenovo) Device Class: 802.11 b/g/n + BT Interface: Half Mini PCI - e Condition: New & Unused … • Importer520 25 Foot Premium Active USB 2.0 Extender / Repeater / Extension Cable with Built …
-
Popular Products In Networking - Big Bruin
Encore Software ENXWI1AN45 - ENXWI-1AN45 Wireless Access Point (802.11b/g/n, WEP/WPA/WPA2) Wireless N150 Extender 3-in-1 … • Intel Ultimate-N 6300 Mini PCI - E WIFI Card (Wireless Network Card) Mod. 633ANHMW .
-
Popular Products In Networking - Big Bruin
Model: 512AN_MMW-IntelÃÂî WiFi Link 5100 (MIMO) Technology Type: 802.11 A/B/G Draft n (Mini PCI - e ) Features: Over 5x bandwidth increase2 compared to existing 802 … … CentrinoÃÂî processor technology certified Access Points General: Weight PCIe Mini Card : 7.0 g PCIe … … Wireless Instant Router and Repeater You can also use this as JUST an extender to boost your …
-
Shopping In Wireless Networking - Big Bruin
VicTec VTCA48W1 - VicTec 300Mbps Mini WiFi Wireless Repeater Router Signal Range Extender Amplifier Features: Can also provide computer network even far from the AP Support connecting media receiver Support wireless amplifier mode and standard AP mode Support WPS a key encryption Support … • Super Power Supply® 1 x 2dBi 2.4GHz 5GHz Dual Band WiFi RP-SMA Antenna for PCI - E Cards Asus PCE-N10 TP-Link TL-WN751ND ; Wireless Router TP-Link TL-MR3220 TL-WR741ND TL-WR743ND TL-WA701ND TL-WA730RE TL …
-
Express Card / 2
It provides easier test step to test mini PCI - e card via ExpressCard slot. PEC-1X - Express Card Extender - 1X .
-
Shopping In Wireless Networking - Big Bruin
… connect to Wireless-G, -A, and -B networks Enhanced wireless security with Wi-Fi Protected AccessTM (WPA2) with up to 256-bit encryption Form Factor: Wireless Technology Features: Interface Type: half PCI - E Device Type: Wireless Mini Card Compliant Standards: "IEEE 802 … Encore Software ENXWI1AN45 - ENXWI-1AN45 Wireless Access Point (802.11b/g/n, WEP/WPA/WPA2) Wireless N150 Extender 3-in-1 …
-
Shopping In Wireless Networking - Big Bruin
… Adapter For Belkin F9K1106DE F9K1106-TG2 F9K1106 F9K1106v1 Extender Dual-Band Wireless Range Extender Repeater Power Supply … • Huasijie HP BCM94313HMG2L BCM4313 802.11BGN Mini PCI - E WiFi Wireless Card 2.4GHz 593836-001 .
-
Shopping In Wireless Networking - Big Bruin
Broadcom - Bcm943228hmb Wifi Wireless N Bt Bluetooth 4.0 Half Mini Pci - e Card Brand Name: Broadcom Model: BCM943228HMB BIOS: Standard (Fit all brand laptop, not included HP/Lenovo) Type: Wi-Fi 802.11b/g/n (2.4 + 5GHZ) up to 300Mbps Bluetooth: 2.1 … • MOGOI (TM) 300Mbps Wireless-N Wifi WLAN Repeater 802.11N Extender Range Router Expander Amplifier(With …
Indicates content that may require registration and/or purchase.