Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-LQFP 0 to 70
- TJ: 0 to 70 C
- Features: Other
- Technology: PCI
-
Supplier: Magma
Description: companies have invested a substantial amount of capital on solutions built around conventional PCI and PCI-X hardware. The Magma PCIe to PCI-X expansion system provides a "migration path" to PCI Express while protecting your PCI hardware investment. Where
- Number of ports: 6
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: SFCable.com
Description: PCI Bus dual (2) 16C550 serial ports card. Fully compliant with PCI 2.1 and IEEE 1284 specifications. Faster transfer rate of Up 1Mbytes/sec (serial). 16-byte transmitter-receiver FIFO. Supports digital cameras, external high-speed 56K/ISDN modems, etc. Supports
- Number of Ports: 2
- Network / Bus: PCI
-
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Eight-Port, RS-422 or RS-485 protocols Speeds up to 921Kbps Include type 16550 UARTs (optional 16850) Meets MD2 Low Profile PCI Bus Specification Breakout cable
- Number of ports: 8
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Eight-Port, RS-422 or RS-485 protocols Speeds up to 921Kbps Include type 16550 UARTs (optional 16850) Meets MD2 Low Profile PCI Bus Specification Breakout cable
- Number of ports: 8
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: L-com, Inc.
Description: The PCI-488 interface converts any PCI bus personal computer into an instrumentation control and data acquisition system. Connect up to 14 instruments using standard IEEE-488 cables. The PCI-488 transfers data over the GPIB at rates in excess of 1 million bytes per second
- Features: GPIB Controller / Interface Board
-
Supplier: Tripp Lite by Eaton
Description: automatically Loaded with the Latest Features Complies with PCI Local Bus Specification Revision 2.3 Compatible with industrial standard 16550 UART On-chip 256-byte depth FIFO in transmit and receive paths of each port Supports hardware and software flow control Supports
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: SIE Computing Solutions, Inc.
Description: can be placed 5 meters apart. Compliant with PCI 2.2 specifications, the XP2-SB supports 3.3V and universal voltage PCI cards. The XP3-SB supports 5V and universal voltage PCI cards. Now available with Low Profile Host Card. Automated test equipment Clustering
- PCI Slots: 3
- Output Rating: 300 watts
- Cooling Fans: 1
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: SIE Computing Solutions, Inc.
Description: The Apollo 4022P Multiport serial controller is a UniversalPCI board compatible with the PCI Local Bus Specification Revision 2.2. The Apollo 4022P card operates in either a 5.0V or 3.3V signaling environment. However, the card must be installed in a PCI slot that
- Data Rate: 230.4 kbps
- Number of Ports: 4
- FIFO Capacity: 128-byte
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus
- Number of ports: 8
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: SIE Computing Solutions, Inc.
Description: The Saturn 4522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 4522P card operates in either a 5.0V or 3.3V signaling environment. However, this card must be installed in a PCI
- Data Rate: 256 kbps
- Number of Ports: 4
- FIFO Capacity: 128-byte
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus
- Number of ports: 4
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: ELMA Electronic Inc.
Description: 66MHz/100MHz PCI/PCI-X operation Supporting x4/x8 PCI Express® XMC High-performance mass storage interfaces: 2 x SATA300 ports via J5 1 x SATA600 port for optional on-board 2.5-inch mass storage drive Onboard CompactFlash® socket Dual Gigabit Ethernet front panel interfaces Dual
- CPU Speed: 1,700 to 2,500 MHz
- RAM: 16,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: ELMA Electronic Inc.
Description: controller 2GB ECC-protected DDR2-400 Dual on-board Gigabit Ethernet interfaces Support for PICMG 2.16 CompactPCI Packet Switching Backplane specification Full PICMG 2.1, R2.0 Hot Swap specification compliance PICMG 2.9 System Management specification support One or two
- CPU Speed: 533 to 667 MHz
- RAM: 2,000 MB
- Computer Bus: CompactPCI (cPCI), PCI
- Processor / CPU: Intel® Core 2 Duo / Celeron®
-
Supplier: SFCable.com
Description: The TP-LINK TF-3239DL Fast Ethernet Adapter is a highly integrated and cost-effective Fast Ethernet Adapter that provides 32-bit performance, PCI bus controller, and full compliance with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX specifications and IEEE 802.3x Full Duplex Flow.
- Protocol / Network: Fast Ethernet
- Host Bus: PCI
-
Supplier: ELMA Electronic Inc.
Description: to 4 x external SATA interfaces plus optional on-board 2.5-inch SATA600 drive Onboard CompactFlash™ site Single or dual PMC/XMC site with front and rear I/O: each PMC site 64-bit; 133MHz PCI-X one XMC interface is x8 PCI Express® and the other is x4 PCI Express optional Pn6 to
- CPU Speed: 1,700 to 2,500 MHz
- RAM: 16,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: Sealevel Systems, Inc.
Description: drivers’ code • Eliminates replacement risk PCI The IP core includes a full PCI target interface. • PCI specification 2.3 compliant • 33MHz performance (66MHz optional) • 32 bit data path • Zero wait states burst mode • Full target functionality Gate Count A small gate
- Technology: FPGA
- Certifications: MIL-STD-1553
-
Supplier: Advantech
Description: 2-Port CAN-Bus PCIe Card with Isolation PCIe bus specification 1.2 compliant Operates two separate CAN networks at the same time High speed transmission up to 1 Mbps 16 MHz CAN controller frequency Optical isolation protection of 2,500 VDC ensures system reliability Windows DLL
- Form Factor: ExpressCard
-
Supplier: ELMA Electronic Inc.
Description: 2-core 1.5 GHz Intel Core i7-2610UE processor Up to 8 Gbytes DDR3-1333 SDRAM with ECC Single or dual PMC/XMC site with front and rear I/O: 32/64 bit, up to 66MHz/100MHz PCI/PCI-X operation supporting x4/x8 PCI Express® XMC High-performance mass storage interfaces: 2 x SATA300
- CPU Speed: 1,500 to 2,200 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: Broadcom Inc.
Description: cards, surveillance systems, industrial control, IP Media Servers, and medical imaging. Many embedded system designs, Root Complex or EndPoint based, utilizing PCI today can now easily migrate to PCIe. The PCIe interface conforms to the PCI Express Specification r1.0a. In
- Data Rate: 2,500,000 kbps
- Pin Count: 337 #
- Features: Other
- Package Type: PBGA
-
Supplier: Data Device Corporation (DDC)
Description: In-the-Loop Testing and Integration Variable ARINC Speed Output Allows Compatibility with Many ARINC Specifications that Run a Different Defined Speed Voltage Monitoring Allows for Debug of Your ARINC Bus Without a Scope APPLICATIONS Systems Integration Labs Simulators Production Test
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Aitech Defense Systems, Inc.
Description: capability to indicate conversion completed 10V, 200mA reference for sensor excitation 33 Mhz, 32-bit PCI 2.1 compliant CompactPCI interface Level-2 Components per NASA GSFC 311-INST-001A specification are available
-
Supplier: Microchip Technology, Inc.
Description: Auto-negotiation Automatic polarity detection and correction Supports HP Auto-MDIX Supports energy-detect power down Support for 3 status LEDs Receive and transmit TCP checksum offload PCI Interface PCI Local Bus Specification Revision 3.0 compliant 32-bit/33-MHz
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PXIS-3320 is a 19" 6U PXI chassis comes with one system slot and 14 peripheral slots that flexibly supports PXI and CompactPCI modules. Compliant with the PXI specifications Rev. 2.2, the PXIS-3320 highlights a star trigger, PXI trigger bus, 10 MHz reference clock, and PXI
- 6U CompactPCI / PXI Slots: 15
- Form Factor: 6U (Size B)
- Backplane Bus: PXI
-
Supplier: L-com, Inc.
Description: The PT-ENW-9801 is a PCI Express 10Gbps Ethernet Adapter designed to meet high-performance system application requirements. With the innovative PCI Express Bus Architecture, the PT-ENW-9801 provides superior performance over 32/64bit PCI architecture network cards. It
- Form Factor: Board
-
Supplier: Data Device Corporation (DDC)
Description: In-the-Loop Testing and Integration Variable ARINC Speed Output Allows Compatibility with Many ARINC Specifications that Run a Different Defined Speed Voltage Monitoring Allows for Debug of Your ARINC Bus Without a Scope APPLICATIONS Systems Integration Labs Simulators Production Test
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Acromag, Inc.
Description: This device meets or exceeds all written PCI Express specifications per revision 2.1. Includes a PCIe Gen 2 switch to expand the single host PCIe port to two ports, one to each device (AcroPack or mini-PCIe). The host port consists of four PCIe lanes, each of the mini-PCIe sites have
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Magma
Description: single computer. This type of scalability is especially useful in industries such as telecom, data acquisition, video monitoring, server storage, and manufacturing test fixtures. * As defined by the PCI Local Bus Specification, the theoretical maximum per single computer is 255
- Number of ports: 13
- PCI Data Bus: 32-bit
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Microchip Technology, Inc.
Description: high-performance host bus or SPI/ SQI Interface .The Host MAC incorporates the essential protocol requirements for operating an Ethernet/IEEE 802.3-compliant node and provides an interface between the Host Bus Interface (HBI) and the Ethernet PHYs and Switch Fabric. The device
- Network Equipment: Switch
-
Supplier: Magma
Description: companies have invested a substantial amount of capital on solutions built around conventional PCI and PCI-X hardware. The Magma PCIe to PCI-X expansion system provides a "migration path" to PCI Express while protecting your PCI hardware investment. Where
- Number of ports: 6
- Adapter / Interface: Adapter Module / Bus Interface
- Features: Other
- Standard Type: PCIe Bridge, PCIe Extender
-
Supplier: Broadcom Inc.
Description: The ExpressLane™ PEX 8114 is a high performance bridge designed to the PCI Express-to-PCI/PCI-X Bridge Specification 1.0, that enables designers to migrate legacy PCI and PCI-X bus interfaces to the new advanced serial PCI Express. This 2-port
- Data Rate: 2,500,000 kbps
- Pin Count: 256 #
- Features: Other
- Package Type: PBGA
-
Supplier: Broadcom Inc.
Description: The ExpressLane™ PEX 8112 is a high performance bridge designed to the PCI Express-to-PCI Bridge Specification 1.0, that enables designers to migrate legacy PCI bus interfaces to the new advanced serial PCI Express. This 2-port device is equipped with a
- Data Rate: 2,500,000 kbps
- Pin Count: 144 #
- Package Type: PBGA
- Interface: PCI Express
-
Supplier: Microchip Technology, Inc.
Description: XpressConnect™ Retimers provide best-in-class signal conditioning for PCI Express® 5.0 and Compute Express Link™ 1.1/2.0 interconnects and support Intel's® PCIe 5.0 Retimer Supplemental Features and Standard BGA Footprint specification. XpressConnect Retimers triple the reach of PCIe
- Features: Bus Interface / Adapter
Find Suppliers by Category Top
Featured Products Top
-
and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express® (PCIe) is one of the interfaces commonly used to connect these components. Automotive application, such as AD/ADAS, require (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
bus formats. Standards-Based: VPX Frequency Source Assemblies and C-PCI Board Series for plug-and-play defense integration. Multi-Channel: Coherent LO distribution across multiple channels for phased array radar front-ends. Functionality: Integrated up (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
-board computers. The iPORT CL-GigE is supported by Pleora’s feature-rich eBUS SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
of ever-faster devices. Beyond excelling in physical layer measurements for high-speed network interfaces, the MP1900A is a true all-in-one solution. It seamlessly supports measurements for various interfaces like PCI Express buses, further enhancing its versatility. The MP1900A (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
electrical connectors that are widely used in rack based electrical systems. The most common application of DIN 41612 connectors is in the VMEbus system. They are also used by NuBus. The standard has subsequently been upgraded to international standards IEC 60603-2 and EN 60603-2. Rego's DIN 41612 Backplane (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc.
Conduct Research Top
-
PCI Bus Demystified, Second Edition
PCI Bus Demystified, Second Edition. An applications-oriented introduction to the PCI bus, this book places emphasis on implementing PCI in a variety of computer architectures and gives special attention to industrial and mission-critical applications of PCI bus.
-
PCI/X Bridging Techniques
primarily for the desktop PC market; however, it proliferated throughout other market segments soon after its launch as developers began leveraging this new high speed, multi-drop bus to interconnect their devices. The multi-drop bus architecture resulted in the emerging requirement for PCI bridges
-
Introduction to PCI Express: A Hardware and Software Developer's Guide
Introduction to PCI Express: A Hardware and Software Developer's Guide. Explaining critical technical considerations that both hardware and software developers need to understand, this guide shows how to employ PCI Express technology to overcome practical performance limits of existing multi-drop
-
PCI Express (R): Selecting the Right Bridge for High Performance Applications
PCI Express (PCIe) is the evolution of the PCI standard, which was developed to meet increasing bandwidth and speed requirements, and to upgrade from a parallel bus architecture to a high speed serial point-to-point architecture. PCIe supports faster bus speeds and backwards-compatible PC
-
Using the PC/104-Plus (PCI) Interface for System Expansion Cards
For more than a decade, the PC/104 form factor has used the ISA bus for rugged and easy-to-design add-in cards. More recently, an extended PC/104 format has gained industry acceptance. This variation, known as PC/104-Plus, includes both ISA and PCI interfaces. PC/104-Plus single board computers
-
An EPIC Tale: PC/104 Hitches On To PCI Express
as the Embedded Platform for Industrial Computing (EPIC) standard. Its expansion modules are the same size as PC/104 modules. EPIC Express modules also incorporate the ISA (Industry Standard Architecture) bus and connectors used by PC/104 so PC/104 modules can be part of an EPIC Express solution.
-
Connecting Local PCI Interconnect to the VMEbus - Make or Buy?
are then customized for VME applications through the use of a deterministic backplane bus known as VMEbus, special backplane transceivers, redundant architectures, and ruggedized mechanical and electrical connections.
-
Using the Tsi310 to Migrate I/O Adapters
PCI-X has a number of improvements over PCI that make migration from PCI to PCI-X highly desirable in a number of applications. PCI-X is fully backward-compatible with PCI, so any PCI-X device is capable of utilizing the PCI-X or PCI protocols. The most notable improvement is bus speed. The highest
More Information Top
-
Formal Methods in Computer-Aided Design
In the future, we plan to complete the PCI bus specification and to experiment with other industrial bus protocols such as the IBM CoreConnect bus and the Intel P6 bus.
-
http://www.intel.com/content/dam/doc/datasheet/e7205-chipset-memory-controller-hub-datasheet.pdf
For 1x transactions, the protocol follows the PCI bus specification .
-
http://www-us-east.intel.com/content/dam/doc/datasheet/82801ba-i-o-controller-hub-2-82801bam-i-o-controller-hub-2-mobile-datasheet.pdf
The PCI bus master interface provides a complete interface to the PCI bus and is compliant with the PCI Bus Specification , Revision 2.2.
-
The design of a new laser acupuncture instrument based on internet
These figure are similar to those found in the PCI Bus Specification ; however, they have been modified to support the generic interface described in this application.
-
http://pentek.com/deliver/TechDoc.cfm/Clk_Sync.pdf?Filename=Clk_Sync.pdf
The Model 7190 uses an industry-stan- dard 32-bit, 33/66 MHz PCI interface fully compatible with PCI bus specifications .
-
http://www.intel.com/content/dam/doc/datasheet/875p-chipset-datasheet.pdf
For 1X transactions, the protocol simply follows the PCI bus specification .
-
Mixed-resolution modeling of backplane-based systems
An example of the port mapping of PCI network architecture models with respect to the PCI bus specification signals is shown in Figure 3.
-
Monitoring field-programmable gate array-based processing engines of dependable computer systems
The PCI bus protocol properties were trans- formed into monitoring rules, according to the PCI bus specification [27].
Indicates content that may require registration and/or purchase.