-
Supplier: Central Components Mfg.
Description: Features Thermoplastic or high-temperature PPS (polyphenylene sulfide) body DIP, SMT, edge mount and low profile types available Low insertion and extraction force High retention force Visual and mechanical polarization Multiple positions available Selective gold flash on contacts, tin on
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Features: Card Edge Connector
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 0.8mm mPCI-E Surface Mount,Right Angle SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS
- Contact Pitch: 0.8000000000000002 mm
- Features: Card Edge Connector, Other
- Geometry: Right Angle
-
Supplier: Amphenol Communications Solutions
Description: PCI EXPRESS EDGE CARD, PCI EXPRESS EDGE CARD SMT
- Connector Type: PC Card Connector
-
-
Supplier: Newark, An Avnet Company
Description: Card Edge & Backplane Connector, PCI Series, Card Edge, Receptacle, 120, 1.27 mm, Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PCI EXPRESS CARD EDGE-98P / Tray
-
Supplier: Newark, An Avnet Company
Description: PCI EXPRESS CARD EDGE-140P / Tray
-
Supplier: Newark, An Avnet Company
Description: PCI-EXPRESS EDGE CARD / MOLEX
-
Supplier: Powell Electronics, Inc.
Description: PCI-E Card Edge,164 Pos,30u ,V
- Features: Card Edge Connector
-
Supplier: Utmel Electronic Limited
Description: PCI-E 1mm Board Edge, Straddle Mount -40℃~+85℃ 64 SMD,P=1mm Card Edge Connectors ROHS
- Features: Card Edge Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors Package: Tray Product Status: Active Card Type: PCI Express™ Gender: Female Number of Positions: 314 Card Thickness: 0.047"
- Contact Pitch: 0.5079997256801482 mm
- Features: Card Edge Connector
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Package: Tray Product Status: Active Card Type: PCI Express™ Gender: Female Card
- Contact Pitch: 0.9905994650762889 mm
- Features: Card Edge Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Category: Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors Package: Box Product Status: Active Card Type: PCI Express™ Gender: Female Number of Positions: 36 Card Thickness: 0.062" (1.57mm)
- Contact Pitch: 0.9905994650762889 mm
- Features: Card Edge Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Category: Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors Series: PCIe Gen 5 Package: Tray Product Status: Active Card Type: PCI Express™ Gender: Female Number of Positions/Bay/Row: 11; 71 Number of
- Features: Card Edge Connector
-
Supplier: DigiKey
Description: Connector Latch For PCI Express Mini Card
- Features: Card Edge Connector
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, PCI EXPRESS CONNECTOR
- Features: Card Edge Connector
-
Supplier: Utmel Electronic Limited
Description: 2mm PCI-E Straight -40℃~+105℃ 64 Straight,P=2mm Card Edge Connectors ROHS
- Features: Card Edge Connector
- Geometry: Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: PCI Express/PCI Connectors PCIE SMT 98P
- Features: Card Edge Connector
-
Supplier: Lingto Electronic Limited
Description: CONN PCI EXP FEMALE 164POS 0.039
- Features: Card Edge Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: PCI Express / PCI Connectors PCIE SMT 98P
- Features: Card Edge Connector
-
Supplier: Utmel Electronic Limited
Description: PCI Express / PCI Connectors PCI EXPRESS EDGECARD
- Voltage Rating: 300 volts
- Current Rating: 1.1 amps
- Contact Pitch: 0.9905994650762889 to 1 mm
- Number of Contacts: 164 #
-
Supplier: Utmel Electronic Limited
Description: 0.8mm mPCI-E Surface Mount 52 -40℃~+85℃ SMD,P=0.8mm Card Edge Connectors ROHS
- Features: Card Edge Connector
-
Supplier: Samtec Inc.
Description: Available on 36, 64, 98 and 164 Positions Selective Gold Plating Double Row Through Hole and Edge Mount
- Contact Pitch: 1 mm
- Features: Board Mount Connector, Card Edge Connector, Female / Jack
- Geometry: Straight
-
Supplier: RS Components, Ltd.
Description: PCI Ex/PCI Conn 36P CARD EDGE VERT
- Contact Pitch: 1 mm
- Number of Contacts: 36 #
- Features: Card Edge Connector, Male / Plug
- Geometry: Straight
-
Supplier: Richardson RFPD
Description: PCI & PCI Express Connectors
- Contact Pitch: 1.27 mm
- Number of Contacts: 184 #
- Features: Board Mount Connector, Card Edge Connector
-
Supplier: ACCES I/O Products, Inc.
Description: of the PC/104-Plus board and provides more room for cabling Connections made via 4x30 (120-pin) 2mm pitch PCI-104 connector Standard PCI card size Model PCI-P104-ADAP simply allows for the installation of a PC/104-Plus or PCI-104 board into any Universal
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Heilind Electronics, Inc.
Description: mSATA/mini PCI-E 5.6H Type I G/F
-
Edge Connectors - M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series -- Mini PCI 124P ConnectorsSupplier: Rego Electronics Inc.
Description: Mini PCI 124 positions PCB mount connectors Features & Benefits - A full range of products include right angle top mount type with various heights at 4.0, 5.2, 5.6, 6.0, 8.0, 9.2, 9.9mm High quality, high reliability Target Market - Automation Computer, Point of Sale, Medical
- Number of Contacts: 52 to 124 #
- Features: Board Mount Connector, Card Edge Connector, Female / Jack, Other
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further
- Number of ports: 48
- Features: Other
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further
- Number of ports: 24
- Features: Other
- Bus Interface: x1
-
Supplier: Acromag, Inc.
Description: PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Clock Rate: 33 MHz, 66 MHz
- Bus / Form Factor: 6U CompactPCI
-
Supplier: Acromag, Inc.
Description: PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Clock Rate: 33 MHz, 66 MHz
- Bus / Form Factor: 6U CompactPCI
-
Supplier: Aaeon Systems Inc.
Description: the PCI card edge that is built into the half-size SBC, allowing it to be easily used in a PCI backplane for PCI device expansion. The HSB-800P offers flexibility with I/O in the form of four RS-232 COM ports, one of which is configurable to be RS-422 or RS-485 and
- RAM: 16 MB
- Operating Temperature: 32 to 140 F
- Features: Other, RJ-45 Connectors, Watchdog Timer
- Computer Bus: PCI
-
Supplier: DigiKey
Description: PCI-E CARD EDGE,98P,VERTICAL,DIP
- Contact Pitch: 0.9905994650762889 mm
- Number of Contacts: 98 #
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: Acromag, Inc.
Description: through the PCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. Features Half-length PCI card Holds one PMC card 32-bit 66 MHz; PCI Interface Front or rear connection I/O access Supports both 5V and
- Module Voltage: 3.3 V, 5 V
- Bus Width: 32-bit
- Clock Rate: 66 MHz
- Carrier Class: Non-intelligent Carrier
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PCI Express / PCI Connectors PCI Express GEN 3 Card Edge connector Vertical Surface Mount 98 Pos 100mm Pitch Product overview: 10061913-102ZLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal,
- Current Rating: 1.1 amps
Find Suppliers by Category Top
Featured Products Top
-
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
computer standards including the latest versions plus PCI, EISA and ISA Learn More about EDAC’s Card Edge Connector offering at Heilind! (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
Product Series - A full series of vertical, right angle and straddle mount types connectors Features & Benefits - Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
The board features a compact and modular design with an M.2 E-Key connector, enabling seamless integration with host systems that support the PCI-SIG standard. It supports multiple communication interfaces, including UART, SPI, I²C, and SAI, making it highly adaptable for a wide range of (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
Broadcast equipment SDI input & output video cards Studio and broadcast cameras Digital Video – UHD TV 4K&8K Instrumentation PXI (PCI eXtensions for Instrumentation (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
KEY PRODUCT MESSAGING Pre-assembled cable assemblies for popular cable configurations High-density BNC connectors provide a compact design solution for large video transmission systems, broadcast systems, and video signal (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
footprint cPCI backplane system and the high-density PCB signal CSD connector. In the case of VIS, the Visual Imaging Channel, it features an impressive 40x40 cm sensor with a remarkable resolution of 600 Mpx. Smiths Interconnect played a pivotal role by supplying the cPCI (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Smiths Interconnect, a Molex company -
Powering and connecting LED lighting drivers, dimming controllers, occupancy sensors, door contacts, card readers, electronic locks, access control panels, and a variety of advanced security and surveillance devices, including IP and PTZ cameras. Traffic Infrastructure Enabling (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
V3, Infineon collaborate in design boards for TriCore processors
In PCI-target board mode, a 32-bit card edge PCI connector can be used to plug a PC to the board.
-
Commercial Connector Catalog
Delphi Connection Systems Product Type PCI Express Card Edge Connectors .
-
Demonstration of end-to-end bit-parallel memory transactions across the ultra-low latency data vortex optical packet switch
The base platform (Fig. 2) integrates a field-programmable gate array (FPGA), utilized for data storage, processing, and control, as well as general purpose I/O interfaces including USB and a PCI Express card edge connector and a bank of channels directly accessible…
-
The Evolution of the Embedded PC
ISA/PCI essentially allows for single board computers with both the card-edge ISA bus interface, as well as a card - edge PCI connector in an "in-line" configuration.
-
Low-Cost 20 Gbps Digital Test Signal Synthesis Using SiGe and InP Logic
At the bottom edge of the board is a PCI -express card edge connector .
-
PC-based input/output controllers from a VME perspective
Both the ISA and PCI busses employ card edge connectors which are expected to be unreliable compared to the pin and socket type connectors employed by compact-PCI and VME bus systems.
-
Data Acquisition and Management System of LHD
CPCI’s modularity and the reliability of its pin connectors, better than that of card - edge connectors that PCI provides, make it a good choice for our application.
-
Designing PCI bus interfaces with programmable logic
The PCI standard specifiesa maximum trace length of 1.5 inches from the card edge connector to the PCI devicefor all 32-bit signals in order to limit trace capacitance.
-
Thermal characterization of a thin film heater on glass substrate for lab-on-chip applications
[15] Connector 120 way PCI Card Edge .
-
A safety failover subsystem for intelligent mobile robots
We used two identical evaluation boards con- taining two FPGAs, synchronous SRAMs, and a PCI add- in card edge connector .
Indicates content that may require registration and/or purchase.