-
Supplier: PCB Piezotronics, Inc.
Description: FREE FIELD BLAST PRESSURE PENCIL PROBE Charge-mode blast pressure pencil probe, 500 psi, 0.4 pC/psi
- Working Pressure Range: 5,000 psi
- Operating Temperature: -400 to 400 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: PCB Piezotronics, Inc.
Description: Quartz, free-field, ICP® blast pressure pencil probe, 1000 psi, 1 mV/psi, BNC connector
- Working Pressure Range: 5,000 psi
- Operating Temperature: -100 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Pressure Washers Direct
Description: Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plungers •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to
- Water Jet Pressure: 1,900 psi
- Features: Cold Water
- Power Source: Electric Motor
- Machine Mounting: Handheld
-
-
Supplier: Pressure Washers Direct
Description: Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plunger •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to
- Water Jet Pressure: 1,350 psi
- Power Source: Electric Motor
- Machine Mounting: Handheld
-
Supplier: Pressure Washers Direct
Description: Increases Pump Life •Shuts down pump when trigger is released, prevents overheating Automatic Safety Valve With Pump Head Pressure Shut Off •Increases operator safety and unit longevity Versatile Hi-Low Adjustable Spray Wand •Rotates from wide spray to pencil jet Built In 2 Quart
- Water Jet Pressure: 1,900 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
-
Supplier: Air Compressors Direct
Description: & lighter adaptor for 12V outlets •14" power connection w/fuse & direct pre-wire for installation Quick Clip Air Hose •Snaps onto tire valve for secure connection Pencil Tire Gauge Included •Always inflate to recommended tire pressure Rugged Carrying Case •Only 6" high x 6" wide
- Discharge / Operating Pressure: 300 psi
- Power Source: DC
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-40-V1/0-R1/8-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Description Manometer, Measures Water Columns from 1" to 16" (25-406 mm), Reads in Increments of 1/10" Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)
- Display: Analog
- Type: Gauge
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Comment 1 For Air, Nitrogen or Water Comment 2 Liquid Filled Connection Type 1/4" MNPT (Brass) Country of Origin USA Pressure 0-100 psi (0-6.89 bar), 0-700 kPa Sage Subcategory Number W311 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 100 psi
- Display: Analog
- Features: Dual Scale
- Type: Gauge
-
Supplier: Newport MKS
Description: Three included mechanical relays can be used for process control like interlocking valves or pumps. The 974B QuadMag has been specifically designed for pressure measurement within a vacuum loadlock. It has the capability to replace multiple pressure measurement devices on a loadlock
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 29" Dia., Seal Max 29.3" (744mm) Dia., Seal Min 24" (610mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 160 Lb (72.58 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 1,500 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1.5 ±% FS
-
Supplier: NOSHOK, Inc.
Description: 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30â€H20 vac through 10 psi
- Working Pressure Range: -14.736 to 60,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 0.5 ±% FS
Find Suppliers by Category Top
Featured Products Top
-
produced by a centrifugal pump. Damage to seals, gauges, diaphragms, valves and joints in piping result from the pressure spikes created by the pulsating flow. Remedy Suggest that you install a (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Biomechanical responses of a pig head under blast loading: a computational simulation
… of the measured and predicted pressure-time histories at the wall gauges A and B, and pencil gauge under the TNT equivalent 1.21 kg: (a) wall pressure gauge W-A; (b) wall pressure gauge W-B; and (c) pencil pressure gauge .
-
The Role of Aluminum in the Detonation and Post‐Detonation Expansion of Selected Cast HMX‐Based Explosives
Two pencil pressure gauges (PCB) with side-facing piezo- electric elements were positioned at 0.91 m and 1.52 m from the center of the charge to collect overpressure meas- urements.
-
Measurements of near-field blast effects using kinetic plates
PCB Piezotronics pencil pressure gauges were fielded at a distance of 1.52 m (5 ft) from the charge center; these utilize side-facing piezoelectric elements to measure the overpressure profile.
-
Mixing and Combustion of Rich Fireballs - CaltechAUTHORS
Two pencil pressure gauges located at 0.6 and 1.2 m and in some experiments, simultaneous high-speed imaging, were used as diagnostics.
-
Optically measured explosive impulse
Calculated explosive impulses are shown to exhibit good agreement between optically derived values and pencil gage pres- sure transducers.
-
Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Pencil Tire Pressure Gauge , Pressure Range 20 to 120 psi, Max.
-
$15-$20 Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Pencil Tire Pressure Gauge , Pressure Range 20 to 120 psi, Max.
-
Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Pencil Tire Pressure Gauge , Pressure Range 20 to 120 psi, Max.
-
Theoretical and Experimental Studies on Blast Wave Propagation in Air
Omni directional blast pressure pencil probe gauges of PCB, USA make were deployed at different distances from the point of detona- tion for the measurement of blast pressure.
-
Price as a risk indicator
8002 Tyre pressure gauges , pencil .
Indicates content that may require registration and/or purchase.