Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotronic Instrument Corp.
Description: The Clean Room Panel, which is fitted with a diaphragm sensor for differential-pressure measurement, is a top-quality device. Validated according to GMP directives, and with its well thought-out design, the CRP5 is optimized for applications in laboratories and clean
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: -1 to 1 %
- Operating Temperature: 23 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Air Innovations LLC
Description: ArrayAir® is a portable environmental control solution specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in size. The unit features humidification, de-humidification, heating,
-
Supplier: ATS Automation
Description: tables or hung from the ceiling Meets Class 10 Clean Room standard Quiet and smooth ride for the parts transported Other Standard Accessories Infra-red (IR) or Radio Frequency (RF) Tag readers Pneumatic or Electric Rotators Pneumatic or Electric Shuttle Transfers Pneumatic or Electric
- Maximum Load: 8.82 lbs
- Speed: 19.685039370078748 to 55.118110236220495 ft/min
- Features and Options: Anti-static, Sanitary
- Conveyor Type: Pallet / Puck Conveyor, Roller Conveyor
-
-
Supplier: Fläkt Woods Group SA
Description: Exhaust air device SPWH for clean rooms are intended for ceiling or wall installation in premises where the requirements for very clean air are high, for example clean rooms, pharmaceutical industries, etc. SPWH has duct connection placed at the side of the
-
Supplier: Edmund Optics Inc.
Description: These cleanroom gloves are available in ISO 5 (Class 100) and powder-free (lab/pharmaceutical) styles, in sizes medium through extra-large. These gloves provide contamination free handling when working with small parts, doing assembly and touching sensitive surfaces. Latex gloves offer
- Clothing Type: Gloves
- Material: Latex/Rubber
-
Supplier: Edmund Optics Inc.
Description: These cleanroom gloves are available in ISO 5 (Class 100) and powder-free (lab/pharmaceutical) styles, in sizes medium through extra-large. These gloves provide contamination free handling when working with small parts, doing assembly and touching sensitive surfaces. Latex gloves offer
- Clothing Type: Gloves
- Material: Latex/Rubber
-
Supplier: Edmund Optics Inc.
Description: These cleanroom gloves are available in ISO 5 (Class 100) and powder-free (lab/pharmaceutical) styles, in sizes medium through extra-large. These gloves provide contamination free handling when working with small parts, doing assembly and touching sensitive surfaces. Latex gloves offer
- Clothing Type: Gloves
- Material: Latex/Rubber
-
Supplier: Edmund Optics Inc.
Description: These cleanroom gloves are available in ISO 5 (Class 100) and powder-free (lab/pharmaceutical) styles, in sizes medium through extra-large. These gloves provide contamination free handling when working with small parts, doing assembly and touching sensitive surfaces. Latex gloves offer
- Clothing Type: Gloves
- Material: Latex/Rubber
-
Supplier: HTI Plastics
Description: HTI Plastics is an FDA registered, ISO 13485:2016 and ISO 9001:2015 certified contract manufacturer specializing in injection molded Class I pharmaceutical medical devices. From product design/prototyping to clean room packaging, HTI is your complete resource for contract
-
Supplier: Faude Tec GmbH
Description: The one-sided PU film laminated polyester robot protective cover of the ProSuit F&P is suitable for UR applications in food processing, in clean rooms and in the pharmaceutical industry. The high-pressure-resistant, dirt-repellent, easy-to-clean material is resistant to
-
Supplier: Setra Systems
Description: a centralized control room for applications within Pharmaceutical clean room, Biological Safety Labs, and Vivarium. Through BACnet®, the MRMS provide remote viewing and alarm monitoring capabilities for up to 8 critical spaces equipped with other Setra Pressure and
- Features: Alarm Indicator, Other
- Device Category: Controller
- Display Type: Digital
- Pressure Measurement: Gauge
-
Supplier: Terra Universal, Inc.
Description: aseptic operations Dryer module incorporates noise-absorbing insulation and isolated motor for quiet operation This integrated washing/drying station is specifically designed for use in critical cleanroom and gowning room environments. Fabricated of 304 stainless steel, it is available with
- Number of Dispensers: 2
- Mounting: Floor Mount
- Features: Stainless Steel
-
Supplier: A-J Manufacturing Co., Inc.
Description: isolated from secondary room air and any airborne contaminants. The advantages of Laminar Flow technology provide similar benefits in other ‘clean room’ applications such as research laboratories, animal laboratories, food processing plants, pharmaceutical laboratories
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
-
Description: (volume) of the medicine beads can be adjusted by a micro pump. • Single-channel, dual-channel, or multi-channel options are available. • Unique design to facilitate the collection of freeze-dried beads. • Stainless steel workstation, suitable for pharmaceutical and biotechnology clean
- Metering Accuracy: 1 %
- Dispensing Type: Bead
- Application: Clean Room / Laboratory, Medical / Pharmaceutical
- Features: Continuous Feed, Other
-
Supplier: Air Innovations LLC
Description: ArrayAir® systems are portable environmental control solutions specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in size.
- Environment Controlled: Air Quality
- Application: Cleanroom, Medical Pharmaceutical
-
Supplier: Rogan Corporation
Description: The Rogan manufacturing facility includes a 1,500 sq. ft. clean room manufacturing area. This Class 100,000 clean room was created to meet increasing medical and pharmaceutical device industry demand. It houses both manufacturing and assembly operations for
- Industry / Application: Automotive, Consumer / Retail, Electronics / Semiconductors, Industrial / Commercial, Medical / Health Care, Pharmaceutical / Biotech, Telecommunications
- Services: Design / Development, Kitting, Packaging, Turnkey Product Manufacturing
- Capabilities: Electronic Manufacturing, Molding
- Features: Midwest US Only, North America, United States Only
-
Supplier: Mar Cor Purification
Description: The Minncare Dry Fog 2 system provides an easy to use, high technology solution for clean room and critical area fogging. The combination of our highly effective Minncare Cold Sterilant chemical and our state of the art Dry Fog delivery system enables users to rapidly and safely
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aqueous / Water-based, Disinfectant / Sanitizer
- Features: Biodegradable, Other
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Heinkel USA
Description: benefit of the customer Broad operational spectrum Highest standards regarding cGMP Fully automatic, validated CIP cleaning All components in the process chamber can be inspected Clean room installation (optional) Use of pharmaceuticals compliant materials and sealing materials
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: David Round
Description: Ruger Stainless Steel Drum Dumpers are carefully designed to provide a wide range of options. Experience quick, easy, precise, safe drum dumping in food processing, pharmaceutical, chemical and clean-room facilities with the Ruger Stainless Steel Drum Dumpers.
- Capacity: 1,500 lbs
- Width: 33.25 inch
- Type: Drum Lift
- Actuation: Hand
-
Supplier: Simplex Isolation Systems
Description: composite, acrylic, tempered glass or other materials. Easy-to-clean features are ideal for USP <797> applications for pharmaceutical compounding and medical device manufacturing, assembly and packaging applications. Suitable for ISO Class 8 (Class 100,000) applications to Class 4
- Type: Environmental Stability
- Configuration: Laboratory / Room, Walk-In
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: displacement in the stator through controlled rotor rotation. Safe conveyance without any modification of the medium. With its suck back option, preeflow® ensures clean and controlled material or medium cut-off while preventing post-dripping effects.
- Dispense Rate: 0.00012007820454545455 to 0.001480964522727273 L/min
- Metering Accuracy: 1 %
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
-
Supplier: Precision Polymer Engineering Ltd.
Description: room, why expect anything less from your elastomer seals. PPE believes it’s not sufficient to simply clean and package our products in a clean room. Our performance seals are also compounded, extruded and moulded in a clean room environment to ensure maximum
- Industry: Biotechnology, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Petroleum / Oil & Gas, Pharmaceutical
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Custom Processing Services, Inc.
Description: Food and Pharmaceutical Services Custom Processing Services has a new facility dedicated to food grade and active pharmaceutical processing. This capacity will supplement CPS's existing pharmaceutical excipient processing abilities. The 42,000 square foot structure contains
- Services Offered: Analytical Testing / Validation, Contract Manufacturing, Process Optimization / Development, Research and Development, Trial Facility Leasing / Tolling, Warehousing / Distribution
- Chemicals Processed: Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pigments / Dyes
- Form: Bulk Solids / Granules
- Certifications / Standards: ISO
-
Supplier: David Round
Description: These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and
- Capacity: 1,000 lbs
- Stroke: 75 inch
- Width: 39.125 inch
- Type: Drum Lift
-
Supplier: Chase Products Co.
Description: SprayPAK® Stainless Steel Cleaner has heavy-duty cleaning agents and surfactants that deep-clean stainless steel surfaces. Removes smudges, soil, oil and grease stains with a minimum of rubbing. Forms a protective shield against stains, water marks and rust without leaving a greasy film.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Fiber Optic / Optical Components, In-process / Clean-In-Place (CIP), Laboratory / Labware
-
Supplier: David Round
Description: and other clean-room facilities.
- Capacity: 2,500 lbs
- Stroke: 55 inch
- Type: Drum Lift
- Actuation: Hand
-
Supplier: Chase Products Co.
Description: dissolves film, smudges, smears and all soil. Specifically designed for school, municipal and government bids Foaming cleaner and degreaser Cleans and shines Non-abrasive SprayAnyWay™ valve Recommended uses Use on chalkboards, whiteboards, ceramic tile, porcelain, glass, metal, and chrome.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Detergent / Surfactant, Surface Treatment
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Fiber Optic / Optical Components, Laboratory / Labware
-
Supplier: Hy-Lok USA, Inc.
Description: Assembly and Packaging is performed in the clean room of Class 10. Valves are packed with anti-static polyethylene bag that is pressured into the high purity nitrogen gas. Applications: Semiconductor Biotech Pharmaceutical Cleaning & Testing - Passivation is done at Nitrogen
- Media: Gas, High Purity Gas
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Superlift Material Handling Inc.
Description: 100% Stainless steel Angle Plate Design and no tube is used in the design Available in 304L and 316L stainless steel Capacities to 3,000 lbs Finishes 2B, electro polished Clean room compliant For Food, pharmaceutical,chemical and other washdown applications Custom designs UL
- Weight Capacity: 3,000 lbs
- Equipment Type: Dumper / Tilter
-
Description: humidity. The test is applicable to portable air cleaners commonly used in single room spaces such as those based on mechanical filtration, ultraviolet (UV), ionizers, photocatalytic oxidation, and ozone generators in-unit technology. If the air cleaner does not claim to have the function of
-
Supplier: Superlift Material Handling Inc.
Description: 100% Stainless steel frame Available in 304L and 316L stainless steel Capacities 500 to 5,000 lbs Finishes 2B, electro polished and 35 RA Clean room compliant For Food, pharmaceutical, and other washdown applications Floor mounted or stand mounted cGMP Models available Custom
- Weight Capacity: 500 to 5,000 lbs
- Equipment Type: Dumper / Tilter
-
Supplier: Superlift Material Handling Inc.
Description: 100% Stainless teel frame carriage, forks and undercarriage Available in 304L and 316L stainless steel Capacities 500 to 10,000 Finishes 2B, electro polished and 35 RA Clean room complient For Food, pharmaceutical, chemical and other washdown applications Custom fork sizes cGMP
- Capacity: 500 to 10,000 lbs
- Type: Pallet Jack, Stacker / Walkie
- Tires: Solid / Cushion
-
Supplier: Prosys
Description: System Optional Sanitary Fill Station Clean Room Installations Vacuum Filling Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 20 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: System Optional Sanitary Fill Station Clean Room Installations Vacuum Filling Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 15 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: System Optional Sanitary Fill Station Clean Room Installations Vacuum Filling Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 15 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Packaging: Bottle / Jar
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
Find Suppliers by Category Top
Featured Products Top
-
efficiency particulate air (HEPA) filtration system designed to easily and economically create a negative pressure isolation room/environment that will meet OSHA and CDC TB guidelines. The IsoClean® 800 can be used as a positive pressure clean air recirculating system in clinics, waiting (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
applications in which bacterial contamination is a concern, such as pharmaceutical manufacturing or medical procedures, regular cleaning can prevent biofilm formation by potentially removing some bacteria. Instruments and equipment used for these applications may also require subsequent disinfection (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
Clean Air Technology, Envirco manufactures a complete line of clean air systems for many industries requiring ultra-clean environments for critical technologies including: Microelectronics Medical Device Semiconductor Disk Drive Laboratory Pharmaceutical Nanotechnology Known for product (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
such industries as food and beverage, packaging, bio-pharmaceutical, and process. Features Polypropylene body, including threaded portion and releasing sleeve St. St. tube gripping teeth EPDM Sealing rings Clean room packaged (read more)
Browse Pneumatic Fittings Datasheets for Festo Corporation -
, bottling, healthcare, and clean room environments. These installations prioritize food safety, sanitation, regulatory compliance, and equipment reliability, so selecting the proper wiring protection system is critical. Food Grade (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. Liquatite® Food Grade electrical conduits now include Type LNMP-Food Grade, LAFG, LSSFG, and NMFG and are ideally suited for Food Processing, Pharmaceutical, Bottling Equipment, and Clean Room installations (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
air (HEPA) filtration system designed to easily and economically create a negative pressure isolation room/environment that will meet OSHA and CDC TB guidelines. The IsoClean® 800 can be used as a positive pressure clean air recirculating system in clinics, waiting rooms, hospital (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
air (HEPA) filtration system designed to easily and economically create a negative pressure isolation room/environment that will meet OSHA and CDC TB guidelines. The IsoClean® 800 can be used as a positive pressure clean air recirculating system in clinics, waiting rooms, hospital (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
compliance. Our portfolio includes high-performance ALLROUNDER injection molding machines, integrated automation systems, digital manufacturing solutions, and clean-room production concepts tailored specifically for medical applications. From standalone machines to fully automated turnkey (read more)
Browse Molding Machines Datasheets for ARBURG -
containers Nuclear power plant (equipment or personnel chambers) Pharmaceutical Isothermal chambers Clean rooms Phonic isolation Sliding or quick-locking doors (autoclaves, sterilizers (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Isolator Systems Take On Clean Rooms
What's smaller than a clean room, cooler than a glovebox, and able to leap any aseptic standard in a single bound? It's Super-Barrier, better known as the isolator system. In its Technical Report 34, Design And Validation Of Isolator Systems For The Manufacturing And Testing Of Health Care Products
-
Isolator Systems Take On Clean Rooms
is expensive given energy consumption, equipment, air filtration, gowning and difficulty working in such environments. In pharmaceuticals, the trend has been away from larger classified space toward maintaining ultra-clean stations wherever appropriate. "It makes much more sense for pharmaceuticals to have
-
Monitoring Provides Process Validation in the Pharmaceutical Industry
Process validation in the pharmaceutical industry is critical; physical or chemical changes in medications can result in the loss of their effectiveness. Hence, rigorous and adequate temperature and humidity control in pharmaceutical industry environments, such as laboratories and clean rooms
-
The Use of Optical (Chilled Mirror) Sensor Technology for Moisture Measurement
to calibration and metrology laboratories, these applications include clean rooms, pharmaceuticals, fuel cell research, R&D, and furnaces.
-
Interphex Preview, Part Deux
the planning and design of facilities, clean rooms, HVAC systems, central utility plants, and distribution systems for advanced manufacturing and healthcare institutions. High-Tech Instruments for Life Sciences offers instruments, scientific equipment and integrated software solutions. Products
-
What to Expect at Interphex 2007
needs. Cashco offers a full line of sanitary regulators and control valves solutions for pharmaceutical applications. ( Dwyer Instruments, Inc. is featuring its new Digihelic II Differential Pressure Controller, which is suited for monitoring pressures in clean rooms or containment zones
-
Extending the Validated Workplace
Production typically involves mixing active pharmaceutical ingredients into solution, while another part of the plant produces IV bags and closures, Collins says. The two come together in filling stations in clean rooms, and the finished products are then steam-sterilized. Regulatory compliance
-
Extending the Validated Workplace
or through alliances with other vendors. Here, too, though, questions about whether activities are regulated or non regulated have crept in. Many validated facilities put strict controls on access to clean rooms, for example, and thus records on who entered such rooms can become a part of the
More Information Top
-
Clean room technique
The enclosure surfaces of a pharmaceutical clean room had to be also subjected to an IQ test.
-
Practical Pharmaceutics
15.6.3 for the discussion about pressure hierarchy in pharmaceutical clean rooms , where GMP rules demand rel- ative overpressure and radiation safety rules ask for relative underpressure.
-
Evaluation of fluorescence in situ hybridization to detect encapsulated Bacillus pumilus SAFR‐032 spores released from poly(methylmethacrylate)
Pacheco F.L.C., Pinto T.D.A. (2010) The bacterial diversity of pharmaceutical clean rooms analyzed by the fatty acid methyl ester technique.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42039/228657371-MIT.pdf?sequence=2
On the other hand, because Orlando is going to soon have a new medical school and a possible biotechnology industry hub, the Owner hired consultants to assess the existing clean rooms’ potential use as pharmaceutical clean rooms for the biotechnology manufacturing industry.
-
Bacterial diversity in the indoor air of pharmaceutical environment
Abstract Aims To monitor bacterial diversity of ISO Class 8 pharmaceutical clean room environment using conventional culture‐based methods and pyrosequencing analysis.
-
Adaption of Microbial Life to Environmental Extremes
How- ever, a pharmaceutical clean room study revealed that the portion of cultivables from a clean room production unit could be increased by two orders of magnitude when a low-nutrient medium was applied instead of a rich medium (Nagarkar et al …
-
Encyclopedia of Lubricants and Lubrication
Both the particle count and the bacteria count in pharmaceutical clean room production must be controlled and kept as low as possible.
-
In vitro fungicidal activity of biocides against pharmaceutical environmental fungal isolates
We feel that the testing method chosen (CLSI M38-A2 standard) was not suitable for the determi- nation of the efficacy of biocides intended for the disinfection of surfaces related to a pharmaceutical clean room .
Indicates content that may require registration and/or purchase.