-
Supplier: Newark, An Avnet Company
Description: PROTOTYPE BOARD, PHENOLIC, 160 X 115MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:115mm; External Width:160mm; Board Thickness:1.6mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROTOTYPE BOARD, PHENOLIC, 91MM X 45MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:45mm; External Width:91mm; Board Thickness:1.6mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROTOTYPE BOARD, PHENOLIC, 72MM X 47MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:47mm; External Width:72mm; Board Thickness:1.6mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PROTOTYPE BOARD, PHENOLIC, 94MM X 71MM; Board Type:Prototype Board; Board Material:Phenolic; Hole Diameter:1mm; External Height:94mm; External Width:71mm; Board Thickness:1.6mm RoHS Compliant: Yes
-
Supplier: Georgia-Pacific Corporation
Description: The phenolic resole resin systems designed by GP Chemicals are used in a wide variety of applications and industries. GP® resins are used in fiber-reinforced polymer (FRP) applications with fire safety concerns or high-temperature requirements such as mine ventilation and offshore water pipe
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Accuris
Description: Copper-Clad Laminates for Printed Wiring Boards - Paper Base, Phenolic Resin
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Adhesive resins for the manufacture of phenolic particleboard, medium density fiberboard and hardboard. These products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase 2 emission standards and defined
- Industry: Industrial
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
- Filler: Unfilled
-
Supplier: Norplex-Micarta
Description: NP600 is paper phenolic product designed for use as drill entry material for the manufacture of printed circuit boards. A non-NEMA economy grade, the product is used in jigs and templates. It has a hard, flat surface for good drill starts, as well as sufficient strength to maintain
- Use Temperature: 302 F
- Water Absorption: 8 %
- Tensile Strength (Break): 13,000 to 17,000 psi
- Industry: Electronics
-
Supplier: Norplex-Micarta
Description: MC320LE (NEMA LE) is composed of a fine-weave bleached cotton fabric combined with a phenolic resin system. This composite provides medium strength and excellent wear and electrical characteristics. MC320LE offers the best qualities of a woven cloth with a uniformly tight weave for excellent
- Use Temperature: 239 to 257 F
- Water Absorption: 0.87 %
- Tensile Strength (Break): 18,800 psi
- Form / Shape: Film / Sheet
-
Supplier: Accuris
Description: Materials for printed boards and other interconnecting structures - Part 2-23: Reinforced base materials, clad and unclad - Nonhalogenated phenolic cellulose paper reinforced laminated sheets, economic grade, copper-clad
-
Supplier: Accuris
Description: Materials for printed boards and other interconnecting structures Part 2-23: Reinforced base materials, clad and unclad Non-halogenated phenolic cellulose paper reinforced laminated sheets, economic grade, copper-clad
-
Supplier: Accuris
Description: Materials for printed boards and other interconnecting structures Part 2-1: Reinforced base materials, clad and unclad Phenolic cellulose paper reinforced laminated sheets, economic grade, copper clad
-
Supplier: ASTM International
Description: This specification covers faced or unfaced rigid cellular phenolic thermal insulation. Insulations in the form of boards shall be faced or unfaced, while tubular forms shall be unfaced. This specification does not apply to field expanded cellular phenolic materials. Materials
-
Supplier: Allied Electronics, Inc.
Description: Protoboard, FR4 Body Material, 4.5 " W x 6.5 " L Dimensions, 0.062 " Board Thickness (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole
-
Description: This part of IEC 61249 gives requirements for properties of phenolic cellulose paper, reinforced copper-clad laminated sheets of high electrical grade in thicknesses of 0,8 mm to 3,2 mm. This standard covers materials with different requirements on flammability and are designated according to
-
Supplier: CSA Group
Description: This part of IEC 61249 gives requirements for properties of phenolic cellulose paper, reinforced copper-clad laminated sheets of high electrical grade in thicknesses of 0,8 mm to 3,2 mm. This standard covers materials with different requirements on flammability and are designated according to
-
Description: This part of IEC 61249 gives requirements for properties of phenolic cellulose paper reinforced copper-clad laminated sheets, economic grade in thicknesses of 0,8 mm up to 3,2 mm. This standard covers materials with different requirements on flammability, designated according to the
-
Description: This part of IEC 61249 gives requirements for properties of non-halogenated phenolic cellulose paper copper-clad laminated sheets, economic grade, in thicknesses of 0,8 mm up to 3,2 mm. This standard covers materials with different requirements on flammability and are designated according to
-
Supplier: CSA Group
Description: This part of IEC 61249 gives requirements for properties of non-halogenated phenolic cellulose paper copper-clad laminated sheets, economic grade, in thicknesses of 0,8 mm up to 3,2 mm. This standard covers materials with different requirements on flammability and are designated according to
-
Supplier: CSA Group
Description: This part of IEC 61249 gives requirements for properties of phenolic cellulose paper reinforced copper-clad laminated sheets, economic grade in thicknesses of 0,8 mm up to 3,2 mm. This standard covers materials with different requirements on flammability, designated according to the
-
Supplier: Allied Electronics, Inc.
Description: Solderless Breadboard, 1040 Tie Points (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins,
-
Supplier: Allied Electronics, Inc.
Description: Lead-Free Protoboard, FR4 Body Material, 4.0 in. Wx 5.0 in. L Dimensions, 0.062 in. Board Thickness (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in
-
Supplier: DigiKey
Description: "Round Spacer Unthreaded Phenolic 0.313"" (7.94mm)"
- Material: Phenolic
- Type & Shape: Round, Spacer (Clear Hole / Unthreaded)
-
Supplier: DigiKey
Description: "Proto Board Phenolic Paper, Single Sided, 1 oz. 18.00"" x 12.00"" (457.4mm x 304.8mm)"
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 15035 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2]
- Number of Contacts: 50
- Features: Other
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Liquid phenol-formaldehyde adhesives specifically designed for the manufacturing of Oriented Strand Board (OSB) which include RESI-STRAN® 320C02 resin. GP Chemicals specializes in custom-formulating adhesives for your specific mill needs, conditions and certifications.
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Norplex-Micarta
Description: NP342B is composed of a medium-weight canvas combined with a phenolic resin system. This material offers better machining properties than grade C and lower cost than grade L offerings. This electro-mechanical grade is suitable for gears, terminal boards, and machined parts.
- Features: Molding Resin, Other
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Powder phenol-formaldehyde adhesives specifically designed for the manufacturing of Oriented Strand Board (OSB). The product line includes WOODWELD® 145C30 resin, which has been successfully used as a fast-curing surface resin and intermediate-cure-speed core resin. It is not specific for any
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Powell Electronics, Inc.
Description: VECTORBORD,PHENOLIC,4.5X 6.5
- Development Tool: Circuit Emulator
- Category: Development Board
-
Supplier: Budnick Converting, Inc.
Description: 583 is a 2 mil, rubber (nitrile/phenolic) heat activated adhesive transfer used for bonding printed circuit boards.
- Thickness: 0.002 inches
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Available for the manufacture of moisture-resistant particleboard, hardboard and medium density fiberboard (MDF). These products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase 2 and ANSI standard A208.1-2009
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Allied Electronics, Inc.
Description: Miniature Wedge Base Lamp Holders, 20 W Power Rating, Black Nylon Housing Material Features nylon housing; two #22 AWG 6" wire leads or two solder lug terminals, tinned for easy soldering. Printed circuit board versions 23-35 require 0.070" mounting hole with 0.400" spacing. Twist and lock
-
Supplier: AENOR
Description: Materials for printed boards and other interconnecting structures -- Part 2-23: Reinforced base materials, clad and unclad - Non-halogenated phenolic cellulose paper reinforced laminated sheets, economic grade, copper-clad
-
Supplier: AENOR
Description: Materials for printed boards and other interconnecting structures -- Part 2-1: Sectional specification set for reinforced base materials, clad and unclad - Phenolic cellulose paper reinforced laminate sheet, economic grade, copper clad
-
Supplier: AENOR
Description: Materials for printed boards and other interconnecting structures -- Part 2-2: Reinforced base materials, clad and unclad - Phenolic cellulose paper reinforced laminate sheets, high electrical grade, copper-clad (Endorsed by AENOR in July of 2005.)
Find Suppliers by Category Top
Featured Products Top
-
Standoffs are available in Aluminum, Brass, Stainless Steel, Nylon and Phenolic materials. Keystone’s standard Clear Hole Spacers are available in Aluminum, Brass, Nylon and Phenolic materials Aluminum Standoffs and Spacers feature a Clear Iridite finish (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
, strong chemical and corrosion resistance, and long-term dimensional stability — properties that make polyurethane thermosets, epoxy resins, and phenolic resins the standard choice for aerospace, electronics, and automotive parts where mechanical performance and heat resistance are critical, such as (read more)
Browse Plastic Tubing Datasheets for Pexco
More Information Top
-
Performance of Phenolic and Urea Resins in Particle-Board Binding
After 3 yr of exterior exposure, the phenolic boards have demonstrated more durability among untreated specimens.
-
Durability of Structural Particleboard Evaluated by Repetitive Loading Tests
The superiority of phenolic board came in evidence by this repetitive loading test.
-
Uniaxial Stress And Ultrasonic Anisotropy In a Layered Orthorhombic Medium
To study the effect of stress in a layered orthorhombic medium, a physical modeling study using intrinsically orthorhombic phenolic boards was conducted.
-
Testing insulating materials for susceptibility to tracking
In view of the magnitude of the task of examining these variables at several levels, the authors have as yet almost com- pletely confined their attention to one material, one of relatively poor tracking resistance, namely an asbestos paper-filled phenolic board .
-
Advanced Building Materials and Sustainable Architecture
For building external wall insulation, basically and polystyrene board, extruded plate and phenolic board construction technology, construction is convenient.
-
EconPapers: Kinetics of the steam gasification of a phenolic circuit board in the presence of carbonates
Abstract: Steam gasification of a phenolic board in the presence of molten carbonate was studied as a means to recover useful metals effectively from electronic waste while also converting its plastic fraction into clean fuel gas.
-
Design and Operation of Front-End Electronics for the HERA-B Muon
Detector
Inside each pad chamber are two copper clad phenolic boards .
-
Photographic Applications Of Pulsed Semiconductor Lasers
Small steel sphere penetrating phenolic board , .
-
A review of thickness swelling in particleboard
LnaI [1968] obtained similar swelling results under high humidity conditions for phenolic and urea resins (although phenolic boards gave better results in water immersion tests), t~.
Indicates content that may require registration and/or purchase.