-
Supplier: Linde North America, Inc.
Description: The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series
- Number of Channels: 2
- Response Time: 15 seconds
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen Chloride (HCl),
- Electrical Outputs: Analog Current
-
Supplier: Sensidyne, LP
Description: Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
- Operating Temperature: 32 to 104 F
- Gas Types: Combustible Gas, Phosphine (PH3), Toxic Gas
- Features: Intrinsically Safe
- Number of Gases Monitored: Single Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 41 to 95 F
- Operating Humidity: 80 %
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Combustible Gas, Hydrogen (H2), Phosphine (PH3), Toxic Gas
-
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Diborane (B2H6), Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Ozone (O3),
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Gas Types: Ammonia (NH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Ozone (O3), Phosphine (PH3), Silane
- Electrical Outputs: Analog Current
- Display: Digital
- Features: Other
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 60 seconds
- Operating Temperature: 14 to 95 F
- Operating Humidity: 30 to 90 %
- Application: Ambient Air Monitoring
-
Supplier: DOD Technologies Inc.
Description: The XP-703D handheld toxic gas detector is considered the standard for locating leaking gas cylinders right off the delivery truck. The device provides auto-zeroing, a long battery life, and a compact system to detect most of the main dopant gases used in the semiconductor
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: MSA Safety
Description: Based on the industry-standard ALTAIR Single-Gas Detector—but with added features and functionality—ALTAIR Pro toxic gas and oxygen detectors combine reliable detection and LED/audible/flashing/vibrating alarms with clear, backlit LCD displays. Electrochemical sensors
- Operating Temperature: -4 to 122 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Phosphine (PH3), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: State Safety & Compliance
Description: an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features
-
Supplier: State Safety & Compliance
Description: an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features
-
Supplier: State Safety & Compliance
Description: an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features
-
Supplier: Terra Universal, Inc.
Description: Detector System is an ideal, easy-to-use method for day-to-day gas checking. It allows effective monitoring of exhaust purification filter efficiency. It also provides a valuable aid to QC in the lab, plant or office and spot testing for a wide variety of hazardous gases and vapors.
- Features: Intrinsically Safe
- Gas Types: Phosphine (PH3), Toxic Gas
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: RainWise, Inc.
Description: Rainwise offers customized turnkey weather monitoring solution.
- Number of Channels: 1
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen
- Electrical Outputs: Analog Current, Switch
-
Supplier: MSA Safety
Description: MSA ALTAIR 5X Gas Detector measures up to 6 gases including natural gas. Now available with a PID Detector.. The ALTAIR 5X Gas Detector is capable of measuring up to 6 gases simultaneously and is now available with integrated PID sensor for VOC detection.
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Hydrocarbons, Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide
- Features: Audible or Visual Alarms, Hazardous Environments, Interchangeable Probes, Intrinsically Safe, Other, Sampling Pump
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single
- Operating Temperature: -4 to 149 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
Supplier: Honeywell Analytics, Inc.
Description: Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: Combustible Gas Sensors. The Series P2065 provides state-of-the-art versatility in monitoring of analog signals and allows the operator to select the ranges of operation as well as the two programmable alarm set points for activating the relay outputs. A linear analog output signal (0 - 5 VDC
- Operating Temperature: -4 to 122 F
- Operating Humidity: 15 to 90 %
- Number of Channels: 1
- Measurement Type: %LEL, %Volume, Trace
Find Suppliers by Category Top
Featured Products Top
-
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Dexter Research - Gas Analysis Thermopile Detector Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm (read more)
Browse Datasheets for Dexter Research Center, Inc. -
-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Introducing our Updated SA2 Platform — Built for Every Industry Safeguard Analytics is proud to introduce a new addition to the SA2 Platform, our next-generation fixed gas detector, the SA-220 Now our SA2 Platform (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
/installation costs Access instrument via Bluetooth for real-time status Easily retrofits with legacy General Monitors detectors Learn More Request Info (read more)
Browse Gas Instruments Datasheets for MSA Safety -
VISION 8 Continuous Gas Detector with EλE Sense Technology The VISION® 8 from DOD Technologies is the world’s first, and only, color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing between different gases within the same family, the (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
The Vanguard TCD60 adds to the versatility of the Vanguard TCD50 by providing three options for antenna gain and a remote mount option for the antenna. This aids with better placement of the antenna to improve signal transmission while keeping the gas sensor where it is needed. One (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
Gas analysis plays a crucial role in various scientific fields, from environmental monitoring to industrial processes, to ensure the health and safety of personnel and their working space. However, to accurately measure and analyze gases, reliable detectors are essential. One detector (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc.
More Information Top
-
MSA Single Gas Detector, Phosphine - Single-Gas Detectors - 5EMP5|10076735 - Grainger Industrial Supply
• Phosphine Gas Detectors (5 .
-
Advances in Chemical Engineering III
… method (GB 11893-89); (detection limit: 0.01 mg / L - 0.6mg / L);Determination of phosphate( in phosphorus ): Method for determination of total phosphorus, but no acid digestion for test sample;PH3: phosphine fast gas detector tube (detection range of …
-
Gas Detection - Safety - Grainger Industrial Supply
• Single Gas Detector, PhosphineSingle Gas Detector , Phosphine .
-
INDUSTRIAL SCIENTIFIC Single Gas Detector, Phosphine - Single-Gas Detectors - 8EPH5|18100060-9 - Grainger Industrial Supply
• Single Gas Detector , Phosphine .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/120818/2/D_Yada_Akira.pdf
Me equation equivalent ethyl flame ionization detector ferrocenyloxazolinyl- phosphine gas chromatography gel permeation chromatography hour(s) hexyl high-performance liquid chromatography high-resolution mass spectra hertz iso infrared spectroscopy coupling constant ligand Lewis acid lithium diisopropylamide literature lowest unoccupied molecular orbital multiplet …
-
An Effective Mitigation for Phosphine Present in Ammunition Container Assemblies and in Munitions Containing Red Phosphorus
A Drager Pac III gas detector fitted with a phosphine sensor (range 0–20 ppm, display resolution 0.01 ppm or range 0–1000 ppm, display resolution 1 ppm) was used for the measurement of phosphine concentrations in the flasks.
-
Inefficacy of phosphine fumigation against ticks
The surface of the container was checked for leakage of phosphine , using a Drager Multi- Gas Detec- tor (Dragerwerk AG Lubek, Lubek, F.D.R.), which detects phosphine concentrations of O.lp,g/g.
-
Environmental evaluation of alternative chemicals to methyl bromide for fumigation of quarantine pests in transit
Other fumigant concentrations were measured using a Hewlett Packard 5890 series II gas chromatograph (GC) fitted with a flame photometric detector for phosphine and a thermal conductivity detector for ethyl formate and sulphuryl fluoride.
-
COMBUSTIVE APPROACH FOR MEASURING TOTAL VOLATILE PHOSPHORUS CONTENT IN LANDFILL GAS
Landfill gas composition and phosphine concentration was determined using a gas chromatograph equipped with two detectors (TCD and TSD).
-
[Determination of phosphine liberated in the storage of amorphous red phosphorus by headspace gas chromatography].
A method was established for the analysis of phosphine , which was determined by gas chromatography with a flame photometric detector and a column of 3 mm i. d. x 2 m glass tube packed with GDX-102 stationary phase.
Indicates content that may require registration and/or purchase.