-
Supplier: OSI Optoelectronics
Description: dynamic ranges and high open circuit voltages. These detectors are available with two 3" long leads soldered to the front (anode) and back (cathode). There are two types of photodiode chips available. "Photoconductive" series, (SXXCL) for low capacitance and fast
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 2.3 mm
- Active Area Height: 4.2 mm
-
Supplier: Quantum Devices, Inc.
Description: Quantum Devices offers the ability to customize a planar silicon photodiode with either single or multiple diode structures on a single chip. This configuration is a p-on-n structure and can be used to detect the presence and absence of minute quantities of light. The
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
-
Supplier: Hamamatsu Photonics Europe
Description: Chip carrier package for surface mount The S5106 is a Si PIN photodiode sealed in chip carrier packages suitable for surface mount using automated solder reflow techniques. This photodiode has a large photosensitive area, making it suitable for spatial light transmission
- Sensitivity: 0.72 A/W
- Spectral Response Range: 320 to 1,100 nm
- Active Area Diameter or Length: 5.000000000000001 mm
- Active Area Height: 5.000000000000001 mm
-
-
Supplier: Hamamatsu Photonics Europe
Description: Surface mountable 16-element photodiode array The S8558 is a 16-element Si PIN photodiode array in a ceramic chip carrier package suitable for surface mount using solder reflow techniques. The S8558 can be used in a wide range of applications including spectrophotometer
- Sensitivity: 0.72 A/W
- Spectral Response Range: 320 to 1,100 nm
- Dark Current: 1 nA
- Array: Array
-
Supplier: OSI Optoelectronics
Description: FCI-020A and FCI-040A with active area sizes of 0.5mm and 1.0mm, are parts of OSI Optoelectronics' large active area IR sensitive silicon detectors exhibiting excellent responsivity at 970nm. These large active area devices are ideal for use in low speed infrared instrumentation
- Sensitivity: 0.65 A/W
- Spectral Response Range: 1,100 to 1,650 nm
- Active Area Diameter or Length: 0.00051 mm
- Rise Time: 26 ns
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Spectral Response Range: 900 nm
- Photodiode Type: PIN Photodiode
-
Supplier: OSI Optoelectronics
Description: These op-amps are specifically selected by OSI Optoelectronics engineers for compatibility to our photodiodes. Among many of these specific parameters are low noise. Low drift and capability of supporting a variety of gains and bandwidths determined by the external feedback
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 2.54 mm
- Operating Temperature: 0 to 70 C
-
Supplier: OSI Optoelectronics
Description: The BI-SMT product series are single channel back-illuminated photodiodes specifically designed to minimize 'dead' areas at the edge of the device. Each device is designed on a package with dimensions very similar to the chip itself. This design allows for multiple detectors to be
- Sensitivity: 0.35 to 0.59 A/W
- Spectral Response Range: 540 to 920 nm
- Active Area Diameter or Length: 2.4000000000000004 mm
- Active Area Height: 2.4000000000000004 mm
-
Supplier: Electro Optical Components, Inc.
Description: The Silicon Carbide (SiC) UV APD has many of the properties of other APDs in that it is extremely sensitive and has high signal gain, but is only sensitive to UV (see wavelength response curve above). Because the substrate is tougher SiC, the bias voltage is higher than silicon based devices,
- Active Area Diameter or Length: 0.0044 mm
- Photodiode Type: Avalanche Photodiode
- Features: Other
- Photodiode Material: Silicon Carbide
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028400-MXP1005 Packaging: Bulk Categories: Optical Sensors - Photodiodes Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status:
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: mm Rise Time: 100 ns Fall Time: 100 ns Dark Current: 2 nA Categories: Optical Sensors - Photodiodes Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Excelitas Technologies Win Source Part Number: 846697-C30950EH Series: C30950 Features: Photodiode Package: Box Family Name: C30950 Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 30
-
Supplier: Win Source Electronics
Description: Current: 200 pA Categories: Optical Sensors - Photodiodes Case / Package: TO-5 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
-
Supplier: MACOM
Description: MACOM offers the highest sensitivity photodiodes for receiver applications from 2.5G up to 400G. The product portfolio includes APDs and PINs with industry leading performance and reliability. Our photodiode chips have superior bandwidth and temperature
- Sensitivity: 0.8 to 0.9 A/W
- Spectral Response Range: 1,200 to 1,650 nm
- Photodiode Type: Avalanche Photodiode
- Photodiode Package: Bare Die, Surface Mount Technology (SMT)
-
Supplier: California Eastern Laboratories - CEL
Description: The NR8360JP-BC is an InGaAs avalanche photodiode module in a 14-pin DIP package with single mode fiber. A thermoelectric cooler is integrated enabling the temperature control of the APD chip. It is designed for long-reach optical communications and optical test instruments,
- Sensitivity: 0.89 A/W
- Spectral Response Range: 1,310 to 1,550 nm
- Active Area Diameter or Length: 0.030000000000000002 mm
- Operating Temperature: -20 to 55 C
-
Supplier: Marktech Optoelectronics
Description: Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech
- Active Area Diameter or Length: 0.10000000000000002 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Broadcom Inc.
Description: available by special request. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP thru hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices are available with a variety of lead forms and plating
- Isolation Voltage: 1,500 volts
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -55 to 125 C
- Input: DC
-
Supplier: ams
Description: The TCS3104 RGB Light-to-Voltage Converter combines three photodiodes with optical filters, amplifiers, and gain-switching circuitry on a single chip. The output of each channel is a voltage that is linearly proportional to light intensity (irradiance) on the corresponding
- Operating Temperature: 104 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: ams
Description: The TCS3103 is a RGB Light-to-Voltage Converter combining three photodiodes with optical filters, amplifiers, and gain-switching circuitry on a single chip. The output of each channel is a voltage that is linearly proportional to light intensity (irradiance) on the corresponding
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: Rochester Electronics
Description: OPT301 Integrated Photodiode and Amplifier In Hermetically Sealed Package
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: The ISL29030A is an integrated ambient and infrared light-to-digital converter with a built-in IR LED driver and I2C Interface (SMBus Compatible). This device uses two independent ADCs for concurrently measuring ambient light and proximity in parallel. The flexible interrupt
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Sensor Type: Light Sensor, Proximity Sensor
-
Supplier: ams
Description: The TSL250RD, TSL251RD, TSL260RD, and TSL261RD are light-to-voltage optical sensors, each combining a photodiode and a trans-impedance amplifier on a single monolithic IC. The TSL250RD and TSL260RD have an equivalent feedback resistance of 16 MΩ and a
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -25 to 85 C
- Sensor Type: Light Sensor
-
Supplier: ams
Description: The TCS3472 device provides a digital return of red, green, blue (RGB), and clear light sensing values. An IR blocking filter, integrated on-chip and localized to the color sensing photodiodes, minimizes the IR spectral component of the incoming light and allows
- Color Types Detected: RGB (Visible)
-
Supplier: ROHM Semiconductor GmbH
Description: BH1792GLC is optical sensor for heart rate monitor IC in which LED driver, green light and IR detection photodiode are incorporated. This device drives LED and provides the intensity of light reflected from body. LED brightness can be adjusted by LED driver current. The
- Operating Temperature: -20 to 85 C
- Applications: Consumer
- Standards and Certifications: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: The OLS700 linear optocoupler consists of one LED that is optically coupled to two matched photodiode detectors. Photodiode detectors are used for excellent linearity. A fixed relationship is maintained between input and output due to: The photodiode on the input side
- Isolation Voltage: 1,000 volts
-
Supplier: Broadcom Inc.
Description: which the measurement of ambient light is used to control backlighting. Mobile appliances such as the mobile phones and PDAs that draw heavy current from display backlighting will benefit from incorporating these photo sensor products in their design by reducing power consumption
- Effective Area Diameter or Length: 1.6000000000000003 mm
- Spectral Response: 565 nm
- Supply Voltage: 5.5 volts
- Module Type: PN Photodiode
-
Supplier: Hamamatsu Photonics Europe
Description: Higher UV sensitivity than previous type, current-output type sensors with variable integration time function The S10122-256Q-01 is self-scanning photodiode arrays designed specifically as detectors for spectroscopy. The scanning circuit operates at low power consumption and is easy to
- Applications: Industrial
-
Supplier: Hamamatsu Photonics Europe
Description: compensation circuit, a shift register, and a timing generator. The InGaAs photodiode array and the CMOS chip are electrically connected by indium bumps. The charge amplifier array is made up of CMOS transistors connected to each pixel of the InGaAs photodiode
- Horizontal Pixels: 512
- Pixel Size: 25 µm
-
Supplier: Skyworks Solutions, Inc.
Description: The OLS303 is suitable for wide bandwidth analog applications. Each OLS303 has an LED and integrated photodiode transistor detector mounted and coupled in a custom hermetic surface mount Leadless Chip Carrier (LCC) ceramic package, that provides 1500 VDC of electrical
-
Supplier: Renesas Electronics Corporation
Description: The ISL29124 is a low power, high sensitivity, Red, Green, and Blue color light sensor (RGB) with an I2C (SMBus compatible) interface. Its state-of-the-art photodiode array provides an accurate RGB spectral response and excellent light source to light source variation (LS2LS).
- Sensor Type: Light Sensor
-
Supplier: ROHM Semiconductor GmbH
Description: Analog current output type ambient light sensor IC is composed of photodiodes, amplifiers and current mirror circuits. The output current can be converted to the voltage value by external resistor.
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer
- Sensor Type: Light Sensor
Find Suppliers by Category Top
Featured Products Top
-
spectrophotometry. This new range of sensors offers numerous advantages. One of its hallmark features is high sensitivity across the near-infrared range of 0.9 to 2.1 µm, made possible by the combination of an InGaAs photodiode array and a CMOS chip. The (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe
More Information Top
-
Integrated Silicon Optoelectronics
A typical value for photodiode chips and integrated circuits is CB = 0.2–0.3pF.
-
High‐frequency characterization of packaging network in TO‐CAN photodiode modules
This method is established based on the relations of the scattering parameters of the packaging network, photodiode chip , and module.
-
Potential frequency bandwidth estimation of TO packaging techniques for photodiode modules
Scattering parameters of photodiode chip , TO header and TO packaged module are measured, and the effects of TO packaging network on the high-frequency response of photodiode are investi- gated.
-
Compact optical head integrated with chip elements for CD-ROM drives
This paper proposes a newly designed compact optical head, integrated with a laser diode chip, a photodiode chip , and an HOE in a small optical module, using a hybrid assembly tech- .
-
Flip-chip planar GaInAs/InP p-i-n photodiodes analysis of frequency response
The metalbump formed on the p+-InPregion of the photodiode chip contains a solder metal, such as AuSn or Sn, needed for flip-chip bonding.
-
Photodiodes based on InAs/InAsSb/InAsSbP heterostructures with quantum efficiency increased by changing directions of reflected light fluxes
Three variants of photodiode chips (see schemes in Fig. 1) were manufactured using the conventional photolithography techniques with wet chemical etch ing on one heterostructure wafer (series DV 107).
-
Highly Sensitive Optical Receivers
The photodiode consists of a quaternary photodiode chip , which is stuck onto a glass socket and covered with a lens.
-
High Speed InGaAs/InP Photodiodes For Applications To 40 Ghz
The design is based on a substrate illuminated photodiode chip which is flip -chip bonded onto a coplanar microwave transmission line which contains the necessary bias decoupling.
-
Tunable and wavelength-selective PIN diodes
The design of the pin- photodiode chip is mainly determined by the two rivaling parameters, speed and diode diameter.
-
http://pos.sissa.it/archive/conferences/143/038/RD11_038.pdf
[9] U-L-M PHOTONICS, 4 Gbps PIN Photodiode Chip , data sheet PIN-ULM-04-TN_V6.
Indicates content that may require registration and/or purchase.