-
Supplier: Reid Supply
Description: Piano hinges, also called continuous hinges, run the entire length of a door or lid. They provide more stability than traditional hinges, making them ideal for heavier doors and lids that require extra support. . These 6 ft Undrilled Metal Piano Hinges have
- Leaf Thickness: 0.06 inch
- Length: 72 inch
- Open Width: 1.5 inch
- Features: Other
-
Supplier: HardwareSource, Inc.
Description: Wrap around piano hinge in either single or double wrap around. Piano hinge is 48" in length. Both hinges are made to fit 3/4" plywood (or any lumber that measures exactly 3/4"). See dimensional diagram below for exact dimensions. Made from steel base material.
-
Supplier: U.S. Plastic Corporation
Description: This continuous hinge is molded of acrylic for more tensile strength. Outer cementing surface is wide, providing strength. Easily cut, with the standard size being 1-3/4in wide x 12in long. Note: the recessed channel restricts solvent flow to the outer edge.
- Leaf Material: Plastic
-
-
Supplier: Sugatsune America, Inc.
Description: Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
- Length: 0.1875 inch
- Number of Holes: 0
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
- Length: 0.1875 inch
- Number of Holes: 0
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
- Length: 0.1875 inch
- Number of Holes: 0
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on both ends
- Length: 0.1875 inch
- Number of Holes: 0
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
-
Supplier: HardwareSource, Inc.
Description: checkout. A full length of piano hinge uses about 72 screws per length. Screws are included with the 12" hinges (SKUs 814201 and 814202). IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING: REGARDING OUR CUTTING SERVICE; The first cut on each piece of hinge is free. Each
-
Supplier: Southco
Description: The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless
- Length: 9.0157529 inch
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
- Leaf Material: Steel
-
Supplier: Southco
Description: The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless
- Length: 14.4094566 inch
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
- Leaf Material: Steel
-
Supplier: Southco
Description: The stainless steel N6 Surface Mount Hinge provides superior durability and corrosion-resistance in demanding environments. The N6 Hinge is available is six sizes with a variety of hinge leaf configurations, offering maximum design flexibility. Available in 304 or 316 stainless
- Length: 7.87402 inch
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
- Leaf Material: Steel
-
Supplier: Accuris
Description: PIN, STRAIGHT, HINGE, PIANO
-
Supplier: Accuris
Description: HINGE, BUTT, CONTINUOUS PIANO
-
Supplier: Newark, An Avnet Company
Description: METAL BOX, PIANO-HINGED LESS PANEL, 14X16X6 ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: HINGE, BUTT, CONTINUOUS (PIANO) .032 THICKNESS, .063 PIN DIA
-
Supplier: RS Components, Ltd.
Description: Pinet 4014369 Piano Hinge
- Leaf Thickness: 0.1181103 inch
- Length: 78.7402 inch
- Open Width: 3.149608 inch
- Hinge Type: Continuous Hinge / Piano Hinge
-
Supplier: Lawrence Hardware, Inc.
Description: Continuous Hinge - Full Mortise Aluminum Pin and Barrel Hinge
- Length: 96 inch
- Hinge Type: Continuous Hinge / Piano Hinge
-
Supplier: Monroe Engineering
Description: Monroe PMP is the piano hinge (continuous hinge) specialist. We have a large selection of standard piano hinges and can manufacture any variety of specialty piano hinges to suit your needs. If piano hinges are what you are looking for,
- Leaf Thickness: 0.074 inch
- Length: 96 inch
- Pin Diameter: 0.187 inch
- Knuckle Length: 0.5 inch
-
Supplier: Velko Hinge, Inc.
Description: Series MS35000 Continuous Hinges
- Leaf Thickness: 0.06 inch
- Length: 84 inch
- Pin Diameter: 0.187 inch
- Knuckle Length: 1 inch
-
Supplier: H.A. Guden Co., Inc.
Description: MS20253-5-7200 .129 STS PIN PASSIVATED
- Length: 72 inch
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: Velko Hinge, Inc.
Description: Standard continuous hinges are made without holes. Hinges are available in Steel, Aluminum and Stainless Steel.
- Leaf Thickness: 0.09 inch
- Length: 96 inch
- Pin Diameter: 0.25 inch
- Knuckle Length: 2 inch
-
Supplier: HardwareSource, Inc.
Description: For "up opening" lids Use on hampers, piano benches, chest lids, etc. Surface mounted In the fully open position the hinge measues 6" long by 13/16" wide. Hinge will hold lid open at 90 degrees Steel base material Uses #6 flat head screws (not included but offered for purchase
-
Supplier: Ruskin Company
Description: The ADH12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.
- Width: 6 to 24 inch
- Height: 6 to 24 inch
- Application: Access Doors, Industrial
- Features: Insulated, Other
-
Supplier: Ruskin Company
Description: The ADH14 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation.
- Width: 6 to 24 inch
- Height: 6 to 24 inch
- Application: Access Doors, Industrial
- Features: Insulated, Other
-
Supplier: Ralston Metal Products Limited
Description: to the enclosure with a continuous piano hinge on one side and door clamping hardware on the opposite side. The door is sealed with a one piece oil resistant soft neoprene gasket.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 8 inch
- Height: 14 inch
-
Supplier: Powell Electronics, Inc.
Description: PIANO HINGED 1414PH
- Features: Hinged Cover
- Type: Terminal and Junction Boxes
-
Supplier: HardwareSource, Inc.
Description: NOTE: PIANO HINGE 52" OR LONGER IS CONSIDERED OVERSIZE BY UPS. AN ADDITIONAL $8.95 CHARGE WILL BE ADDED TO ANY PIANO HINGE WHICH IS SHIPPED 52" OR LONGER.YOU WILL ONLY BE CHARGED ONE $8.95 CHARGE PER ORDER. Cut piano hinge may not be returned.
-
Supplier: Enclosure Solutions, Inc.
Description: machine, extremely impact resistant Any size is available in addition to the standard sizes. You choose length, width and depth. Call us for details. Full stainless steel piano hinge for sturdy and durable door opening 3-Point Latching and other Latching Options Available Easy to
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 12 inch
- Height: 30 inch
-
Supplier: Enclosure Solutions, Inc.
Description: machine, extremely impact resistant Any size is available in addition to the standard sizes. You choose length, width and depth. Call us for details. Full stainless steel piano hinge for sturdy and durable door opening 3-Point Latching and other Latching Options Available Easy to
- Length / Height: 24 inch
- Width/Diameter: 20 inch
- Depth: 12 inch
- Height: 24 inch
-
Supplier: Elesa U.S.A. Corporation
Description: No Description Provided
- Length: 1.968505 inch
- Pin Diameter: 0.2362206 inch
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
-
Supplier: L-com, Inc.
Description: The NB series are UL® Listed rugged weatherproof enclosures featuring a stainless steel piano hinge, stainless steel padlockable latches, and a continuous gasketed cover that ensures optimal integrity. Constructed from molded halogen free self extinguishing fiberglass reinforced
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures NEMA 4 Piano Hinged Steel/No Inner Panel
- Width/Diameter: 14.004 inch
- Type: Electronic and Instrument Enclosures
- Features: RoHS Compliant
-
Supplier: Radwell International
Description: COVER, OIL-DUST TIGHT, JIC ENCLOSURE, PIANO HINGED. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
Find Suppliers by Category Top
Featured Products Top
-
electronic equipment in applications requiring easy washdown and a clean surface. HYW series enclosures are designed without mounting foot joints, piano hinge knuckles, and other grooves and crevices where bacteria can hide, an essential feature in applications such as Food and Beverage (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Book Reviews
A piano-hinged dissection is a special type of plane dissection which has two layers, and pieces are hinged together by piano hinges .
-
Full Mortise Hardware - Grainger Industrial Supply
• Piano Hinges (31) .
-
Hardware - Grainger Industrial Supply
• Piano Hinge , 7 ft.
-
Battalion Hinge products - Grainger Industrial Supply
• Piano Hinge , Without Holes, Material Steel, Finish Steel, Leaf Thickness 0.180 In., Length 8 ft., Width 3 In., Pin Dia.
-
Influence of the Loading System on Mode I Delamination Results in Carbon–Epoxy Composites
The advantage of using mechanical grips instead of piano hinges or end blocks lies in the fact that the use of adhesive bonding is not required to fix the sample.
-
Heat-storing screens for broad-strip hot-rolling mills
The walls are removable and attached to the vertical walls of the tube by a piano hinge joint.
-
Federal Register > Thursday, March 10, 2011 > [76 FR 13069] Airworthiness Directives; BAE Systems (Operations) Limited Model ATP Airplanes; BAE Systems (Operat...
Other reports indicate that, for the purposes of expediency, it has become common practice during maintenance when replacing a control tab, instead of unbolting the forward part of the piano hinge from the primary control surface, the hinge pins are punched out …
-
STANLEY Fire-Rated Geared Piano Hinge - Load-Rated Piano Hinges - 5MRC8|665HD 79" FS SC DOOR HINGE DB ALUM - Grainger Industrial Supply
• Load-Rated Piano Hinges .
-
$1000-$1500 Furniture - Furniture, Hospitality and Food Service - Grainger Industrial Supply
… Panels 3, Overall Height 7 ft. 4 in., Overall Width 5 ft. 9 in., Panel Thickness 3/4 in., Color Blue, Sound Absorbing Accoustical Panels with Black Painted Metal Trim Construction, Fully Assembled, Features Full Length Aluminum Piano Hinges and Self Leveling, Nonmarking …
Indicates content that may require registration and/or purchase.