Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The CN9000A digital temperature controllers feature high accuracy and reliability, and the sophisticated PID with approach control for optimal control during start-up and steady-state operation. These units are well suited for a broad range of applications, and are easy to install and
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
- Type: DC Voltage Input
- Features: Datalogger, Rate Indication / Control
- Interface: Digital Front Panel
-
Supplier: SAE International
Description: algorithm to tune the PID controller for a semi-active vehicle suspension system incorporating magnetorheological (MR) damper to improve the ride comfort and vehicle stability. The proposed suspension system consists of a system controller that determine the desired
-
Supplier: SAE International
Description: test data. The virtual prototype is served as the control plant in simulation. An adaptive fractional order PID (A-FO-PID) controller is designed to enhance the handling and stability performance of the EV. Considering the model uncertainties, e.g. the variation in body mass
-
-
Supplier: CHINO Works America Inc.
Description: Small general type with 4-digit display of measured value. New overshoot suppression function. Models LT230 digital indicating controllers feature many functions including newly developed PID algorithms and an overshoot suppression function.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.25 ±% FS
- Type: DC Voltage Input, Network / Fieldbus Input
-
Supplier: Azbil Corporation
Description: available. The SDC series features PID controllers with full multi-range input, digital indication, and the new Ra-PID (RationaLOOP PID) and Just-FITTER algorithms. The product lineup includes a diversity of models. SDC15/25/26/35/36 models have a maximum of 2
- Control: PID Control
-
Supplier: SAE International
Description: longitudinal control algorithm based on ILC can accomplish the target longitudinal acceleration tracking well and its control performance is better than PID controller and model-based controllers.
-
Supplier: Spirax-Sarco
Description: The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
-
Supplier: SAE International
Description: of a sliding mode controller to a proportional integral derivative (PID) controller collectively forms the proposed robust controller. The sliding mode controller alone ensures robust control against system nonlinearities by providing a high feedback gain, but it
-
Supplier: Gefran
Description: a 5A/250VAC relay version or in a logic signal version to drive solid state relays. The input signal read speed (120msec) and the tested PID control algorithm with selftuning and autotuning parameter functions guarantee accurate and stable control even for rapid and discontinuous
- Control Signal: Analog Voltage, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Sifam Tinsley UK
Description: RE92 Dual loop controller for industry purpose. RE92 is an advanced dual loop controller for industrial use. It was designed for demanding industrial applications. RE92 can control two controlled objects independently or control two physical values in one object (e.g. in the two zone
- Number of Zones (if applicable): 2 zones
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Temperature: Heating Control
- Features: Multi-Function Controller, Rate Indication / Control
-
Supplier: West Control Solutions
Description: and configuration statuses. The large, tactile rubberized keys provide a more practical human interface which is complemented with a specially developed hands-free PID tuning algorithm, Easy-Tune, which continuously monitors and improves control. Alternatively the instrument can be
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: and configuration statuses. The large, tactile rubberized keys provide a more practical human interface which is complemented with a specially developed hands-free PID tuning algorithm, Easy-Tune, which continuously monitors and improves control. Alternatively the instrument can be
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Parker Sporlan Division
Description: controls allow precise control of air temperature and pressure using electric valves (SDR and CDS). Chiller and Secondary Fluid controls are also available. The Kelvin II controller line boasts both integrated and remote display options, networking capability, Auto PID and simple setup
- Type: DC Voltage Input
- Standards and Compliance: Other
- Control Signal: Serial / Digital
-
Supplier: Andantex USA, Inc.
Description: regulation algorithm Combinations of open + closed loop function for demanding applications Emergency stop torque proportional to the set-point Soft start function with programmable ramp Very easy set-up with the PC software (Windows) Multiple languages choice Connection to the
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Control: PID Control
- Features: Tension Indication / Control
-
Supplier: OMRON Automation and Safety
Description: The new E5CB represents our dual-display solution in the basic temperature controller segment. With eight models to choose from and all featuring the unique 2-PID control algorithm, this series provides you with the best control available. All models have an alarm relay and
-
Supplier: OMEGA Engineering, Inc.
Description: filtering, and a percentage of power limit setting. Control algorithms available are P, PI, PD, PID, or ON/OFF. The autotune feature automatically sets proportional band, derivative, and integral before the process reaches setpoint. These parameters provide quick stabilization of
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Pulse / Frequency, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Viconics Technologies Inc.
Description: The VH7200 humidity controller series has been specifically designed to control humidification and dehumidification equipment such as steam header direct injection, desiccant wheel, or stand alone humidification and dehumidification equipment. This product features a complete embedded
- Control Signal: Analog Voltage
- Interface: Digital Front Panel
- Media: Gas / Air
- Control: Limit / Set Point Control, PID Control
-
Description: Easy to automate, Easy to use, Easy on you! Get repeatable, accurate and robust pressure control results, easy to use software with remote capabilities and detailed data acquisition. The ER5000 Series is a microprocessor based PID (Proportional, Integral, Derivative) controller that
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: OMEGA Engineering, Inc.
Description: filtering, and a percentage of power limit setting. Control algorithms available are P, PI, PD, PID, or ON/OFF. The autotune feature automatically sets proportional band, derivative, and integral before the process reaches setpoint. These parameters provide quick stabilization of
- Number of Control Outputs: 1 outputs
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: West Control Solutions
Description: The 1460 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The 1460 has been
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The N4400 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The N4400 has been
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Gefran
Description: movement trip setpoint, dead zone. You can also select function type, with or without potentiometer, and with PID or PD algorithm.
- Number of Zones (if applicable): 1 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
-
Supplier: OMEGA Engineering, Inc.
Description: The CN8500 Series temperature controller is versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application. A dual digital display offers optimal process information at a glance. The dedicated upper display shows the process temperature,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
-
Supplier: ValueTronics International, Inc.
Description: gain levels when sensor type is entered via the instrument front panel. Temperature Control The Model 331E offers one and the Model 331S offers two proportional-integral-derivative (PID) control loops. A PID control algorithm calculates control output based on temperature
-
Supplier: Allied Electronics, Inc.
Description: The E5CN has a three color change, 11 segment LCD display allowing operators to determine PV process status from a distance, regardless of viewing angle. An innovative 2-PID control uses a powerfull algorithm that enables the controller to be tuned for optimum disturbance
-
Supplier: Allied Electronics, Inc.
Description: The E5CN has a three color change, 11 segment LCD display allowing operators to determine PV process status from a distance, regardless of viewing angle. An innovative 2-PID control uses a powerfull algorithm that enables the controller to be tuned for optimum disturbance
-
Supplier: Brooks Instrument
Description: The faster your thermal mass flow controllers and meters respond, the more efficient and productive your processes can be. That’s the key advantage of the 4800 Series controllers and meters: An advanced MEMS-based thermal sensor, combined with a proprietary PID algorithm
- Media Temperature Range: 41 to 122 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0.00013765 to 0.11012 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Gefran
Description: with or without potentiometer feedback; with PD or PID algorithm. All the programming procedures of the instrument are facilitated by the grouping of the parameters in function blocks (CFG for the control parameters, Inp for the inputs, Out for the outputs, etc) and by the possibility
- Control Signal: Analog Voltage, Serial / Digital, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Dover Flexo Electronics, Inc.
Description: signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity. The large, bright and colorful touchscreen user interface is so easy-to-use that your
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: HORIBA Instruments, Inc.
Description: large-area, high-capacity chamber, plasma stabilization in a long sputtering process (stable deposition), and mixture optimization of compounds for reactive sputtering. Advantage Fast and highly reliable feedback control The RU-1000 plasma emission controller with its newly developed
-
Supplier: Chromalox
Description: sensing controller that uses only one RTD to control both circuits. This provides the owner with much more flexibility and redundancy to help meet their ever-varying process demands. The ITC employs a soft start feature that uses a proprietary software algorithm which eliminates the
- Temperature: Heating Control
-
Supplier: Dover Flexo Electronics, Inc.
Description: PID control algorithm allows manufacturers to improve process consistency and productivity. The large, bright and colorful graphic user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is a
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Weiss Technik North America, Inc.
Description: real time, pause PID controller – Special control algorithms, define/change per outlet demands Segments – 100 per program (maximum) Program Cycles/Loops – 9999 maximum/ (250 nested) Switch Inputs (Digital) – 2 (load max. 24 V-DC, approx. 30 mA) Switch Outputs (Digital) – 8
-
Supplier: Dover Flexo Electronics, Inc.
Description: PID control algorithm allows manufacturers to improve process consistency and productivity. The large, bright and colorful graphic user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is a
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Infineon Technologies AG
Description: IR35215 dual output digital multiphase controller The IR35215 is a dual loop, digital, multi-phase buck controller designed for CPU voltage regulation - it can support up to 8 phases and allows flexible phase assignment between the two loops. The IR35215 includes Infineon’s efficiency
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
monitor the internal temperature in real time and provide feedback to the control system, ensuring accurate temperature control. Temperature Controller: Employs a microcomputer control system with a PID control algorithm, enabling rapid and precise temperature adjustment. Users (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
PID Tuning of Control System Performance Using FRAs
Controller capabilities are improving every day. In addition, with the costs of industrial. automation technologies and control systems at an all time low, and increasingly robust control algorithms being developed every day, the times are definitely changing fast. Every day, engineers are met
-
Enhanced Tracking Control (ETC)
galvo controller. The. Enhanced Tracking Control algorithm works in parallel with a conventional Proportional-Integral-Derivative (PID) control architecture and increases the ability of the servomechanism to reject disturbances that would otherwise lead to position errors.
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
available in the machine anyway. And in case axis replacement is necessary, the complete stage-controller combination is exchanged. So individual stage related information, like PID-controller tuning, is hardware-connected to. the mechanical structure. These parameters can be made as a factory
More Information Top
-
Digital Self-tuning Controllers
A self-tuning PID controller algorithm based on this approach has been derived by Bob´al et al. [92].
-
Recent Advances in Computational Optimization
The PID controller algorithm is described as follows: .
-
Mechatronics, Robotics and Automation
Due to the PID controller algorithm is simple, robust, and therefore is widely used in chemical, metallurgical and other industrial process control system, at present is still one of the most basic control, many channels system controller is designed based on the …
-
Numerical Methods and Applications
By tuning the constants (Kp, Ti, Td, b, c and N) in the PID controller algo- rithm , the controller can provide control action designed for specific process re- quirements.
-
Dynamic SAGD Well Flow Control Simulation
At this time, the PID controller algorithm Eq. (4) is reset.
-
ISA ADV PID CNTRL - Advanced PID Control
Gerry, J. P. (1987): “A comparison of PID controller algorithms .” .
-
Concentration control of CSTR through fractional order PID controller by using soft techniques
The PID controller algorithm have three separate parameters; the proportional, the integral and derivative values.
-
Research on Congestion Control Model and Algorithm for High-Speed Network Based on Genetic Neural Network and Intelligent PID
Document [7], [8], [9], [10], [11] design adaptive PID controller algorithm based on the single neuron through combination of control theory and neural network theory.
-
Mechatronics and Industrial Informatics
Based on the dynamic model established in Eq. 4, 6, 7, PID controller algorithm in Eq. 8, 9 and the control allocation designed above, several simulations are performed via Matlab/Simulink.
-
ISA PID CNTRLRS - PID Controllers - Theory, Design, and Tuning
Gerry, J. P. (1987): “A comparison of PID controller algorithms .” .
Indicates content that may require registration and/or purchase.