Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Specifications and Tests for Piezoelectric Pressure and Sound Pressure Transducers
-
Supplier: Accuris
Description: Specifications and Tests for Piezoelectric Pressure and Sound- Pressure Transducers
-
Description: standard covers piezoelectric (including ferro-electric) pressure transducers and piezoelectric sound pressure transducers. Pressure and sound-pressure types could be the same instrument differing only in the method of calibration and manner of
-
-
Supplier: Viatran
Description: The Model 517 pressure transmitter is an all-welded, submersible unit designed to give an accurate level measurement in up to 1,200 feet of water. The 517 pressure sensor is excellent for general water applications and excels in a number of corrosive applications. The piezoresistive
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Absolute
- Signal Output: Analog Current
-
Supplier: Steiner & Martins, Inc.
Description: Piezoelectric Transducer 45 KHz Part Number: SMATR15F45H5 -- SIMILAR PRODUCTS Low Profile Compact Piezo Air Transducer, Water proof and Transmitter/Receiver. Excelent for small PCB mounting. Housing Material: Aluminum Dimensions: 15mm Diameter x 5 mm Height Nominal frequency fr:
-
Supplier: Allied Electronics, Inc.
Description: sensors are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored. Features: Up to 500 PSI Vacuum, Absolute and Gage Pressure Types Rugged, Isolated Stainless Steel Package Small Size Reliable
-
Supplier: Allied Electronics, Inc.
Description: sensors are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored. Features: Up to 500 PSI Vacuum, Absolute and Gage Pressure Types Rugged, Isolated Stainless Steel Package Small Size Reliable
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 5012 and 5012-HT Piezoelectric Accelerometers are ideal units for general shock work. The unique design of the piezoelectric seismic system ensures that the units have minimum spurious response to mounting torque, body strains, cable vibration, cable whip, pressure
- Acceleration: 1,000 g
- Frequency Range: 2 to 12,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 904 and 904-HT Piezoelectric Accelerometers are primarily designed for industrial applications where monitoring and measurement of vibration levels are desirable but only a minimum of electronic equipment is available. The internal construction of the piezoelectric seismic
- Acceleration: 500 g
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's SPT Series stainless steel pressure transducers are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts. The SPT
-
Supplier: Allied Electronics, Inc.
Description: sensors are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored. Features: Up to 500 PSI Vacuum, Absolute and Gage Pressure Types Rugged, Isolated Stainless Steel Package Small Size Reliable
-
Supplier: SAE International
Description: The piezoelectric cylinder pressure transducer is ubiquitous for developing and optimizing the combustion process in modern internal combustion engines. Over the past three decades, significant advances in cylinder pressure transducer technology and enormous
-
Supplier: ASTM International
Description: pressure or vacuum. The response may be sensed directly on the element or a separate sensor may be used to detect element response. The following are the different types of electrical pressure transducers: differential transformed transducer, potentiometric
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 973 High Intensity Pressure Transducer is designed for the measurement of dynamic pressure events, such as explosive blasts and highlevel pressure pulses in the frequency range of 2 Hz to 18KHz. This unit is designed for use in the most corrosive environments.
- Working Pressure Range: 0 to 8,000 psi
- Operating Temperature: -40 to 250 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM289 absolute pressure sensor is produced in a mass production line for general use. By conforming to the ISO9001:2015 management system, the quality of the pressure transmitter is ensured for large quantity production. Along with mature production technics, the pressure
- Measurement Type: Absolute, Gauge
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Series 950 Pressure Transducers are completely self-contained measuring systems that allow direct readout and recording of pressure surges or blasts without additional signal conditioning equipment. Available in a variety of voltage sensitivities, the device is
- Working Pressure Range: 0 to 7,500 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300C is a high temperature piezoelectric charge mode pressure transducer with a sensitivity of 0.35 pC/psi designed for reliable operation in temperatures up to +500°F (+260°C). Available with a measurement range from 100 to 15,000 psi, the series 2300C
- Signal Output: Analog Voltage
- Features: Other
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
Supplier: Baumer Ltd.
Description: Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges. • Cavity pressure sensor for direct
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 392 F
- Package: Bolt
- Force Measured: Compression
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Air Transducer 40 KHz Part Number: SMUTF40TR18A -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver. Housing Material: Aluminum Dimensions: 18mm Diameter Nominal frequency fr: 40 KHz Sound Pressure Level: 106 dB (1*)
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Air Transducer 60 KHz Part Number: SMATR10H60X80 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Both electrodes on one side (R configuration). Planar mode vibration application Housing Material: Aluminum Dimensions: 10mm Diameter x 8 mm Height Nominal frequency fr:
-
Supplier: Bronkhorst USA
Description: EL-PRESS Digital Electronic Pressure Meters / Controllers The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure
- Working Pressure Range: 0.02900754 to 217.55655 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Features: Alarm Indicator, Other, Transducer
-
Supplier: Newport MKS
Description: transducer parameters and to provide real time pressure measurement. In addition, the 902B has a 16 bit 0-10 VDC analog pressure output that is linear at 10 mV/Torr and can be interfaced to external analog equipment for pressure readout or close loop control. It has a
- Type: Gauge
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: Newport MKS
Description: transducer parameters and to provide real time pressure measurement. In addition, the 902B has a 16 bit 0-10 VDC analog pressure output that is linear at 10 mV/Torr and can be interfaced to external analog equipment for pressure readout or close loop control. It has a
- Features: Digital, Other
- Pressure Measurement: Gauge
- Sensor Technology: Piezoelectric
-
Supplier: Bronkhorst USA
Description: EL-PRESS Metal Sealed Pressure Meters / Controllers Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high
- Working Pressure Range: 0.10152639 to 928.24128 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 122 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUZZER, PIEZOELECTRIC SOUNDER, 85DB SOUND PRESSURE LEVEL, 4 KHZ, 25 VDC, .012 UF. FREE 2 YEAR RADWELL WARRANTY
- Technology: Piezoelectric
-
Supplier: SSI Technologies, LLC
Description: The MediaNugget™ (P31) absolute & gage pressure sensors are piezoresistive sensors without signal conditioning for low-cost OEM applications. The MediaNugget™ family of micro-machined, absolute pressure sensors has optimum media isolation for use with both harsh and benign media. These
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 221 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Description: (this document). 2) A relative calibration method has been added to Clause 8: Calibration by piezoelectric compensation. 3) A relative calibration method has been added to Clause 11: Calibration by vibrating column. 4) Clause 12: Calibration by static pressure transducer, has
-
Supplier: SSI Technologies, LLC
Description: The MediaSensor™ (P51) family of bulk micro-machined, absolute, sealed and gage pressure sensors are for both harsh and benign media with superior accuracy over an operating temperature of -40°C to 105°C. These compact, robust sensors measure pressures from 3 PSI to 5,000 PSI and are
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 221 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Kistler Group
Description: Pressure and shear sensitive quartz disks are integrated under high preload between a hollow preload screw and a nut designed as the sensor case. Because of the extremely high rigidity of the sensor elements, the components F z and M z are measured practically without change of stroke or
- Maximum Torque: 1,769.91150442478 In-lbs
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage
- Technology: Piezoelectric
-
Supplier: Kistler Group
Description: piezoelectric sensing element, and the built-in impedance converter. The sensing element, made of piezoelectric ceramic, is mounted on a thin steel diaphragm. Its construction determines the sensitivity and frequency response of the sensor. The coupling surface of the diaphragm welded
- Frequency Range: 50,000 to 900,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -67 to 329 F
- Features: Other, Sensor / Transducer, Single Axis, Stud or Bolt-on
-
Supplier: American Hofmann Corporation
Description: Hofmann Quality Balancing at a Lower Cost In addition to our standard horizontal balancing machines, Hofmann provides several horizontal economy designs for rotors weighing from .2 kg to 1200 kg. Hard-bearing technology and force-measuring transducers ensure extremely accurate and sensitive
-
Supplier: SAE International
Description: piezo-electric pressure transducer was designed to be placed inside the engine cylinder head to record the pre-chamber inner volume pressure, in addition to conventional pressure indication inside the main chamber. The pressure difference between the main chamber
-
Supplier: SAE International
Description: with a 10 MHz DAQ system. The combustion metrics were determined using measurement from a piezo-electric in-cylinder pressure transducer and real-time engine combustion analyzer. Three spark plug orientations with two different electrode designs were studied. The captured images of the
-
Supplier: Newport MKS
Description: static friction) would pull the dishes off the table and cause a big mess! Our Picomotor actuator uses the same principle with a threaded jaw, similar to two halves of a split nut, clamped around a precision 80-pitch screw. One jaw is connected to one end of a piezoelectric transducer,
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Instrumented Sensor Technology
Description: Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-3C unit can measure various pressures -- atmospheric pressure, or differential pressure for shipment under positive pressures, and other configurations. These can be
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
Find Suppliers by Category Top
Featured Products Top
-
Raltron announces the RBE Series electromagnetic buzzers, engineered for applications demanding high sound pressure levels and clear, distinct tones. Operating in a frequency range of 2800 to 4000 Hz, these buzzers deliver SPLs from 90 dB up to 100 dB, making them some of the loudest in the (read more)
Browse Audio Transducers and Buzzers Datasheets for New Yorker Electronics Co., Inc. -
. These shock pressure waves are measured using piezo-electric pressure transducers and the reading is converted into decibel sound measurements. Fire susceptibility. 12 gauge and 40 mm projectile characterization. Flash bang and diversionary characterization (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
waves. These shock pressure waves are measured using piezo-electric pressure transducers and the reading is converted into decibel sound measurements. Fire susceptibility. 12 gauge and 40 mm projectile characterization. Flash bang and diversionary characterization (read more)
Browse Flammability and Fire Testing Services Datasheets for E-Labs, Inc. -
its unique design and operating principle catered to specific needs. Strain gauge load cells are commonly used for industrial weighing systems, while hydraulic load cells excel in material testing, employing hydraulic pressure to measure force or weight. Pneumatic load cells utilize compressed air or (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages bonded directly to the inside surface of the machined (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
PTE7300 Series Hermetic Digital Pressure & Temperature Sensor PRESSURE SENSORS & SWITCHES The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
with glycol) pressure. If the pressure is too high, there is a risk of damage or leakage to the hydronic system. If the pressure is too low, there is a risk of damaging the heat exchanger inside the boiler. An unreliable system will lead to higher costs (efficiency loss and maintenance (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
Conduct Research Top
-
Piezoelectric Measurement System Comparison: Charge Mode vs. Low Impedance Voltage Mode (LIVM)
Piezoelectric sensors (Transducers) measure dynamic phenomena such as force, pressure and acceleration (including shock and vibration). Inside the sensor, piezoelectric materials such as quartz and man-made ceramics are stressed in a controlled fashion by the input measurand i.e., the specific
-
Piezo Motors: Principle of Operation for Engineers
and igniting the gas. Most types of gas burners and ranges have a built-in piezo based injection systems. Sensors. The principle of operation of a piezoelectric sensor is that a physical dimension, transformed into a force, acts on two opposing faces of the sensing element. The detection of pressure
-
Visualizing the Dynamics of Fluid-Bed Dryers
of particles in the dryer. Tomography s nonintrusive, and you get a clear picture of what s going on, Pugsley says. In a previous project, they had used a piezoelectric sensor to measure pressure fluctuation within a dryer. They replaced the product bowl s viewing window with an acrylic insert
-
How a Vortex Flow Meter Works
moves away from the center. By using a Delta P sensor to measure these pressure changes as the vortices pass, a digital frequency can be generated. Ultrasonic sensors - Ultrasonic sensors measure the time it takes a generated signal to travel from one transducer to another. Because the alternating
More Information Top
-
ISA S37.10 - Specifications and Tests for Piezoelectric Pressure and Sound- Pressure Transducers
1.2 Included among the specific types of piezoelectric pressure transducers to which this standard is applicable are the following: .
-
Irreversible Phenomena
The propagation velocity w1 of the incident shock waves is measured by the piezoelectric pressure transducers Pz1 , Pz2 , and Pz3 set in different positions on the shock tube.
-
Shock Waves
For every run, the shock speed and the pressure signal at the end of the shock tube are recorded using piezoelectric pressure transducers .
-
Analysis of the informativeness of piezoelectric presure transducers by means of a generalized performance index
A comparison of piezoelectric pressure transducers produced by different Russian and foreign firms is carried out using a generalized performance index.
-
ISA FUND TST MEAS INSTA - Fundamentals of Test Measurement Instrumentation
A charge amplifier can be used with piezoelectric accelerometers or piezoelectric pressure transducers .
-
Engine Combustion: Pressure Measurement and Analysis
For example, for cylinder pressure measurements, the most widely employed device is the piezoelectric pressure transducer , which employs a crystal measuring element that produces an electrostatic charge as a function of mechanical force.
-
29th International Symposium on Shock Waves 1
For the maximum shock tube length, 10 coupling blocks are used and 4 are instrumented with a PCB model 113B series piezoelectric pressure transducer and a Dynasen CA-1135 piezoelectric pin for wave time-of-arrival.
-
29th International Symposium on Shock Waves 2
The model was instrumented with nine piezoelectric pressure transducers .
-
Ballistics 2013: 27th Int'l Symposium
piezoelectric pressure transducer , whose output was analyzed using the XLCB code to deduce the linear burning rate.
-
28th International Symposium on Shock Waves
Kistler 211b2/3 piezoelec- tric pressure transducers and 5118B2/5010 signal conditioners are used to monitor the pressure history.
Indicates content that may require registration and/or purchase.