-
Supplier: Keller America, Inc.
Description: The Series 2 and 4 pressure sensors are suited for direct-mounting on printed circuit boards or if small dimensions and low prices are required. Series 2: The medium is acting directly on the silicon chip with contacts for the bridge. It is designed for applications in dry air
- Working Pressure Range: 0 to 72.51885 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Voltage
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM280 piezoresistive pressure sensor has a robust housing made of stainless steel, 316L, giving them optimum long-term stability for a range of OEM applications. The stainless steel 316L corrugated diaphragm is welded on the front, separating off the pressure sensing
- Measurement Type: Absolute, Gauge
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
Supplier: ROHM Semiconductor GmbH
Description: BM1390GLV-Z is piezo-resistive pressure sensor. BM1390GLV-Z performs temperature compensation for MEMS inside chip internally, so it’s very easy to get pressure information. BM1390GLV-Z realizes waterproof by potting gel inside to protect.
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer
- Features: Pressure Sensor
-
-
Supplier: Keller America, Inc.
Description: The Series 7 pressure sensors are for medium pressure ranges, and are the smallest, lightest isolated OEM-sensors available. They have a diameter of only 15 mm without compromising quality and performance. A high-sensitivity piezoresistive silicon chip is
- Working Pressure Range: 72.51885 to 2,900.754 psi
- Accuracy: 0.5 to 1 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: All Sensors Corp.
Description: The DLC Series Compact High Resolution Sensor is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. This technology breakthrough advances the state of the art for piezoresistive
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Pressure Range: -1.08381 to 1.08381 psi
- Compensated: Compensated
-
Supplier: Keller America, Inc.
Description: high-stability piezoresistive pressure sensors and innovative digital signal processing. Now, both pressure sensor and signal processor are integrated into a miniature, hermetically-sealed housing no larger than was once required for the sensor only! The
- Working Pressure Range: 14.50377 to 2,900.754 psi
- Accuracy: 0.8 to 2.5 ±% FS
- Operating Temperature: -40 to 302 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Keller America, Inc.
Description: The C-series transmitters are noted for their ability to deliver high accuracy over a wide temperature range. This is achieved by means of mathematical modelling of the sensor characteristics and digital compensation. In order to do this, each transmitter is gauged over pressure and
- Working Pressure Range: 29.00754 to 1,450.377 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM1383AGLV is piezo-resistive pressure sensor. BM1383AGLV does temperature compensation for MEMS inside chip, so it’s very easy to get pressure information.
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer
- Features: Pressure Sensor
-
Supplier: Holykell Technology Company Limited
Description: The HPT300-S series Pressure transmitter with ceramic chip applied in the engine fuel pressure, hydraulic pressure and gas pressure industries, which adopted the Flush Ceramic piezoresistive technology.
- Working Pressure Range: 14.50377 to 8,702.262 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: Merit Sensor Systems
Description: The RS Series is an uncompensated, packaged piezoresistive pressure sensor and transducer that is simple to integrate into your product. Ideally a surface-mount device (SMD), the RS Series can also be easily soldered to wires, ribbon cables, and flex strips. The pressure
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 85 C
- Pressure Range: 0 to 500 psi
- Pressure Type: Absolute, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: "hydrogen permeation" in the application of hydrogen measurement, while ensuring site safety, it also greatly improves the working life of the sensor. MPM280Au selects the high-precision and high-stability piezoresistive pressure sensing chip. The pressure sensing
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Sensirion
Description: designed for a tube connection. Like all of Sensirion’s differential pressure sensors, the SDP800 series is based on Sensirion’s patented CMOSens® Technology, which combines the sensor element, signal processing and digital calibration on a small CMOS chip. The
- Working Pressure Range: 0.07251841967859836 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: The TruStability® Standard Accuracy Silicon Ceramic (SSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range. The SSC Series is fully
-
Supplier: Sensirion
Description: designed for a tube connection. Like all of Sensirion’s differential pressure sensors, the SDP800 series is based on Sensirion’s patented CMOSens® Technology, which combines the sensor element, signal processing and digital calibration on a small CMOS chip. The
- Working Pressure Range: 0.07251841967859836 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential
-
Supplier: Allied Electronics, Inc.
Description: The TruStability® Standard Accuracy Silicon Ceramic (SSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range. The SSC Series is fully
-
Description: Piezoresistive Sensor, Different
-
Supplier: Allied Electronics, Inc.
Description: requirements. These piezo resistive pressure sensors use micro-machined silicon chips mounted on a ceramic and protected with a plastic cap. Several tube arrangements with nylon housings are available for various pressure applications. On devices of 5 PSI and above, the
-
Supplier: Micro Sensor Co., Ltd.
Description: The MPM3801 pressure sensor is with the standard IIC & SPI interface protocol and compact structure, which could be easily integrated into the SCADA or IoT system that requires the low power consumption. The sensor with the piezoresistive chip inside gives
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.25 ±% FS
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an
- Working Pressure Range: 0 to 1,000 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Media: Gas, Liquid
-
Supplier: Universal Semiconductor, Inc.
Description: Chip can be combined w/ signal conditioning circuitry
- Working Pressure Range: 0 to 100 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 200 F
- Measurement Type: Absolute
-
Supplier: Bronkhorst USA
Description: IQ+FLOW® Chip-sensor based Pressure Meters / Controllers Equipment manufacturers are looking for compact solutions to monitor or control the gas flow or pressure in their system. Previously, conventional Mass Flow and Pressure Meters and Controllers have needed a
- Working Pressure Range: 0.3 to 15 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 41 to 122 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Transcat, Inc.
Description: Ashcroft® Si-Glas™ sensor enables precise measurement and control of very low pressure Although the ultra-thin silicon diaphragm deflects only a micron, the sensor is 100 times more sensitive to pressure than available silicon piezoresistive pressure
- Pressure Measurement: Gauge
-
Supplier: Integrated Device Technology
Description: calibration coefficients into an on-chip EEPROM . The ZSC31150 has been designed for automotive applications and is specifically suited for most pressure sensors. It can also be used with force, torque, acceleration, angle, position and revolution sensors. Safety
- TJ: -40 to 125 C
- Interface: I2C
- Features: Other, Programmable, Temperature Compensation
-
Supplier: Richardson RFPD
Description: temperature. The FC22 incorporates MEAS’ proprietaryMicrofused technology which employs micromachinedsilicon piezoresistive strain gages fused with hightemperature glass to a high performance stainless steelsubstrate. Microfused technology eliminates age-sensitiveorganic epoxies used in
- Device: Sensor Element / Chip
-
Supplier: Integrated Device Technology
Description: ZSC31050 accommodates virtually any resistive bridge sensor (e.g., piezo-resistive and steel-membrane-based pressure sensors). In addition, the device can interface to a separate temperature sensor. The bi-directional digital interfaces ( I2C , SPI , ZACwire™) can be used
- TJ: -40 to 150 C
- Interface: I2C, SPI
- Features: Other, Programmable, Temperature Compensation
-
Supplier: Scanivalve Corporation
Description: temperatures vary. The DSA temperature compensated pressure sensors are more than ten times less sensitive to temperature than typical piezoresistive pressure sensors. Up to 8 DSA3016 pressure modules (16Px) are supported by a DSAENCL4000 enclosure (128Px
- Type: Rack Enclosures
Find Suppliers by Category Top
Featured Products Top
-
Measuring just 8.5 mm x 11.1 mm, the MIS-2500 series is one of the most compact piezoresistive pressure sensors available. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AD3 board-level differential pressure sensor is comprised of a silicon piezo-resistive pressure sensing chip and a sensor signal conditioning integrated circuit. This sensor can (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
DIFFERENTIAL PRESSURE SENSOR USD50 The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Features Interface pressure sensor qualified with AEC-Q100 Grade 0 Analog, PWM and SENT output. On-chip Poly(4,4) compensation for improved accuracy over temperature, compensating both IC and bridge (read more)
Browse Pressure Sensor Chips Datasheets for Allegro MicroSystems Inc. -
The AL4 pressure sensor is a digital output low pressure sensor. It is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The CCD54 is an intelligent, calibrated and amplified OEM pressure sensor. Its offset correction, sensitivity, temperature drift and linearity are stored in the on-chip EEPROM (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The ME600 are monolithic gauge ceramic pressure sensors using piezoresistive technology. The Wheatstone bridge is screen printed directly on one side of the ceramic diaphragm (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
-fired ceramic (LTCC) technology and a patented sensor construction solution. The pressure sensor element is made with LTCC technology using piezoresistive principle to detect the pressure. The LTCC material is compatible with many types of aggressive media like water, hydraulic oils, diesel and others, which (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ME900 are ready-to-use monolithic pressure transducers made with a 9 mm diameter ceramic cell mounted in a dedicated housing. This groundbreaking sensor uses the piezoresistive (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Research and evaluation of a high temperature pressure sensor chip
Abstract - In order to solve the pressure measurement problem in the harsh environment, such as high temperature above 200°C, a special piezoresistive pressure sensor chip has been developed.
-
Temperature characterization of flip-chip packaged piezoresistive barometric pressure sensors
Piezoresistive pres- sure sensor chips are extremely sensitive to package- induced stress so the sensor chip is flip-chip mounted on copper springs.
-
Piezoresistive biochemical sensors based on hydrogels
… PVA/PAA, P2VP-block-P(NIPAAm-co-DMIAAm) and P4VP-block-P(NIPAAm-co-DMIAAm) hydrogels due to the change of the pH value of the solution were monitored by corresponding changes in the output voltage Vout of the piezoresistive pressure sensor chip .
-
Modeling and experimental investigations of the sensitivity of piezoresistive chemical sensors based on polyelectrolytic hydrogels
… shrinking processes of thermosensitive polyelectrolyte copolymer of N- isopropylacrylamide (NIPAAm) due to the change of the pH value of the solution were monitored at different temperatures by corresponding changes in the output voltage Vout of the piezoresistive pressure sensor chip (Fig. 2).
-
Biochemical microsensors on the basis of metabolically sensitive hydrogels
Fig. 1 Hydrogel-based biochemical dip sensor: a) photograph of the sensor placed in an experimental bottle for chemical testing of solutions, b) frontside photograph of the piezoresistive pressure sensor chip , and c) sensor design: 1 bending plate (3 mm x 3 …
-
Double bridge technique for temperature compensation of piezoresistive pressure sensor
We add another piezoresistive pressure sensor chip next to the original one to reduce the effect of temperature compensation.
-
Piezoresistive chemical sensors based on hydrogels
… shrinking processes of the ion-sensitive PVA/PAA and P2VP-block-P(NIPAAm-co-DMIAAm) hydrogels due to the change of the pH value of the solution were monitored by corresponding changes in the output voltage Vout of the piezoresistive pressure sensor chip .
-
Hydrogel-based piezoresistive biochemical microsensors
In order to estimate the influence of the sterilization on the sensor sensitivity, the output voltage Vout of the piezoresistive pressure sensor chip was measured during gel swelling from pH 5 to pH 8 at T1 = 20 °C and at T2 = 50 …
-
Measurement of the cylinder pressure in combustion engines with a piezoresistive β-SiC-on-SOI pressure sensor
Using the P-Sic-on-SO1 (SiCOI) material system, micromechanical membrane based piezoresistive pressure sensor chips have been fabricated and characterized [11.
-
Intelligent Hydrogels
Since the piezoresistive pressure sensor chips showed excellent stable and dynamic properties with a response time t < 1 s, the long-term stability of the sensor and its response time were solely determined by the stability of the hydrogel characteristics and by …
Indicates content that may require registration and/or purchase.