Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CIRCOR Energy
Description: from basic trays to assist manual pig handling of small diameter pigging tools through to fully adjustable trays with manual or pneumatic/hydraulic winches for larger diameter pigging tools. These pig trolleys and cranes help reduce risk and ensure damage free handling of both utility
-
Supplier: CIRCOR Energy
Description: fabricates pig launchers and pig receivers to meet the specific requirements of a pipeline. The pig launchers and pig receivers we fabricate range from simple barrel pig launchers and receivers through to complete skid mounted units with associated equipment including actuated valves, quick
-
Supplier: Daemar Inc.
Description: hydraulic equipment even in low light or night time conditions Material: High Density Polyethylene and Photo luminescent Color: Natural
- Diameter: 1.65 to 2.52 inch
- Length: 792 inch
- Features: Other
- Sleeving: Spiral Wrap
-
-
Supplier: Daemar Inc.
Description: Pig’s Tail™ Spiral Protective Wrap Series provides heavy-duty protection to hydraulic and pneumatic hoses from damage and wear. The unique rounded and beveled edges make the wrap easy to install on loose or mounted hoses and cables. Suitable to use with equipment operating across extreme
- Diameter: 1.3 to 2.17 inch
- Length: 1,980 inch
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: New Pig Corporation
Description: equipment from spreading into walkways Absorbs water and can be left down long-term without growing mildew Air-dry and reuse 1-3 times; squeeze water from sock or let sock air-dry before reuse 100% polypropylene skin and filler resist the growth of mildew unlike cellulose absorbent socks Two
- Type: Absorbent
- Features: Other
- Absorbate: Water / Moisture
-
Supplier: MarShield
Description: equipment or furniture.
-
Supplier: Daitron Co., Ltd.
Description: Using an internally developed PIG plasma source, this system can form smooth DLC film at high speed. It is mostly used for surface processing of automotive parts, whose applications are expected to expand in the future.
-
Supplier: ClampOn, Inc.
Description: No Description Provided
- Form Factor: Monitoring System
- Features: Other
- Instrument Technology: Ultrasonic
-
Supplier: New Pig Corporation
Description: For Oil; Sediment; Debris; Trash For Storm Drains 24" to 32" W & 24" to 32" L Adjustable Frame; Replaceable Filter Storm drain filter changeouts take 10 seconds! Semi-permanent solution uses a replaceable filter bag that removes oil and sediment from stormwater runoff. Install the drain insert
- Features: All Sedimentation Equipment
- Equipment Type: Tray Filter
-
Supplier: New Pig Corporation
Description: 10' x 10' Leak Diverter Tarp Install With Hanging Straps Stop roof or ceiling leak damage and protect your people, equipment and inventory with the original leak diverter tarp. Easily keep rain and snow from storming inside. Whether condensation and ice, or heavy rain from a high-wind
- Features: Heavy Duty
- Material: Vinyl / PVC
-
Supplier: New Pig Corporation
Description: mobile work, container is easy to transport and store in trucks, workspaces and on equipment Shelf life is 365 days; shelf life return is 183 days Want to try out a new wiper? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!
- Width / OD: 10 inch
- Overall Length: 12 inch
- Features: Specialty / Other
-
Supplier: Tuki Covers
Description: What You Get. . . ? Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment ? Water-Repellent - Keeps the rain, snow and unwanted spills off your gear ? Plush Inner Lining - soft against your equipment, like a baby's blanket ? Save Time -
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Allied Electronics, Inc.
Description: DC-operated general-purpose indicators in 18 mm barrel-style nickel-plated brass housing. Features: Rugged, Cost-Effective and Easy-to-Install Indicators Easy-to-See Operator Guidance and Indication of Equipment Status Compact Devices Are Completely Self-Contained — No Controller Needed
-
Description: This part of IEC 61892 contains provisions for the electrical equipment in electrical installations of mobile and fixed units, including pipelines, pumping or "pigging" stations, compressor stations and exposed location single-buoy moorings, used in the offshore petroleum industry for
-
Supplier: AMPP Resources
Description: The “Field Guide for Managing Iron Sulfide (Black Powder) within Pipelines or Processing Equipment” offers practical guidance for corrosion control and operations personnel in managing black powder within their pipeline systems or processing equipment. It starts with a discussion of
-
Supplier: CSA Group
Description: IEC 61892-3:2012(E) contains provisions for electrical equipment in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed location single buoy moorings, used in the offshore petroleum industry for drilling, processing and for
-
Supplier: CSA Group
Description: IEC 60335-2-87:2016 deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single-phase appliances and 480 V for other appliances. Battery-operated appliances and other d.c. supplied appliances are within the scope of this standard.
-
Description: IEC 60335-2-87:2016+A1:2018 deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single-phase appliances and 480 V for other appliances. Battery-operated appliances and other d.c. supplied appliances are within the scope of this
-
Supplier: Premier Lighting & Production Company
Description: The Pork Chopper increases the total number of control channels of a Flying Pig Systems, Wholehog II console. When connected to an output port producing "Overdrive" Pork Chopper decodes the signal into two DMX512 universes. Connecting Pork Choppers to three output ports increases Wholehog II
-
Supplier: Instech Laboratories, Inc.
Description: This new two channel VAH™ connects two independent fluid channels as simply as the standard VAH connects one. Uses include bile sampling, simultaneous infusion and blood sampling or simultaneous infusion and blood pressure measurement in rats. Install the VAHD115AB harness at the time that the
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES SRM-5TX and SRM-6TX, Asynchronous 2-wire Short Range Modems, are used for local data distribution, connecting asynchronous V.24 digital equipment. The modems operate full duplex over existing 2-wire single twisted pairs or coax cables at data rates up to 19.2 kbps, over a range of 1
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Instech Laboratories, Inc.
Description: Instech’s Vascular Access Harness™, an advancement on the Covance Infusion Harness™, permits quick, aseptic connection and disconnection of a catheterized rat and an infusion tether. The system consists of two parts: a miniature external port housed in a harness (VAH95AB) and a mating spring tether
-
Standards and Technical Documents - Petroleum and natural gas industries -- Piping -- ISO 15649:2001
Description: International Standard is also applicable to packaged equipment piping which interconnects individual pieces or stages of equipment within a packaged equipment assembly for use within facilities engaged in the processing or handling of chemical, petroleum, natural gas or related
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ethernet Cables / Networking Cables ix Industrial IP20 Cable,pig,Type B,0.5 Product overview: ND9BCA250B from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Cable Length: 1.6404208333333334 ft
- Features: Cable Assembly, Other
- Application: Networking
- Standards / Certifications: RoHS
-
Description: Pipeclad® 5000 is an ultra high solids amine cured epoxy coating engineered specifically to deliver long-term corrosion resistance to below grade Oil & Gas pipelines, valves, and other equipment. It is formulated to provide outstanding resistance to impact, abrasion, chemical immersion, and
- Wet / Applied Thickness: 0.025 to 0.06 inch
- Cure / Dry Temperature: 41 to 77 F
- Operating / Use Temperature: 40 to 130 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: CARLO GAVAZZI Automation Components
Description: ICS08 series represents the optimal solution for industrial automation equipment in applications where space is limited, but long switching distance is needed, including tool-selection and textile machines. The advanced electronics is encapsulated in a robust stainless steel housing. The
- Operating Distance: 0.0787402 to 0.1574804 inch
- Operating Temperature: -13 to 176 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: MarShield
Description: electrical cables or other uses. Available room where Storage Containers will be positioned, how will it look and fit with other equipment or furniture.
- Container Type: Box / Crate
- Features: Other
- Material: Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a
- Power Rating (VA): 300 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: L-com, Inc.
Description: clamp applications where it is desirable to wire the electrical connection directly into equipment. Contact the technical experts at L-com with your application needs and buy online today. Features M12 female jack connector is threaded and IP67 waterproof rated when mated properly; Pigtail
- Cable Length: 6.561683333333334 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: clamp applications where it is desirable to wire the electrical connection directly into equipment. Contact the technical experts at L-com with your application needs and buy online today. Features M12 female jack connector is threaded and IP67 waterproof rated when mated properly; Pigtail
- Cable Length: 16.404208333333333 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: clamp applications where it is desirable to wire the electrical connection directly into equipment. Contact the technical experts at L-com with your application needs and buy online today. Features M12 male plug connector is threaded and IP67 waterproof rated when mated properly; Pigtail end
- Cable Length: 6.561683333333334 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
Find Suppliers by Category Top
Featured Products Top
-
material 304/316 stainless steel (corrosion-resistant) Application Scenarios The equipment is recommended when: • Sludge particles are smaller than the screen drainage gaps. • Manually (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Ingot lead can also be known as lead pigs, bullion or bar lead and is used for various applications, including radiation shielding and as ballast weights or anchors for industrial or marine applications. Various sizes are available, from 10 LB ice (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
Technology Expo Kobe city booth 6M25 Shinko Seiki has series of hard film forming equipment and they are a leading company in the development and manufacturing of DLC coating equipment by CVD processing. Using an internally developed PIG plasma source, this system can (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for Daitron Co., Ltd. -
Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry-specific names. Ingot lead can also be known as lead pigs, bullion, or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. We (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
. Learn More About MarShield Nuclear Medicine Solutions Below are some of the common shielding products that would be used in a lab or clinic setting. Lead and Tungsten Pigs Commonly used products (read more)
Browse Tungsten and Tungsten Alloys Datasheets for MarsMetal -
unique plate with a hex-shaped recess is mounted on the base, simplifying the one-handed loading and unloading of dose pigs. The design incorporates hex-shaped bottoms. For (read more)
Browse Bricks Datasheets for MarShield -
efficiency as well as having a negligible environmental impact, ammonia is common in large refrigeration units which require leak detection for facility and personnel protection. • One of the largest applications for ammonia detection is poultry and pig markets to check indoor air quality to (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
these services, Mars Metal Specialty Casting also supplies counterweights, test weights, lead pigs and (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Case Study: Pigging for Pipe Anomalies
The Challenge. An old, small piping line extending over 6. miles needed to have all of the valves. inspected, and, where necessary, repaired. or replaced.
-
How Can Packaging Help Keep Pigs Healthy?
When a high value product arrives damaged, everyone in the supply chain looks bad, not to mention the cost of cleaning up spilled hazardous materials and the threat to human and environmental safety a spill brings. Learn how one company selected their packaging to minimize these risks.
-
Pushing the Pig: How to Get Your Pipelines Online Sooner
Are you getting frustrated with how long it takes to cool water for crucial hydrotests during summer months? Or striving for faster, safer ways to get all the water and humidity out of your pipes so you can commission ahead of schedule?
-
Level Switch Detects Oil and Nitrogen Interface to Support Effective PIG System Operation
A major oil producer in Alaska's North Slope region operates miles of transit pipeline as part of the Trans-Alaska Pipeline System (TAPS) within the U.S. National Petroleum Reserve - Alaska. The TAPS pipeline transports petroleum extracted from the North Slope southward to the port of Valdez for
-
An Oil & Gas Case Study
Safe Pigging to Ensure Efficient Fracking
-
Application Note: LCT4 in Pipe Line
Customer needed accurate, repeatable and reliable flow meters requiring little maintenance with minimal pressure drops. The meters also had to handle pigging on the line, which meant having the pigs going through the meters.
-
Filter Helps Test Subsea Pipelines
Croft Filters has produced filters used in testing undersea oil and gas pipelines. The 18, 50 micron filters are part of a 'pigging unit', a device that floods subsea pipelines pushing through 'pigs', or rubber plugs, which clean the lines and disperse any debris.
-
10 Steps to World Class Safety
In this Pig Paper, you'll learn why slips, trips and falls happen and the steps you can take to world-class floor safety and keeping workers safe.
More Information Top
-
Pipeline Pigging and Integrity Technology
At that point, pigging equipment – or pig traps – became a necessary commodity on .
-
THE PIPELINE PIGGING HANDBOOK
During his years in the Research Department he designed and assisted ,,·ith the design and testing of pigs and related pigging equipment .
-
Challenge and Solution of PanYu35-2 Subsea Manifold Design Fabrication and Testing
The 10” production header consists of two manual isolation ball valves, three production branch tee fittings, and a PTT sensor while providing an access point for launching pigging equipment .
-
Pigging Operation of Single Production Lines in Deepwater Fields
¾ they use field-proven pigging equipment ¾ they use standard procedures for pigging operation ¾ they use field proven recovery procedures in case of stuck pigs .
-
Overview of the design, construction, and operation of interstate liquid petroleum pipelines.
Valves located in the mainline must be compatible with pigging equipment .
-
Restoring Integrity to Aged Petroleum Production Facilities
The Immortelle and Flamboyant pipelines had been installed without pigging equipment .
-
The Geotechnical Design of the Baydaratskaya Bay Pipeline Crossing
The foundations of buildings for pigging equipment were also designed to account for the site specific geothermal conditions.
-
Producing the Oriskany in Southwestern Pennsylvania
Pigging equipment , line drips, filters and corrosion protection are important .
Indicates content that may require registration and/or purchase.