Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pentair, Inc.
Description: " SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH (PIPE), 3/4 INCH (CTS) MIN. PIPE SIZE 1/2 INCH (PIPE), 3/4 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING
- Pipe Size: 0.5 to 0.75 inch
- Maximum Load: 180 lbs
- Hanger Type: Split Ring Hanger
-
Supplier: Atkore International
Description: J, ROD MOUNT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 300 DEG F TEMPERATURE RATING 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE
- Pipe Size: 1 inch
- Maximum Load: 400 lbs
- Hanger Type: J-Hanger
-
Supplier: PHD Manufacturing, Inc.
Description: CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL 304.8 MIN. PIPE SIZE IN MM 304.8 MAX.
- Pipe Size: 12 inch
- Hanger Type: Clevis Hanger
-
-
Supplier: Arlington Industries, Inc.
Description: 1-PIECE TYPE UV-RATED PLASTIC MATERIAL GRAY FINISH 1.27 INCH 5/16 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE UL, CSA APPLICABLE STANDARD 0.844 INCH HANGER MOUNTING SIZE QUICKLATCH[TM] BRAND USED ON RIGID/IMC CONDUIT
- Pipe Size: 0.3125 to 0.5 inch
- Features: UL Listed
-
Supplier: U.S. Plastic Corporation
Description: These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.
- Pipe Size: 2 inch
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic pipe/clevis hangers in a variety of plastic materials.
-
Supplier: Accuris
Description: HANGERS, PIPE (SPRING HANGERS AND SWAYBRACES, SHIPBOARD USE)
-
Supplier: Accuris
Description: PIPE HANGERS AND SUPPORTS - SELECTION AND APPLICATION
-
Supplier: Accuris
Description: Pipe Hangers and Supports - Selection and Application
-
Supplier: Newark, An Avnet Company
Description: CONDUIT / PIPE HANGERS - STEEL
-
Supplier: Newark, An Avnet Company
Description: SSTRUT MECH PIPE HANGERS
-
Supplier: Accuris
Description: Pipe Hanger Components for Automatic Sprinkler Systems
-
Supplier: Newark, An Avnet Company
Description: B CONDUIT & PIPE HANGER -STEEL
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover the performance of pipe hanger equipment for use in supporting piping employed in sprinkler systems, water-spray systems, and other piping systems used for fire-protection service. 1.2 Requirements for the installation of pipe hangers and
-
Description: Pipe Hangers and Supports - Materials, Design, Manufacture, Selection, Application, and Installation (ANSI-approved American National Standard) This Standard Practice establishes the material, design, fabrication, and inspection criteria to be used in the manufacture of standard types
-
Supplier: ASTM International
Description: hanger style includes: split cap hanger, 3strap hanger, welded hanger, U-bolt hanger, J band type hanger, Nelson hanger, clamp hanger assembled with mounting channel, poly-block twin clamp hanger, crimp-on weld stud-type hangers,
-
Description: Pipe Hangers and Supports – Selection and Application This Standard Practice was developed by a cooperative effort of representatives of the pipe hanger manufacturers. It is based on the best practice current at this time and on the collective experience of the industry.
-
Description: systems where formal engineered bracing design may not have been performed. This Standard Practice applies to rigidly connected metallic pipe only (welded, flanged, mechanical jointed, etc). For other types of pipe and pipe connections, contact the pipe manufacturer for
-
Supplier: Madison Electric Products
Description: CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 50 STANDARD PACKAGE #5 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 2 INCH RIGID/EMT CONDUIT TYPE
- Support Type: Pipe Strap
-
Supplier: Producto Electric Corp.
Description: CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 5.05 INCH H SIZE 25 STANDARD PACKAGE #7 TRADE SIZE 3 INCH RIGID/EMT CONDUIT TYPE
- Pipe Size: 3 inch
- Hanger Type: Band Hanger
- Features: Other / Specialty
-
Supplier: CSA Group
Description: ISO 6182-11:2003 specifies performance requirements, test methods and marking requirements for pipe hangers.
-
Description: ISO 6182-11:2003 specifies performance requirements, test methods and marking requirements for pipe hangers.
-
Supplier: Buckaroos, Inc.
Description: The first one piece hanger/saddle design with round corners on the Saddles. Round corners protect workers and help avoid cuts, scrapes or bruises. Available in all of the popular clevis hanger sizes. Size marked on each Saddle. Clevis size and hanger marked on each product. The
- Support Type: Pipe Support
-
Supplier: Lisega SE
Description: Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while maintaining constancy, i.e., without any considerable deviations. The functional precision of a constant
- Maximum Load: 44,960 lbs
- Features: Coated, Lined
- Hanger Type: Spring Hanger
-
Supplier: Lisega SE
Description: Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while maintaining constancy, i.e., without any considerable deviations. The functional precision of a constant
- Maximum Load: 53,955 lbs
- Features: Coated, Lined
- Hanger Type: Spring Hanger
-
Supplier: Lisega SE
Description: Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while maintaining constancy, i.e., without any considerable deviations. The functional precision of a constant
- Maximum Load: 1,125 lbs
- Features: Coated, Lined
- Hanger Type: Spring Hanger
-
Supplier: TelephoneStuff.com
Description: The Conduit Hangers support conduit to rods or flanges in EMT, Rigid, ENT, MC/AC and Aluminum. The hangers can also be used for flexible metallic tubing, armored cable, portable cables, control tubes, communications cable, etc. Features: - No installation tools required - Sizing
- Hanger Type: J-Hanger
-
Supplier: Arlington Industries, Inc.
Description: CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 2.45 INCH W X 1.21 INCH D X 4.1 INCH H SIZE PLATED FINISH 50 STANDARD PACKAGE 5 INCH TRADE SIZE 2 INCH RIGID/EMT CONDUIT TYPE
-
Supplier: Minerallac Company
Description: CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #6 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
- Maximum Load: 125 lbs
- Features: Other / Specialty
-
Supplier: Bridgeport Fittings, Inc.
Description: CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 7/8 INCH D X 2-7/8 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE #2-1/2 TRADE SIZE 1-1/4 INCH EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO
- Features: Other / Specialty, UL Listed
-
Supplier: Galco Industrial Electronics
Description: 0 CONDUIT HANGER NUTS & BOLTS
-
Supplier: Galco Industrial Electronics
Description: HANGER W/BOLT
-
Supplier: Ebinger Manufacturing Corp.
Description: CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #5 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 2 INCH RIGID/EMT CONDUIT TYPE
- Pipe Size: 0.25 inch
- Features: Other / Specialty
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE RIGID CONDUIT TYPE INCLUDES STAINLESS STEEL BOLT HARDWARE
- Pipe Size: 0.5 inch
- Features: Coated, Other / Specialty, UL Listed
-
Supplier: Appleton Electric
Description: CONDUIT HANGER WITH SWIVEL BOLT TYPE 3/4 INCH D X 1-23/32 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
Find Suppliers by Category Top
Featured Products Top
-
such as drills for onshore/offshore oil applications. Components typically straightened on Savage Presses: Downhole drills (rotors and stators) Drill pipes / tubular Liner hangers and drill collars Pump shafts, motor shafts, axles (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc. -
Pressure Regulators and Gages Loosened Pipe Hangers and Supports Premature Failure of other Equipment and Devices Prevents Splashing and Foaming of Fluids Pulsation dampening provides the added benefit of smoothing the output supplied by (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Screw Conveyor Hanger Bearings Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries
Conduct Research Top
-
Products & Services
, which can remove extremely fine or weakly magnetic contaminants from dense materials. The separators can reduce downtime and increase productivity, their manufacturer says. New pipe and tubing hangers are designed for ultrapure processing environments. Using a rounded geometry without sharp
More Information Top
-
Power Plant Replacement Study
PIPE HANGER SKETCH S01-1 .
-
Power Plant Replacement Study
PIPE HANGER SKETCH FW2922 AND FW3016 6 .
Indicates content that may require registration and/or purchase.