Products/Services for Pipe OD ID Calipers
-
Calipers - (270 companies)...measurements. While calipers do not typically provide the precision of micrometers, they provide a versatile and broad range of measurement capability: inside (ID), outside (OD), depth, step, thickness and length. Spring or firm-joint: Spring, Fay...Caliper TypeUnitsDisplay -
Dimensional Gages and Instruments - (1177 companies)Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore. Image Credit: Fischer... -
Micrometers - (258 companies)...such as thickness, depth, height, length, I.D., O.D., roundness or bore. Specialized micrometers are available for the measurement of threads, gear teeth and tube wall thickness. Noncontact laser micrometers are also available. Laser micrometers... -
Plug and Pin Gages - (170 companies)...tolerances. There are several basic types of products. Go gages and no-go gages are fixed-limit gages with gauging limits based on the plus or minus tolerances of inspected parts. Go gage dimensions are based on the minimum inside diameter (ID... -
Bore and ID Gages - (193 companies)...a versatile and broad range of measurement capabilities: inside (ID), outside (OD), depth, step, thickness and length. Shop tool, spring-type or firm joint calipers consist of two legs with a scissor action and are usually used for comparative gaging... -
Industrial Pipe - (1678 companies)...an internal diameter (I.D.) roughly approximate to the nominal size, and larger pipe matched the outside diameter (O.D.) more closely. Metric sizes range from less than 10 millimeters up to greater than 1000 millimeters. Wall thickness may be specified...
-
Pipe Fittings - (1974 companies)...encompasses standard pipe schedule and pipe sizes as given by ANSI / ASME and API 5L: ANSI - American National Standards Institute. ASME - American Society of Mechanical Engineers. API - American Petroleum Institute. Nominal. Size. (inches). O.D. (inches...
-
Blank ID Cards - (70 companies)Blank ID cards are designed to have information written on them by encoders that can be read by readers. Blank ID cards are designed to be written to by encoders and read by readers. Blank ID cards are frequently manufactured from plastics...
-
Plastic Pipe - (213 companies)Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
-
Pipe Liners - (117 companies)Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
Product News
-
Pratt & Whitney Measurement Systems, Inc.
Inside Dimension (ID) Measuring Instruments Inside Dimension (ID) Measuring Instruments. Labmaster (R) Universal Model 175. The most popular ID/OD instrument in the world. Automatic probe movement with a push of a button. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with swivel, center, tilt, and elevation control knobs. Click here for more information. Universal Supermicrometer (R) Model 501 & 504. The definitive bench micrometer, the Universal Supermicrometer (USM), offers... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
JETSEAL, Inc.
Seal against an I.D. and O.D. of the cavity JETSEAL is a world leader in designing and manufacturing Axial C-Seals. Unlike face seals, the axial seal is specifically designed to seal against an I.D. and O.D. of the cavity. Axial Seals are ideally suited to accommodate limited rotational or linear movements such as those found in liquid or gas valves. Since Axial Seals are metallic, they are ideal for use in cryogenics, superheated steam or high pressure viscous liquids. Sizes can range from .250 " up to 6.5 " diameter. Operating... (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Smalley
Self-Locking, Balanced, and ID/OD Lock Rings applications, balance-critical applications, and interlocking applications. This blog covers custom design features such as our Self-Locking Ring, Balanced Ring, and ID/OD Locking Ring. Rotational-Dependent Applications. All retaining rings operating on a rotating shaft are limited by centrifugal forces. If the centrifugal forces are great enough to expand and lift the retaining ring from the groove, failure occurs. As more applications require higher rotational capacities, Smalley is continually... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Inductotherm Group
IROSS™ Pipe End Heating Systems These systems utilize patented fluxmanager technology that yields superior temperature uniformity compared to conventional medium frequency designs. Features: * Deep and uniform ID/OD temperature distribution, even when pipes are positioned non-concentric. * Flexible: 5 coil diameters cover all OCTG pipe sizes. * Modular: Robust and unitized system. * Infrared and thermal image monitoring options. * Data logging capability for traceability. * Shaped flux concentrator for increased efficiency... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
Tube vs. Pipe: Measurement Matters and schedule number (wall thickness). The schedule number can be the same on different size pipe but the actual wall thickness will be different. Tubes are typically ordered to outside diameter and wall thickness; however, it may also be ordered as OD & ID or ID and Wall Thickness. The strength of a tube depends on the wall thickness. The thickness of a tube is defined by a gauge number. Smaller gauge numbers indicate larger outside diameters. The inside diameter (ID) is theoretical. Tubes can come... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
McElroy Manufacturing, Inc.
Vault™ ID Tags Every Vault ID tag links to a dedicated DataLogger (R) joint report. For decades, pipeline installers have relied on the McElroy DataLogger to ensure every fusion complies with industry standards - while giving them records to back up the work. With Vault ID tags, now anyone can clearly identify a physical joint in the field and review the digital record of that fusion. Vault ID tags' open access allows anyone, including the pipeline owner, contractor, or inspector, to view pertinent... (read more)Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
High Performance Alloys, Inc.
Custom Large Diameter Pipe Customer designed components can be machined or fabricated. Full machining capabilities in-house, including : turning, milling, drilling, boring, tapping, centerless grinding, surface grinding, and blanchard grinding. Welding including TIG and MIG can be performed on small fabrications, and assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can... (read more) -
Pratt & Whitney Measurement Systems, Inc.
High Accuracy Universal Measuring System for various types of measurements such as blocks, rings, plugs, and threads. P &W is accredited in accordance with the recognized International Standard ISO/IEC 17025:2005 by A2LA. The Labmaster (R)Universal Model 1000M measures: Gage Blocks / Slip Gauges. End Standards / Bar Gauges / Ball Bars. Threaded Rings & Plugs. Tapered Rings & Plugs. Pin & Plug Gages. Pipe Threads (API). Cylindrical Setting Gages. Gage Masters. Ball Bearings. ID/OD Large Diameter Rail Gages. Precision Measuring Tapes & Rules... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Model 1000A: our most automated measuring system Model 1000A measures: Gage Blocks / Slip Gauges. End Standards / Bar Gauges / Ball Bars. Threaded Rings & Plugs. Tapered Rings & Plugs. Pin & Plug Gages. Pipe Threads (API). Cylindrical Setting Gages. Gage Masters. Ball Bearings. ID/OD Large Diameter Rail Gages. Roller Bearings (Tapered, Cylindrical, Spherical, Needle). Shafts. Micrometers. Setting Standards (Frames, Rods). Dial / Test / Digital Indicators. Long Gauge Blocks and Meter Bars. Precision Measuring Tapes & Rules. LVDTs. Calipers... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Our exclusive digital interferometer plugs, and threads. P &W is accredited in accordance with the recognized International Standard ISO/IEC 17025:2005 by A2LA. The Labmaster (R)Universal Model 1000M measures: Gage Blocks / Slip Gauges. End Standards / Bar Gauges / Ball Bars. Threaded Rings & Plugs. Tapered Rings & Plugs. Pin & Plug Gages. Pipe Threads (API). Cylindrical Setting Gages. Gage Masters. Ball Bearings. ID/OD Large Diameter Rail Gages. Precision Measuring Tapes & Rules. Roller Bearings (Tapered, Cylindrical, Spherical... (read more)Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
-
CR4 - Thread: Measuring Tubes with Calipers
While calipers are good for ID / OD measurements I prefer micrometers for wall measurements of tubes or pipes .
-
Evaluating High-Angle Wells With Advanced Production-Logging Technology
E = Spinner correction factor π = 3.1416 D = Pipe diameter as measured by the X-Y calipers Aa = π(D2 - D2 )/4 = Annular area between the ID of casing and OD of tool A = π(d2 )/4, Casing ID area Qt = Total…
-
Evaluating High-Angle Wells With Advanced Production-Logging Technology, North Slope Alaska
…threshold velocity P = Spinner blade pitch V = Velocity E = Spinner correction factor π = 3.1416 D = Pipe diameter as measured by the X-Y calipers Aa = π(D2 - D2 … Annular area between the ID of casing and OD of tool A = π…
-
Ultralightweight Proppants: An Effective Approach To Address Problems in Long Horizontal Gravel Packs Offshore Brazil
Wash- pipe - OD /screen- ID ratio. .... 0.818 Average caliper simulated .
-
Using a Friction Pressure Reducer To Extend the Operational Pumping Window in Horizontal Openhole Gravel Packing
The lower completion comprised blank pipe of 6.03-in. OD and 4.89-in. ID; premium screens of 6.01-in. OD and 4.89-in. ID ; and wash pipes of 4-in. .... An average open hole caliper of 8.92-in. was determined by logging.
-
Liner Drilling with a Multi-Set Liner Hanger
This isolation is required both to provide weight on bit and create a vessel within the annulus (between the liner ID / innerstring OD , between the upper and lower pack-offs) that is capable of being pressurized with drill string pressure. .... prevents both cuttings ingress into this area and potential collapse of the liner pipe as it is .... For the test the tools and liner pipe are carefully counted, measured, and calipered when they arrive…
Indicates content that may require registration and/or purchase.