Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: CABLE/PIPE/FLT RECEIVER ONLY W/ID
-
Supplier: Newark, An Avnet Company
Description: CABLE/PIPE/FAULT/EMS RECEIVER ONLY
-
Supplier: R. S. Hughes Company, Inc.
Description: the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: ammonia, and has the following text printed: RECEIVER.
- Marker Type: Adhesive Label
-
-
Supplier: General Pipe Cleaners
Description: The new Gen-Eye® Hot-Spot® pipe locator makes locating easier than ever. Its total field antenna array and on-screen icons lead you right to your target, without the long learning curve. Whether you’re an experienced pro or a first time user, you can quickly locate inspection cameras, sondes,
- Maximum Depth: 10 to 20 ft
- Equipment: RF Receiver / Locator
-
Supplier: General Pipe Cleaners
Description: The new Gen-Eye Hot-Spot pipe locator makes locating easier than ever. Its total field antenna array and on-screen icons lead you right to your target, without the long learning curve Whether you’re an experienced pro or a first time user, you can quickly locate inspection cameras, sondes,
- Maximum Depth: 10 to 20 ft
- Equipment: RF Receiver / Locator
-
Supplier: Fiberscope.net by MEDIT
Description: Triton-M Pipe Camera with 1.23” diameter mini camera head. This robust heavy-duty pipe camera is well-suited for routine day-by-day visual inspection jobs. Featuring all the characteristics of a professional device, it can be used for multiple applications: in inspections of sewers and
- Tube or Sheath Diameter: 31.24198312932911 mm
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
- Features: Integral Video Capability
-
Supplier: InspectorTools
Description: meter response with backlight multiple multiple-segment Complete instrument, ready for use with receiver, transmitter, connection cable, ground stake and ground cable Complete instrument, ready for use with receiver, transmitter, connection cable, ground stake and ground cable
-
Supplier: Fiberscope.net by MEDIT
Description: TRITON Line, Heavy Duty Pipe Camera with narrow, 7/8" Micro camera head. For contractors who are looking for real heavy duty narrow diameter cameras this system delivers. Well built and thoroughly tested the Triton Micro camera Systems give you a great experience you will be satisfied with.
- Tube or Sheath Diameter: 22.22498799850648 mm
- Working Length: 60.959967081617776 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for assessing the blockage within gravity-fed sewer pipes using transmissive acoustics for the purpose of prioritizing sewer pipe cleaning operations.2 The assessment is based on an acoustic receiver measuring the acoustic plane wave
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can be individually configurated at the receiver
- Operating Frequency: 915 MHz
- Data Rate: 66 kbps
- Output Power: 10 dBm
- Device Type: Transmitter Only
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® wireless technology No power supply, no wiring and pipe laying required Easy programming of receiver Output signal can be individually configurated at the receiver
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 sWave® wireless technology Power supply by ex-proof Lithium battery (exchange inside Ex areas possible) Thermoplastic enclosure Mounting details to EN 50047 Plug-in connector M12 No wiring and pipe laying required Easy programming of receiver Output
- Operating Frequency: 868.3 MHz
- Data Rate: 66 kbps
- Output Power: 13.979400086720377 dBm
- Device Type: Transmitter Only
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can be individually configurated at the receiver
- Operating Temperature: -20 to 65 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
- Features: Linear Limit Switch
-
Supplier: South-Tek Systems, LLC
Description: For up to 10,000 gal. of total sprinkler pipe capacity Requires separate feed air compressor Integrated Air Dryer and N2 receiver tank
- Generator Type: Nitrogen
-
Supplier: Airmar Technology Corporation
Description: The ultrasonic 1 MHz brings proven dependability to in-pipe and open-channel flow and velocity measurement applications. Its robust, low-profile PEEK housing with minimal side lobes makes it suitable for harsh and chemically aggressive environments. Features Beamwidth: 4° ±2° at -3 dB Robust
- Frequency Range: 1,000 kHz
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: The 1 MHz delivers unparalleled ultrasonic sensing performance with in-pipe and open-channel flow and velocity measurement applications. Its robust, low-profile PEEK housing with minimal side lobes makes it suitable for harsh and chemically aggressive environments. Features Beamwidth: 8° ±2°
- Frequency Range: 1,000 kHz
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Pentair Engineered Solutions
Description: Pumps, Bases and Piping Beneath the Receiver with the Support Stand Expandable System Allowing Your System to Grow with Your Heating Needs - Just Add Pumps and Pipe Them Up Applications Include: Boiler Feed Service Condensate Service Cooling System Booster System Transfer System
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 249.277456647 psi
- Media Temperature: 210 F
- Water Temperature: 210 F
-
Supplier: Pentair Engineered Solutions
Description: Pumps, Bases and Piping Beneath the Receiver with the Support Stand Expandable System Allowing Your System to Grow with Your Heating Needs - Just Add Pumps and Pipe Them Up Applications Include: Boiler Feed Service Condensate Service Cooling System Booster System Transfer System
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 249.277456647 psi
- Media Temperature: 210 F
- Water Temperature: 210 F
-
Supplier: Pentair Engineered Solutions
Description: Pumps, Bases and Piping Beneath the Receiver with the Support Stand Expandable System Allowing Your System to Grow with Your Heating Needs - Just Add Pumps and Pipe Them Up Applications Include: Boiler Feed Service Condensate Service Cooling System Booster System Transfer System
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 249.277456647 psi
- Media Temperature: 210 F
- Water Temperature: 210 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: individual units: a signal generator (or transmitter) and a receiver. Both units are equipped with bright LED lights for use in dark and dimly lit spaces. In addition, the receiver has a backlit LCD screen.
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: of two individual units: a signal generator (or transmitter) and a receiver. Both units are equipped with bright LED lights for use in dark and dimly lit spaces. In addition, the receiver has a backlit LCD screen.
- Test Features: Cable Fault Locator
- Configuration: Handheld
-
Description: recommended guidelines for performance as well as test procedures for compressor units for dental air with at least a compressor motor set including compressor head, air receiver, air dryer system, condensed water tap, pressure switch, valves, pipes, fittings and quality requirements
-
Supplier: CSA Group
Description: recommended guidelines for performance as well as test procedures for compressor units for dental air with at least a compressor motor set including compressor head, air receiver, air dryer system, condensed water tap, pressure switch, valves, pipes, fittings and quality requirements
-
Supplier: OMEGA Engineering, Inc.
Description: infrared LED and a light receiver. Continuous light from the LED is directed into a prism which forms the tip of the sensor. With no liquid present, light from the LED is reflected within the prism to the receiver. When rising liquid immerses the prism, the light is refracted out into
- Maximum Operating Pressure: 150 psi
- Maximum Current: 0.017 amps
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: receiver. Simultaneously, the conductivity probes determine if the liquid is conductive (water-based) or non-conductive (hydrocarbon-based). Sensing the change in light intensity and measuring the liquid’s conductivity level, the receiver actuates electronic switching within the unit.
- Maximum Current: 0.017 amps
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Optical
-
Supplier: RS Components, Ltd.
Description: actuation. EnOcean-protocol . No power supply, no wiring and pipe laying required. Multi-network capable. Easy programming of receiver. Frequency: 868.3 MHz . Transmission power: Max. 10 mW . Sensing range: Max. 30m inside, 300m outside Detection Range = 300 m Housing Material =
- Operating Temperature: -4 to 149 F
-
Supplier: ASME Standards and Certification
Description: testing of compressor units when operated under conditions which permit discharging the gas compressed into the atmosphere or into pipe lines or receivers in which the pressure may be maintained essentially uniform and free from pulsations. It is intended to cover the compressor only,
-
Supplier: ASME
Description: testing of compressor units when operated under conditions which permit discharging the gas compressed into the atmosphere or into pipe lines or receivers in which the pressure may be maintained essentially uniform and free from pulsations. It is intended to cover the compressor only,
-
Supplier: CSA Group
Description: applicable to the requirements for welding of carbon and low-alloy steel pipes, and includes guidance for the welding of corrosion-resistant alloy (CRA) and CRA-clad pipelines in Annex A. Application is restricted to pipes with a diameter of 20 mm or more and a wall thickness of 3 mm
-
Supplier: OMEGA Engineering, Inc.
Description: and reflector conditions. The FD-400 flowmeter transmitts ultrasonic sound through the pipe wall or from the probe tip into the flowing liquid by using piezoelectric crystals contained in the transducer and probe tip. The sound is then reflected by sonic reflectors suspended in the liquid and
- Number of Inputs: 4 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: 40 to 185 F
- Features: Alarm
-
Supplier: FineTek
Description: LC510M Contactless level monitoring The measurement procedure of the LevelCheck 510M is based on the newest microwave technology. Therefore the sensor sends out a microwave signal. The signal is analyzed by the opposite receiver. Material, which has built up within this field, put a dampon
- Device Classification: Sensor-Only
-
Supplier: Isotech, Inc.
Description: Isotech offers a broad range of noise control materials plus complete acoustical measurement, design and engineering services. NOISE BARRIERS These products significantly reduce airborne noise levels by blocking the noise path between the noise source and the receiver. Isotech, Inc. offers a
-
Supplier: Sonel Test
Description: Locate wires and cables with the LKZ-720 Wire Tracer The Sonel LKZ-720 cable and wire locator is a device consisting of the LKN-720 transmitter and the LKO-720 receiver. This instrument is dedicated to finding cables and other underground infrastructures. The LKZ-720 allows the location of
-
Supplier: DigiPas Technologies Inc.
Description: proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-280Pro is used to setup drilling equipment in Offshore oil & gas industry Digi-Pas® DWL-280Pro is used for alignment of
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
-
Supplier: Boston Acoustics, Inc.
Description: inches and larger, the plug-and-play set includes a soundbar and wireless subwoofer. Soundbar Enhances Your TV's Audio TVee Model 25 offers a plug-and-play solution for televisions that have less-than-spectacular sound. The system is self-powered, meaning it does not require a separate
- Nominal Input Power: 150 watts
- Speaker Size: 4.4375 inch
Find Suppliers by Category Top
Featured Products Top
-
Isotech offers a broad range of noise control materials plus complete acoustical measurement, design and engineering services. NOISE BARRIERS These products significantly reduce airborne noise levels by blocking the noise path between the noise source and the receiver (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
blowing things clean; running air powered tools; and inflating things like tires, balls, etc. Regulators are often used to adjust the pressure coming out of an air receiver (tank) to match what is needed for the task. Often, when one large compressor is used to supply compressed air for multiple (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Conductivity Measurement: Critical for Clean-In-Place Systems
and are often called toroidal because they use toroidal transformers isolated from the process. One toroid acts as a transmitter and the other as a receiver. The transmitter toroid produces an electric current in the process solution that induces a voltage in the receiver toroid. The strength
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
Operational Excellence & Lean Six Sigma Use air receivers near high demand areas to provide a supply buffer to meet short-term demand spikes that can exceed normal compressor capacity. In this way, the number of required on-line compressors may be reduced. Replace single-stage compressors
More Information Top
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
… Kim(1701) Critical evaluation of heat transfer coefficients applicable to solar chimney power plant collectors .................................................................................................. M. A. dos S. Bernardes, T. W. von Backström, D. G. Kröger(1706) Numerical study of natural convection heat loss of heat pipe receiver for dish/stirling system ......................................................................................................................................
-
Technical status of the Dish/Stirling Joint Venture Program
These subsystems include the solar concentrator, heat pipe receiver , enginelalternator, power conditioning, and automaticcontrols.
-
A compendium of solar dish/Stirling technology
Reflux heat- pipe receiver .
-
Solar heat pipe testing of the Stirling Thermal Motors 4-120 Stirling engine
A Sandia-designed felt-metal-wick heat pipe receiver was fitted to the STM 4-120 engine for on-sun testing on Sandia’s Test Bed Solar Concentrator.
-
Dish/Stirling Hybrid-Receiver Sub-Scale Tests and Full-Scale Design
Also in 1991, The German Aerospace Research Establishment (DLR) Institute for Technical Thermodynamics (Stuttgart, Germany) reported on their development of a sodium heat pipe receiver with screen wicks, demonstrating transport of 32kWt at 780°C [8].
-
Felt-metal-wick heat-pipe solar receiver
Reflux heat- pipe receivers have been identified as a desirable interface to couple a Stirling-cycle engine with a parabolic dish solar concentrator.
-
Maximum heat transfer capacity of high temperature heat pipe with triangular grooved wick
The performance of heat pipe with triangular grooved wick is greatly influenced by gravity, so it is not recommended to be applied to the dish solar heat pipe receiver .
-
Renewable Energy
Parabolic concentrator (dish) 204; Mounting structure 205; Solar tracking system 205; Receiver 205 (Tube receiver 206, Heat pipe receiver 206); Stirling motor 206 .
-
Åsgard Transport Gas Pipeline - New Landfall Solution At Kalste
Linear winch including separate back tension winch Drill rig Manual back up seal clamp External drill string bearing Stripper valves Pipe receiver chamber with internal drill string bearing and pull cable centraliser ESD valve with pull cable centraliser and drill string bearing .
-
Recent reflux receiver developments under the US DOE program
Significant progress has also been made on heat pipe receiver technology.
Indicates content that may require registration and/or purchase.