Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KOFON Motion Group
Description: All Micro Planetary Gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level gear grinding craft. Perfect integrated design of caged planetary carrier and output shaft
- Gear Ratio: 3.9 to 1,135 (X : 1)
- Output Torque: 0.1327433628318584 to 106.19469026548671 In-lbs
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: KOFON Motion Group
Description: All KPLF planetary gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level gear grinding craft. Perfect integrated design of caged planetary carrier and output shaft
- Gear Ratio: 3 to 100 (X : 1)
- Backlash: 3 to 11 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: Agro Engineers
Description: Agnee manufactures Planetary Gearbox for various Industrial applications operated by Electric motor and Hydraulic motor. Agnee providing customers with High Quality, Cost Effective, Power saving, Planetary gear box with wide range of power transmissions.
- Gear Ratio: 3.6 to 7,000 (X : 1)
- Output Torque: 88.4955752212389 to 12,831,858.4070796 In-lbs
- Maximum Input Power: 0.25 to 300 HP
- Maximum Input Speed: 1,440 rpm
-
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: KOFON Motion Group
Description: As our mostly cost-effective servo gearbox family, the SPL powered by the helical gearing system and high precision gear tooling. The SPL is the great servo gearbox solutions for the standard precision motion related manufacturing applications.
- Gear Ratio: 3 to 512 (X : 1)
- Backlash: 8 to 17 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The use of planetary gear drives in the field of power.Transmission is the modern answer to the demand for Compactness constructive simplicity and product reliability. The CB3 series planetary gearbox drives by Chinabase
- Gear Ratio: 3 to 250 (X : 1)
- Output Torque: 7,079.64601769911 to 752,212.389380531 In-lbs
- Maximum Input Speed: 1,000 to 3,000 rpm
- Shaft Alignment: Parallel In-line
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The use of planetary gear drives in the field of power.Transmission is the modern answer to the demand for Compactness constructive simplicity and product reliability. The CB3 series planetary gearbox drives by Chinabase
- Gear Ratio: 3.38 to 320 (X : 1)
- Output Torque: 8,849.55752212389 to 707,964.601769911 In-lbs
- Maximum Input Speed: 2,000 rpm
- Shaft Alignment: Parallel In-line
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The use of planetary gear drives in the field of power.Transmission is the modern answer to the demand for Compactness constructive simplicity and product reliability. The CB3 series planetary gearbox drives by Chinabase
- Gear Ratio: 3.3 to 9,000 (X : 1)
- Output Torque: 8,849.55752212389 to 3,982,300.88495575 In-lbs
- Maximum Input Power: 26.8044076980564 to 603.099173206269 HP
- Maximum Input Speed: 300 to 3,000 rpm
-
Supplier: KOFON Motion Group
Description: The KVH servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier, super tapper roller bearings and integrated gear housing technology. It provides high performance for radial force, axial force and precision with disc
- Gear Ratio: 4 to 100 (X : 1)
- Backlash: 3 to 9 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: Pittman Motors
Description: Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears).
- Gear Ratio: 4 to 864 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
- Gearing: Planetary
-
Supplier: Hymark/Kentucky Gauge
Description: The DML Series planetary gearboxes offer reduced backlash, easy motor assembly, smooth operations and integrated product configurations. Backlash 5-8 ARC MIN Available Sizes 42, 60, 90, 120, 150, 180, 220 Noise 64-65 dB Lifetime 20,000 hours Mounting Threaded hole
- Output Torque: 194.690265486726 to 20,884.9557522124 In-lbs
- Maximum Input Speed: 1,500 to 5,500 rpm
- Backlash: 4.999999999999998 to 7.99999999999998 arcmin
- Mounting Style: Flange(s)
-
Supplier: Groschopp, Inc.
Description: Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.
- Gear Ratio: 5 to 10 (X : 1)
- Output Torque: 250 to 275 In-lbs
- Maximum Input Power: 1.4 HP
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Hymark/Kentucky Gauge
Description: The DL Series planetary gearboxes have been developed as an all-purpose gearbox where a threaded hole mount is required and is an ideal alternative to costly high precision gearboxes. Backlash 10-12 ARC MIN Available Sizes 60, 90, 120, 150 Noise 64-65 dB Lifetime 20,000 hours Mounting
- Output Torque: 353.982300884956 to 4,743.36283185841 In-lbs
- Maximum Input Speed: 2,200 to 5,500 rpm
- Backlash: 10.00000000000002 to 12 arcmin
- Mounting Style: Flange(s)
-
Supplier: Hymark/Kentucky Gauge
Description: The DF Series planetary gearboxes features a rotating output flange that allows machine elements such as gears, pulleys, rotary index tables and transmissions shafting to be easily connected directly to the output. These gearboxes are ideal for motion control applications that require
- Output Torque: 389.380530973451 to 4,955.75221238938 In-lbs
- Maximum Input Speed: 2,200 to 5,500 rpm
- Backlash: 4.999999999999998 to 7.99999999999998 arcmin
- Mounting Style: Flange(s)
-
Supplier: Myostat Motion Control, Inc.
Description: LX Series 90mm planetary gearbox, double stage All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series
- Output Torque: 1,911.50442477876 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 9 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Myostat Motion Control, Inc.
Description: LX Series 90mm Planetary gearbox, single stage All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series
- Output Torque: 1,672.56637168142 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 6 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Myostat Motion Control, Inc.
Description: LX Series 60mm single stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series
- Output Torque: 584.070796460177 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 6 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Hymark/Kentucky Gauge
Description: The DA Series planetary gearboxes offers a wide torque spectrum that is dedicated to high performance and high precision applications. Backlash 1-7 ARC MIN Available Sizes 60, 90, 120 Noise 64-65 dB Lifetime 20,000 hours Mounting Through hole
- Output Torque: 327.433628318584 to 2,371.6814159292 In-lbs
- Maximum Input Speed: 3,200 to 4,800 rpm
- Backlash: 1.000000000000002 to 7.00000000000002 arcmin
- Mounting Style: Flange(s)
-
Supplier: Anaheim Automation, Inc.
Description: Precision planetary gearboxes, low backlash, high durability
- Output Torque: 973.5625 In-lbs
- Maximum Input Speed: 7,000 rpm
- Backlash: 16.00000000000002 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Anaheim Automation, Inc.
Description: Precision planetary gearboxes, low backlash, high durability
- Output Torque: 1,725.875 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 9 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Anaheim Automation, Inc.
Description: Precision planetary gearboxes, low backlash, high durability
- Output Torque: 389.4375 In-lbs
- Maximum Input Speed: 13,000 rpm
- Backlash: 19.99999999999998 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Anaheim Automation, Inc.
Description: Precision planetary gearboxes, low backlash, high durability
- Output Torque: 123.9375 In-lbs
- Maximum Input Speed: 18,000 rpm
- Backlash: 24 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Constar Motion Co., Ltd
Description: 10mm Micro Planetary Gear Motor DC Diameter: 10mm Length : 24-47mm Voltage: 3V, 3.7V Gearbox: Metal planet gear, Metal injection Matched Motor Type: BLDC motor, Coreless motor, Cored motor. Provide PDF specification Applications: medical equipment, scientific instruments, industrial
- Other DC Voltage: 3 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.393701 inch
- Housing Length: 0.9448824 to 1.8503947 inch
-
Supplier: Accuris
Description: Unconventional Gear Profiles in Planetary Gearboxes
-
Description: Experience the Power of One - welcome to a new dimension in servo gearboxes The alpheno® is a high performance gearbox that sets new benchmarks for machine productivity efficiency. With a new output design which reaches higher power transmission, this gearbox is the product of choice
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 24,778.7610619469 In-lbs
- Backlash: 1.000000000000002 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Description: The alpha SP+ is the newest generation in classic planetary precision. Always the most popular of the planetary range, the alpha SP+ gearboxes are designed for a variety of applications, providing quiet operation and optimal axial and radial loading capacities. For high speed
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 39,823.0088495575 In-lbs
- Backlash: 1.000000000000002 to 6 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Description: at input Compact design Shaft input or with mounted motor Ratios from 2:1 to 16:1 Output torque values from 1.14Nm to 12.7Nm Epicyclic (Planetary) Servo Gearboxes The Ondrives.US line of internal epicyclic servo reducers are extremely rugged and compact. These planetary gearboxes have
- Gear Ratio: 3 to 36 (X : 1)
- Output Torque: 3,362.83185840708 In-lbs
- Maximum Input Speed: 3,000 rpm
- Backlash: 30 arcmin
-
Supplier: Myostat Motion Control, Inc.
Description: LX Series 42mm low backlash single stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX
- Output Torque: 292.035398230088 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 6 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Description: Energy savings from WITTENSTEIN. . . Looking for precision in applications with continuously high speeds? With the alpha SP+ HIGH SPEED® gearbox, you can ensure you are getting the best solution for inline planetary continuous duty. This gear reducer was designed nearly two decades ago
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 12,654.8672566372 In-lbs
- Backlash: 1.999999999999998 to 7.99999999999998 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/100/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin /
- Gear Ratio: 35 (X : 1)
- Output Torque: 2,654.86725663717 In-lbs
- Maximum Input Speed: 8,000 rpm
- Backlash: 9 arcmin
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 / 14 / 20 2-stage : 20/25/35/40/50/70/100/140/200 *Only ADR047 2-stage offers 20 option. Low backlash 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin 2-stage : ≤4 arcmin /
- Gear Ratio: 4 (X : 1)
- Output Torque: 9,734.51327433628 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 6 arcmin
-
Supplier: DieQua Corporation
Description: This is the Tandler series PE2 Single Planetary speed-correction gearbox. It is a single-stage planetary gearbox used for inline shaft phasing or narrow-range speed control. This inline planetary gearbox can be used as a 3:1 reducer or a 1:3 increaser,
- Gearing: Planetary
-
Supplier: DieQua Corporation
Description: The Tandler series PD2 Double Planetary speed correction gearbox is a dual-stage planetary gearbox used for inline shaft phasing or narrow range speed control. This planetary reverse gearbox is offered in a 1:1 ratio and is available in 7 standard sizes.
- Gearing: Planetary
-
Supplier: Accuris
Description: Potentials of Free Root Fillets in Planetary Gearbox Applications
Find Suppliers by Category Top
Featured Products Top
-
The Output Shaft Carries more than Driving Torque A planetary gearbox may meet your torque and speed requirements, but what other loads will its output shaft carry (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
DieQua Corporation Launches: The PHCH Inline Planetary Reducer, designed specifically for demanding Packaging Machinery Applications. Featuring superior Over-Hung-Load (OHL) capacities to address demanding Radial and Axial Loading requirements found in VFFS, HFFS, Pouching, Filling, Case (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
PHF Series Planetary Gearhead is engineered specifically to eliminate mechanical compliance and absorb dynamic torque spikes in high-dynamic motion profiles. Key Design & Performance (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
motion control to maintain system reliability. The KPH PU series planetary gearbox delivers robust performance and high precision through: (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Key Features of KPL Planetary Gearbox: Superior Materials and Craftsmanship: Utilizes alloy forged steel with advanced heat treatment, high-precision helical gears, full needle roller bearings, and top-level gear grinding for enhanced durability (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
limited installation space. KOFON Motion precision planetary gearboxes provide high-precision motion transmission with optimized mechanical design, low backlash, and durable performance. Designed for demanding applications, these gearboxes help improve positioning (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
In industrial automation, inaccurate motion control, high noise, or gear wear can reduce system performance and reliability. The KPE planetary gearbox is engineered for (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
performance. Engineers benefit from a planetary gearbox that ensures high precision, rigidity, and torque reliability, optimizing performance in demanding applications. Explore how the KPE gearbox can enhance your precision motion systems. (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Precision motion systems require gearboxes that deliver high torque density, minimal backlash, and long-term reliability. The KPLF High Precision Planetary Gearbox is engineered to meet these demands, combining advanced materials, precision gear grinding, and (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
The CaesarPlanetary® KPE family of precision servo gearboxes from KOFON® has been a trusted solution in automation industries for over 15 years. Having delivered over 800,000 units globally, these gearboxes are known for their high performance, reliability (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
Conduct Research Top
-
How to Select the Correct Specification Planetary Gearbox
is not fulfilled contact jbj Techniques technical office, for accurate verification of your specific application: [Radial load (applied) ÷ Radial load (admissible)] x [Torque (applied) ÷ Torque (nominal)] < 0.5. For examples of how to select the correct planetary gearbox model, application factors, temperature
-
Experimental Approach for Solving Side Band Noise of Miniature Planetary Gearbox
Today, motion solutions through miniature motor and gearbox are used in several applications like medical, industrial, robotics, aerospace, etc. Most of these applications use planetary gearboxes because of its high power-density ratio but increases the complexity in the system and may contributes
-
Modular bearing system for planetary Wind turbine gearboxes
Model shown at the NKE stand on the 2009 MDA trade fair in Hannover: Planetary bearing supports for a 1.5 MW wind turbine gearbox with one planetary gear stage. NKE AUSTRIA has developed a modular bearing system for planetary gears in wind turbine gearboxes. The new bearing assemblies offer
-
What Are Planetary Gear Reducers?
are composed of a gearbox and aligned input and output shafts. Industrial automation systems, including DC transmission, servo, and stepping systems, use planetary gear reducers to efficiently manage tasks that demand high levels of torque.
-
Better Gears Through Space Projects
The demanding design challenges from the Space and Aerospace industries pushed maxon to develop viable solutions. One of the results is the GPX UP series planetary gearbox.
-
Gearbox Motor in Automotive Electric Seat Solution
Shenzhen Power Motor concentrates our advantageous R &D resources, invested more than 3% of income every year to develop the Automotive Seat Adjustment Motor Solution. We creatively redesigned the structure of the worm gear ,planetary gear and differential gear, then combine them together to make
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
with integrated single-stage planetary gearboxes and wheel drive assemblies. Each part of the integrated product is designed to complement the others for a compact and high-power density solution that accelerates drivetrain design, and ensures high reliability, long life and minimal maintenance
-
The Double-Motor Control Method for Electric Adjustable Standing Desk
Power Motor has 3 electric adjustable standing motor platforms: 60/70/80KG. The 60/80kg platform is a DC motor + worm gearbox, which can bear 60/80KG on a single leg and is self-locking and reliable. It can store and remember the lifting height and realize a variety of operation modes. The 70KG
More Information Top
-
Gear train
3 bases of the planet gears .
-
Vehicle gear
…gearbox with claw circuit and duration engagement of wheels, Abb. 1.12 1821 Griffith 2-operation-gear with sliding wheels, Abb. 1.12 1827 Pecqueur First differential Bodmer in a road vehicle, Abb. 1.12 1834 planet gear with festbremsbarem hollow wheel…
-
Power transmission in vehicle gears
Stand translation of planet gears [-] iAnfahr .
-
Gearboxes & Geared Motors - 3 Vols - 2015
The market for planetary geared motors is forecast to grow well above the average at a CAGR of 2.8% from 2014 to 2019, while growth of the market for planetary gearboxes is predicted to be slightly below the average at a…
-
Advances in Condition Monitoring of Machinery in Non-Stationary Operations
Papers on bearing fault diag- nosis in wind turbines generators, planetary gearbox will show implementation of amplitude and phase demodulation techniques, acoustic emission and adaptive vibration diagnostic techniques for complicated machinery.
-
Oil hydraulic system
Is the intermediate gear in particular by mobile drives as raumsparendes planet gear [267, 268] carried out, [269-273] is for the respective design different individual moments of inertia of (VDI 2157) planetary stages to reduce to the respective drive member to…
-
Dubbel
- 8.9.7 interpretation of simple planet gears G155.
-
Construction elements of mechanical engineering 2
Planet gear .
Indicates content that may require registration and/or purchase.