-
Supplier: Allied Electronics, Inc.
Description: Tough lint-free pad pre-saturated with alcohol. Cleans dirt, oxides, oils and other contaminants. Ideal for cleaning sensitive contact surfaces, computers, electronics, magnetic tape heads, fiber optic connectors and ferrules. Features Plastic Safe Lint Free Fast Dry Non
-
Supplier: Milwaukee Electric Tool Corporation
Description: POLYPROPYLENE MATERIAL 4-1/2 INCH DIAMETER SIZE 5/8 INCH-11 TPI MOUNTING SIZE ABRASIVE SANDING DISC USED WITH INCLUDES BACKING PAD AND DISC NUT, 30 TO 60 GRIT SANDING DISC SPEED RATING (RPM) 13000
- Outer Diameter / Width: 4.5 inch
- Maximum Speed: 13,000 rpm
- Materials of Construction: Plastic
- Features: Specialty / Other
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Urea-formaldehyde and phenol-formaldehyde resins are used for grit adhesion to various substrates in coated abrasives, bonded abrasives and wheels, and scrub pads. They are formulated to provide grain bonding in various substrates and high water tolerance with a light color that
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Hookit abrasive sheet uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the abrasive sheet forming a grit of P800. The hook & loop attachment allows for easy mounting to the tool or pad. The abrasive
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Type: Aluminum Oxide
- Backing / Base: Film / Plastic
-
Supplier: Weiler Abrasives
Description: Plastic Button Style Back Up Pads Compatible with 3M Roloc™ Back-Up Pads
- Outer Diameter (OD): 2 inch
- Bore / Shank Diameter: 0.5 inch
- Type: Aluminum Oxide
- Features: Disc Roll
-
Supplier: Weiler Abrasives
Description: Plastic Button Style Back Up Pads Compatible with 3M Roloc™ Back-Up Pads
- Outer Diameter (OD): 3 inch
- Bore / Shank Diameter: 0.5 inch
- Type: Aluminum Oxide
- Features: Disc Roll
-
Supplier: Weiler Abrasives
Description: Plastic Button Style Back Up Pads Compatible with 3M Roloc™ Back-Up Pads
- Outer Diameter (OD): 2 inch
- Bore / Shank Diameter: 0.5 inch
- Type: Aluminum Oxide
- Features: Disc Roll
-
Supplier: Weiler Abrasives
Description: Plastic Button Style Back Up Pads Compatible with 3M Roloc™ Back-Up Pads
- Outer Diameter (OD): 3 inch
- Bore / Shank Diameter: 0.5 inch
- Type: Aluminum Oxide
- Features: Disc Roll
-
Supplier: Essentra Components
Description: Stud Mount Leveling Feet with a Plastic Rigid Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The plastic base provides a smooth non-abrasive surface that protects floors.
- Application: Leveling
- Type: Leveling Foot
-
Supplier: R. S. Hughes Company, Inc.
Description: Rugged plastic holder provides support for all Roloc products including discs and combi wheels. Holder has deeper internal thread to accept products with Roloc+ Buttons.
- Outer Diameter (OD): 2 inch
-
Supplier: E. C. Mitchell Company
Description: Flexible sanding abrasive for curved, contoured or flat surfaces of wood, metal, paint, plastic, ceramics and drywall.
- Grit Size: 100
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M plastic bristle disc is measured using outside diameter (OD), with the OD being 0.40 in. The threaded arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you
- Outer Diameter (OD): 0.4 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade DynaBrite plastic bristle disc is measured using outside diameter (OD), with the OD being 3 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed
- Outer Diameter (OD): 3 inch
- Grit Size: 80 # or Microns
- Mounting: Quick Change
-
Supplier: Reid Supply
Description: Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such
- Outer Diameter (OD): 4 inch
- Grit Size: 60
- Rotary Speed: 15,000 rpm
- Type: Aluminum Oxide, Flap Disc
-
Supplier: Makita USA, Inc.
Description: Features Most versatile wheel for light metal grinding, sanding and cutting Use with Plastic Back-up Pad *743009-1
- Outer Diameter (OD): 4 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.125 inch
- Rotary Speed: 13,700 rpm
-
Supplier: Makita USA, Inc.
Description: For Paint Removal and Sanding Applications Lightweight for easy operation Powerul motor for maximum sanding Ball and needle bearing construction for long life Double insulated INCLUDES: 1 Ea. Abrasive disc #80 (742109-9) Plastic pad (743025-8) Side handle (273406-7) Hex wrench
- Type: Disc Sander, Sander
- Mounting: Handheld / None
-
Supplier: TransPak
Description: Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
- Material Type: Foam, Plastic
- Protective Packaging / Dunnage: Foam-in-Place
-
Supplier: TransPak
Description: Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
- Material Type: Foam, Plastic
- Protective Packaging / Dunnage: Foam-in-Place
-
Supplier: TransPak
Description: Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
- Material Type: Foam, Plastic
- Protective Packaging / Dunnage: Foam-in-Place
-
Supplier: TransPak
Description: Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
- Material Type: Foam, Plastic
- Protective Packaging / Dunnage: Foam-in-Place
-
Supplier: RLS LLC
Description: Includes 8 jaws (1/4", 3/8", 1/2", 5/8", 3/4", 7/8", 1-1/8" and 1-3/8") in a hard plastic carrying case, plus a depth gauge, press gauge, abrasive pad and permanent marker. Individual jaws are also available in all fitting sizes.
- Form Factor: Hand Tools
- Application: Pipe Fitting
- Type: Pipe and Hose Pressers
-
Supplier: Flexovit USA, Inc.
Description: Flexovit SPECIALIST Semi-Flexible Masonry Discs consist of a thick layer of coarse silicon carbide bonded to a durable, heavy fiber backing. They should be used with a backup pad. Heavy Duty - C36 Ideal for grinding, blending, finishing, and scouring on a wide variety of concrete, masonry and
- Outer Diameter (OD): 7 inch
- Bore / Shank Diameter: 0.875 inch
- Grit Size: 36 # or Microns
- Disc / Backing Type: Fibre Disc
-
Supplier: RLS LLC
Description: The RIDGID 8-Jaw Set comes in a hard plastic carrying case and includes a tube cutter, deburring tools, crimp gauge, depth gauge, stainless steel brush, abrasive pad and permanent marker. Jaw sizes include 1/4", 3/8", 1/2", 5/8", 3/4", 7/8", 1-1/8" and 1-3/8". (5/16" jaw sold
- Form Factor: Hand Tools
- Power: Manual Tools
- Application: Pipe Fitting
- Type: Pipe and Hose Pressers
-
Description: 7" (178 mm) Pad; A versatile tool with a high free speed range of 1500-2500 rpm for buffing and polishing a wide range of surfaces - paint, metal , and plastic- to a high-gloss, professional finish. With its heavy duty motor, this polisher can handle the toughest jobs. Comes complete
- Power: 0.4 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Automotive, Coating / Paint, Metals / Metalworking, Plastics / Composites
- Features: Coated Abrasives (Belts / Discs), Orbital / Planetary, Variable / Multi-speed
-
Supplier: M&P Manufacturing USA, Inc.
Description: precision machining Finishing including Paint (Powder and Liquid) Plating Chemical film Anodize Marking (Silk Screen, Pad Print)
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Coiling / Spring Making, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Fourslide / Multislide Stamping, Progressive Dies
- Features: East Asia / Pacific Only, North America, Southern US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
cited the aggressive, engineered shaped ceramic abrasive grain as a core reason for choosing RazorStar. They said the grain on the fiber discs was “so aggressive, in fact, we used them to dress messy welds and remove slag and splatter. We also used them on sheet metal for surface prep and found (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Breakthrough Engineered Shaped Ceramic Grain Technology Consistently Cuts Sharp Saint-Gobain Abrasives, one of the world’s largest abrasives manufacturers, has announced the introduction of (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Norton RazorStar™ Rips through carbon steel using a patented grain technology for a razor-sharp cut and unbeatable grinding performance.
(read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
With the RapidPrep XHD discs, Norton has gone beyond delivering a faster cut and longer life to reducing application steps. Now you can remove weld lines, weld splatter, weld discoloration and blend surfaces in a SINGLE STEP.
(read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Provides excellent surface finishing on hard materials like steel, nickel and alloys. A multi-purpose surface finishing product, Rapid Prep products have a high abrasive content for continuous cutting on soft and hard materials. Learn More by visiting out site. (read more)
Browse Abrasive Belts Datasheets for Norton Abrasives -
THE PRECISE FLEXIBLE DESIGN FOR CONSISTENT, FINE FINISHES Drive cost out of your finishing processes with Norton NORaX N889 micro-structured engineered belts. The engineered abrasive layer wears away consistently exposing new, sharp, abrasive grains providing longer belt life, higher (read more)
Browse Abrasive Belts Datasheets for Norton Abrasives -
Bristle Blasting technology simultaneously removes corrosion and generates anchor profile.
(read more)
Browse Abrasive Brushes Datasheets for MONTI-Werkzeuge GmbH (MontiPower) -
the finish of a finer grit in a single abrasive disc! Learn more. (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Norton Vortex Rapid Prep flap discs, featuring layers of non-woven surface conditioning material, offer a longer life over traditional single layer products. Experience high-performance Vortex grain technology that cuts coarser and finishes finer with a smear-free resin system.
(read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Norton Abrasives RazorStar FS1190 discs feature razor-sharp grain geometry, improved formulation for better retention, reduced edge shedding on carbon steel. (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives
More Information Top
-
Leaf nutrients in relation to stature and life form in tropical rain forest
Leaf samples were wiped off with a cloth moistened with tap water; when epiphylls were present, they were removed with a plastic abrasive pad .
-
Molecular taxonomy using single‐strand conformation polymorphism (SSCP) analysis of mitochondrial ribosomal DNA genes
The adhesive glass plate was thoroughly scrubbed with an abrasive plastic pad .
-
Adding artificial feedback to a simple aquatic ecosystem: the cybernetic nature of ecosystems revisited
In the 1996 experiments, daily sampling was preceded by ‘‘cleaning’’; the walls and bottom of the tanks were gently wiped with an abrasive plastic pad , the pad was rinsed in the tank to avoid removing biomass, and the water was stirred to …
-
ZCP2005TWR0017
Surface preparation for welding included oxide removal with a plastic abrasive pad , followed by acetone degreasing.
-
Dosimetry Analyses of the Ringhals 3 and 4 Reactor Pressure Vessels14th International Symposium on Reactor Dosimetry on 22–27 May 2011 in Bretton Woods, NH
Prior to taking each sample, a cleaning head polishes the cladding surface using a rotary plastic abrasive pad to remove corrosion product deposits that could compromise the cladding sample.
-
high quality abrasive disc,China high quality abrasive disc Manufacturers, Suppliers - ECOL
with 7/16inch plastic pad abrasive disc .
-
Pyrosol Generation of ZnO Nanoparticles and Structured Thin Films
Substrates used were microscope slides ultrasonically cleaned in detergent solution and/or cleaned with an abrasive plastic pad before rinsing in water, DI water and air-blast dried.
-
Temporal and spatial variation in the epilithic biofilm of an acid stream
It used small plastic discs cut from abrasive plastic scouring pads and enabled samples to be taken from submerged stone surfaces without the bio®lm being washed away.
-
Rust-Oleum 7981955 Two Piece Enamel Paint Kit (3 Pack), Antique Gold at PlumberSurplus.com
All-inclusive kit contains spray base coat, brush-on top coat, foam brush, abrasive pad , plastic gloves and a decorating idea book .
Indicates content that may require registration and/or purchase.