-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior Parts Blow Molding Applications General Purpose
- Tensile Strength (Break): 1,500 psi
- Melt Flow Index (MFI): 2.5 g / 10 minutes
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior Parts Blow Molding Applications General Purpose
- Tensile Strength (Break): 2,500 psi
- Melt Flow Index (MFI): 3.5 g / 10 minutes
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior Parts Blow Molding Applications General Purpose
- Tensile Strength (Break): 2,000 psi
- Melt Flow Index (MFI): 3 g / 10 minutes
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
-
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior Parts Blow Molding Applications General Purpose
- Tensile Strength (Break): 3,000 psi
- Melt Flow Index (MFI): 4 g / 10 minutes
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
-
Supplier: Littelfuse, Inc.
Description: turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Littelfuse, Inc.
Description: turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Littelfuse, Inc.
Description: turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: DigiKey
Description: "Circular - 0.562"" (14.27mm) Bushing 0.391"" (9.93mm) Black"
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: Solid Grommet Edging 0.9-1.6mm natural
- Groove Width: 0.03543309 inch
- Shape: Other
- Material: Plastic
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish Creme Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 45 Width of Item (in) 1.8125 Round Bore Dimensions (mm) 38.5 Round Bore
- Inside Diameter: 1.3125 inch
- Overall Thickness: 1.8125 inch
- Material: Plastic
- Shape: Round
-
Supplier: bisco industries
Description: Grommet Strips, Rolls, and Channels
- Material: Plastic
-
Supplier: BRIM Electronics, Inc.
Description: the grommet to the exact size/length you want, then place over the panel edge to be covered. It fits snugly, and securely. It wont jar loose. Eliminate the need to buy & stock a variety of grommets. Material: Polyethylene (for general all-purpose uses) and Nylon (for severe
- Groove Width: 0.026 to 0.25 inch
- Overall Thickness: 0.125 to 0.188 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
-
Supplier: Sugatsune America, Inc.
Description: Compact Can be pressure fit into place
- Overall Thickness: 0.3125 inch
- Material: Plastic
-
Supplier: Sugatsune America, Inc.
Description: Compact Can be pressure fit into place
- Overall Thickness: 0.3125 inch
- Material: Plastic
-
Supplier: Sugatsune America, Inc.
Description: Double-sided adjustable grommet For panel thickness 1-3/16" to 1-9/16" (30 to 40 mm) also for 11/16" to 1-9/16" (18 to 30 mm) by snapping off edge Cover can be removed to increase the grommet opening.
- Overall Thickness: 1.5 inch
- Material: Plastic
-
Supplier: BRIM Electronics, Inc.
Description: the grommet to the exact size/length you want, then place over the panel edge to be covered. It fits snugly, and securely. It wont jar loose. Eliminate the need to buy & stock a variety of grommets. Material: Polyethylene (for general all-purpose uses) and Nylon (for severe
- Groove Width: 0.026 to 0.25 inch
- Overall Thickness: 0.125 to 0.188 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
-
Supplier: Daemar Inc.
Description: The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and
- Construction / Type: One Piece Construction
- Material: Plastic
- Shape: Round
-
Supplier: ICO RALLY
Description: Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of
- Inside Diameter: 0.188 inch
- Groove Width: 0.063 inch
- Groove Diameter: 0.313 inch
- Outside Diameter / Length: 0.438 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: GROMMET: Highly-Damped Blue Vinyl Elastomer PEAK PERFORMANCE TEMPERATURE RANGE: +55°F to +105°F (+13°C to +41°C) APPLICATONS: • COMPUTER DISK DRIVES • COMPUTER PRINTERS AND PERIPHERALS • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY • VIBRATION & SHOCK CONTROL • SMALL SIZES • NOISE
- Inside Diameter: 0.226 inch
- Groove Width: 0.125 inch
- Groove Diameter: 0.375 inch
- Outside Diameter / Length: 0.563 inch
-
Supplier: ARKPLAS
Description: Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting
- Overall Thickness: 0.187 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
- Construction / Type: One Piece Construction
-
Supplier: Utmel Electronic Limited
Description: FRAME GROMMET SPLIT PLASTIC GRAY
- Material: Plastic
-
Supplier: Web Seal Inc.
Description: Grommets can be either single-piece or two-pieced, and are typically hand-inserted. Grommets usually serve to: strengthen and protect openings insulate and protect objects passing through openings , where a vulnerable material such as wire could be cut or abraded relieve strain, as
- Shape: Oval / Oblong, Round, Square / Rectangular
- Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
-
Supplier: ICO RALLY
Description: Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through
- Groove Width: 0.25 inch
- Outside Diameter / Length: 0.188 inch
- Overall Thickness: 0.188 to 0.25 inch
- Packaging: Bulk Package
-
Supplier: Allied Electronics, Inc.
Description: Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
-
Supplier: Daemar Inc.
Description: The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place.
- Inside Diameter: 0.562 inch
- Outside Diameter / Length: 0.94 inch
- Overall Thickness: 0.45 inch
- Construction / Type: One Piece Construction
-
Supplier: ARKPLAS
Description: Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting
- Overall Thickness: 0.085 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
- Construction / Type: One Piece Construction
-
-
Supplier: Utmel Electronic Limited
Description: FRAME GROMMET SPLIT PLASTIC BLK
- Material: Plastic
-
Supplier: ICO RALLY
Description: Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through
- Groove Width: 0.031 inch
- Outside Diameter / Length: 0.125 inch
- Overall Thickness: 0.036 inch
- Packaging: Bulk Package
-
Supplier: ARKPLAS
Description: Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting
- Overall Thickness: 0.05 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
- Construction / Type: One Piece Construction
-
Supplier: Allied Electronics, Inc.
Description: Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
-
Supplier: Minerallac Company
Description: TANGENT SPLIT TYPE PLASTIC MATERIAL NEC 300 4B/(1) APPLICABLE STANDARD PROTECTS WIRES FROM DAMAGE BY METAL STUDS APPLICATION STANDARD PACKAGE 100
- Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Panduits Grommet Edging Features Protects and insulates wires and cables from chafing against sharp edges General purpose material for indoor use up to 122°F (50°C) Provided in 0.030" (0.8 mm) thick material making it highly flexible Use product on irregularly shaped and round panel holes
-
Supplier: ARKPLAS
Description: Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting
- Overall Thickness: 0.1 inch
- Packaging: Bulk Package
- Shape: Flexible Grommet / Edging
- Construction / Type: One Piece Construction
Find Suppliers by Category Top
Featured Products Top
-
Spring-Fast Grommets protect wires and cables from chafing and arcing. Device Technologies, Inc. offers grommets for Aerospace, rail, IT/telecom, automotive, construction, medical instrumentation, food service, etc. Benefits Superior (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
. Commonly requested custom parts include: Bellows Bulbs Bumpers Bushings Check balls Connector seals Convoluted boots Cups Diaphragms Gaskets Grommets (read more)
Browse Plastic Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
Grommet Edging Application: Automotive: 60kW Hydrogen Fuel Cell Power Modules. Use Case: Automotive Power Heavy Duty 60kW Hydrogen Fuel Cell Modules Client: OEM manufacturer of (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
Aerospace, rail, IT/telecom, automotive, construction, medical instrumentation, food service Features Spring-Fast is superior to the old inefficient, costly nylon grommet with glue. Snaps on in seconds with finger pressure cutting total install costs (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
fasteners made from durable plastic or nylon. Unlike traditional rivets, which require tools and are often permanent, Essentra’s snap rivets can be installed in seconds—no tools necessary. They simply push into pre-drilled mounting holes, where the grommet expands to lock the rivet in place (read more)
Browse Rivets Datasheets for bisco industries -
including: Oil/pinion shaft seals: Automotive lubricants like engine oil, transmission oil, and brake fluid contain a mix of dispersants and antioxidants. Fluoroelastomers, such as those found in AFLAS® products, exhibit (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Suppliers to the new Fiat Linea
… brake shims Trelleborg Automotive Front rail left/right Thyssenkrupp Technologies Front wheel bearing (4 type, hub bearing unit, 1st generation (HBU1)) SKF Fuel and diesel filter UFI Filters Grommets Hutchinson Hydraulic power steering … … Outer ball joints TRW Automotive Plastic fasteners [for combined fixation …
-
Suppliers to the Mercedes E-Class
… Parking Heaters Woco Cable Duct MISCELLANEOUS A. Raymond Pipe Clips, Pipe Clips [Rotatable], Molding Fastener, Panel Fasteners, Plug Buttons/ Grommets , Rivets, Special Design Fastener … … Dr�xlmaier Wiring Harness Emhart Plastic Fasteners FAG Anti friction … … Kolbenschmidt Pierburg Actuators Leoni Automotive Cables, Wiring System Magna …
-
Suppliers to the new VW Golf
… bearing [light version] NTN Corporation Front braking pads Honeywell Friction Materials Front calipers Continental Automotive Systems Front calipers TRW Automotive Front suspension coil springs … … Fuel filters Mann+Hummel Grommets Hutchinson Heat shields ElringKlinger … … rear axle TMD Friction Plastic and metal fasteners for …
-
Suppliers to the new Seat Ibiza
… Windscreen washer system Ficosa INTERIOR Brake & gas pedal assembly Batz Compressor [some engine variants] Delphi Dashboard Peguform Door cables Ficosa Door grommet WOCO Driver airbag module TRW Automotive Front armrest Grammer Front … … airbag module TRW Automotive Plastic covers [front seats] AKT …
-
Suppliers to the Citroën Berlingo
… hatchback bumper Hutchinson Miror cover plate electric and manual Simoldes Plasticos Primer BASF Primer surfacer PPG Industries Rear bumper Plastic Omnium Rear lamps Magneti … … and mechanisms Wagon Tailgate grommet Hutchinson Tailgate hinge Edscha … … seal Hutchinson Windshield AGC Automotive Europe INTERIOR A- pillar …
-
Suppliers to the new Opel Insignia
CHASSIS/UNDERBODY Brake booster Continental Automotive Systems Brake hoses Hutchinson CDC (continuous damping control) (opel flex ride … … control) ZF Friedrichshafen Front lower control arms, preformforged aluminum suspension Raufoss Grommets Hutchinson Handy cradles Paragon … … rear axle TMD Friction Plastic housing fuel filter system …
-
Suppliers to the new Citroen Berlingo
… hatchback bumper Hutchinson Miror cover plate electric and manual Simoldes Plasticos Primer BASF Primer surfacer PPG Industries Rear bumper Plastic Omnium Rear lamps Magneti … … and mechanisms Wagon Tailgate grommet Hutchinson Tailgate hinge Edscha … … seal Hutchinson Windshield AGC Automotive Europe INTERIOR A- pillar …
-
Suppliers to the new VW Polo
… Rear Door Glazing, Windshield Glazing Stabilus 2 x Gas Spring Tailgate TeKspan Rear Lamp Gasket Tesa Adhesive Tapes Westfalia-Automotive Trailer Hitch [Detachable] Woco Hatch Grommet INTERIOR AKsys USA Sound … … Compressor [Petrol Engine] Dow Automotive Low Glass Plastics [For Armrests] Eissmann Automatic …
-
Suppliers to the new BMW 7 Series
… New valve-controlled exhaust system Friedrich Boysen Permaglide Kolbenschmidt Pierburg Piston pins Federal-Mogul Piston rings Federal-Mogul Pistons Federal-Mogul Pistons Kolbenschmidt Pierburg Powertrain mounts Trelleborg Automotive Pulleys Winkelmann Powertrain Components … … MISCELLANEOUS Clamps Rasmussen (Norma) Plastic grommets for wheelhouse cover fixation …
-
Suppliers to the Peugeot 207
… subframe extension Vallourec Front suspension springs Mubea Fuel filler cap cylinder Huf Hülsbeck & Fürst Fuel filters Mahle Fuel system Inergy Grommets Catelsa Caceres Mechanical brake assist TRW Automotive Pinion type Electric Power … … lamps Valeo Front bumper Plastic Omnium Front bumper beam …
Indicates content that may require registration and/or purchase.