-
Supplier: H.A. Guden Co., Inc.
Description: NYLON END BALL JOINT ASSEMBLY M5X.8 STUD W/ M5X.8 END THREAD
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.1574804 inch
- Hub Outer Diameter: 0.24803163 inch
- Maximum Torque: 5.044247787610619 In-lbs
- Material: Plastic
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.0787402 inch
- Hub Outer Diameter: 0.24803163 inch
- Maximum Torque: 2.654867256637168 In-lbs
- Joint Type: Double
-
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.3125 inch
- Hub Outer Diameter: 0.5 inch
- Maximum Torque: 11 In-lbs
- Joint Type: Double
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.2362206 inch
- Hub Outer Diameter: 0.37401595 inch
- Maximum Torque: 6.1946902654867255 In-lbs
- Joint Type: Double
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: rotary joint, high-temperature rotary joint, single channel rotary joint, special rotary joint, led special rotary joint, excavator special rotary joint, machine tool special rotary joint, etc. The products are widely used in metallurgy, machine
-
Description: Product Details 304 Stainless Steel Balls Applied Area:304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine,
- Applications: Automotive, Bearing / Power Transmission, Sprayers / Pumps, Valves
- Ball Type: Metal Balls
- Features: Stainless Steel
-
Description: Union Ball Valves Only one joint end has detachable nut and end connector, with the other joints being integral to the valve body. c)Non-Union Ball Valves All joint ends are integral to the valve body. This Standard Practice covers the following: a)Materials of
-
Supplier: Radwell International
Description: MOUNTING BRACKET, WITH BALL JOINT, FOR IM18 / MM18 / V18, PLASTIC, (5312973). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Conductix-Wampfler
Description: Flat cable trolleys Steel cable trolley – Plastic or Steel cable support Round cable trolleys Steel cable trolley with ball joint Steel cable trolley with U bolt Plastic cable trolley with Hook Accessories Plastic cable clip with pin for cable trolleys with
- Connection: Lug
- Type: Push Trolley
-
Supplier: Dupont Molykote
Description: Silicone grease for brake caliper pins and ball joints Molykote® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with plastics and rubber materials. It also has good corrosion
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.146 specific gravity
- Industry Applications: Automotive / Transportation
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: RS Components, Ltd.
Description: For workbenches with a maximum top thickness of 80 mm. Small bench vice with ball joint. Quick and easy to attach to any workbench or desk top. Only minimal lever pressure needed and the clamped workpiece can be moved to any appropriate working position Type = Plastic Jaw
-
Supplier: Sensata Technologies
Description: FHK515, standard encoder Ø58mm with Profibus interface Robust and compact conception Blind shaft Ø 15mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Resolution
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
- Encoder Type: Absolute, Multi-Turn
-
Supplier: Sensata Technologies
Description: MHK15, standard encoder Ø58mm with Profibus interface: Robust and compact conception Blind shaft Ø 15 mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C … +85°C Code disc made of unbreakable and durable plastic Mechanical
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
- Encoder Type: Absolute, Multi-Turn
-
Supplier: BEI IDEACOD SAS
Description: • MHK15-PROF, standard encoder Ø58mm with Profibus interface: • Robust and compact conception • Solid shaft version Ø 10 mm (06 mm available upon request) • Precision ball bearings with sealing joint • High temperatures performances –40°C … +85°C • Code disc made of unbreakable and
- Encoder Type: Absolute
-
Supplier: KSB AG
Description: schools, public buildings, industrial plants, joint sewage disposal for rows of houses, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) PP; CHROM-NICKEL-STAHL Type
- Horsepower: 15.814600541853276 HP
- Maximum Discharge Flow: 616.4013333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: KSB AG
Description: 476. Automated with LevelControl. Applications Renovation of premises, sewage disposal in various sectors,joint sewage disposal for several residential units, pumped drainage. Overview of technical data Type of bearing Ball bearings Cutter Yes Drive frequency 50 Hz Type of drive
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 220.14333333333335 GPM
- Media Temperature: 131 F
- Water Temperature: 131 F
Find Suppliers by Category Top
Featured Products Top
-
precision balls and burnished sockets. Inverted Design Universal Joints, design reduces size, weight and inertia for a given torque capacity. Universal Joints, single joint made of stainless steel and alloy steel, solid and bored, ODs ranging from 3/8” to 1”. (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
configurations); three highly stable ball-shaped joints (wall, socket, intermediate) and five support profiles (from 9.84” to 59”). All system parts feature integrated cable protection. The routing is suitable for HDMI, patch cables, DVI, USB and cold-device plugs. Console couplings have (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc.
More Information Top
-
Chassis Handbook
Plastic ball joint housings can be friction welded to the ends of the composite connecting tube (Figure 3-159).
-
Medical technology Life Science Engineering
E: The metal plates with anchorage pins, between that a plastics articulated ball are mounted.
-
http://dspace.mit.edu/bitstream/handle/1721.1/52809/551791819-MIT.pdf?sequence=2
accomplished with plastic ball joints that are common to model airplanes but creates .
-
Medical technology
E: The metal plates with anchorage pins, between that a plastics articulated ball are mounted.
-
Brakes, Brake Control and Driver Assistance Systems
On the outside of the housing, three pivot eyes with plastic ball joint shells as fastening elements.
-
A workspace‐orientated needle‐guiding robot for 3T MRI‐guided transperineal prostate intervention: evaluation of in‐bore workspace and MRI compatibility
Plastic ball joints , bearings and bushings are all off-the-shelf parts (Igus, East Providence, RI, USA).
-
Analysis of physical mechanical and structural characteristics of microwave cured organic polymer parts
The destruction of specimens from organic polymer continued to a quasi- plastic ball joint formation in a section.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7182/1/Van%20Rymenant_P_Thesis_2011.pdf
74 Figure 4-10 Plastic ball joint connected to upper end of LVDT.
-
Development of a pneumatic robot for MRI-guided transperineal prostate biopsy and brachytherapy: New approaches
Plastic ball joints , bearings, and bushings are all off-the-shelf parts (Igus Inc., East Providence, RI).
-
:: New Materials Zone ::
Home Engineering Plastics Novel ball joint meets diverse needs with two DuPont Engineering Polymers .
Indicates content that may require registration and/or purchase.